-
Supplier: SensorsONE, Ltd.
Description: The LMK 458 marine level transmitter has a capacitive ceramic sensing diaphragm which is compatible with sea water and salt spray when the copper nickel alloy option is specified. The LMK458 marine level transmitter is Germanischer Lloyd (GL) and Det Norske Veritas
- Features: Transmitter
-
Supplier: Clark Solutions
Description: Hydrostatic level sensors measure fluid height and thus its level by means of the hydrostatic pressure applied by the water column directly above the sensor.A measuring cell at the bottom of the sensor registers this pressure so that the sensorÕs internal
- Maximum Operating Pressure: 464 psi
- Material Temperature Range: 14 to 158 F
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
-
Supplier: FineTek
Description: EC Series is a hydrostatic pressure level transmitter product line that uses piezoresistive technology and a Wheatstone bridge electrical circuit to measure the level of a fluid in a vessel and provide a variable analog output. ECX Pressure Level
- Measuring Range: 3,936 inch
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Media Type: Liquid
- Meter Technology Type: Pressure Membrane
-
-
Supplier: Sitron
Description: The LH840s is an ideal pressure or level measurement solution when installed in a stilling well or pipe for water or other liquids with low amounts of sediment. The LH840 features a 5/8” narrow diameter 316SS body, 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable.
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX21 from Endress+Hauser with a sensor range of 0-20 bar H20 is a submersible, hydrostatic pressure and level sensor. It measures with an accuracy of 0.2 % (optional 0.1 %) using a capacitive, oil-free ceramic measuring cell and can be used in a variety of ways
- Working Pressure Range: 20 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: 14 to 158 F
- Features: Other
-
Supplier: Sitron
Description: The LH860 is an ideal pressure or level measurement solution for water or other liquids regardless of the amount of sediment or other debris. The LH860 features a flush mounted thin film piezoresistive ceramic sensor, 316SS body, a polypropylene vented cable. Pressure ranges
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Sitron
Description: The LH840 is an ideal pressure or level measurement solution for water or other liquids with low amounts of sediment. The LH840 features a 316SS piezoresistive sensor, 316SS body, a polypropylene vented cable. Pressure ranges from 0…1 bar to 600bar. Optional Accessories: TR202
- Working Pressure Range: 0 to 870.2262 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 176 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX11 from Endress+Hauser with a sensor range of 0-2 bar/ 20 m H2O is a submersible, hydrostatic pressure and level transmitter. It measures using a capacitive, oil-free metal measuring cell with an accuracy of 0.35 % (pn > 400 mbar) and is typically used
- Maximum Operating Pressure: 2 psi
- Features: Instrument / Sensor System
- Media Type: Liquid
-
Supplier: ifm efector inc.
Description: Low-cost, simple level measurement Pressure compensation via internally vented cable Reduced wiring complexity when operated as two-wire current loop High overall accuracy and long-term stability Robust stainless steel housing with high ingress resistance View other products in this
- Working Pressure Range: 0 to 8.7029943 psi
- Operating Temperature: 14 to 185 F
- Signal Output: Analog Current, Analog Voltage
- Pressure Measurement: Gauge, Vacuum
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: Automation24, Inc.
Description: The compact and robust Deltapilot FMB50 pressure transmitter from Endress+Hauser, with a condensate-proof Contite measuring cell, is suitable for applications in the process and food industries. It measures the fill level in liquids and paste-like media, in open and enclosed
- Working Pressure Range: 10 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 185 F
- Features: Other
-
Supplier: Automation24, Inc.
Description: The Waterpilot FMX21-CD211HGE21A from Endress+Hauser with a sensor range of 15 PSI (400 inH2O) and FKM seal is a submersible, hydrostatic level transmitter. It measures with an accuracy of 0.2 % using a capacitive, oil-free ceramic measuring cell and can be used in a variety of
- Working Pressure Range: 0 to 15 psi
- Accuracy: 0.2 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Display: Analog Meter or Indicator
- Meter Technology Type: Capacitive / RF Admittance
- Level Measurement Type: Continuous Level
-
Supplier: First Sensor AG
Description: The HYD submersible hydrostatic liquid level sensors allow for high media compatibility with many industrial liquids. The level transmitters use fully welded flush mount stainless steel pressure sensor elements without elastomeric seals and feature stainless steel
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 58.01508 psi
- Features: Analog Current
- Media Type: Liquid
-
Supplier: Sitron
Description: The LH840C is an ideal pressure or level measurement solution for waste-water, aggressive mediums or other liquids regardless of the amount of sediment, debris or build-up that may occur on the face of the sensor. The LH840C features a flush mounted thick film capacitive ceramic
- Working Pressure Range: 0 to 580.1508 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Signal Output: Analog Current, HART® Protocol
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
-
Supplier: Fuji Electric Corp. of America
Description: The pressure transmitter is a measuring device whose principle consists of converting the force applied by the pressure of a fluid on a given surface into an electrical signal. Air pressure, water pressure, vapor pressure, and gas pressure can thus be
- Pressure Measurement: Absolute
-
Supplier: KROHNE Messtechnik
Description: The OPTIBAR PC 5060 is a pressure transmitter for process pressure and hydrostatic level measurement in all kinds of process applications. It is designed for absolute and gauge pressure measurement in open tanks and – as dual version for electronic
- Working Pressure Range: 0.73 to 1,450 psi
- Accuracy: 0.05 to 0.2 ±% FS
- Operating Temperature: -76 to 302 F
- Pressure Measurement: Absolute, Differential, Gauge, Negative Pressure Output
-
Supplier: Electronic Sensors, Inc.
Description: fuels such as gasoline and kerosene. Operation: The PTX 1240 submersible pressure transmitter indicates the level of liquid by continuously measuring hydrostatic pressure via it's semiconductor sensing element and converting it to a 4-20mADC output signal. The
- Signal Output: Analog Current
-
Supplier: VEGA Americas, Inc.
Description: Application area The hydrostatic absolute pressure transmitter with ceramic measuring cell is ideal for level measurement of water/wastewater, as well as level measurement in deep wells or in tanks on ships. Maximum cable length = 1000 m. The VEGAWELL 52 is
- Working Pressure Range: 0 psi
- Operating Temperature: -40 to 176 F
- Signal Output: Analog Current
- Features: Intrinsically Safe, Submersible
-
Supplier: King Engineering Corporation
Description: remain at normal atmospheric pressure. They measure hydrostatic head pressure created by liquid depth in the tank and are unaffected by foaming or internal obstructions such as agitators. Unlike load cells, pressure based measurement has lower installation cost and is far
- Media Type: Liquid
- Features: Transmitter
-
Supplier: Viatran
Description: The model 359 tank level transmitter has been designed to dramatically improve CIP/SIP recovery time. Using hydrostatic pressure to determine liquid level, the 359 ensures accurate and reliable measurement in ranges from 33" WC to 750" WC.
- Working Pressure Range: 0 to 32.5143 psi
- Operating Temperature: -40 to 190 F
- Measurement Type: Absolute
- Signal Output: Analog Current
-
Supplier: King Engineering Corporation
Description: then displays the resulting value directly as total weight or volume of liquid in the tank. The LP2 indicator reads the proportional 4-20 mA signal from a liquid level transmitter. The actual sensor used to detect hydrostatic pressure created by liquid depth can be either
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS LH300 pressure transmitter is a submersible sensor for hydrostatic level measurement with protective caps made of PPE, stainless steel and ETFE. The transmitter converts the level-proportional hydrostatic pressure into a
- Working Pressure Range: 56.836 psi
- Accuracy: 0.15 ±% FS
- Pressure Measurement: Gauge
- Media: Liquid
-
Supplier: Siemens Process Instrumentation
Description: The SITRANS LH100 series pressure transmitter is a well probe and converts the level-proportional hydrostatic pressure into a standardized signal of 4 to 20 mA. It measures the level in basins, tanks, canals and dams. The SITRANS LH100 is available for
- Working Pressure Range: 28.418 psi
- Accuracy: 0.3 ±% FS
- Pressure Measurement: Gauge
- Sensor Technology: Semiconductor Piezoresistive
-
Supplier: King Engineering Corporation
Description: KING-GAGE® TeleSensor detects level by sensing hydrostatic pressure created by liquid depth. Acting on the force balance principle, a sensitive diaphragm is exposed to the liquid contents of the tank. Compressed air within the sensor creates a pneumatic pressure that
- Media Type: Liquid
- Features: Transmitter
-
Supplier: King Engineering Corporation
Description: When purged with compressed air, liquid within the downpipe is displaced by air pressure equal to the hydrostatic force of liquid in the tank. If carefully regulated at a low rate of flow, air pressure will constantly maintain equilibrium against the force of the liquid. Output
-
Supplier: RS Components, Ltd.
Description: WIKA 7223736
- Communication Interface Options: Other
- Meter Technology Type: Pressure Membrane
- Features: Transmitter
-
Supplier: Keller America, Inc.
Description: Castello… is a device to measure and display digitally the liquid content of any tank. Castello… comprises an electronics enclosure and a pressure transmitter for level measurement. Castello…adapts to unlimited tank shapes and sizes, offers high accuracy. Castello…is fully
- Maximum Operating Pressure: 33.358671 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Display: Digital Readouts
-
Supplier: Viatran
Description: The Model WW517 is a 316L liquid level transmitter with a 3" diameter opened faced Teflon coated sensor for waste water applications.
- Maximum Operating Pressure: 500 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Keller America, Inc.
Description: This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with the latest µP-technology (16 Bit A/D converter), the waterproof mounted absolute
- Maximum Operating Pressure: 33.358671 psi
- Level Measurement Type: Continuous Level
- Meter Technology Type: Differential Pressure Sensors, Pressure Membrane
- Media Type: Liquid
-
Supplier: Keller America, Inc.
Description: The LevelRat non-fouling submersible level transmitter is specifically designed for use in environments that would clog a traditional level transmitter. The unique Kynar diaphragm combines increased durability and Teflon-like non-stick properties to provide increased
- Maximum Operating Pressure: 43.352601156 psi
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Mounting Options: Bottom Mount
- Level Measurement Type: Continuous Level
Find Suppliers by Category Top
Featured Products Top
-
solution: For these applications, we offer pressure sensors or transducer modules based on the ceramic-capacitive technology. In ballast tanks the experience shows that fixed sensors are used, mounted on the tank wall as well as level probes that are permanently installed in the tank (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Level Controllers Datasheets for Parker Sporlan Division -
The merits of pressure transmitters for accurate interface level measurement. Selecting the right solution for an interface level measurement application requires consideration of many factors including accuracy, aggressiveness of the application media, and the level of maintenance (read more)
Browse Pressure Transmitters Datasheets for ABB Measurement & Analytics -
CO2 Switch HBSC2 is a level switch for detecting liquid CO2 in refrigeration systems. Typically, it is installed in/on the receiver, but it is also suited for installation in other locations where a level indication is needed. The sensor's measurement principle (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
heart of a liquid level system, must meet various requirements. With the UTC30 capacitive ceramic pressure transmitter from Endress+Hauser Sensors&Components, Endress+Hauser offers a sensor that is characterized by high reliability and stability. The UTC30 is characterized by the fact that (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
geotechnical and deformation monitoring by continuously measuring hydrostatic pressure and converting changes in liquid height into precise elevation data. The application – How does hydrostatic leveling work? (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
using an integrated switch-transmitter-gauge device, the customer was able to realize several benefits: Predictive maintenance – With the 4-20mA signal, the customer was now able to trend the level of hydraulic pressure and arrest any problem before it reached abnormal (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
wiring enclosures RATINGS AND SPECIFICATIONS Maximum Operating Pressure and Hydrostatic burst pressure, varies based on model configurations. Consult factory for specific application needs. Electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
an ultrasonic sensor. A second important parameter is the level measurement, which is measured using pressure sensors such as the UTC30. With the UTC30 Endress+Hauser Sensors&Components offers a (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components
More Information Top
-
Endress+Hauser Introduces Advanced Level Transmitter
The Deltapilot FMB 70 hydrostatic level pressure transmitter is ideal for food, beverage, dairy and pharmaceutical applications.
-
Endress+Hauser Introduces Advanced Level Transmitter
The Deltapilot FMB 70 hydrostatic level pressure transmitter is ideal for food, beverage, dairy and pharmaceutical applications.
-
Impact of the spatial arrangement of land management practices on surface runoff for small catchments
Outlet flow is measured using Venturi channel coupled with air bubbling level trans- mitters and piezometric levels using hydrostatic pressure transmitters .
-
08.14.09 -- Minerals On Mars Influence Measuring Of Its Temperature
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids .
-
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids .
-
Hydrocarbon Online Newsletter: Take Care Of Your Pumps And They’ll Take Care Of You
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids .
-
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids .
-
Oil and Gas Online Newsletter: Protecting Against Zebra And Quagga Mussels
Submersible Pressure Transmitter Measures Hydrostatic Level Of Liquids .
Indicates content that may require registration and/or purchase.