-
Supplier: McWane Plant and Industrial
Description: Features & Benefits 4″ and 6″ sizes available. Heavy cast bronze frame and cover Neoprene seat PVC receiver end for PVC body extension (PRF-15) Flanged connection (PRB-14)
-
Supplier: Waterman Industries, Inc.
Description: Cast bronze frame and cover 125# Flange Typical Specifications Hydrostatic pressure relief valves shall be designed to effectively relieve excess ground water from around submerged structures, helping to prevent flotation of the structure. The valve frame shall be of
- Features: Pressure Relief Valves
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety
-
-
Supplier: ASTM International
Description: This specification covers spring-loaded, angle style, pressure relief valves for steam, gas, and liquid system applications. Pressure relief valves shall be of the following types and material grades: Type I, Grades A and B; Type II, Grades C and D; and Type III, Grades E
-
Supplier: ASTM International
Description: This specification covers spring-loaded, angle style, pressure relief valves for steam, gas, and liquid system applications. Pressure relief valves shall be of the following types and material grades: Type I, Grades A and B; Type II, Grades C and D; and Type III, Grades E
-
Supplier: SC Hydraulic Engineering Corporation
Description: pressure release valves are used to release pressure on single acting cylinders, hydrostatic test applications, or for providing a safety relief in a circuit.
- Valve Size: 0.25 inch
- Pressure Rating: 5,000 psi
- Controlled Pressure Range: 5,000 psi
- Number of Ports/Ways: 2
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety
-
Standards and Technical Documents - Soupapes de sécurité pour l'ammoniac anhydre et le GPL -- UL 132Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety
-
Supplier: ASTM International
Description: perform satisfactorily to the following procedures: visual examination; hydrostatic shell test; relief-valve lift test; seat tightness test; and external leakage test.
-
Supplier: CSA Group
Description: title Road vehicles ? Compressed natural gas (CNG) fuel system components: ? Part 1: General requirements and definitions ? Part 2: Performance and general test methods ? Part 3: Check valve ? Part 4: Manual valve ? Part 5: Manual cylinder valve ? Part 6: Automatic valve
Pressure Relief Valves
(1,010 Companies)
Strain Reliefs
(265 Companies)
Hydrostatic and Hydrodynamic Bearings
(14 Companies)
Hydraulic Valves
(685 Companies)
Solenoid Valves
(1,021 Companies)