-
Supplier: Colonial Tool Group Inc.
Description: we are serving. We have design and build balancing spindles, dyno testing spindles, hydrodynamic and hydrostatic spindles, spindles for robotic arms, miniature spindles, and more. If you have a one of a kind application and don't know who to turn to, give us
- Features: Automatic Balancing
- Drive: Gear Drive
- Specialty Bearings: Hydrostatic / Hydrodynamic
- Application: Specialty Industry, Test Systems
-
Supplier: Colonial Tool Group Inc.
Description: We, here at Colonial, are not only producing top notch precision spindles, tools and broach machines, but we are also, providing services for the industry. We are involved in machine audits, repair, rebuilding and retrofitting of spindles/machines and sharpening of broaching tools. Our
- Spindle Type: Air Bearing, Block, Cartridge, Foot Mounted, Hydrostatic, Multiple Spindle Head
- Spindle Application: Boring, Drilling, Grinding, Milling, Tapping, Turning
- Services: CAD / CAM Support, Design Assistance, Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
- Features: Canada Only, Midwest US Only, North America, Other, United States Only
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: meet customer requirements The hydrostatic nut is adjusted for: axial loading in both directions max. rotational speed required stiffness Advantages of hydrostatic bearings compared to rolling-element bearings at a glance: wear-free, as there is no contact during operation no loss of
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: Rotational speed 0-3000 rpm Pump pressure 50 bar Oil type VG 4 Oil flow 7.6 l/min Max. axial/radial grinding force 2000/4000 N Stiffness on grinding wheel > 400 N/µm Friction power at max.rotational speed 0.8 kW Clearance between axle and front edge of housing 100 mm Prepared for automatic
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: Rotational speed 0-7600 rpm Pump pressure 63 bar Oil type VG 2 Oil flow 10 l/min Max. axial/radial grinding force 2000 N Stiffness on grinding wheel > 320 N/µm Motor power 50 kW Friction power at max. rotational speed 1.2 kW Clearance between axle and front edge of housing 105 mm Prepared for
-
Supplier: PSI Repair Services, Inc.
Description: PSI sets the industry standard for spindle evaluation and repair procedures. Our comprehensive evaluation begins with the tear down, cleaning and inspection of every spindle assembly that comes into our facility. We then measure all I.D. bores and shaft bearing areas for wear and
- Spindle Type: Air Bearing, Hydrodynamic, Hydrostatic, Multiple Spindle Head, Spindle Speeder / Head
- Spindle Application: Boring, Drilling, Grinding, Hobbing, Milling, Tapping, Turning, Wheel Dressing
- Capabilities: Clean Room Assembly, Component Evaluation & Replacement, Dynamic Balancing, Dynamic Testing, Failure Analysis, Inspection / Quality Control, Vibration Analysis
- Services: Machine Rebuild Services, New / Replacement Spindles, Spindle Warranty
-
Supplier: SPIETH-Maschinenelemente GmbH & Co. KG
Description: Spieth radial plain bearings – hydrodynamic multilobe bearings with adjustable play. Spindle bearings on modern, high-performance machines demand high precision. Hydrodynamically lubricated multilobe radial plain bearings with the Spieth principle have a clear advantage in modern mechanical
-
Supplier: United Grinding Technologies Inc.
Description: Grinding Motor Spindle power Spindle speeds Workhead Motor 0.4 hp 2500/3500/4800/6800 Spindle motor Spindle Speed 0.4 hp 100…1300 rpm Max. Wheel diameter 3”
-
Supplier: Star SU LLC
Description: The Bourn & Koch Fellows HS650-170 Hydrostroke™ is a 6-axis CNC hydraulic stroking gear shaper with variable quick return stroking, direct drive spindles, electronic indexing, elevating cutter spindle housing and Fanuc 30iB CNC touch screen control for shaping internal and external
-
Supplier: United Grinding Technologies Inc.
Description: 3 m/s2 Flexibility: Various wheel dressing concepts, Internal grinding spindle on a separate cross-slide, automatic handling Features: X axis 0 or 30 deg X axis: Hydrostatic with Linear motor or linear guide ways with re-circulating ball screws Z axis : Hydrostatic with Linear
-
Supplier: United Grinding Technologies Inc.
Description: The Mägerle MGC-Special Series with rotary table and multi-spindle execution are based on the Mägerle modular concept and represent another addition to the sucessful MGC Series. This traveling column grinder with 2 or 3 independent spindle heads allows optimized machining solutions for
-
Supplier: United Grinding Technologies Inc.
Description: machine for cams up to 650 mm long to a machine for truck camshafts up to 3,000 Use CBN wheels up to 480 mm in diameter Simple and quick programming of non-round contours using WOP-G Hydrostatic guideways on the X-axis for maximum precision and service life (option) Patented Granitan S 103
-
Supplier: Delta Controls Ltd.
Description: NPT, BSPP, BSPT threaded and Socket weld. 4 x 7/16” UNF bolts for mounting to transmitter. 2 x PTFE/Graphoil seal rings for transmitter flange. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to
-
Supplier: Delta Controls Ltd.
Description: (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in either PTFE or Graphoil. Full material traceability of major components. 100 % Hydrostatic
-
Supplier: Delta Controls Ltd.
Description: 5/16” UNF tapped mounting holes. Supplied with 7/16” UNF transmitter mounting bolts and seal rings. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of
-
Supplier: Delta Controls Ltd.
Description: Bi-directional flow. Available NPT, BSPP, BSPT threaded and Socket weld. Maximum working temp 240°C (540°C with graphoil packing option 004) Anti-blow out spindle – a major safety feature. Secure seal-precision machined to give leak free operation for the life of the valve. Available in
Find Suppliers by Category Top
Featured Products Top
-
Machine Washdown Tool Jergens Machine Washdown Tool is a cleaning tool attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped through the number of opened outlets (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc. -
attachment for machine spindles and fits 16mm Weldon holders. The cleaning range of the Jergens Cleaner is 360° and can be shaped through the number of opened outlets. The user selects which outlets to open, which controls the pressure and direction of the jets. Moving and rotating the spindle (read more)
Browse Machine Tool Spindles Datasheets for Jergens, Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/41029/46972141-MIT.pdf?sequence=2
In general, hydrostatic spindles have much higher precision, much higher damping, better .
-
Machine tools construction and calculation
329 5.2.4 HydroStatic spindle -storage-systems.
-
Oil hydraulic system
The hydrostatic spindle -nut-drive allows lesser spindle dimensions.
-
Oil hydraulic system
… in the axis drive or in the gear train into the free space of the rim reduces or is spared the mechanical transmission elements like articulated shafts, in that it kardanlose force transmission of the hydrostatic axis drive (hydroaxis) up to …
-
100 years of production technique
keitsverhaltens and the power requirements hydrostatic become radial and thrust bearings the also investigations on hydrostatic spindle storages carried out.
-
Air Bearings Machined On Ultra Precision, Hydrostatic CNC-Lathe
Stiffness hydrostatic spindle bearing, axial .
-
Strength lesson, bases
… his end of life solidification exponent in Ludwik equation cutting digit (cutting number) Stiitzziffer FIR vollplastischen state dynamic cutting digit normal unit vector cutting plane normal unit vector in main voltage direction normal unit vector in direction of the hydrostatic axis .
-
Combined flowing and boundary conditions
Such transitions can be moved [21] also along the hydrostatic axis for specific requirements.
-
Fracture mechanism
a) hydrostatic axis .
-
Shaving machine tools
have • Mechanical and hydraulic pushing heads the hydrostatic spindle .
Indicates content that may require registration and/or purchase.