-
Supplier: Renold Canada
Description: The Carter Hydrostatic Variable Speed unit has an infinitely variable speed range of 27:1 and a power capacity of up to 40 hp. Features & Benefits Totally enclosed drive unit suitable for use in all hostile environments. Electronic, Pneumatic or Manual
- Other Output Power: 0.495881542414043 to 40.2066115470846 HP
- Continuous Torque: 37.9646017699115 to 14,946.9026548673 In-lbs
- Gearbox Ratio: 1.5 to 86.232 : 1
- Shaft Speed: 25 to 1,900 rpm
-
Supplier: Bosch Rexroth Corporation
Description: With variable displacement motors from Rexroth, you get systems suited for both open- and closed-system hydrostatic drives and can choose a plug-in design that gets mobile machinery up to speed quickly in rugged applications like construction.
- Operating Pressure: 4,000 to 6,500 psi
-
Supplier: Eaton Hydraulics Group
Description: Offering a variety of advantages over mechanical and electric variable speed drives, Eaton light-duty hydrostatic transmissions consist of a variable-displacement radial ball piston hydraulic pump, a fixed-displacement radial ball piston hydraulic motor and a
-
-
Supplier: Western Integrated Technologies
Description: Description Variable displacement, axial piston pump for open-circuit applications Medium pressure, continuous operation at pressures up to 280 bar High drive speed models for mobile markets and low noise models for industrial markets Quiet and efficient control capability
- Maximum Discharge Pressure: 4,061.0556 psi
- Power Source: None, Pump Only
- Pump Type: Piston / Plunger Pumps, Positive Displacement Pumps, Reciprocating Pumps
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: faster hot and/or cold starts and better high altitude performance. Propel System Hydrostatic drive with hydraulic flow provided by a variable displacement axial piston pump. Dual displacement drive motors on each track provides balanced tractive effort. Load Control
- Horsepower: 225 HP
- Travel Speed: 3.9000000000000004 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: strategy, automatic altitude compensation, electronic diagnostics and fault monitoring. Modulated Fan Speed The engine fan speed control is modulated by the IQAN system based on system temperatures to provide fuel savings and precise temperature control. Hydrostatic Drive
- Horsepower: 274 HP
- Operating Weight: 50,900 lbs
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: strategy, automatic altitude compensation, electronic diagnostics and fault monitoring. Modulated Fan Speed The engine fan speed control is modulated by the IQAN system based on system temperatures to provide fuel savings and precise temperature control. Hydrostatic Drive
- Horsepower: 274 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: driven from a friction disc clutch, which is electrically controlled. Hydraulics Work smart ... Move more. Hydrostatic Drive The electronically controlled Hystat drive provides quick response for shorter cycles times and increased productivity. The Hystat drive also
- Operating Weight: 61,857 lbs
- Travel Speed: 6.800000000000001 miles/hr
- Type: Track Loader
-
Supplier: Star SU LLC
Description: cutting accuracy. Versatility that SPEEDS Changeover The MS50-125 breaks the rule that increased versatility means longer changeover and setup times. Its six (optional 7) axes of direct servo drive eliminate traditional manual changeover tasks. Within many part families you just load
Find Suppliers by Category Top
Featured Products Top
-
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
The HV600 family of drives employs the latest advancements in variable speed control for HVAC applications. In addition to its wide product range, enjoy effortless setup with HV600’s high contrast display and connectivity with Android mobile devices. Whether you need simple fan control (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
The HV600 family of drives employs the latest advancements in variable speed control for HVAC applications. In addition to a wide product range, enjoy an effortless setup with a high-contrast keypad, LED status ring, and mobile device connectivity. • HV600 UL (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
variable frequency drives for industrial motor control applications. The on-machine drives provide quicker installation, simple commissioning and predictive maintenance. As an on-machine solution, the Armor PowerFlex drives move controls and hardware out of a cabinet and (read more)
Browse AC Motor Drives Datasheets for Allen-Bradley / Rockwell Automation -
Fuji Electric AC Variable Frequency Drives provide variable speed operation. Our products help manage various process variables related to movement. Fuji Electric drives are versatile, operating on single-phase and three-phase power up to 460VAC, and maintain optimal speeds throughout (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
AC Drives Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
) and closed loop vector control (CLV) that utilize variable frequency drives (VFDs) and 2-speed control. In this blog post, we will explore the benefits of VFD crane control over 2-speed control, focusing on factors such as load control, speed adjustment, efficiency, hoist life, and more (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
Schneider Electric ATV630U55N4 Variable-Speed Drive The Schneider Electric ATV630U55N4 is a wall-mounted variable-speed drive developed for motor-control applications in process industries, infrastructure, utilities, and building systems. As a member of (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
variable speed drive (VSD), automatic start and stop function with Ecomode High performance - High pumping speed at low pressure ranges, designed for continuous operation in the rough vacuum range, best-in-class footprint performance ratio (read more)
Browse Rotary Vane Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
-down in vacuum packaging, can be cleaned using steam jets and conventional detergents, smooth surface design, no dead water zones, no additional enclosure required Efficient Variable speed drive, minimal maintenance, long service intervals, efficient water cooling, low cost of ownership (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions
More Information Top
-
7760 Cotton Picker
Electronic Controlled Variable Speed Hydrostatic Ground Drive ProDrive TM Automatic-Shift Transmission (AST) Picking Mode 6.8 kph (4.2 mph) Scrapping Mode 8.1 kph (5.0 mph) Field Transport Mode 14.5 kph (9.0 mph) Road Transport Mode 27…
-
Bucher-Schörling GmbH
Other features include fully hydraulic articulated steering, raised driver's cab and a hydrostatic variable drive to permit speeds from zero to a maximum of 50 km/h with a selector switch for forward and reverse drive.
-
Polyether Polyol: A New, Fire-Resistant and Biodegradable Hydraulic Fluid for the Mobile Equipment Industry
The Caterpillar 973 Track Loader hydrostatic drive provides variable machine speeds up to 10.3 km/h (6.4 MPH), forward or reverse.
-
Pump Control with Variable Frequency Drives (.pdf)
• Hydrostatic drive – a variable speed device like the variable frequency drive, but its internal operating losses are higher.
-
Sell Sweeper
Walk drive adopts hydrostatic infinitely variable speed ,transmission system ,turning operation adopts complete hydraulic redirector, the operation of sweep is easy and flexible.
Indicates content that may require registration and/or purchase.