Products/Services for Hyla Vacuum Cleaners
-
Vacuum Cleaners - (330 companies)Vacuum cleaners are capable of picking up large quantities of material and/or liquid in a wide variety of industrial applications. A vacuum is defined as a space in which the pressure of gas is low compared to the atmospheric pressure. The measure...Vacuum ModelMediaVacuum Producer -
Web Cleaners - (33 companies)...permit the quick removal of tapes while an anti-static bar is used for particulate removal. When selecting vacuum web cleaners, specifications such as width and number of roll assemblies are important to consider. Typically, the width is measured...
-
Aerosol Cleaners and Contact Cleaners - (106 companies)Aerosol cleaners and contact cleaners are dispensed as a fine-droplet spray. Contact cleaners are used widely in the mission-critical cleaning of electronic, electrical, and fiber optic connectors. Aerosol cleaners and contact cleaners include...
-
Vacuum Cups and Vacuum Pads - (148 companies)Vacuum cups and vacuum pads engage an object and attach to it with an applied, sealed vacuum. The pads then lift, move, or position the work piece in assembly or inspection applications. Vacuum cups and vacuum pads engage an object and attach... -
Vacuum Pumps and Vacuum Generators - (843 companies)Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required. Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial... -
Vacuum Manipulators - (53 companies)Vacuum manipulators include components for moving or positioning wafers or items in vacuum chambers or systems such as mounting devices, load locks, wobble sticks or wafer robots. Vacuum manipulators are used to move or position wafer or items...
-
Mud Cleaners - (28 companies)How to Select Mud Cleaners. Image Credit: GN Solids Control | Kemtron. Mud cleaners are two-stage solids control equipment that are composed of several hydrocyclones mounted over a vibrating screen, known as a shale shaker. Mud cleaners are used...
-
Ultrasonic Cleaners and Cleaning Systems - (211 companies)Ultrasonic cleaners use high frequency sound waves to create bubbles for loosening and removing dirt, scale, and other impurities from parts. Ultrasonic cleaners use high frequency sound waves to create bubbles within a bath, which expand...
-
Corona Treaters and Plasma Cleaners - (81 companies)Specifications. Selecting corona treaters and plasma cleaners requires an analysis of vacuum and atmospheric technologies. Vacuum plasma cleaners use electrode elements inside a vacuum chamber to produce a high-frequency electrical discharge under low...
-
Vacuum Sensors - (126 companies)Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures. Vacuum sensors are used to measure vacuum or sub-atmospheric pressures. Vacuum means pressure below atmospheric. Since true vacuum is never attained, the measurement...
Product News
-
Busch Vacuum Solutions
Industrial vacuum systems - Cleaner processes Cleaner processes. Stronger performance. ?. Industrial vacuum systems can silently contribute to pollution through leaks, emissions, or inefficiencies. What if you could pinpoint where your system could reduce its environmental impact without slowing down operations??. Cleaner operations don 't just meet regulations. They make your processes more reliable and efficient. ?. Discover how small adjustments can make a big difference for the environment and your plant. Discover the value behind (read more)Browse Mechanical Vacuum Pumps and Systems Datasheets for Busch Vacuum Solutions -
Shenzhen Yunhongda Motor Co., LTD.
Low-Noise BLDC Motors for Vacuums cleaner The YHD-H55 Brushless DC Vacuum Motor is engineered to deliver strong suction performance with quieter operation for modern vacuum cleaner applications. Featuring an optimized brushless DC architecture, advanced magnetic circuit design, and temperature-resistant materials, the motor maintains stable performance at speeds up to 100,000 RPM while reducing operating noise. Its compact design and efficient structure help engineers improve cleaning performance while balancing energy efficiency... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Shenzhen Yunhongda Motor Co., LTD.
Custom DC Motor for Vacuum Cleaners, 5.77 kPa Product Overview. The YHD-545 is a DC motor for vacuum cleaners with CW/CCW operation, precious metal brushes, a steel shaft, a cooling fan, and ball bearings. Electrical performance and accessories can be customized after evaluation. Highlight Specifications. Voltage range: 6 -29 V; normal operating voltage: 12 V DC. No load: airflow 15.5 L/s, current 6.51 A. Rated at maximum efficiency: airflow 8.11 L/s, current 7.15 A. Maximum vacuum: 5.77 kPa; maximum output power: 21.47 W. Performance... (read more)Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
SiTime Corporation
MEMS-based jitter cleaners Cascade TM MEMS-based jitter cleaners feature 4 Frac-N PLLs with an integrated VCO and loop filter, flexible input-to-output frequency translation from 1 input to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to create a clock-system-on-a-chip and eliminate all quality and reliability issues associated with traditional quartz-based clocks... (read more) -
M-Squared Innovations & Insights
Heavyweight Champion Hand Cleaner The bz (R) Heavy-Duty Hand Cleaning Wipes combine a powerful cleaning formula with a dual-textured towel, making it easy to clean hands and surfaces --anywhere, anyplace. Smooth microfiber side for an efficient clean. Scrubbing surface to remove the toughest grime. No dryness, no residue, and no rinsing required!. With a clean, refreshing citrus scent, these wipes dissolve industrial soils while leaving your hands feeling fresh --no irritation, just serious cleaning power that doesn 't dry out!. (read more) -
Durovac Industrial Vacuums
Elevator Series Industrial Vacuum Industrial cleanup is rarely simple. Material builds up under conveyors, inside pits, and across multi-level facilities, where traditional methods like shoveling or compressed air are inefficient and can increase dust hazards. The DuroVac Elevator Series is designed to address these challenges by combining powerful vacuum performance with vertical conveying capability. Instead of relocating material manually, operators can recover debris directly and move it upward to a centralized collection... (read more)Browse High Vacuum Pumps Datasheets for Durovac Industrial Vacuums -
Clean Air Industries
DFX Ambient Air Cleaner Series The DFX Ambient Air Cleaner Series by Clean Air Industries allows you to provide weld fume extraction and dust collection for your entire facility with no floor space used. Space: The DFX is hung at 12-14 feet in a pattern that allows air coverage over your entire shop. It creates constant air changes by "throwing " air to one another allowing for large coverage with small pieces of equipment. You can literally watch the smoke float up and get carried away into the unit. Powerful Motors: Most... (read more)Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
Durovac Industrial Vacuums
High-Vacuum Support for the Construction Industry At DuroVac, we work hard to ensure our industrial construction vacuums are strong, versatile and user-friendly enough to support you in your manufacturing efforts. Using our vacuums for construction dust helps keep jobsites cleaner and safer. DuroVac supports all types of construction materials manufacturers, helping project timelines and budgets stay on target with reliable construction HEPA vacuums. Click here for examples and to learn more. (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
EXAIR
EXAIR's Heavy Duty HEPA Vacuum EXAIR 's Heavy Duty HEPA Vac attaches to an ordinary open top drum to turn it into a powerful, HEPA quality, industrial vacuum cleaner. The Heavy Duty HEPA Vac is designed to move more material with less wear. In addition, this vacuum has been engineered to filter contaminants to HEPA requirements in dusty environments requiring frequent cleaning. It is extremely quiet at 82 dBA (half the noise of electric vacs), making it suitable for a wide variety of environments. An economical, easily... (read more)Browse Vacuum Cleaners Datasheets for EXAIR -
Durovac Industrial Vacuums
HEPA Industrial Vacuums for Fine Dust Fine powders like silica dust, concrete dust and cement can quickly overwhelm standard shop vacuums and create unnecessary downtime in demanding work environments. DuroVac Lifetime Series HEPA industrial vacuums are designed for fine dust recovery applications in construction, manufacturing, surface preparation and industrial housekeeping environments. Built with durable industrial components and high-efficiency filtration, LT systems help crews manage hazardous dust and maintain cleaner work... (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums
-
Over steroids and sex hormones. (63. communication). Attempts for synthesis of Oestrogenen under application of α, β‐Diacetyl‐äthylen
… stand is drawn in benzene-Petrolather (1:1) and one SBuleaus filtered activated alumina for cleaning durch. The analysis was dried at 60O in the high vacuum . 1 15-5-Methyl- dehyd ro - x-Norian-oestron-mead hyla t here (IX) or isomer X …
-
Studies on aryl azides. Third communication. Chinoläther of p‐methylierten aryl azides
from the (Smp. nacli drying H,SO in the vacuum uber, 72 his 73O st,att* 74O … In 2 sheet Chen voii Xy 1 ohy d rochinon diat->- hyla t h e r is … Under Hinterlassung of a black, amorphous powder (5 gr), that goes an Acidic in slogan through Hydrochloric in brown, amorphous flakes (8 gr.) ausgefallt and was analysed after the ,,Reinigung"l ) in aschefreiem state: .
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 139504,'vacuolation'),(139505,'vacuole'),(139506,'vacuolisation'),(139507,'vacuolization'),(139508,'vacuous'),(139509,'vacuously'),(139510,'vacuousness'),(139511,'vacuum'),(139512,'vacuum aspiration'),(139513,'vacuum bag'),(139514,'vacuum bomb'),(139515,'vacuum bottle'),(139516,'vacuum chamber'),(139517,'vacuum cleaner '),(139518,' vacuum flask'),(139519,'vacuum gage' … … 66149,'Hygrophorus turundus'),(14870,66154,'Hygrotrama'),(14871,66155,'Hygrotrama foetens'),(14872,66156,' Hyla '),(14873,66157 …
-
p-Chlorbenzoylisothiocyanat as reagent for characterization of primary and secondary amines
… ~-ylamin n-Amyl-amine ISO-Amyl-amine n-hexylamine n-Dodecyl-amine n-Pen-~-adecylamin n-hepta-decyl-amine Di/~hylamin aniline o-toluidine m-toluidine p-toluidine o-Anisidin m-Anisidin p-Anisidin 2,3-Dime~hyla~filin 2,4-Dime~hylanilin 2 … AbdestiIlieren of the LSsungsmittels and vacuum distillation of the Riickstandes by 130--3~C/2 mm ttg. Used amines were kgufliche Pr~parate and became gebr ~ ucht without further purification .
-
Over steroids. 79. Communication. Total syntheses in the Oestronreihe II
But we passed through chromatographic purification of the raw methoxide hers for an apparently uniform compound of After completion of the gas evolution, one evaporated repeats after respective replacement of benzene in the vacuum . 16-Carb omethoxj- -monodehydro-iso- oest Ron-mead hyla t h it (VI).
-
wn_s.pl (finlayson-gwc2014.zip)
s(101327315,1,'canyon_treefrog',n,1,0). s(101327315,2,' Hyla _arenicolor',n,1,0). s … … n,1,0). s(102338751,3,'flying_field',n,1,0). s(102338751,4,'field',n,17,0). s(102339032,1,'air_filter',n,1,0). s(102339032,2,'air_ cleaner ',n,1,2 … … s(102342608,2,' vacuum _pump',n,1,0 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 00::'). sk(101651059,1,'canyon_treefrog%1:05:00::'). sk(101651059,2,' hyla _arenicolor%1:05:00 … … 00::'). sk(102688273,1,'air_filter%1:06:00::'). sk(102688273,2,'air_ cleaner %1:06:00 … … 00::'). sk(102692513,1,'air_pump%1:06:00::'). sk(102692513,2,' vacuum _pump%1:06:00 …
-
Over the Thiophan‐3‐on
Was drawn, was extended Petrolather up to the Trubung in few Ather and was restricted in the vacuum Bur further purification . With N a t r i u m a t hyla t.
Indicates content that may require registration and/or purchase.