-
Supplier: Accuris
Description: Oil - Special Hypoid Gear (8.5% Additive)
-
Supplier: Accuris
Description: Oil - Special Hypoid Gear (10.5% Additive)
-
Supplier: Accuris
Description: Oil - Special Hypoid Gear 8.5% Additive
-
-
Supplier: Accuris
Description: Oil - Special Hypoid Gear 10.5% Additive
-
Supplier: Royal Purple, Ltd.
Description: Max-Gear is an ultra-tough automotive gear oil. It’s designed to maximize power and provide unsurpassed protection to heavily loaded gears. It makes gears run smoother, quieter, cooler and longer without overhauls. Max-Gear outperforms other gear
- Kinematic Viscosity (@ 40°C): 189.1 cSt
- Pour Point: -40 F
- Flash Point: 390 F
- Industry Applications: Automotive / Transportation, MIL-SPEC / Military, Machine / Gears
-
Supplier: Red Line Synthetic Oil Corporation
Description: to pinpoint nearly every transmission application MTL, MT-85 & MT-90 are not for use in differentials with hypoid gears Excellent gear and synchro protection, balanced slipperiness for easier shifting in cold climates Excellent for high- and low-mile transmissions Compatible
- Kinematic Viscosity (@ 40°C): 15.6 to 95 cSt
- Viscosity Index: 176
- Pour Point: -49 F
- Flash Point: 429.8 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: temperature change Ester base stocks and friction modifiers provide additional slipperiness to lower operating temperatures by reducing the sliding friction in hypoid gears Superior shear stability and reduced oxidation compared to other synthetics and conventional gear
- Kinematic Viscosity (@ 40°C): 26.9 to 179 cSt
- Viscosity Index: 188
- Pour Point: -49 F
- Flash Point: 420.8 F
-
Supplier: Mobil Industrial Lubricants
Description: a unique additive system, Mobil 1 Synthetic Gear Lube LS performs exceptionally across a wide range of temperatures compared to conventional hypoid gear lubricants.
- Kinematic Viscosity (@ 40°C): 170 cSt
- Viscosity Index: 175
- Pour Point: -54.4 F
- Flash Point: 404.6 F
-
Supplier: Parent Petroleum Co.
Description: larger image 76 MP Gear Lube is a multipurpose, extreme-pressure, API GL-5 automotive gear lubricant specifically designed for use in passenger car and truck axles with hypoid gear sets. It is formulated with a thermally stable and thermally durable additive
- Kinematic Viscosity (@ 40°C): 24.8 cSt
- Viscosity Index: 102
- Pour Point: 10.4 F
- Flash Point: 417.2 F
-
Supplier: Parent Petroleum Co.
Description: larger image 76 MP Gear Lube is a multipurpose, extreme-pressure, API GL-5 automotive gear lubricant specifically designed for use in passenger car and truck axles with hypoid gear sets. It is formulated with a thermally stable and thermally durable additive
- Kinematic Viscosity (@ 40°C): 14.9 cSt
- Viscosity Index: 150
- Pour Point: -43.6 F
- Flash Point: 384.8 F
-
Supplier: Parent Petroleum Co.
Description: larger image 76 MP Gear Lube is a multipurpose, extreme-pressure, API GL-5 automotive gear lubricant specifically designed for use in passenger car and truck axles with hypoid gear sets. It is formulated with a thermally stable and thermally durable additive
- Kinematic Viscosity (@ 40°C): 14.5 cSt
- Viscosity Index: 102
- Pour Point: -32.8 F
- Flash Point: 413.6 F
-
Supplier: Red Line Synthetic Oil Corporation
Description: Compatible with both petroleum and synthetic gear oils Reduces break-in temps as much as 50°F Add 1oz at a time to clutch-type limited slip or posi-traction units to eliminate chatter Fully-synthetic formulas created from polyol ester base stocks, offer excellent lubrication under
Find Suppliers by Category Top
Featured Products Top
-
largest uses of gear sets in the world and are a very large consumer of oil. In 2016, in the United States, transmissions used 160 million gallons of oil. This represented 7% of the worldwide usage of transmission oils. Lubricants for transmissions are very specialized and (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
plants have critical turbines, pumps, bearings, fans, compressors, gears and hydraulic systems. Failure of critical equipment may cause plant shutdown at great cost. Many power plants have on-site oil analysis capability although more frequently, power companies have a central lab servicing (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Lab 40 model includes a particle counter which provides critical analysis for cleanliness of hydraulic oils and gear oils to determine the health of those oils and mechanical condition of those components. Monitoring equipment and oil health with oil analysis The (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
finished lubricants (engine oil, hydraulic fluid, gear oil). Process Streams: Filtering crude oil fractions, solvents, additives, glycols. Hydraulic Systems: Protecting hydraulic fluid in machinery. Metalworking & Coolants: (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
FluidScan include oxidation, nitration, sulfation, anti-wear additive, Total Base Number (TBN), glycol, soot, and water for engine oil; and oxidation, Total Acid Number (TAN), and water for rotating machine lubricants such as gear oil, transmission oil and hydraulic oil (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Solid Lubricants: How They Work and Where to Use Them
of EP additives in hypoid gear oil .
-
STRATEGIES FOR AUTOMOBILE GEAR MATERIAL SELECTION
Few Gear oil Specifications: SAE 85W-140 or SAE 90EP Multi-grade hypoid gear oil with EP additives for hypoid gearing transmissions and axle drives with extreme loads.
-
Study of technological improvements in automobile fuel consumption. Volume IIIA. Appendixed I through III. Final report, June 1973--January 1974
MoS, is also added to hypoid gear - oils by certain specialty lubricant manufacturers.
-
Effects of type of lubricant and shape of tooth profile upon efficiency of gear drives
Oil (A)is a hy- poid gear oil with extreme pressure additives .
-
Antiscuff properties of oils in lubrication of tempered gears
Oil for automo- tive gearboxes and steering gear TAp-10 with LZ-319 additive TAp- 15 with LZ-6/9 additive The same Oil for hypoid gears (Batch A*) The same (Batch Bt") The same (Batch C) .
-
ASTM MNL37 - FUELS AND LUBRICANTS HANDBOOK: Technology, Properties, Performance, and Testing
Antioxidant, corrosion inhibitors, antiwear addi- tives, detergents, extreme pressure additives , crankcase oils , hypoid gear lubricants, greases, .
-
Chapter 26-Elemental Analysis
Oxidation and bear corrosion inhibitors Foam inhibitors Antiscuffing additives, metal deactivators Antioxidant, corrosion inhibitors, antiwear addi- tives, detergents, extreme pressure additives , crankcase oils , hypoid gear lubricants, greases, aircraft piston engine oils, turbine oils, ATF, rail- road diesel engine oils, brake lubricants .
-
Determination of Inorganic Species in Petroleum Products and Lubricants
Antioxidant, corrosion inhibitor, antiwear additive, detergents, extreme pressure additives , crankcase oils , hypoid gear lubricants, greases, aircraft piston engine oils, ATF, railroad diesel engine oils, brake lubricants .
-
A Review of Modern Instrumental Methods of Elemental Analysis of Petroleum Related Material: Part I—Occurrence and Significance of Trace Metals in Petroleum an...
Oxidation and bearing corrosion inhibi- tors Foam inhibitors Antiscuffing additives, metal deactiva- tors Antioxidant, corrosion inhibitors, anti- wear additives, detergents, extreme pressure additives , crankcase oils , hy- poid gear lubricants, greases, aircraft piston engine oils, turbine oils, ATF, railroad diesel engine oils, brake…
-
Importance of Elemental Analysis of Fossil Fuels
Dialkyldithiophosphates, dithiocarbamates, phenolates Antioxidant, corrosion inhibitors, antiwear additives, detergents, extreme pressure additives , crankcase oils , hypoid gear lubricants, greases, aircraft piston engine oils, turbine oils, ATF, railroad diesel engine oils, brake lubricants .
Indicates content that may require registration and/or purchase.