-
Supplier: Integrated Device Technology
Description: The 8T49N4811 is a highly flexible FemtoClock® NG pin-programmable clock generator suitable for networking and communications applications. It is able to generate five different output frequencies with multiple copies of each. A fundamental mode crystal, single-ended, or
- Supply Voltage: 2.5 to 3.3 volts
- Output Frequency: 8.33 to 125 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Microchip Technology, Inc.
Description: Advanced programmable PLL with Spread Spectrum Reference Clock input: 1MHz to 200MHz Output Frequency: ≤200MHz Two programmable I/O pins PDB for Power Down function CSEL for Configuration Select CLK1/CLK2 additional clock outputs Programmable output drive Low Cycle
- Output Frequency: 1 to 200 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: PROGRAMMABLE CLOCK GENERATOR
- Device Type: Clock Generator
-
-
Supplier: Integrated Device Technology
Description: The 5P35021 is a VersaClock programmable clock generator and is designed for low power, consumer, and high performance PCI Express applications. The 5P35021 device is a three PLL architecture design, and each PLL is individually programmable and allowing for up to five
- Supply Voltage: 1.8 to 3.3 volts
- Output Frequency: 0.032768 to 500 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Silicon Labs
Description: Silicon Labs’ programmable clock generator IC solutions provide any rate, any output frequency synthesis. All combinations of output frequencies can be generated exactly with 0 ppm error. The SL28PCIe10/30/50 devices are highly integrated clock generators capable
- Supply Voltage: 1.8 to 3.3 volts
- Clock Skew: 100 ps
- Output Frequency: 0.16 to 200 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: ODG (Origin Data Global)
Description: PROGRAMMABLE CLOCK GENERATOR
- Device Type: Clock Generator
-
Supplier: Integrated Device Technology
Description: generated from a single reference clock. The reference clock can come from one of the two redundant clock inputs. Automatic or manual switchover function allows any one of the redundant clocks to be selected during normal operation. The 5V49EE503 is in-system,
- Supply Voltage: 3.3 volts
- Clock Skew: 75 ps
- Output Frequency: 0.001 to 200 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Integrated Device Technology
Description: generated from a single reference clock. The reference clock can come from one of the two redundant clock inputs. Automatic or manual switchover function allows any one of the redundant clocks to be selected during normal operation. The 5V19EE903 is in-system,
- Supply Voltage: 3.3 volts
- Clock Skew: 75 ps
- Output Frequency: 0.001 to 200 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Skyworks Solutions, Inc.
Description: Programmable Clock Generator
- Output Frequency: 3 to 133 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Skyworks Solutions, Inc.
Description: Programmable Clock Generator
- Output Frequency: 3 to 170 MHz
- Operating Temperature: -40 to 85 C
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Acme Chip Technology Co., Limited
Description: PROGRAMMABLE CLOCK GENERATOR
- Device Type: Clock Generator
-
Description: PROGRAMMABLE CLOCK GENERATOR
- Device Type: Clock Generator
-
Supplier: SiTime Corporation
Description: 12 differential output clocks. The clock outputs can be derived from any of the 4 PLLs in a fully flexible manner. This device is fully programmable with the I2C/SPI interface or an on-chip one-time programmable non-volatile memory for factory pre-programmed
-
Supplier: Microchip Technology, Inc.
Description: Datasheet, Sample & Buy SM806022 here Other Preconfigured Ethernet Clock Generators SM806039UMG - 6x156.25 MHz LVPECL SM806037UMG - 4x156.25 MHz LVPECL SM806027UMG - Pin-Selectable 6x312.5/156.25 MHz LVPECL Preconfigured PCIe Clock Generators SM806034UMG - 6x100 MHz HCSL
- Output Frequency: 12 to 875 MHz
- Bus Interface: CMOS, LVDS, PECL
- Device Type: Clock Generator
-
Supplier: Newark, An Avnet Company
Description: PROG CLOCK GENERATOR, -40 TO 85DEG C; Clock IC Type:Programmable Clock Generator; Frequency:200MHz; No. of Outputs:3Outputs; Supply Voltage Min:1.7V; Supply Voltage Max:1.9V; Clock IC Case Style:QFN; No. of Pins:16Pins RoHS Compliant: Yes
-
Supplier: DigiKey
Description: I2C PROGRAMMABLE, ANY-FREQUENCY,
- Supply Voltage: 1.71 to 3.6 volts
- Output Frequency: 200 MHz
- Operating Temperature: -40 to 85 C
- Device Type: Clock Generator
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Packaging: Bulk Part Status: Obsolete Battery Chemistry: Lithium Ion/Polymer, Lithium Iron Phosphate Number of Cells: 22 Current - Charging: Constant
- Device Type: Clock Generator
-
Supplier: Newark, An Avnet Company
Description: PROG CLOCK GENERATOR, -40 TO 105DEG C; Clock IC Type:Programmable Clock Generator; Frequency:350MHz; No. of Outputs:4Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:VFQFPN; No. of Pins:24Pins; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PROG CLOCK GENERATOR, 325MHZ, LGA-16; Clock IC Type:Programmable Clock Generator; Frequency:325MHz; No. of Outputs:2Outputs; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; Clock IC Case Style:LGA; No. of Pins:16Pins; Operating RoHS Compliant:
-
Supplier: SiTime Corporation
Description: The Cascade™ SiT95141 is a single-chip MEMS clock generator optimized for the highest level of clock tree integration. This clock-system-on-a-chip (ClkSoC) consolidates multiple clock ICs and oscillators into a single device. Its low noise quad-PLL architecture and
-
Supplier: Win Source Electronics
Description: Elements: 1 Power Dissipation: 0.45(W) Operating Supply Voltage (Max): 3.465(V) Operating Supply Voltage (Min): 3.135(V) Operating Supply Voltage (Typ): 3.3(V) Supply Current: 45 mA Programmable: Yes Duty Cycle: 50(%) Number of Outputs: 6 Output Logic Level: CMOS Family Name: CY22150 Output
- Device Type: Clock Generator
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: SiTime Corporation
Description: technology that includes clock safety monitors and programmable alarms. The SiT91283 integrates SiTime’s MEMS resonator, eliminating the need for an external oscillator or resonator. This integrated MEMS improves system reliability by eliminating traditional clock
-
Supplier: ValueTronics International, Inc.
Description: The MP1763C is a Pattern Generator from Anritsu. A pattern signal generator, or pattern generator, is a type of electronic test equipment engineers use to detect and generate waveforms from a device. An engineer can program a central pattern generator to make a particular
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Picosecond Pulse Labs, Inc.
Description: control from < 1 ns to 100 ns. Either a positive or negative polarity pulse is selectable by a front panel switch. The amplitude may be adjusted over a 70 dB range in 1 dB steps while an internal clock provides pulse repetition rates up to 100 kHz. A programmable GPIB version of the
- Pulse Duration: 0.001 to 0.1 µs
- Amplitude: 50 volts
- User Interface: Front Panel and Display
- Device Type: Generator
-
Supplier: Rochester Electronics
Description: SI5332C - Automotive grade (105C) 12-output clock generator up to 333MHz, INT only, generic I2C programmable
- Device Type: Clock Generator, Real Time Clock
- Bus Interface: I2C
- Features / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Programmable Timer, 1 Timer(s), CMOS, PDSO8, TMSOP-8 Product overview: S-35720C01I-K8T2U from ABLIC is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Operating Temperature: -40 C
- Features / Standards: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1224080-ML2035IP Packaging: Tube Type: Oscillator, Sinusoidal Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 8-DIP (0.300", 7.62mm) Frequency: Up to 25kHz Operating Supply Voltage: 4.5 V ~ 5.5 V Part
- Supply Voltage: 4.5 to 5.5 volts
- Frequency: 0.025 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 0.025 MHz
-
Supplier: ValueTronics International, Inc.
Description: The 9538 is a pulse generator from Quantum Composers. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers can inject pulses into a
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.71V. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.71V, Clock and Timing IC, Programmable
- Supply Voltage: 1.71 to 3.63 volts
- Operating Temperature: -40 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Fluke
Description: These universal waveform generators combine many generators in one instrument. Their extensive signal simulation capabilities include arbitrary waveforms, function generator, pulse/pulse train generator, sweep generator, trigger generator, tone
- User Interface: Front Panel and Display, Manual Controls
- Generator Type: Function, Noise, Pulse, Signal, Sweep
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: Picosecond Pulse Labs, Inc.
Description: Features 800MHz Repetition Rate Programmable Patterns Programmable Differential Output Built-in Jitter Insertion Option Spread Spectrum Clocking 1 or 2 Output Channels Applications Serial data testing Clock signal generation Pulse semiconductor testing General purpose pulse
- User Interface: Front Panel and Display
- Generator Type: Function
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: PR electronics
Description: as a buffer collecting fast pulse trains. The concurrent f/I and f/f functions enable a scaled digital output signal in conjunction with the analog output. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity reversal
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Relay Output, Voltage Output
- Form Factor: DIN Rail
-
Supplier: Picosecond Pulse Labs, Inc.
Description: model 12000 offers a unique combination of high performance and competitive pricing.Description: The Model 12000 is a fully programmable 165MHz pulse and pattern generator. This pulse generator offers the ultimate in user flexibility (programmable amplitude, offset,
- User Interface: Front Panel and Display
- Generator Type: Function
- Device Type: Generator
- Form Factor: Portable / Benchtop
-
Supplier: ACCES I/O Products, Inc.
Description: FEATURES High-speed USB 2.0 device 16 high-speed digital I/O lines feature continuous, sustained throughput up to 16 MB/s Capable of 80 MB/s bursts with flexible synchronous clock and handshaking capabilities Continuous streaming over USB with no maximum waveform length On-board embedded FIFO
- Digital I/O Channels: 16 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included
- User Interface: Computer Programmable
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
Find Suppliers by Category Top
Featured Products Top
-
Cascade™ MEMS-based clock generators feature 4 independent Frac-N PLLs, 4 inputs, up to 10 outputs, wide frequency range from 8 kHz to 2.1 GHz, and a rich set of programmable features in a small 9 x 9 mm package. By integrating the MEMS resonator, these devices enable designers to (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
SiTime Symphonic Mobile Clock Generator Enables Advanced Wireless Connectivity (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
generators are new MEMS-based clock-system-on-a-chip (ClkSoC) family, offering 10X higher performance in half the size, compared to standalone oscillators and clocks. Chorus’ new approach includes clock, oscillator and resonator technologies in an integrated chip, simplifying system clock architecture and accelerating design time by up to six weeks. (read more)
Browse IC Clocks Datasheets for SiTime Corporation -
interface, please review the data sheet for the specific sensor to determine measurement rates. The maximum data clock rate for SPI is 1 MHz; I2C is 400 kHz, however, actual measurement speed is determined by the measurement settings. The sensor can be fully powered using the SPI/I2C interface (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
RF Signal Generator Buying Guide Radio Frequency (RF) signal generators are essential tools for professionals working in wireless communications, aerospace, defense, semiconductor testing, and research and (read more)
Browse RF Generators Datasheets for Uni-Trend US -
UCD-422 Gen2: Industry-First Computer Vision Technology for HDMI Testing and Compliance Unigraf UCD-422 Gen2 HDMI Generator and Analyzer is the industry’s first HDMI® compliance platform to incorporate computer vision, enabling automated testing (read more)
Browse Automated Test Equipment Datasheets for Unigraf -
EA-ELR 10080-120 2U Programmable DC Electronic Load with Energy Recovery The EA-ELR 10080-120 2U is a state-of-the-art programmable DC electronic load, also known as an Energy Recovery Load or Recuperating Electronic Load. This 3000W DC Load is engineered to sink up to (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Download Full DATASHEET for Series 7000 Series 7000 Stand-Alone Zero Air Generator The Environics® Series 7000 Zero (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
EA-PSI 11000-10 2U Programmable DC Power Supply The EA-PSI 11000-10 2U is a high-precision, high-voltage programmable DC power supply (PSU) designed for demanding laboratory, test bench, and industrial applications. As a versatile bench and benchtop power supply, it delivers a wide (read more)
Browse Programmable Power Supplies Datasheets for TPS Elektronik GmbH -
Interquip P-Series Programmable Oscillator: Reliable and Customizable Clock Solution The Interquip P-Series Programmable Oscillator is designed to meet the precise timing requirements of a variety of industries, offering flexibility and performance. With the ability to (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
Silicon Labs - 1-200 MHz CMOS Clock Generator
3 PLL and 4 PLL I2C programmable clock generators cannot guarantee .
-
Page 2. Semiconductor parts with 254 in root number
Quad PLL Programmable Spread Spectrum Clock Generator with Serial I2C Interface .
-
Page 1. Semiconductor parts with 547 in root number
Quad PLL Programmable Spread Spectrum Clock Generator with Serial I2C Interface .
-
Page 1. Semiconductor parts with 710 in root number
Quad PLL Programmable Spread Spectrum Clock Generator with Serial I2C Interface .
-
LPC1311/13/42/43 User manual
This programmable clock pulse generator provides the SCL clock pulses when the I2C block is in the master transmitter or master receiver mode.
-
LPC2104/2105/2106 User manual
This programmable clock pulse generator provides the SCL clock pulses when the I2C block is in the master transmitter or master receiver mode.
-
LPC178x/7x User manual
This programmable clock pulse generator provides the SCL clock pulses when the I2C block is in the master transmitter or master receiver mode.
-
EM773 User manual
This programmable clock pulse generator provides the SCL clock pulses when the I2C block is in the master transmitter or master receiver mode.
-
LPC1315/16/17/45/46/47 User manual
This programmable clock pulse generator provides the SCL clock pulses when the I2C block is in the master transmitter or master receiver mode.
-
LPC29xx User manual
This programmable clock pulse generator provides the SCL clock pulses when the I2C block is in the master transmitter or master receiver mode.
Indicates content that may require registration and/or purchase.