-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BOARD, I/O MUTTERKARTE / MOTHER CARD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: MOTHER BOARD M9400 WGS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD, MOTHER BOARD (#6B/C), PCB -F6T/MB LEVEL UP, FS 6B LEVEL UP MASTER PCB, MBII MASTER BOARD, 6B2 MASTER, 6B-I, 6MB-II, CNC. FREE 2 YEAR RADWELL WARRANTY
-
-
Description: fitted to the board is provided with terminations suitable for printed boards in accordance with IEC 60326-3 using a grid of 2,54 mm (0,1 in), as defined in IEC 60097. The free board connectors are provided either with solder or flat quick-connect terminations. The fixed
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PC BOARD ASSEMBLY, DUAL MODULE, R30IA WIDEMINI 2 CHANNEL DN3, INCLUDES PC104 DNET WIDEMINI MOTHER BOARD A20B-8101-0350 AND CC-LINK DN3-10--2-E A15L-0001-0110, ROBOT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: OTEK Corporation
Description: LED .8" a "Bussed" mother board that we can add any of hundreds of designs from our 30+ years library to deliver the industry's only "Lifetime Warranted" Digital Panel Meter. Whether for Systems or just to monitor, control and/or communicate via Serial I/O. The modular construction of
- Number of Digits: 3.5 to 4.5
- Width: 96.012 mm
- Height: 48.26 mm
- Depth: 68.58 mm
-
Supplier: 4D Systems Pty. Ltd.
Description: for programming and controlling their system. The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: for programming and controlling their system. The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: for programming and controlling their system. The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for connecting to accessory boards for a range of
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: 4D Systems Pty. Ltd.
Description: environments, providing the User with a wealth of options for programming and controlling their system. The gen4 series of Integrated Display Modules features a 30 pin ZIF socket, designed for a 30 pin FPC cable, for easy and simple connection to an application or mother board, or for
- Display Type: Graphic Display
- Technology: Thin Film Transistor (TFT)
-
Supplier: Xoxide
Description: The case was coated in black in and out including the internal metal structure. A Logisys black coated 480w power supply was installed for consistent color display. A clear side window was installed with precut 80mm fan grill and vent to showcase all the goodies you throw in the case. The power and
Find Suppliers by Category Top
Featured Products Top
-
ADI's ADuM1252 offers two bidirectional, open-drain channels for applications, such as I2C, that require data to be transmitted in both directions on the same line. In comparison, the ADuM1253 offers two open-drain channels, one unidirectional and one bidirectional (read more)
Browse Power Supplies Datasheets for DigiKey -
XC7A50T-2CPG236I is designed for professional applications including industrial control, communications, video, and real-time digital signal processing, bringing the essential capabilities of a field-programmable gate array into one clearly defined orderable device. Engineers can use its family (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for ERSAELECTRONICS PTE. LTD. -
To address the growing demand for higher power density and more volumetrically efficient converters in both EV and industrial markets, the VM2 range of the Class I Ceramic C0G Capacitor Series has a maximum capacitance of 44nF/1kV and 66nF/630V in a compact chip size of 1210. Well suited to (read more)
Browse Ceramic Capacitors Datasheets for Knowles -
Benefits of RAID RAID, or Redundant Array of Independent Disks, allows you to use 2 or more drives to create an array, which is recognized as a single storage location by your computer (read more)
Browse Data Storage Systems Datasheets for OnLogic Inc. -
one of the most reliable insulation options for warehouses, rigid foam boards maintain consistent indoor conditions while protecting metal structures from condensation. 2. Spray Foam Insulation Spray foam insulation for metal buildings expands on application, forming a (read more)
Browse Building Insulation Materials Datasheets for General Plastics Manufacturing Co. -
The board features a compact and modular design with an M.2 E-Key connector, enabling seamless integration with host systems that support the PCI-SIG standard. It supports multiple communication interfaces, including UART, SPI, I²C, and SAI, making it highly adaptable for a wide range of (read more)
Browse Sensor Transmitters Datasheets for DigiKey -
TDK Corporation announces the introduction of the 100W rated TDK-Lambda i3A series of non-isolated DC-DC converters. Capable of operating from an input voltage of 9V to 53V, the step-down converter delivers an output voltage that can be adjustable from 3.3 to 16.5V or 5 to 30V with output (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
1 to 3 rows, up to 120 pins) 2mm pitch Board-to-board, board-to-wire, wire-to-wire configurations Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same functionalities Robustness with (read more)
Browse Wire, Cable, and Connector Tools Datasheets for Nicomatic North America -
& Imaging: Frame buffering, image scaling, edge detection. Communication Bridging: Protocol conversion between SPI, UART, I²C, and LVDS (read more)
Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
More Information Top
-
Advanced Mechanical Design
… decreases with increasing temperature following the Curie-Weiss law with d2UC/dx2 and d2Ur/ dx2 independent of temperature. Therefore, a good shielding of the system and producing excellent performance circuit board is the key to … In this paper Daubechies10 Wavelet (db10) was adopted as mother wavelet . … is necessary to add an environmental variable named ‘PRO_COMM_MSG_EXE’ whose value is ‘…\proeWildfire4.0\ i486 _nt\obj\pro_comm_msg.exe’.
-
Frontiers of Manufacturing Science and Measuring Technology II
~ \PRODEVELOP\ I486 _NT\OBJ … and improve, BeiJing, Tsinghua University press,1999.5 [7]《Plastic mold technology handbook》editorial board ,Plastic mold technology … The pyrolyzed morphology of the layer2 and Layer3 of the mother blank is shown in Fig.5. dx2 I c = Ce I c .
-
GPU Solutions to Multi-scale Problems in Science and Engineering
i486 … C1060 having a specified max power of 188 W (Tesla C1060 Computing Processor Board Specification 2010) and … … intel.com/en-us/articles/intel-array-building-blocks/, Intel cor- poration Team TsG (2005) The mother of All CPU … One EPROM chip can calculate dx2 + dy2 from dx and dy, and another EPROM chip can calculate …
-
Forensic Computing
● Revision of the black box model ● The mother board and all the buses ● Packaging of chips ● The 8088 and the design of the PC ● System resources ● The Intel processors ● Static RAM, dynamic RAM and ROM … 486SX, SX2, DX, DX2 , DX2 and DX4 Overdrive Socket 2 … 1 = 16,777,215 or 16 Mbyte of memory and the Intel i386DX, i486 and the early …
-
High Performance Computing and Networking
dx2 … plications such as VLSI layout, task assignment, placement of components onto printed circuit boards , etc[1-5]. Limes: An execution-driven multiprocessor simulation tool for the i486 +–based PCs. The fast Ethernet was based on a 3Com chip and embedded in the mother board of each …
Indicates content that may require registration and/or purchase.