Products/Services for I Line Precision Reading Eyewear
-
Eyewear - (685 companies)Image Credit: Applied Industrial Technologies | Laserglow Technologies | U.S. Plastic Corporation Eyewear includes safety devices such as safety goggles that are worn to protect... -
I/Q Modulators and I/Q Demodulators - (91 companies)I/Q modulators and I/Q demodulators change the amplitude, frequency, or phase of a carrier signal in order to transmit information. I/Q modulators split an incoming data stream into its in-phase (I) and quadrature (Q) components, mix the resulting... -
I/O Modules and Instruments - (669 companies)Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control. Input/output (I/O) instruments provide inputs and outputs to data... -
Precision Shafting - (80 companies)Precision shafting provides the highest degree of overall accuracy, concentricity, straightness and surface perfection attainable in commercial practice. Description. Precision shafting provides the highest degree of accuracy, concentricity... -
Precision Locknuts - (82 companies)Precision locknuts are used to secure bearings, gears, and other power transmission products to shafts and spindles. Precision locknuts are used to adjust, preload, and secure bearings, gears, and other power transmission products to shafts... -
Laser Protective Eyewear - (47 companies)Laser protective eyewear includes glasses and goggles designed to filter out harmful radiation from lasers. If left unprotected, the human eye can be damaged permanently from direct or reflected laser beams and radiation. Laser protective eyewear...
-
Line Drivers - (57 companies)Line drivers extend the transmission distance between terminals or computers connected along private lines or networks. They improve connectivity across local area networks (LAN), two-wire and four-wire copper telephone lines, and leased T1 or T3...
-
Line-shaft Spools - (5 companies)Line-shaft spools are mounted to the drive shaft of a line-shaft conveyor. A belt transmits power from the spool to drive individual conveyor rollers. Line-shaft spools are mounted to a shaft (line-shaft) on conveyors referred to as line...
-
Super Precision and Spindle Bearings - (103 companies)Super precision and spindle bearings are high-precision bearings that are designed for use in machine-tool spindles and other precision applications. Most super precision bearings and spindle bearings carry a high quality-rating such as ABEC-7...
-
Line/Load Reactors - (83 companies)Line and load reactors are current-limiting, inductive devices used to remove distortion and filter power. Description. Line and load reactors, also known as line chokes, are current-limiting, inductive devices used to remove distortion and filter...
Product News
-
Accurex Measurement, Inc.
GapGun Pro2 - Precision on the Product Line Rely on a robust tool. Proven to take 1 million measurements in one year. Take ultra-fast measurements. The GapGun PRO2 has a measurement cycle of just 1 second. Enjoy a portable and ergonomic tool. The GapGun PRO2 can be taken to the part and can run for up to 8 hours. 100% operator approved. Ensure an audit trail for all measurements. GapGun PRO2 captures measurement digitally. Sensors are calibrated in an ISO17025 certified laboratory. Get repeatable results. GapGun interprets the measured... (read more)Browse Dimensional Gages and Instruments Datasheets for Accurex Measurement, Inc. -
World Star Tech
Uniform Line Laser for Precision Machine Vision ULL Series Uniform Line. UHL Series Uniform Line. ULL/UHL Series uniform laser line generator. ULL/UHL Series uniform laser line generators have been designed for OEM machine vision applications. These laser line modules have an ultra compact 10.5mm or 12 mm diameter anodized body. ULL/UHL series uniform line lasers contain integrated optics and electronics. Specifically designed line lenses provide excellent uniformity along the line length. Line thickness of less than 100 microns can... (read more) -
Marposs Corp
I-Wave2 & Wave2 Wireless Gauging Handles The Marposs I-Wave2 and Wave2 are advanced wireless gauging handles designed to deliver the highest level of precision, flexibility, and ease of use for manual off-line measurement. Offering sub-micron measuring performance, these smart gauges improve quality control while enabling measurement storage and statistical analysis through Marposs Industrial computers. Compatible with a variety of gauging heads, the I-Wave2 and Wave2 measure internal diameters (from 3 mm and up), external diameters... (read more) -
Radiant Vision Systems
ProMetric I Imaging Colorimeters Image Sensors. Each ProMetric I Imaging Colorimeter employs a scientific-grade, low-noise image sensor that provides accurate, repeatable measurements. ProMetric cameras optimize resolution and dynamic range to ensure imaging performance. ProMetric Y supports high-speed USB and Ethernet communications. Available resolutions: 2-megapixel (1600 x 1200). 8-megapixel (3296 x 2472). 29-megapixel (6576 x 4384). 61-megapixel (9568 x 6380). Purpose-Built for High-Speed Manufacturing. A production line... (read more) -
World Star Tech
Adjustable Focus laser line generator SENSING SCANNING AND MACHINE VISION LASERS. Laser Diode Modules are used in Machine vision to capture images, analyze and to automate tasks such as inspection, counting. Machine vision systems use advanced hardware and software components to perform these functions at higher speeds, reliably, and with greater precision. Also laser diode modules are used in reading barcodes and optical characters (OCR) extensively. 3D Laser Scanning is a non-contact, non-destructive method which digitally... (read more)Browse Alignment Lasers Datasheets for World Star Tech -
Allen-Bradley / Rockwell Automation
Flexibility with Configurable I/O Blocks Industrial manufacturers can optimize their operations and reach higher levels of efficiency with the latest addition in the Allen?Bradley (R) ArmorBlock 5000 (R) I/O portfolio, the 16-point configurable blocks. These I/O blocks provide unparalleled configurability and integrated I/O capabilities that help enhance flexibility and precision in automation systems. Designed for scalability, the new ArmorBlock 5000 I/O 16-point configurable blocks come in three industry-standard power variants... (read more)Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
Pyromation
Get Readings on Location - Bi-Metal Thermometers Pyromation carries general-purpose and CIP sanitary bi-metal thermometers. Bi-metal thermometers measure the temperature of a material within a process piping system, tank, vessel or other application requireing local temperature reading. Learn More (read more)Browse Temperature Probes Datasheets for Pyromation -
Pyromation
Bi-Metal Thermometers Provide Reading on Location Pyromation carries general-purpose and CIP sanitary bi-metal thermometers. Bi-metal thermometers measure the temperature of a material within a process piping system, tank, vessel or other application requireing local temperature reading. Learn More (read more)Browse Temperature Probes Datasheets for Pyromation -
Safeguard Analytics
Monitor Gas Types & Readings in Real-Time! Multi Sensor Diffusion Based Monitoring System. Highly configurable multi-gas monitoring controller that simultaneously displays the gas type, readings, and status for each channel of gas detection. Combustible Gases. Toxics Gases. Carbon Dioxide. Oxygen Deficiency. Volatile Organic Compounds (read more)Browse Gas Sensors Datasheets for Safeguard Analytics -
Fairlane Products, Inc.
Full Line of Covered Bearings Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc.
-
Carl Zeiss, Nanofilm To Co-Develop Ultra-Thin Optical Lens Coating
Nanofilm is a privately owned company that develops high-performance coatings for eyewear lenses. .... Carl Zeiss Inc. sells and services a broad line of optical, scientific, and industrial instruments. .... The company specializes in technology for the fields of optics, precision engineering, and electronic visualization. .... Like what you are reading ?
-
Uvex Introduces New Safety Eyewear Reading Magnifiers
Soft temple tips lengthen with a precise sliding action to provide better behind-the-ear comfort and .... Uvex is the first company to bring a patented In-Mold Assembly (IMA) process to safety eyewear . .... Uvex also uses a patented Multi-Material Technology® in the Uvex FitLogic line to provide cushioned comfort .... Like what you are reading ?
-
swing circle - offers from swing circle manufacturers, suppliers, exporters & wholesalers
Timepieces, Jewelry, Eyewear . .... Solder Wire Production Line From Melting To Winding. .... Precision Spectrometer 7 Inch Dia, 1 Min Reading .
-
Selling Leads for Telescope & Binoculars - Manufacturers, Exporters, Suppliers, Traders, Companies, Factories, Cebon Instruments Co., Ltd
Timepieces, Jewelry, Eyewear . .... Horizontal line of slight stability is assured by four ... .... Wide spectrum range, the entire numerical displays of wavelength and readings of measurement. .... The precise holographic ...
-
Product news
Precision electronics and software enable older dial indicator systems to comply with current quality standards and outperform .... The system is comprised of the ESLSense I-Plus intelligent indicator (with a 0.005% linearity indicator with auto cell identification and dual- line 24 character VFD display with bipolar six digit read out), industry standard load cell and extensometer, and a .... High Performance Eyewear Optimizes Style and Function .
-
The Dissertation Committee for Kenneth Thomas MacLeish Certifies that this is the
approved version of the following dissertation:
“What Makes the War”: Everyda...
And that’s Revision Eyewear . .... course this image is not for us, civilians, but for the soldier who read Army Times and … handed these secondhand facts back and forth, something arguably more powerful than the precise truth or accuracy … the government’s armor and the enemy’s bullets, it’s your own flesh on the line , and some actuarial…
-
Sell NV20 Series Spectrophotometers
The precise holographic grating. .... Setting of concentration factor and direct reading of concentration, the function of direct reading of concentration. .... Cebon mainly in the line of microscopes, surveying instruments, and analytical instruments series products. .... - Eyewear >> Timepieces, Jewelry, Eyewear .
-
French fancies | Optician
Lightec is a technical collection, with LT-alpha a screwless and hinge-free line in stainless steel .... For luxury eyewear read precious metals, rare wood and crocodile skin, all of which are already available. .... One revolution is in digital surfacing, which allows for better precision in lens design.
-
Maui Jim expands Rx range | Optician
‘The precision machinery enables lenses to go straight from cut to polish and the finished lens is … prescription range is from £275-£300 and dedicated point-of-sale material is available for the line . .... Luxury eyewear brands Claire Goldsmith Eyewear and Ørgreen have announced a business and knowledge sharing partnership. .... • C50537: Eye movements and reading disorders in dyslexia .
-
World Ophthalmology Congress 2010 (incl. AAD and DOG congress)
Thereby, it is about a thin cell layer that inwardly lines the cornea and they isolate from .... The Endothel is separated with an automated precision blade, the Keratom from the cornea of the dispenser .... This cornea curvature causes that many patients after the operation must carry a spectacles or contact lenses. .... So, the central visual acuity, for example by the reading , in spite of advanced optic nerve damage…
Indicates content that may require registration and/or purchase.