-
Supplier: Newark, An Avnet Company
Description: Classic PCB Header Strips, 0.100" pitch
-
Supplier: Newark, An Avnet Company
Description: NMEA M12 FEMALE RECEPTACLE PCB 90
-
Supplier: Newark, An Avnet Company
Description: Surface Mount PCB Socket Strips, 0.100" pitch
-
-
Supplier: Newark, An Avnet Company
Description: Variable Height PCB Header Strips, 0.100" pitch
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transmitter ASK, FSK 315MHz, 434MHz, 868MHz, 915MHz 10dBm 20kbps PCB, Surface Mount Antenna 38-TFSOP (0.173", 4.40mm Width)
- Output Power: 10 dBm
- Data Rate: 20 kbps
- Operating Frequency: 315 to 915 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: DigiKey
Description: Rotary Switch 2 ~ 6 Position DP6T 250mA (AC/DC) 115VAC Panel Mount, Through Hole, Right Angle
- Angle Between Positions: 30 degrees
- Number of Decks: 1
- Number of Poles per Deck: 2
- Maximum Current Rating: 0.25 amps
-
Supplier: DigiKey
Description: "RF Transmitter ASK, FSK 315MHz, 434MHz, 868MHz, 915MHz 10dBm 20kbps PCB, Surface Mount Antenna 38-TFSOP (0.173"", 4.40mm Width)"
- Output Power: 10 dBm
- Data Rate: 20 kbps
- Operating Frequency: 315 to 915 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Infineon Technologies AG
Description: Benefits Increased overall system efficiency Enhanced flexibility w/ analog dimming Increased reliability Simplified Design with LCC Design Tool Cost-Effective with single-sided PCB List of Components: BSC074N15NS5 ICL5102HV IPA95R310PFD7 IPA95R450PFD7 IR1168SPBF Applications Solutions for
- Category: Development Board
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks AK710/6 PCB
- Number of Contacts: 6
- Features: Other
- Mounting Options: PCB Terminal Block
- Approvals: VDE Component Mark
-
Supplier: Acme Chip Technology Co., Limited
Description: TRANSFORMER POWER ICL8001G PCB
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 280 to 380 volts
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Description: TRANSFORMER POWER ICL8001G PCB
- Operating Temperature: -40 to 125 C
- Maximum Primary Voltage Rating: 120 to 200 volts
- Mounting: PC / PCB Mount
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: TRANSFORMER POWER ICL8001G PCB
- Operating Temperature: -40 to 125 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Radwell International
Description: THERMISTOR, SL22 SERIES, ICL NTC, 8 AMP, 10 OHM, -20% TO +20%, RADIAL LEADED, PCB MOUNT. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Limiting Diodes
-
Supplier: Infineon Technologies AG
Description: price/performance ratio High system reliability Environmentally friendly Industry standard qualification level PCB space and cost saving Potential Applications Start-up circuit in switch mode power supplies (SMPS) Constant current linear LED application Applications LED strips and signage
- VGS(off): -2.7 to -1.6 volts
- rDS(on): 500 ohms
- TJ: -55 to 150 C
- MOSFET Operating Mode: Depletion
-
Supplier: ACCES I/O Products, Inc.
Description: and PCB footprint for added flexibility in embedded applications DIN rail mounting for industrial environments RoHS Available. Please contact us for ordering information The USB-IIRO4-2SM is a USB multifunction device, incorporating a USB 4-port hub internally to provide four optically
- Number of Ports: 4
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Features: CE Conformity Marks, RoHS
Find Suppliers by Category Top
More Information Top
-
Simple nonperturbing temperature probe for microwave/radio frequency dosimetry
…that was designed to drive a 3; digit liquid-crystal display (LCD) (model ICL7106 , Intersil Inc., Cupertino … integrated circuit chip, a 12.5 X 8.7-cm printed circuit board ( PCB ), a LCD display…
-
CR4 - Thread: Display 4-20 mA on LED Display
ICL7106 or ICL7107, about $4.00 at Digikey. .... just buy a digital ammeter, disassemble it, and then transfer it to your desired pcb .
-
Power awareness and energy efficiency in portable instrument networks
A/D converter ICL7106 '. .... study it was found that the design of the Printed Cir- cuit Board ( PCB ) played an important…
-
Datasheets history of inquiries : Datasheets for Electronic Components and Semiconductors
icl7106 . .... PCB -VLG1021 .
-
Digital Electronics: Principles Devices and Applications Complete Document
ICL7106 (LCD). .... A short circuit could be caused by an improperly etched PCB leading to unetched copper between tracks…
-
Datasheets starting I in part number.
ICL7106 ICL7106 . .... Win Win Circuit LTD. PCB , PCBA, LCD Module .
-
Design Considerations and Construction of Digital Wattmeter for Measuring Solar Charge Controller
IC1 ICL7106 . .... power-to-voltage converter subsystem board of digital wattmeter is constructed in single printed circuit board ( PCB ).
-
Practical Electronics for Inventors, Third Edition > Digital Electronics
To learn how to use the ICL7106 , check out Intersil's data sheet at http://www.intersil.com. .... the time, RAM is already built into a microcontroller or conventionally housed on PCB memory modules that…
-
Automation Equipment and Systems
Finaly, the display circuit with the chip of ICL7106 is used to show the measured force. .... structure of the designed taper slot antenna simulation result is based on standard PCB process with Rogers…
-
Advances in Computer Science, Environment, Ecoinformatics, and Education
…search for information to research on the implementation scheme, design the schematic and PCB diagram and design … A/D converting and conditioning circuit made of ADC0809 chip, display circuit made of ICL7106 or ICL7107 chip…
Indicates content that may require registration and/or purchase.