-
Description: capable of checking critical components such as shafts, bores, O-rings, or just about any ID/OD part. The USM digital bench micrometer can serve as both the heart of your in-house gage calibration needs and a high accuracy part inspection system. The Universal Supermicrometer®
- Range: 0 to 11 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 11 inch
-
Supplier: Newport MKS
Description: The 946-M Variable Neutral Density Filter Mount provides rotation as well as pitch/yaw adjustment for circular variable neutral density filters having a 1.0-in (25.4-mm) ID. SM-13 Micrometers provide angular adjustment of ±4° about each of two orthogonal axes to control the
- Filter Shape: Circular
- Filter Type: Neutral Density Filters
- Features: Other
-
Supplier: Gagemaker L.P.
Description: Internal Pitch Diameter (1½” to 27″ Diameters) The ball pitch diameter gages or “GO/NO GO” gages indicate the pitch diameter size of the product’s internal threads. The gages are adjustable within a size range and use interchangeable contact points to measure different
- Range: 1.5 to 27 inch
- Resolution: 0.0001 to 0.0005 inch
- Graduation / Resolution: 0.0001 to 0.0005 inch
- Display: Dial / Analog / Direct Reading Scale
-
-
Description: With instrument uncertainty to 2 millionths of an inch (50 nanometers), the Labmaster Universal - Model 175 is suitable for virtually all Internal (ID), external (OD), and same side dimension (SD*) measuring applications. This laser-based universal length measuring system (ULM) has been
- Range: 0.02 to 14 inch
- Resolution: 0.0000001 inch
- Graduation / Resolution: 0.0000001 inch
- Range / Travel: 0.02 to 14 inch
Find Suppliers by Category Top
Featured Products Top
-
gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0.05 micron). It is suitable for virtually all ID and OD gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. The ULM includes Pratt & Whitney 's GageCal software that automatically enters tolerances for rings, plugs, pins, balls, threads (calculates pitch/major... (read more)
Browse Optical Micrometers and Laser Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
blocks, end standards, plain rings, threaded rings & plugs, API gages, pin & plug gages, tapered plugs, cylindrical setting gauges, micrometers, indicators, LVDTs, calipers, and snap gauges with instrument uncertainty to 2 millionths of an inch (0.05 micron). It is suitable for virtually all ID and OD gage calibration applications through its wide 0.020-inch (0.5 mm) to 14-inches (356 mm) measuring range. Only a handful of traceable masters, such as blocks, rings, etc. are needed (not included... (read more)
Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc.
More Information Top
-
Semiconductor devices
This as drain-induced barrier lowering (DIBL) denoted Effekt determines the pitch of the output characteristic field by Sub micrometer transistors crucially in the saturation region. .... The Spannungsdurchgriff ΔVGS/ΔVDS by constant drain current ID is usually provided for characterization of the DIBL-Effekts.
-
Electrochemical Sensing: Carcinogens in Beverages
To obtain a trade-off between capacitance value, pitch length and spatial wavelength for different geometries of the ID sensor were modelled using COMSOL Multiphysics version 4.2 [13]. .... The sensors were modelled in the three-dimensional workspace with micro- metre sized electrodes and pitch length.
-
Foveal blur discrimination of the human eye
The ID and SH were mounted on a micrometer stage (E03–601; Edmund Optics Inc). .... It featured a fine stainless screw movement of 1 mm pitch with a range of 124 mm…
-
Over spermatogenesis and fertilization by Oxyuris of ambigua
Through rotation on the micrometer caliper, it succeeds welter to determine dab is the K0rnchen in fact averages of closely adjacent F ~ of ides or fibers which has joined to a hollow sphere. .... More precise is able fibers the arrangement manner of the F ~ of ides I can't give lch groove still hinzuffigen the hollow sphere widened dag in the beginning of the first maturation division whereat the thread cross-sections pull out < lie…
-
High Fill-Factor Substrate-Based Wire-Grid Polarizers With High Extinction Ratios
ID 231912. .... [7] I. Yamada, K. Takano, M. Hangyo, M. Saito, and W. Watanabe, “Ter- ahertz wire-grid polarizers with micrometer - pitch Al gratings,” Opt. Lett., vol.
-
Pratt & Whitney offer most Accurate, Direct-reading, Horizontal ID/OD Measuring Instrument in the World
…gage calibration laboratories that need to precisely measure length, outside diameter, inside diameter, pitch diameter, linear displacement … & plugs, pin & plug gages, tapered plugs, cylindrical setting gages, ball bearings, micrometers , indicators, LVDTs, calipers .... It is suitable for virtually all ID and OD applications through its wide 0.020-inch (0…
-
Over angle measurements by means of the Ocularmikrometers in the astronomical telescope
Objectiv the latter Spiegel has forward the distance e therefore the distance e + B of the image .... P finds now the micrometer intervals with a b Id .
-
High‐Mobility Organic Transistors with Wet‐Etch‐Patterned Top Electrodes: A Novel Patterning Method for Fine‐Pitch Integration of Organic Devices
…attractive applica- tions as high-speed flexible displays, flexible radio frequency identification (RF- ID ) tags, and light … increasing their performance following ‘Moore’s law’, driven by continuous down-sizing the patterning pitches , develop- ment of … to fabricate reliable low-resistance electric contacts with organic semiconductor films within the micrometer -scale precision, so…
-
Wideband Acousto-Optic Radiometry
( ID The responsivity is determined by the area of the detector which is set by the system … photodiode arrays have a broadband responsivity of 600e-/ microjoule/m^ for a diode area of 15 micrometers . .... x 18 micrometers with the 15 micrometer dimension equivalent to the pitch of the array (i.e…
-
Electronic components
This as Draininduced barrier lowering (DIBL), Effekt [13] denoted determined the pitch of the output characteristic field by Sub micrometer transistors crucially in the saturation region and the CMOS circuits lead to a considerable increase of the leakage currents ind (cf .... The Spannungsdurchgriff ∆VGS/∆VDS by constant drain current ID is usually provided for characterization of the DIBL-Effekts.
Indicates content that may require registration and/or purchase.