-
Supplier: Accuris
Description: IFI Book of Fastener Standards
-
Supplier: Accuris
Description: IFI INCH FASTENER STANDARDS BOOK ***SEE IFI BOOK OF FASTENER FOR CURRENT EDITION***
-
Supplier: Accuris
Description: FASTENER STANDARDS
-
-
Supplier: Accuris
Description: STANDARD FOR DRIVE PIN BLIND RIVETS
-
Supplier: ASTM International
Description: 1.1 This terminology standard provides a compilation of definitions for terminology used for mechanical fasteners. 1.2 Terms in this terminology are organized alphabetically. In they are listed under fastener characteristic. 1.3 Additional definitions are shown in ANSI/ASME B18.12; IFI
-
Supplier: ASTM International
Description: 1.1This terminology standard provides a compilation of definitions for terminology used for mechanical fasteners. 1.2 Terms in this terminology are organized alphabetically. In Appendix X1 they are listed under fastener characteristic. 1.3 Additional definitions are shown in ANSI/ASME B18.12;
-
Supplier: Stanley Engineered Fastening - Spiralock
Description: Standard Spiralock nuts are SAE Grade 8 equivalent, and designed to mate with standard 2A and 3A class of fit bolts. Spiralock nuts dimensionally conform to IFI standards. Our standard plating is clear zinc chromate. Other nut styles, platings and materials are
- Size: 3/4"
- Type: Flange Nut, Hex
- Features: Other, Other Metal
- Thread Direction: Right Hand Thread
-
Supplier: Long-Lok Fasteners Corporation
Description: requirements. Temperature Range: -450°F to +500°F; -268°C to + 260°C Reusability: Complies with IFI 124, IFI 524 and MIL-DTL-18240
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Head Type: Fillister Head
- Material: Hardened Steel, Steel
-
Supplier: ValueTronics International, Inc.
Description: contained Modulation: AM, FM, Pulse Configuration: Rack/ Cabinet Integrated Spurious Outputs: <-60 dBc nominal Harmonics: -20 dBc minimum @ Linear Power The IFI TCCX3500 Tetrode Tube amplifiers are used for both laboratory, EMI and EMC testing applications. IFI's tetrode tube amplifier
- Frequency Range: 100 MHz
-
Supplier: ASME Standards and Certification
Description: This Standard covers the complete general and dimensional data for the various types of inch series bolts generally classified as round head bolts and recognized as an American National Standard. The key types of bolts covered include: Round head bolts are frequently used in rail,
-
Supplier: ASME
Description: This Standard covers the complete general and dimensional data for the various types of inch series bolts generally classified as round head bolts and recognized as an American National Standard. The key types of bolts covered include: Round head bolts are frequently used in rail,
-
Supplier: Elgin Fastener Group
Description: finish. They can also be supplied with a plated finish. Sizes include diameters of 3/16" through 5/8", Metric M5 through M16 with lengths up to 5-1/4" or 133mm depending on diameter. Head types designated by IFI Standards include U3, T3, TD, UR, US3, UC4 and TC4.
- Length: 5.25 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 8, # 9, 1/2", 1/4", 3/8", 5/16", 5/8", 7/16"
- Shape: Round
- Attachment: Threaded, Welded
-
Supplier: ASME
Description: publications of ASTM, ASME, IFI, and SAE. This Standard has assisted me in helping my customers understand how to properly identify their fasteners and accurately specify parts on their purchase orders to avoid confusion and prevent the delivery of the wrong item. – Chris B Williamson,
-
Supplier: Nylok Corporation
Description: lubricants, fuel, hydraulic fluids and most commercial solvents Can be applied to any size or thread configuration of a fastener Bonds to a broad range of fastener finishes Complies with or exceeds IFI, DIN and major OEM specifications Provides a seal for threads Parts are ready for assembly
- Fastener Type: Screw / Bolt
-
Supplier: SAE International
Description: of both the product and measurement system distributions. It protects the consumer from the worst case distribution results. A whitepaper has been developed to provide supporting documentation and the rationale used in the development of this standard. This whitepaper will be published by the
-
Supplier: Long-Lok Fasteners Corporation
Description: assembly problems. Temperature Range: -100°F to +400°F; -73°C to + 204°C Reusability: Complies with IFI 124, IFI 524 and MIL-DTL-18240
- Inch: # 0, # 1, # 10, # 2, # 3, # 4, # 6, # 8, 1", 1/2", 1/4", 3/4", 3/8", 5/8", 7/16", 7/8"
- Screw Type: Cap Screw, Machine Screw
- Features: Carriage Bolt
-
Supplier: National Bolt & Nut Corporation
Description: TWO WAY SIDE LOCK NUTS Standard nut thickness Side crimp Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection
- Size: 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Type: Hex, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: National Bolt & Nut Corporation
Description: SLOTTED JAM NUTS Standard jam nut thickness with addition of slots 43M line equivalent to Grade 5 material and strength Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 2", 3/4", 5/8", 7/8"
- Type: Castle Nut, Hex, Jam Nut, Locknut, Nylon Insert Nut
- Features: Other
- Material: Steel
-
Supplier: Tinius Olsen, Inc.
Description: Tinius Olsen offers a wide variety of tools and accessories for testing bolts, nuts and threaded fasteners in accordance with ASTM methods A194, A370, F606 and other applicable ASTM, SAE, IFI and Military specifications. The unique design of these tools eliminates the need for switching
- Test Standard: ASTM
- Application: Tensile
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Nylok Corporation
Description: lubricants, fuel, hydraulic fluids and most commercial solvents Can be applied to any size or thread configuration of a fastener Bonds to a broad range of fastener finishes Complies with or exceeds IFI, DIN, Military and major OEM specifications Provides a seal for threads Parts are ready for
- Fastener Type: Nut, Screw / Bolt
-
Supplier: Beechcraft Corporation
Description: with airport diagrams with aircraft location, approach charts and Notice to Airmen (NOTAMS.) It also includes enhanced map features and intuitively designed clutter-free displays. Standard Features Standard Features Electronic Flight Instrument System (EFIS) Engine Indication System
Find Suppliers by Category Top
Featured Products Top
-
Wing: Contains two metal wings for easier manual tightening All of these can be manufactured to English, British, or metric sizing standards and a wide range of industry standards, including DIN (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation
More Information Top
-
Designing Accessible Technology
To further embed inclusion within the fitness industry, the IFI has successfully penetrated local authority procurement processes, effectively making it difficult for new equipment not meeting the IFI standards to be purchased.
-
Motor unit synchronization in young and elderly adults
The dierence in the IFI standard deviations among the two units belonging to a motor unit pair was computed and this comparison revealed no signi®cant dierences between young and older groups.
Indicates content that may require registration and/or purchase.