Products/Services for Imitation Gold Plating
-
Plating Services - (658 companies)...or abrasion resistance relative to the substrate, or compared to other coatings or finishes. Others specialize in plating layers with a soft or high purity. For example, soft gold or silver coatings are used to provide lower electrical contact...Plating ProcessesElectrolessSoft / High Purity -
Plating Chemicals and Anodizing Chemicals - (109 companies)Plating chemical and anodizing chemicals include metal salts, formula additives, and other consumables for the electrodeposition, electroless plating, electroplating and anodized layer formation. Plating chemicals and anodizing chemicals include... -
Plating and Anodizing Equipment - (155 companies)...plating is used in the automotive industry, usually on steel car parts. Gold plating equipment is used in the production of jewelry. Plating polishing equipment is then used to impart a shiny finish to completed products. Plating equipment... -
Plating and Coating Fixture Services - (8 companies)Plating and coating fixture service providers create durable finishes on racks, bins, trays, and other holding devices for use in painting and coating operations. p class="lm-text" >Plating and coating fixture service providers create productive...
-
Metal Plates and Plate Stock - (716 companies)...resistance of metal shapes. Polishing, burnishing, peening, galvanizing, painting, oiling, waxing, lubricating, plating, and coating are types of finishing processes. Selection Criteria. Selection of metal plates and plate stock is usually based first... -
Anodes - (153 companies)How to Select Anodes. Anodes are consumables used in a variety of electrochemical processes such as corrosion protection (sacrificial anodes) and electroplating (plating anodes). Types of Anode Materials. Anodes have a variety of compositions...
-
Precious Metals and Alloys - (150 companies)Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They posses unique characteristics that set them apart from other metals. How to Select...
-
Masking Tapes - (265 companies)Masking tape is a pressure-sensitive, adhesive tape used to shield surfaces from a nearby finishing process, such as painting, soldering, blasting, or plating. Masking tapes are rated by their tensile strength and adhesion bond, and come...
-
Cathode Emitters and Filaments - (37 companies)Cathodes are negatively charged electrodes used in batteries, electrolysis systems, plating, electrowinning, electron emission, and other specialized processes. Cathodes are generally negatively charged electrodes used in: batteries. electrolysis...
-
Plate Forming Services - (118 companies)Plate forming services cut, roll, form, and weld metal plates typically greater than 3/16 ".
Product News
-
Sonkit (Shanghai) Industry Technology Co., Ltd.
Spring Energized Metal C-Seal with gold plating Cost Less, Deliver fast. Specializing in Metal Ring Seals, Choose us to secure your sealing solution. Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Seal is an enhanced Metal C-Seal. With a spring inside the substrate, Spring Energized Metal O-Seal can bear a much greater load for rough surfaces, and can also achieve a much lower leakage rate. With gold plating, the corrosion resistance is much stronger than regular platings such as silver or tin... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Pratt & Whitney Measurement Systems, Inc.
Control your plating bath inline PDF Brochure - MasterXRF. MasterXRF Models. FREE Flash Drive. Leasing Information. Accessories for MasterXRF. MasterXRF Features & Benefits. Sales Support or Virtual Demonstrations. XRF Instruments - MasterXRF. The Standard of Accuracy. The MasterXRF (R) instruments are X-ray fluorescence spectrometers for the inline analysis of plating solutions in the electroplating industry. It is the ideal instrument for industrial process control, improving product quality, and saving money. The instrument... (read more) -
National Bolt & Nut Corporation
Fastener Material Selection & Plating Guide Watch > > >Fastener Material Selection and Plating Guide. Fastener Material Selection & Plating Guide. Selecting the proper fastener material and finish can make or break a project --especially those with intended applications underwater or in harsh environments. With many options available, many professionals struggle to find the best choice for their application. Below, we 'll cover choosing an appropriate fastener material for your project and provide guidelines regarding finish selection... (read more)Browse Washers Datasheets for National Bolt & Nut Corporation -
Camfil
Gold Series III Dust Collector Camfil's Gold Series III dust collector, the latest evolution of the flagship Gold Series line, builds on more than two decades of proven performance. The Gold Series III incorporates design enhancements that deliver superior performance, reduced energy consumption and easier maintenance. The new collector features OptiCone TM filter cartridges with OmniPleat (R) filter media, engineered to maximize filtration performance. OptiCone cartridges utilize open-bottom inner cones to expand usable... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series Industrial Dust Collectors Gold Series industrial dust collectors are the industry 's best-in-class dust collection systems. The family includes Gold Series and Gold Series X-Flo collectors, which have a 25-year track record of successful performance around the world. They handle all kinds of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Built for unwavering dependability, reliability, and protection, Gold Series collectors drive clean air and confidence --even under... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Mid-Mountain Materials, Inc.
The Gold Standard for Cable Sleeves on Satellites egress into other conductors. Why HYTEX (R) 500 NOMEX (R) is the Gold Standard for Cable Sleeves on Satellites. Geostationary satellites, weather satellites, space stations, etc., are integral to the modern aerospace landscape. Their optimal performance is non-negotiable, and that 's where HYTEX (R) 500 NOMEX (R) steps in. 1. Superior Protection. HYTEX (R) 500 NOMEX (R) sleeves are renowned for their excellent protective attributes. By necessity, satellites are densely packed environments. Harness... (read more) -
Essen Magnetics Pty Ltd
Threaded-Neck NdFeB Pot Magnets, Plating Options installation into pre-drilled holes. Designed for use with washers and nuts, simplifying assembly and saving installation time. Multiple corrosion-resistant plating options for harsh environments. Plating Options. Magnet: Nickel or Zinc plating. Steel cover: Nickel, Zinc, or Chrome plating. Applications. Construction. Mining. Agriculture. Civil engineering. Please contact us to discuss pull force, size, and plating options for your project. Get in Touch. Contact ESSEN Magnetics today to discuss pot... (read more)Browse Rare-Earth Magnets Datasheets for Essen Magnetics Pty Ltd -
MacDermid Alpha Electronics Solutions
Next-Generation High-Speed, Copper Plating Process Semiconductor fabricators are looking for solutions that deliver high performance and enhanced reliability for advanced packages. MacDermid Alpha's MICROFAB SC-40 PLUS next-generation acid copper electroplating process represents a leap forward in semiconductor manufacturing, providing fabricators with a transformative solution that combines precision, efficiency, and ease of use. With high-speed plating capabilities of up to 2.5 um/min, MICROFAB SC-40 PLUS delivers a high purity deposit... (read more)Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions -
Camfil
Gold Series III Dust Collector--Bulk Processing Operators of facilities that process and handle dry particulate rely on Camfil 's Gold Series III dust collectors to protect workers from hazardous dust, prevent contamination of products, stop harmful particles and fumes from accumulating on surfaces, and comply with safety regulations and industry standards. They handle all types of toxic and combustible dusts, smoke and fumes, including fine, fibrous and heavy dust loads. Gold Series III dust collectors feature OptiCone TM filter cartridges... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil -
Camfil
Gold Series III Dust Collector--Battery Production Lithium-ion battery manufacturers can rely on the Camfil 's Gold Series III dust collector to protect workers from hazardous dust, prevent contamination of products, stop harmful particles and fumes from accumulating on surfaces, and comply with safety regulations and industry standards. The Gold Series III dust collector with OmniPleat (R) eXtreme Green filter media packs, made with a blend of cellulose fibers coated with a nano membrane, captures dust generated throughout various stages... (read more)Browse Dust Collectors and Dust Collector Filters Datasheets for Camfil
-
Corrosion Resistance of TiN Imitation Gold Decoration Coatings on Golden-Pen Components
Imitation gold plating layers obtained have good gloss, corrosion resistance, high hardness, wear resistance, and easy to maintain.
-
Thai Steel Plate, Thai Steel Plate Manufacturers
Material Iron, Red Copper, Brass, Bronze, Zinc Alloy, Aluminium, Stainless Steel, Tin Plate Finished Normally with Gold Plating, Silver Plating, Imitation Gold Plating , Nickel Plating, Bronze Plating, Chrome Plating,...
-
Current Literature
Imitation gold plating and troubleshooting of coating tarnish .
-
The Chemical Formulary, Volume 4
Plating Imitation Gold on ••...•.•••..
-
Remote Control - Remote Control Manufacturers, Suppliers (Page 11)
remote control,toy car,electrical equipment,etc. galvanized nickel-plated, chrome-plated, silver-plated, gold-plated, imitation gold - plated and so on or as your request package all springs will be carefully packed and...
-
Stamping Parts - Stamping Parts Manufacturers, Suppliers
Stamping Parts Medal/Badge/Trademark welcome for your design Plating: nickel, chrome, brass, imitation gold - plated , bronze,powder-coated or as per your requirements inner packing : opp bag ; outter packing : carton.
-
Bronze - Bronze Manufacturers, Suppliers (Page 18)
Stamping Parts Medal/Badge/Trademark welcome for your design Plating: nickel, chrome, brass, imitation gold - plated , bronze,powder-coated or as per your requirements inner packing : opp bag ; outter packing : carton.
-
Medieval Britain and Ireland in 2011
… hoard were found near Mildenhall (Suffolk; SF-D767D4) in addition to two sets of previous finds.8 Alongside these, five 5th- to 7th-century Merovingian and Visigothic gold coins were recorded, including a pierced and gold - plated imitation of a Visigothic solidus …
-
Sell LED banner
• Our electroplating services and electroplated products includs Zinc, chrome, gold, silver, nickel, copper, tin, copper-tin alloy, plated tin-lead alloy and chemical electroplating, black nickel plating , gold imitation , alumina coloring, black metal ...
-
Federal Register > Friday, May 15, 1998 > [63 FR 27113] Negotiation of Sectoral Market Opening Agreements
This proposal would reduce tariffs to 0-5% by 2005 on products in HTS Chapter 71m, which includes pearls, diamonds, precious stones, silver, gold, platinum, "fine" jewelry, silverware made of silver and silver plate , gold articles, imitation jewelry, and commemorative coins.
Indicates content that may require registration and/or purchase.