Products/Services for Impeller Design Theory
-
Industrial Mixers - (1087 companies)...are often used as the lower impeller in a multiple impeller design. Ribbon mixers use a counter-transport mechanism that consists of an outside right-hand ribbon and an inside left-hand ribbon, each connected to the same horizontal shaft. This ribbon...Media TypeMixer TypeOperating Condition -
Rotor-Stator Mixers - (79 companies)Rotor-stator mixers are single-shaft mixers with an impeller rotating in close proximity to a stationary housing. They are used to rapidly break apart solid particles in a liquid, or to emulsify a liquid into liquids. The impeller or rotor... -
Impellers - (140 companies)Impellers are rotating devices that force liquids, gases and vapors in a desired direction. They are widely used in pumping, blowing, and mixing applications. Impellers (also spelled impellors or impellars) are rotating devices designed to alter... -
Gear Manufacturing Services - (372 companies)How to Select Gear Manufacturing Services. Worm Gear. Image Credit: Howstuffworks.com Spur Gears. Image Credit: Promark Offroad. Gear manufacturing services design and fabricate gears to customer specifications. They differ in terms of product... -
Industrial Homogenizers - (88 companies)...element. Others are intrinsically safe, explosion proof, or designed for sanitary applications. Types of Homogenizers. There are three basic types of industrial homogenizers: fluidized bed, rotor-stator, and ultrasonic. Fluidized-bed homogenizers... -
Liquid Handling Pumps - (2272 companies)Positive displacement pumps are generally better suited for handling these solids, but dynamic pumps which are designed correctly (i.e. with certain impeller blades) can handle them as well. Solutions with corrosive chemicals should be handled by pumps...
-
Pressure Blowers and Fans - (150 companies)...environment. Some pressure blowers and fans are designed for clean air supply applications. Others are designed to handle the corrosive gases used in petrochemical plants and chemical processing operations. Pressure blowers and fans for heavy industrial...
-
Material Handling and Pneumatic Conveying Blowers - (86 companies)...diameter of the fan or blower wheel. Choices for design configuration include axial, bi-lobal or tri-lobal, and centrifugal. There are two common drive options: direct drive and belt drive. Direct drive material handling and pneumatic conveying blowers...
-
Conical Screw Mixers - (67 companies)...or indicator lights. Digital units have a digital, numerical display. Video displays that use a cathode ray tube (CRT), liquid-crystal display (LCD), or other multi-line display are also available. Conical screw mixers may be designed for either atmospheric...
-
HVAC Fans and Blowers - (343 companies)...and blowers describes the device 's compliance with requirements from Air Movement and Control Association (AMCA). Design Configurations. Design configuration is an important parameter to consider when specifying HVAC fans and blowers. There are three main...
Product News
-
Rosenberg USA
Flange-Mounted "Drop-In " Design ECOFIT Impellers ECOFIT (R)-brand flange-mounted backward curved impellers from Rosenberg USA provide optimal airflow and substantially lower installed cost for OEM customers. These impellers are ideal for clean rooms (fan/filter units), fume hoods for factories, ventilation hoods for commercial kitchens and in HVAC systems. The new impellers are attached to a unique flange with a built-in air inlet. The flange allows the fan to be installed quickly and securely with just four screws, cutting installation time... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA
500-mm backward curved impellers Rosenberg's new 500-mm backward curved impellers with size 6 Gen 3+ EC motors deliver more cooling power. The Rosenberg GKHM 500-CIB.160.6NA IE GEN 3+ (Part Number N88-50322) features a 7.3 kW motor that produces 8011 CFM @ 4 inWG at 460 Volt or 6004 CFM @ 4 inWG at 230 Volt. While previous EC motor generations were designed for either 200-230-VAC or 380-480-VAC input, our new motor automatically adjusts to the actual input power across the entire range, allowing reduced inventory cost... (read more)Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Shenzhen Great Precision Ceramic CO., LTD.
Silicon Carbide Ceramic Impeller For Agitation Silicon Carbide Ceramic Impeller for Agitation. Customizable | Complex Structures | 1400 C Working Temperature | High Hardness & Wear Resistance | Excellent Corrosion Resistance. Product Overview. The Silicon Carbide (SiC) Ceramic Impeller is an advanced industrial stirring component designed to deliver superior performance in high-demand mixing environments. It generates strong eddy currents and shear forces through rotation, ensuring solid-liquid, gas-liquid, and liquid-liquid mixtures... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Rosenberg USA
Backward-Curved Impeller Wins Innovation Award Rosenberg was honored recently with the announcement that the company's unique new high-efficiency B-Wheel backward curved impeller has received an HONORABLE MENTION in the Ventilation Category of the AHR Expo Innovation Awards Competition. The competition was judged by a panel of industry professionals selected for their knowledge and expertise in the HVACR industry. The B-Wheel features a unique seven-blade design (instead of the standard eight) in which the blade diameter is smaller than... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA
ENERGY EFFICIENT E-SERIES Backward Curved Impeller The "E" is for ENERGY EFFICIENT. Rosenberg's new E-Series impeller design produces significant increases in energy efficiency and major reductions in operating noise levels. It features AIRFOIL design blades for high-flow and low to medium pressure applications like computer room air conditioning and air handling (CRAC/CRAH), energy recovery ventilation (ERV), energy recovery units (ERUs), box- and roof-fans. E-Series impellers have the same external dimensions as existing impellers... (read more)Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA
Our most powerful 575V EC motorized impeller and energy savings that are ideal for applications like industrial HVAC systems, refrigeration units, and data centers. The new Gen 3+ EC motor operates at consistently high efficiency, even in partial load ranges. It is compatible with AC voltage inputs from 460V to 600. Fan speed is infinitely adjustable. The I-Series impeller design features five backward-curved, hollow-profiled, airfoil section aluminum blades, with an efficiency-optimized circumferential diffuser. Depending on fan size... (read more)Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
ARDE Barinco, Inc.
Turbine & Impeller RAM Mixers and Agitators ARDE Barinco, Inc., can supply a wide variety of propeller mixers and turbine agitators. Standard "clamp on" prop mixers along with side entering and pressure sealed designs are available. Sanitary polished versions for pharmaceutical and food processing applications can be made. Both axial flow and radial flow turbine agitators can be supplied including super efficient hydrofoil style impellers. Finally, custom made, anchor and scraped surface agitators can be supplied in new or existing... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Teeth-Tastic Impeller: Finer TiO2 Dispersion! A unique patented three prong toothed 3600 RPM impeller that is meshed with teeth that are 0.030" (0.78 mm) apart can produce shear rates upwards of 40,000 reciprocal seconds. (read more)Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
ARDE Barinco, Inc.
Heavy duty high shear mixing impeller ARDE Barinco completed the invention, fabrication and testing of a heavy duty Duplex 2205 Stainless steel high shear rotor capable of pumping rates in the 1000 GPM flowrate range. The extra thick axial flow rotor is fabricated from Duplex grade 2205 Stainless steel and is formed at over 500 degrees F. The high shear impeller can develop shear rates in the 30,000 reciprocal seconds area while pumping low viscosity liquids at over 1000 GPM. Powered by a 25 to 40 horsepower motor, the C5/6 series... (read more)Browse Industrial Mixers Datasheets for ARDE Barinco, Inc. -
Pelonis Technologies, Inc.
DC Axial Fans Rugged Design For Effective Cooling Today 's high technology industries require cooling products that have low power consumption and reduce high heat generation. Brushless DC Axial fans with Intelligent Motion Controls are made for applications that require high performance cooling and protection from harsh weather conditions in outdoor and extreme environments. Rugged Design For Effective Cooling. The Intelligent Motion series Brushless DC Axial fans ensure effective cooling via innovative multi-blade impeller designs... (read more)Browse Fans and Blowers (industrial) Datasheets for Pelonis Technologies, Inc.
-
In Vitro Performance of a Centrifugal, a Mixed Flow, and an Axial Flow Blood Pump
Impeller design theory .
-
The Realization of a Pulsatile Implantable Impeller Pump with Low Hemolysis
Applicating 3-dimensional theory to design impel- ler of blood pump.
-
In Vivo Studies of Pulsatile Implantable Impeller Assist and Total Hearts
The applications of 3-dimensional theory in de- signing impeller of the blood pumps.
-
Haemolysis test of nonpulsatile and pulsatile impeller blood pumps
Organs 9 228-30 Qian K X 1987a The applications of 3-dimensional theory in designing impeller of the blood pumps Chin.
-
The Numerical and Experimental Study on the Hydraulic Characteristics of Submersible Mixer
The theory of impeller design and numerical simulation of mixing on submersible agitator.
-
Similarity Theory Design of Centrifugal Fan’s Impeller
At present a set of wholly mature design methods of impeller theory based on existential experiences do not exist, because of the complexity of internal flow characteristics of centrifugal fan.
-
Study on the methods of determining main geometric parameters of centrifugal fan impeller
Abstract - Because of the complexity of internal flow characteristics of centrifugal fan, a set of wholly mature design methods of impeller theory do not exist at the present time.
-
Applied Mechanics and Materials
Abstract:At present a set of wholly mature design methods of impeller theory based on existential experiences do not exist, because of the complexity...
-
Predicting the oil cooler fan performance of large-sized diesel engines by changing the outlet and torsion angles
The effect is due to the fact that a change in the outlet angle changes the speed triangle directly related to the performance of the fans according to the impeller theory used in designing cooling fans.
-
Medical Materials and Engineering
The pumps with the impeller B, D and E, their differential pressures are 59mmHg, 51mmHg and 89mmHg at the same conditions, In other words, compared to the streamlined method, there is no superiority for the traditional theory method to design impellers .
Indicates content that may require registration and/or purchase.