Products/Services for Imperial Size Manhole Covers
-
Manholes and Manhole Covers - (174 companies)...and telecom facilities and serve a variety of other functions. Manhole access ports are sometimes referred to as manways. Construction, dimension specifications, manhole cover specifications, and features are all important parameters to consider when...MaterialShapeApplication -
Pipe Fittings - (1972 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Ladder Rungs and Covers - (24 companies)...the length and width of the ladder rung cover, and size or finish-related customization. Features. Some ladder rungs and covers have special safety features such as small, channel-shaped sections with dimples. Using a cold forming process, the web...
-
Electrical Connector Bases and Covers - (295 companies)Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections. Electrical connector bases... -
Surface Area and Pore Size Analyzers - (42 companies)...to form a monolayer over the external surface of the solid and its pores is determined. With the area covered by each adsorbed gas molecule known, surface area and pore size analyzers can calculate the surface area. -
Fascia Covers - (20 companies)...of the building. Fascia covers are available in various sizes: 3 3/4 ", 4 ", 5 3/4 ", 6 ", 7 3/4 ", 8 " and 10 ". The available sizes of the fascia covers are to match the fascia boards that cover and structurally connect the ends of the roof rafters. Some...
-
Way Covers and Shields - (27 companies)...for specific machine tool protection requirements utilizing a variety of constructions, sizes, and fabrics in horizontal, vertical and/or crossrail applications. A linear rail cover is used in various construction methods and materials to protect linear...
-
Footwear and Footwear Covers - (146 companies)Footwear and footwear covers includes protective shoes, boots, covers and other outer protective gear worn on the feet. This type of footwear is commonly seen in laboratories, clean room environments, and industries which require foot protection...
-
Conical and Telescopic Screw Covers - (12 companies)Conical and telescopic screw covers are used to protect ball, acme and lead screws from contaminants. Conical screw covers and telescopic screw covers are used to protect ball, acme, and lead screws from contaminants. Ball, acme, and lead screws...
-
Gas Fittings - (97 companies)...are often made from engineered polymers. Plated fittings are available with nickel or chrome -- for appearance or corrosion resistance purposes. Gas fittings may also be reducing, side outlet, swivel, or underground rated. Size-reducing fittings can...
Product News
-
McGard Special Products Division
Advanced Manhole Security... DuraShield® the use of McGard's registered T-Key will allow you to unlock and then remove the DuraShield (R) manhole security device. This same T-Key can be used with other McGard manhole security products. You can now be confident that your corporate campus, military base, university, prison or any through hole that needs to be secured will have a high security barrier to prevent illegal access. There is no other locking pan, insert or device on the market with this type of security system. Multiple sizes... (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
McGard Special Products Division
Limit Manhole Access McGard 's DuraShield (R) is the most advanced, high level manhole security device available. The exceptional level of protection provided by the DuraShield will secure your manholes from terrorists, thieves, unauthorized contractors, vandals and protect your system with one strong, user friendly manhole security device. Watch Video (read more)Browse Manholes and Manhole Covers Datasheets for McGard Special Products Division -
Caplugs
Hundreds of Covers For Flange Protection Protect expensive flange surfaces with Caplugs' vast line of flange covers. These inexpensive covers can protect full and raised face flanges. Try our magnetic covers for applications requiring a part that can be reused. Other material options include adhesive backed and "tie-on" covers that are secured with plastic ties. For a more flexible fit, try our vinyl covers formulated with a greater level of elasticity allowing them to fit a range of flange sizes and styles. Our flange covers... (read more)Browse Flange Protectors Datasheets for Caplugs -
Fairlane Products, Inc.
Fairlane Urethane Covered Bearings Covered Bearings. Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
ABB Measurement & Analytics
ABB & Imperial College extend carbon capture work ABB and Imperial College extend carbon capture collaboration to support future workforce and energy transition. Group press release | Zurich, Switzerland | 2023-10-25. ABB and Imperial College London signed a 10-year contract to continue their carbon capture technology partnership. Plant at Imperial College equips workforce for net-zero and helps tackle science, technology, engineering and mathematics (STEM) shortages, with 4,500 students having already used it since 2012. The only teaching... (read more)Browse Flow Meters Datasheets for ABB Measurement & Analytics -
Modern Linear Incorporated
Linear Guide Lubricator and Roller Cover Modern Linear has added a feature to our line of Linear Guide Products that includes the Vector Trio and Quad as well as the Double Track Linear Guide. Beginning with the Size 3 Vector Quad Carriage, 2 new options are available. A lubricator option consists of a stainless steel bracket that holds a piece of oil saturated felt between the rollers and track sections of the rail. The lubricator allows access to the adjustable bushings when the adjustable carriage option is specified... (read more)Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
Ningbo TIP Fluid Technology Co., Ltd.
100R16-08 Smooth-Cover Hose Built for Dependability in Demanding Conditions: This hose features a synthetic rubber tube and cover, reinforced by two high-tensile steel wire braids. The smooth cover construction minimizes surface friction, resists dirt buildup, and simplifies cleaning, making it ideal for heavy-duty industrial machinery, construction equipment, and mobile hydraulics where uptime is critical. Broad Media Compatibility: Compatible with petroleum-based hydraulic fluids, water, ethylene glycol, lubricating... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
100R17 Smooth-Cover Hose Constant-Pressure Series Built for Dependability in Demanding Conditions: This hose series features a synthetic rubber tube and cover, reinforced with high-tensile steel wire braid (one braid for smaller sizes, two braids for larger sizes). The smooth cover construction minimizes surface friction, resists dirt buildup, and simplifies cleaning, making it suitable for medium-pressure hydraulic systems in industrial machinery, construction equipment, and mobile hydraulics. Constant-Pressure Series Advantage: Unlike... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Fujipoly® America Corp.
Boost Transistor Cooling Now with Tube Covers Fujipoly (R) tube-shaped thermal interface covers provide an easy way to improve transistor cooling while streamlining your manufacturing process. Sarcon (R) tubes and sleeves are available in several standard sizes to fit many common transistor types and can be custom ordered to your exact specifications. Installation takes seconds by sliding the tube over the heat-generating component. Once fitted, unwanted heat is dissipated to the surrounding environment or nearby heatsinks. Depending... (read more)Browse Thermal Compounds and Thermal Interface Materials Datasheets for Fujipoly® America Corp. -
KRYTAR, Inc.
New Directional Coupler Covers 18 to 26.5 GHz vehicle (EV) systems, and EMC (electromagnetic compatibility) testing environments. For many space-restricted applications the compact size makes KRYTAR directional couplers ideal. KRYTAR 's new directional coupler, Model 262213, offers superior performance ratings including Nominal Coupling (with respect to output) of 13 dB, +-1.0 dB, and Frequency Sensitivity of +-1.0 dB. The directional coupler exhibits Insertion Loss (including coupled power) of 1.2 dB, Directivity of greater than 13 dB... (read more)Browse RF Couplers Datasheets for KRYTAR, Inc.
-
Archaeologies of Internment
…249–251 characterization, area’s former industrial and residential functionality, 251 photo and sketches, 250–251 photo essay, 252–260 control office for access into Lager X, Camp X, 258 entrance to electrical transformer/plant building, 257 Freienwalder Strasse, 254–256 GDR manhole cover , 257 Gensler Strasse, 253 … activities, 39 intense medical aid, 39–40 management, forms of, 38 positive activities, 39 size of, 39 uniform … 103–104, 106, 108 Japanese Americans, forced relocation, see Catalina Prison Camp, Tucson Japanese Imperial Navy, 98 Jesuits…
-
6.189 A Gentle Introduction to Programming Using Python, January IAP 2010
…sipping sirloin sirocco sissies sisters sitcoms sitting sitters situate sixties sixteen sizably sizable sizings sizzles sizzled skating … coupling couplers couplets courages couriers coursing coursers courting courtesy courtier coutures covalent covenant covering coverage coverlet covertly … immunity immunize immuring impacted impaired impaling impanels imparted impasses impeding impelled impeller impended imperial imperils impetigo impinged … mandarin mandated mandates mandible mandolin mandrake mandrels mandrill maneuver manfully mangiest mangling mangrove manholes manhoods manhunts maniacal…
-
Some notes on electrical installations in large chemical factories
It was found that two sizes of bond, li in x 5| in and 1| in x 7| in, covered all pipes from 2\ in to 21 in, permitting their cheap manufacture. .... Filling must be completed and the manholes re- clamped before the earth conductor is removed. .... He also wishes to thank Imperial Chemical Industries Ltd. for permission to prepare this paper and to…
-
Excavations at Stirling Castle 1977-1978
Again due to the small size of the area excavated only 80 em. of the length of … and associated mortared flat surface were dis- covered below this'deppsit, with the mortar covering - the W half … was soon fourid robe massively disturbed by six large drainpipes running from a manhole in the NW .... The ranging rod on this illustration is in Imperial measurement.
-
Oil Fuel, its Introduction and Application to Breweries
…rubber and canvas steam hose is connected, long enough to reach to the manhole on the oil … a valve is fitted on the burner for the purpose of regulating the size of the flame .... An Imperial oil measure was also fitted between the first filter and the pump, but it was .... The closed test is taken with a cover over the container, which is provided with a trap…
-
The Heather Platform Leg Repair
…simple with the provision of a reinforced diver-access opening included in the plate covering the shell. .... To confirm the arrangements and sizes of the reinforcements, computer analyses using finite element methods more detailed .... The manhole in the lower shell reinforcement plate was included in the model. .... and simulating the plate surface conditions at the work site was undertaken at Imperial College in London.
Indicates content that may require registration and/or purchase.