-
Supplier: Accuris
Description: SEALING MACHINES, ELECTRICAL IMPULSE (JAW TYPE)
-
Supplier: U.S. Plastic Corporation
Description: Continuous sealing of thermoplastic films such as polyethylene and polypropylene. Operates on the impulse sealing method, controlled by a plug-in transistorized circuit board. Ideal automatic sealer for candies, food, stationery, drugs, and tools. Electric foot pedal for manual
- Features: Sealing Machines
-
Supplier: U.S. Plastic Corporation
Description: For polyethylene, polypropylene, saran, nylon, pvc, and mylar. The AIE line of Impulse Foot Sealers is ideal for sealing large heavy bags. By having a foot control, the hands are free to feed the machine. It is like having an extra hand. Complete with pedal, stand, adjustable
- Features: Sealing Machines
-
-
Supplier: U.S. Plastic Corporation
Description: Ideal for mailing room, parts departments, and shipping departments. Fast sealing just plug in and start sealing. Adjust timer to thickness of material. Will seal up to 4 mil double fold materials such as polyethylene, polyurethane, PVC, polypropylene, Mylar, PVA, Tyvek, Saran, and
- Features: Sealing Machines
-
Supplier: Plascon Group (The)
Description: Plascon Packaging offers impulse sealers ideal for the sealing of our SavorGuard bags. Available in either hand operated or foot operated models to fit multiple bag sizes. Sealers are also available for use with automated form-fill-seal equipment.
-
Supplier: CiMa-Pak Corporation
Description: This sealer provides reliable air and water tight seals in a wide variety of materials at a low cost. Mainly used to seal bags closed, it is the most popular sealer available on the market. - Air and watertight seals on most plastic materials up to 6 mil thick - All sealers are pre-tested and
- Features: Heat Seal, Sealing Machines
-
Supplier: DME Company
Description: For production line sealing at its best! ■ This sealer seals up to 28,000 bags in an 8 hour shift! ■ Seals up to 10 mil. film ■ Comes complete with stand, foot switch for foot operation ■ Impulse power 400, 600 or 800 watts ■ 12” (400 watt), 18” (600 watt) & 24”(800watt) sealing
- Type: Automatic, Manual
- Features: Heat Seal, Industrial / General Use, Other, Sealing Machines
-
Supplier: PAC Machinery Group
Description: The Vertrod manually operated cantilever impulse sealer is ruggedly constructed for packaging and fabricating applications where access to the sealing jaws must be open and unobstructed. Some typical applications are sealing across tubing, lap sealing a sleeve or
- Packaging: Bag / Pouch
- Features: Chemical / Petrochemical, Consumer Packaging, Heat Seal, Other, Portable, Sealing Machines
- Type: Manual
-
Supplier: DME Company
Description: seal • Repair Kit includes PTFE tape and a heating element Designed for light industrial use only - approx. 1000 seals per day Combo Impulse Sealer and Trimmer • Use with poly tubing to seal and cut at the same time • Trimmer knife slides forward to cut poly tubing to length desired
- Features: Heat Seal, Industrial / General Use, Other, Sealing Machines
- Type: Manual
-
Supplier: PAC Machinery Group
Description: The portable, lightweight sealing unit weighs only two pounds. It goes anywhere to seal small bags or large equipment covers. It provides a perfect air-tight and damp-proof seal every time. A long 8-foot kind-proof cable connects the lightweight sealing unit to an impulse
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: PAC Machinery Group
Description: The Clamco Model 450 is designed for continuous production, sealing thermoplastic films such as polyethylene and polypropylene. The Model 450 operates on the impulse sealing method, controlled by a plug-in transistorized circuit board. By utilizing controlled electronic timers
- Type: Automatic
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
-
Supplier: Fuji Impulse America Corp.
Description: you as you hold the bag with your left hand. This results in a powerful sealing pressure that ensure secure and clean sealing. At the time of shipment, the sealing pressure is set for a standard-thickness pouch. The appropriate sealing pressure differs depending on the
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Electronics / Semiconductor, Food / Beverage, Heat Seal, Industrial / General Use, Other, Portable, Sealing Machines
- Type: Manual
-
Supplier: Fuji Impulse America Corp.
Description: For a simple air-cylinder operated sealer, the flexion of the sealing lever has been the obstacle to apply the sealing pressure equally over the long-size metal sealing bar. Fuji Impulse’s AT series made it possible to make a beautiful sealing longer than 1.5m(59”)
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Sealing Machines
- Type: Manual, Semi-Automatic
-
Supplier: Fuji Impulse America Corp.
Description: This impulse sealer combines microcomputer machine control with a highly sensitive thermocouple-based temperature control system to maintain the sealing area at the set seal temperature regardless of the surrounding work environment or increases in the unit's body temperature.
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Liquid, Processor Interface, Sealing Machines
- Type: Semi-Automatic
-
Supplier: DME Company
Description: • Seals polypropylene materials • Convenient three - time settings • High efficiency, precise electronic control • Foot switch for foot operation • Select 18” (600 watt) or 24” (800 watt)
- Type: Automatic, Manual
- Features: Heat Seal, Industrial / General Use, Other, Sealing Machines
-
Supplier: Fuji Impulse America Corp.
Description: “Tension arm” can be attached with machine at the initial order. The tension arms spread open going into the sealing process to hold the bag straight and pulled tightly.
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Powder / Granular, Processor Interface, Sealing Machines
- Type: Manual, Semi-Automatic
-
Supplier: PAC Machinery Group
Description: Impulse type sealing arms are electromagnetically activated with foot pedal switch. Heat is applied by both upper and lower sealing bars for a positive liquid and airtight seal. No preheating is required. Both sealing bars are cool when not in use. The seal width is
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: Terra Universal, Inc.
Description: Designed for heavy duty applications Optional digital temperature control Foot-pedal operated for expansive clear work surface At 29 lbs. (13.2 kg), light enough to be easily moved Side-mounted heat and cool timers ensure airtight, watertight operation Jaws have to be locked to operate, assuring
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Sealing Machines, Vacuum Chamber Machines
- Type: Manual
-
Supplier: Terra Universal, Inc.
Description: Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure Seamless stainless steel case High force seal jaw Visible and audible alarms for: jaw
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Medical, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Type: Manual
-
Supplier: Johnson Bag Co., Inc.
Description: Keep both hands free for quicker and more accurate sealing Impulse
- Packaging: Bag / Pouch
- Features: Heat Seal, Sealing Machines
-
Supplier: Plascon Group (The)
Description: Plascon Packaging offers impulse sealers ideal for the sealing of our SavorGuard bags. Available in either hand operated or foot operated models to fit multiple bag sizes. Sealers are also available for use with automated form-fill-seal equipment.
-
Supplier: All Packaging Machinery Corporation
Description: The model ATS-IMP-1/8 is an impulse Table Sealer is designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom, Parts Kits and many more!
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: All Packaging Machinery Corporation
Description: Drop sealer model DS--IMP-1/4-16 yields a 1/8" or 1/4" wide seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 6.0 mil thick can be sealed. All other heat sealable bags can be used on this versatile impulse sealer. For trimming models see DS-SS-16 or
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
-
Supplier: Practical Packaging Solutions
Description: an individual component or the entire board. Eliminate costly down time. Fully adjustable product platform for instant changeover. Includes hole perforator system for smooth product appearance. Simple : Compensated impulse sealing system automatically adjusts for long life and low
- Machine Type: Shrink Machines
-
Supplier: Custom Fabricating & Supplies
Description: replaced. Keeping the tape replaced before the wire burns through it will increase the life of the sealing wire tenfold. 2” PTFE Coated Tape The 2” PTFE coated tape is often used over manual impulse sealing wires. As mentioned above, keeping the tape replaced over the
- Width: 0.275 to 10 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: impulse sealing wires. As mentioned above, keeping the tape replaced over the sealing wire is important in preserving the life of the sealing wire. For higher output machines, the 2” PTFE coated tape is used a base tape layer of protection from the sealing
- Width: 0.5 to 3 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: Custom Fabricating & Supplies
Description: the tape replaced over the sealing wire is important in preserving the life of the sealing wire. For higher output machines, the 2” PTFE coated tape is used a base tape layer of protection from the sealing bar. The 2” PTFE tape is placed on the bumper coming into direct
- Width: 0.5 to 6 inches
- Thickness: 0.003 to 0.01 inches
- Temperature Resistance: -17.77777777777778 to 315.55555555555554 C
- Features: Dielectric / Insulating, Removable, Specialty / Other
-
Supplier: ASTM International
Description: intended to be used on commercial machines employing reciprocating sealing jaws, such as most vertical form-fill packaging machines, platen heatsealers, etc. Conditions of dwell time and sealing pressure on machines of this type typically are different from those
-
Supplier: Toshiba America, Inc.
Description: For nearly 90 years Toshiba has been supplying steam turbines and generators for its many customers throughout the world. In North America, Toshiba has been a leading supplier of large steam turbines for thermal, nuclear, cogeneration and combined-cycle applications, including enhanced
Find Suppliers by Category Top
Featured Products Top
-
that its machines are designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Market Applications: Selecting the Right Process Heater Heat Sealers Heat sealers, also known as heat seal machines or impulse sealers, are used to seal various types of packaging materials, such as plastic bags, pouches, and films, by applying heat to melt the material (read more)
Browse Industrial Heaters Datasheets for Backer Hotwatt Inc. -
traceability. Magnatech spiral machines provide consistent reinforcement, while Sikora thickness measurement instruments help ensure each production line maintains specified dimensional quality. This combination supports stable performance across continuous-duty cycles, pressure impulses, and demanding (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
The Telemecanique Sensors XCKN2118P20C is a compact electromechanical limit switch designed to detect the position, presence, travel limit, or movement of machine components. It belongs to the Telemecanique Limit Switches (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Processing and storage of restructured surimi stew product in retortable pouches
The pouches were again sealed airtight to ensure additional safety using the impulse sealing machine (Sunray Industries, .
-
Study on the effect of packaging materials on the physico-chemical, microbiological and sensory quality of kunda
Hot kunda (85°–90 °C) from the kettle was packaged in select packaging materials and heat sealed by foot-operated impulse sealing machine for pouches of low density polyethylene (LDPE) of 65 μ thickness (P-1) and metal- lised polyester (Aluminium/polyethylene) of 90 …
-
Retort pouch processing of Chettinad style goat meat curry — a heritage meat product
Residual air was removed by steam flush technique and sealed by an impulse sealing machine (Sun Ray industries Pvt. Ltd., Mysore, India).
-
The effect of selected plastic films and chemical dips on the shelflife of Marmande tomatoes
PVC films were sealed by means of a hot plate, while a conventional heat- impulse sealing machine was used for polyethylene.
-
Protective packaging of rice under Malaysian climatic conditions.
… are made on suitable thickness of low density polyethylene (PE) film for PE bags, PE coating or lining of jute bags, use of laminated (cellophane/low density PE) material, packaging of paddy for long-term storage, impulse sealing machines for PE bags, and …
-
Studies on the effect of preservatives on physico-chemical, microbiological and sensory quality of kunda
The pouches were sealed by impulse sealing machine .
-
Sell steel band strapping tool S-98
Impulse Heat Sealing Machine ( Impulse Sealer .
-
MAINTAINING THE STORAGE QUALITY OF TROPICAL DRIED FRUIT MIX WITH GLYCEROL
The plastic bags were sealed with a sealing machine ( Impulse sealer, type TISH- 300).
-
Effect of heat‐sealing temperature on the failure criteria of oriented polypropylene/cast polypropylene heat seal
Nevertheless, heat-sealing temperature in this study refers to the temper- ature recorded on the impulse - sealing machine (set temper- ature), i.e., the temperature applied to the outer surface of the films.
-
Influence of thermal processing on the volatile constituents of muskmelon puree
Muskmelon puree processed in retort pouches The muskmel- on puree adjusted to pH 4.1, was heated to 90 °C, filled into retort pouches of 300 g net weight and sealed using impulse heat sealing machine .
Indicates content that may require registration and/or purchase.