Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rieker, Inc.
Description: A clinometer (or Inclinometer) is an instrument for measuring angles of slope (or tilt), elevation or inclination of an object with respect to gravity. Also known as a slope or tilt meter, angle indicator, gradiometer, and pitch or roll indicator.Rieker manufacturers clinometers using
- Angular Range: -26 to 26 degrees
- Angular Resolution: 2 degrees
- Application: Automotive / Transportation, Construction / Building Site, Machine Shop / Tool Room, Surveying / Field Work
- Level Type: Clinometer / Inclinometer
-
Supplier: Rieker, Inc.
Description: DESCRIPTION The H6 inclinometer provides dual axis inclination sensing in a rugged environmentally protected housing. This unit incorporates a MEMS sensing element referenced to gravity with integrated temperature compensation over the industrial operating range of -40° to +85°C. The H6 prov
- Tilt Angle: -60 to 60 degrees
- Number of Axes: 1
- Supply Voltage: 11 to 36 volts
- Operating Temperature: -40 to 185 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 846946-SCL3300-D01 Series: SCL3300 Features: Sensor Inclinometer Axis Bandwidth Package: Bulk Family Name: SCL3300 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply
-
-
Supplier: ASTM International
Description: mechanical parts. 1.3 This practice is not intended to replace manufacturers’ recommendations for servicing and calibration of inclinometer equipment, nor is it intended to replace maintenance and calibration schedules established by users as part of their quality programs. 1.4
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 893824-SCA103T-D05-1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Sensor Inclinometer ±30° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD, L-Bend Package: Reel - TR Package: 12-SMD, L-Bend Part Status: Obsolete
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 893823-SCA103T-D04-1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Sensor Inclinometer ±15° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD, L-Bend Package: Reel - TR Package: 12-SMD, L-Bend Part Status: Obsolete
-
Supplier: Win Source Electronics
Description: Manufacturer: Murata Electronics North America Win Source Part Number: 188820-SCA100T-D01 Voltage Rating: 4.75 V to 5.25 V Output Type: Voltage Bandwidth: 8 to 28Hz Sensitivity: 4V/g Axis: X, Y Measuring Range: ±30° Categories: Sensors, Transducers Status: Active Temperature Range -
-
Supplier: Sherborne Sensors
Description: gravity-referenced inclinometers, as well as other manufacturers’ products. An integral 12 VDC power supply provides excitation voltage for MEMS- based inclinometers whilst bi-polar voltage supplied inclinometers may be powered via Sherborne XT-0102 or XT-0103 power
- Number of Digits: 5
- Response Time: 100 milliseconds
- Accuracy: 0.1 ± % of Full Scale
- Width: 96 mm
-
Supplier: ValueTronics International, Inc.
Description: Measurement of the resistance of photovoltaic module series Mechanical inclinometer for incidence angle of solar irradiation 4-terminal measuring method Comparison with standard conditions (STC 1000 W/m2, 25C) Evaluation of testing result: OK / NO Management of up to 30 types of modules in
Find Suppliers by Category Top
Featured Products Top
-
Programmable Inclinometers: One Sensor, More Possibilities From mobile machinery, aerial work platforms and agricultural equipment to concrete pumps, cranes and solar tracking systems, inclinometers are used across a wide range of applications to provide reliable tilt (read more)
Browse Tilt Sensors Datasheets for POSITAL B.V. -
, inclinometers must feature low noise and high-resolution capabilities. After the successful launch of the ± 14 g AXO®315 accelerometer for high performance navigation and positioning, Tronics announces the availability of AXO®301, the second member (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
AXO®301 High Resolution MEMS Accelerometer & Inclinometer Input measurement range of ±1 g Broadband resolution of 50 µg Tailored to high resolution industrial inclinometers and railway applications (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
inclinometers in safeguarding railway path stability and structural alignment in tunnels and bridges. "Increasing traffic density means that even minor, undetected vehicle faults can severely compromise track infrastructure almost overnight," (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
, oil & gas and construction applications. Main applications Acceleration and deceleration measurements in railway IMU and INS for trains, ground and underground vehicles, and robots Servo-inclinometer for precise industrial motion and tilt (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
accelerometer tailored for navigation, positioning, and motion control of land and marine. AXO301 High-Resolution Accelerometer and Inclinometer for Railway and Industrial Systems (read more)
Browse Accelerometers Datasheets for Tronics Microsystems -
vehicles, and robots Servo-inclinometer for precise industrial motion and tilt control AHRS for VTOL (Vertical Take-Off and Landing) aircrafts and UAV Test instrumentation Main features and benefits High precision and fidelity (read more)
Browse Accelerometers Datasheets for Tronics Microsystems
Conduct Research Top
-
Applications for Inclinometers in the Shipbuilding Industry
Inclinometers are a specialized family of instruments used to measure tilt, elevation, and depression and these tools have applications in a wide array of industries from forestry to manufacturing and aerospace applications.
-
DMI820 Digital Display Inclinometer
DMI820. Digital Display Inclinometer. Best accuracy:<0.003°. Repeatability:0.003°. Maximum measuring range:±90°. Working Temperature : -10°~ +70?. °/mm/m Dual units switch function. IP54 protection class. Data store function
-
History Lesson: Importance of the Inclinometer for Flight
Orville and Wilbur Wright may have never found success if not for the inclinometer. Their original aircraft designs were missing a critical piece of innovation that was being used by foresters and other industry pioneers. This simple device is known as an inclinometer (or slip indicator). The 1902
-
SCA126T-Digital Type Dual-Axis Inclinometer
SCA126T is a serial output dual-axis inclinometer launched by RION company to the field of industrial control, built-in high-precision A / D differential converter, through 5 filtering algorithm, which can measure the angle of sensor output relative to the horizontal tilt and pitch tilt.
-
Electronic Inclinometers
When tilted around the central axis , fluid will flow more in to one side of the recipient, as it seeks level. The pair of electrodes submersed in a higher quantity of fluid will produce a higher output signal, and vice versa.
-
Inclinometer used in the ambulance
The ambulance is refers to rescue the patient's car. The driver can be in roadway edge, sidewalks, and even opposition driving up - any place is ok, as long as the ambulance can pass. Modern ambulance internal is more capacious, make the rescuers have enough space on the way to hospital for patients
-
Rion Inclinometer Various Applications
Angle sensor, just as its name implies, is the measurement of Angle sensor, so as long as the need to know the occasion of Angle can be used Angle sensor measuring Angle. Suitable for application in factories, landslides, railways, tunnels, ship industry, machinery, construction, medical enterprise,
-
Inclinometer used in tower crane
APPLICATION GUIDELINES MILITARY AND AVIONICS BRIDGE AND BUILDING INERTIAL NAVIGATION SYSTEM RAILWAY ENGINEERING SHIP SURVEY POWER INDUSTRY INDUSTRIAL FIELD COMMERCIAL VEHICLE ALARM SECURITY VEHICLE SAFETY CONTROL ENGINEERING MACHINERY PROFESSIONAL INFORMATION. Less than or equal to 32 characters
-
Inclinometer used in nuclear industry
Nuclear energy into electrical energy process need to pass all kinds of complicated change program, through the various reaction equipment, while some need to flip, in turn process are also full automation, but some large scale equipment can't flip over certain Angle range, otherwise you will fall
-
Inclinometer used in tank
APPLICATION GUIDELINES MILITARY AND AVIONICS BRIDGE AND BUILDING INERTIAL NAVIGATION SYSTEM RAILWAY ENGINEERING SHIP SURVEY POWER INDUSTRY INDUSTRIAL FIELD COMMERCIAL VEHICLE ALARM SECURITY VEHICLE SAFETY CONTROL ENGINEERING MACHINERY PROFESSIONAL INFORMATION. Less than or equal to 32 characters
-
Inclinometers are used everywhere!
Sony Alpha 7: The World's Lightest Full-Frame Camera With Interchangeable Lens
-
Inclinometer Used in Tunnel Digger
In the past, drilling and blasting method driving mode widely used in mountain tunnel hard rock drivage, however, in the same conditions, the whole section tunnel boring machine driving speed drilling and blasting method is 8 times the left and right sides, with efficient, fast, high quality,
-
Inclinometer used in Water Gate
Shenzhen Rion technology co., LTD. Research and development production Angle sensor is widely used in South Korea in the market of water conservancy gate automatic control system. At present, the flap type water gate control system front-end equipment generally is by the shutter lock, oil cylinder
-
Inclinometer used in Solar Industry
Along with the conventional energy capacity increasing decline, the environment pollution is more serious to search for and develop 'environmental protection new energy "has become an important topic of the world. Solar energy is a new kind of renewable energy, is rich in resources, and free use,
More Information Top
-
Accuracy vs. Resolution
• inclinometer manufacturer (4 .
-
Development of a Test Series to Determine In Situ Thermomechanical and Transport Properties
The accuracy of the system as corrected for anchor inclination, using the inclinometer manu- facturer 's accuracy specifications, was believed to be ~ 10 urn..
Indicates content that may require registration and/or purchase.