-
Supplier: Inductotherm Group
Description: Inductotherm Dura-Line® induction melting furnaces are designed for rugged use and high-power density melting. They offer high operational efficiency with a wide choice of capacities in a budget-friendly package. When to use an Inductotherm Dura-Line® induction
- Application: Foundry / Melting
- Configuration: Top Loading
-
Supplier: EFD Induction a.s.
Description: Our LAB range is specially designed for laboratory and research applications. Available with rammed linings or prefabricated crucibles, LAB is perfect for precious metals melting/ refining, art molding and investment casting, quick melting for qualifying alloys, sample castings for spectro
-
Supplier: Inductotherm Group
Description: Inductotherm TILT-POUR™ Automated Pouring Systems provide flexibility in both production needs and alloy requirements in order to utilize an induction furnace for the dual roles of melting and automated pouring. TILT-POUR™ Automated Pouring Systems feature a coreless
-
-
Supplier: EFD Induction a.s.
Description: The FIB melts ferrous and non-ferrous metals (copper and aluminum alloys). Available with easy-to-change prefabricated crucibles or rammed linings, each FIB includes a high-pressure hydraulic power pack (non-flammable oil), a manual tilting valve and water-cooled, low-loss leads. To learn
-
Supplier: EFD Induction a.s.
Description: Available with rammed and fritted linings or prefabricated crucibles, the DAB offers direct pouring in moulds on automatic lines and in investment casting. Low-loss lamination packs and lids with protective inert gas are available as options. To learn more about our HeatLine DAB please
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Refractory Coating No. 360 is a heat-cured refractory coating for expendable thermocouple tubes and induction furnace linings. No. 360 exhibits excellent coating properties and may be applied by rolling, dipping or casting. No. 360 is also available in chemical-set
- Features: Electronics / Semiconductors, Electrical Power / HV
- Material Form: Adhesive, Coating, Dielectric Coating (Encapsulant, Conformal, etc.), Powder / Grain
-
Supplier: Mid-Mountain Materials, Inc.
Description: aluminum transfer High temperature patching and sealing of refractory linings Lightweight refractory linings Induction furnace coil coating High Temperature binder and fillers
- Applications: Foundry / Metal Processing
- Max Use Temperature: 1095 C
- Product Type / Form: Cement / Binder
- Setting / Cure Technology: Air Setting
-
Supplier: Mid-Mountain Materials, Inc.
Description: aluminum transfer High temperature patching and sealing of refractory linings Lightweight refractory linings Induction furnace coil coating High Temperature binder and fillers
- Applications: Foundry / Metal Processing
- Max Use Temperature: 1260 C
- Refractory Aggregate / Fill: Silica / Silicate Materials
-
Supplier: Mid-Mountain Materials, Inc.
Description: aluminum transfer High temperature patching and sealing of refractory linings Lightweight refractory linings Induction furnace coil coating High Temperature binder and fillers
- Applications: Foundry / Metal Processing
- MOR / Flexural Strength: 500 psi
- Max Use Temperature: 1000 C
- Refractory Aggregate / Fill: Silica / Silicate Materials
-
Supplier: Mid-Mountain Materials, Inc.
Description: aluminum transfer High temperature patching and sealing of refractory linings Lightweight refractory linings Induction furnace coil coating High Temperature binder and fillers
- Applications: Foundry / Metal Processing
- Max Use Temperature: 1260 C
-
Supplier: Lydall Performance Materials
Description: Excellent compression recovery Applications: High efficiency thermal barrier Backup lining for metal troughs High temperature gaskets Hot top linings Thermal and electrical insulation Coke oven door shock absorption medium Induction furnace coil separator
- Electrical Resistivity: 55
- Material Form: Ceramic / Inorganic, Nonwoven Product
Find Suppliers by Category Top
Featured Products Top
-
also supply high-grade refractories for coil lining (coil grout), topping and the spout area. Saint-Gobain's complete product range for coreless induction furnaces demonstrate an improvement in the energy balance required for production and consequently a reduction overall cost. Visit (read more)
Browse Thermal and Refractory Ceramics Datasheets for Saint-Gobain Performance Ceramics & Refractories -
From small capacity precision casting operations to the largest induction melting foundry, Inductotherm Group companies manufacture the furnace that is right for you. Heavy Steel Shell Furnaces: Our Heavy Steel Shell furnaces combine the exceptional strength of a (read more)
Browse Furnaces (industrial) Datasheets for Inductotherm Group
More Information Top
-
Development of a lining made from Karelian quartzites for crucible induction furnaces
The effect of impurities is quartzites on crucible induction furnace lining wear resistance is studied.
-
Optimisation of monolithic lining concepts of channel induction furnace
Optimisation of channel induction furnace lining .
-
Thermal Analysis of Quartzite Used to Line a Crucible-Equipped Industrial-Frequency Induction Furnace
V. A. Kukartsev and A. K. Abkaryan, “Study by x-ray methods of the effect of temperature on crystal lattice interplanar distances of Pervoural’sk quartzite used for induction furnace lining ,” Novye Ogneupory, No. 10, 44 – 46 (2013).
-
Men and magnesia
Basifrax was the name given by a Canadian company to their high lime dead-burned magnesite, which had already proved its value as an induction furnace lining .
-
Effect of chromium and zirconium oxides on properties of Bobrovsk deposit quartzite ramming mixes
Keywords: quartzite, ramming mix, induction furnace lining , refractories, sintering, slag resistance.
-
THE ELECTRIC BRASS FURNACE REFRACTORY SITUATION
On yellow brass, where the induction furnace lining problem is in good shape, that fact, the goodefficiencyon %-hour operation, and the avoidance of electrode costs, make the induction furnace hard to beat, and it is only natural that the rollingmills which …
-
Metal coatings
Refractories for Induction Furnace Linings .
-
Non‐metallic inorganic materials
Refractories for Induction Furnace Linings .
-
CERAMIC ABSTRACTS
Burrows G. SeeBiram J. Burrows: 0.M., and Fhster, B. D. Advances in cement technology for induction furnace linings , (11) 300f. Bnrsill.
-
Metal coatings
Desirable attributes of an ideal induction furnace lining are outlined.