-
Supplier: Inductotherm Group
Description: present in air. The main advantages of this process are bright oxide-free finishes with no carburisation or decarburisation, controlled heating and repeatability without hazardous fumes or toxic waste. Consarc can manufacture Top Loading VHT furnaces in resistance or induction
- Process Temperature: 1,598.9999999999998 to 2,199 C
- Height: 250.00000000000003 to 600.0000000000001 mm
- Width / Tube O.D.: 250.00000000000003 to 450 mm
- Application: Heat Treating
-
Supplier: Inductotherm Group
Description: Electrode VIM systems are the largest VIM systems with heat sizes ranging from 5 tons to 30 tons. Electrode VIMs typically pour several electrode mold setups which could be as much as 5 meters (16.4 feet) in length. Features Rugged steel shell induction furnace Rapid exchange features
- Application: Foundry / Melting
- Heat Source: Induction
- Features: Industrial, Medium (< 1, >10-3 torr)
- Atmosphere: Vacuum
-
Supplier: Inductotherm Group
Description: CVD / CVI. Consarc offers offer top or bottom loading induction heating furnaces Vacuum induction heating furnaces utilise a static cylindrical induction coil with graphite susceptor and carbon based insulation. Features Vacuum induction heating
- Process Temperature: 1,400 to 2,500 C
- Height: 1,500 to 2,000.0000000000002 mm
- Width / Tube O.D.: 1,220.0000000000002 to 2,500.0000000000005 mm
- Application: Heat Treating
-
-
Supplier: Inductotherm Group
Description: Consarc offers Induction Skull Melting (ISM) furnaces which is a method of melting metals in a segmented water-cooled copper vessel while under vacuum or controlled atmosphere using an induction coil. Consarc’s two chamber vertical furnaces are excellent for the
- Application: Foundry / Melting
- Features: High Vacuum (< 10-3, >10-8 torr), Industrial
- Heat Source: Induction
- Atmosphere: Vacuum
-
Supplier: Aremco Products, Inc.
Description: Aremco offers a complete line of electric box furnaces from .1 to 7.5 cubic feet for applications to 2350 °F. All furnaces are ruggedly constructed and energy efficient, and a wide range of temperature controls are offered for every type of use. Custom features and sizes are also
- Process Temperature: 1,287.7777777777778 C
- Width / Tube O.D.: 330.1998216920963 mm
- Length (Chamber / Tube): 342.8998148341 mm
- Height: 222.2498799850648 mm
-
Supplier: Plansee SE
Description: the field of coating systems, annealing furnaces or sintering furnaces: We are experts in all high-temperature processes. Taking account of the atmosphere, cycle times and temperatures, we will work together with you to fine-tune the very best solution for your furnace. Every
- Process Temperature: 1,000 to 2,800 C
- Atmosphere: Air / Oxidizing, Inert, Vacuum
- Application: Annealing, Brazing / Soldering, Firing / Sintering, Heat Treating
- Features: Industrial
-
Supplier: Tinius Olsen, Inc.
Description: Technical Data Type of furnace: Vertical three-zone split tube furnace Furnace bore: The furnace end insulation discs are bored out to 30mm diameter. The heating chamber has an internal diameter of approximately 90mm Heated length: 300mm over three zones
- Atmosphere: Air / Oxidizing
- Application: Laboratory
- Controller Type: Programmable
- Features: Three Zone / Multi-Zone, Vertical
-
Supplier: Trent, Inc.
Description: The TRENT M2-DKR High Temperature Furnace heating elements are silicon carbide type resistors located beneath a ceramic hearth plate, which protects against scale and breakage. The door is vertical lift counterweighted to provide a tight seal with the brick-lined furnace front. It is
- Process Temperature: 1,371.111111111111 C
- Width / Tube O.D.: 203.19989027205926 mm
- Length (Chamber / Tube): 355.5998079761037 mm
- Height: 126.99993142003704 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: heated quench tanks are optional. The furnaces achieve high precision by featuring highly accurate controls, mercury contactors for fast cycle times, two zone control (top and bottom) on the hardening furnace, and very even spacing of elements. The tempering oven features a
- Process Temperature: 675 to 1,285 C
- Height: 533.3997119641556 mm
- Width / Tube O.D.: 482.59973939614076 mm
- Length (Chamber / Tube): 939.799492508274 mm
-
Supplier: L&L Special Furnace Co., Inc.
Description: The TB SERIES Bench Mounted Electric Tube Furnaces feature even heating around the perimeter of the tube, ceramic fiber insulation, and split tube construction for easy changing of the tubes. A variety of tubes may be used or supplied by L&L depending on the
- Process Temperature: 1,150 C
- Width / Tube O.D.: 711.1996159522074 mm
- Length (Chamber / Tube): 609.5996708161778 mm
- Heat Source: Electric / Resistance
-
Supplier: L&L Special Furnace Co., Inc.
Description: The TBU SERIES Bench Mounted Electric Three Zone Tube Furnaces utilize three separate heating zones to achieve +/-5°F (+/-2.7°C) or better within the center zone over a wide temperature range. The two end zones compensate for end heat losses. They are ideally suited for laboratory and
- Process Temperature: 1,150 C
- Width / Tube O.D.: 711.1996159522074 mm
- Length (Chamber / Tube): 609.5996708161778 mm
- Heat Source: Electric / Resistance
-
Supplier: L&L Special Furnace Co., Inc.
Description: defined work zone. These features are uniform distribution of elements, fan circulation of furnace atmosphere, all ceramic fiber insulation, six zones of element control, SCR power control, generous extra area inside the furnace for air circulation and to keep direct radiation of
- Process Temperature: 150 to 1,200 C
- Height: 609.5996708161778 mm
- Width / Tube O.D.: 914.3995062242667 mm
- Length (Chamber / Tube): 1,219.1993416323555 mm
-
Supplier: L&L Kiln Mfg. Inc.
Description: Handheld DynaTrol with Dynamic Zone Control, 4 preset programs, 6 user defined programs
- Process Temperature: 250 to 1,290 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 673.0996365261963 mm
- Length (Chamber / Tube): 673.0996365261963 mm
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1850°F / 1010°C Optional Elements to 2150°F / 1177°C The TRENT H Series Box Furnaces are used for heat-treating ferrous and non-ferrous metals, firing ceramics, annealing glassware, processing chemicals and for general research purposes. TRENT Folded and Formed® heating
- Process Temperature: 1,010 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Length (Chamber / Tube): 914.3995062242667 mm
-
Supplier: Wisconsin Oven Corporation
Description: Heat treat ovens are very common in the heat treat industry and are commonly referred to as Companion Draw Furnaces or Draw Batch Furnace. Wisconsin Oven offers 40 standard SDB heat treat oven models. Ten (10) standard sizes Four (4) temperature ranges. Standard maximum continuous
- Process Temperature: 426.66666666666663 to 760 C
- Height: 457.19975311213335 to 1,523.9991770404445 mm
- Width / Tube O.D.: 609.5996708161778 to 1,523.9991770404445 mm
- Length (Chamber / Tube): 914.3995062242667 to 1,828.7990124485334 mm
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1400°F / 760°C The TRENT Vertical Retort Furnace has the same design as the PF Series Pot Type furnace except that a high alloy gas retort is substituted for the salt pot. It is used primarily in the metalworking industry for sintering, brazing, annealing, etc.
- Process Temperature: 760 C
- Height: 457.19975311213335 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Atmosphere: Air / Oxidizing
-
Supplier: Plansee SE
Description: entire hot zone or simply a spare part for your existing furnace. With Plansee, you are in good hands. We are happy to install your products for you at your premises. And, of course, we are there to lend a hand when it comes to inspecting, maintaining and optimizing existing furnaces.
- Process Temperature: 2,800 C
- Pressure Range: 29,007.3678714394 psi
- Application: Firing / Sintering, Heat Treating
-
Supplier: Trent, Inc.
Description: Maximum Temperature: 1850°F / 1010°C Optional Elements to 2100°F / 1149°C The TRENT Bell Furnace uses direct radiant heat to deliver a uniform blanket of heat to the workload. These furnaces are designed as a general purpose furnace used to heat large motors and transformers,
- Process Temperature: 1,010 C
- Height: 736.5996022362149 mm
- Width / Tube O.D.: 457.19975311213335 mm
- Application: Aging, Annealing, Brazing / Soldering, Firing / Sintering, Heat Treating, Preheating
-
Supplier: L&L Kiln Mfg. Inc.
Description: The Easy-Load Professional-Grade Front-Loading Kiln meets the needs of schools, studios and potters who need a well-built easy-to-load cone 10 kiln. The proven technology of the Dyna-Trol Program Control automates the firing process. The even element spacing and built in standard zone control
- Process Temperature: 250 to 1,290 C
- Height: 1,244.5993279163629 mm
- Width / Tube O.D.: 787.3995748042296 mm
- Length (Chamber / Tube): 812.799561088237 mm
Find Suppliers by Category Top
Featured Products Top
-
Pusher Furnace Capabilities Temperatures to 2800°C Electrically heated or gas-, oil- or dual-fuel fired Controlled atmospheres including flammables gases, as well as multiple atmospheres Process gas circulating and conditioning systems (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Effective Hardening and Tempering requires the ability to deliver uniformly heated material to achieve optimum product straightness and minimal quench cracking. ThermaTunnels, electric resistance heated, barrel furnaces are placed between the induction coils and quench system where (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Inductotherm Group
More Information Top
-
CHEMICAL ENGINEERING DIVISION SEMIANNUAL REPORT, JULY-DECEMBER 1963
INDUCTION HEATED QUARTZ TUBE FURNACE .
-
ORNL ISOTOPIC POWER FUELS QUARTERLY REPORT FOR PERIOD ENDING JUNE 30, 1970.
The main part is a quartz tube furnace heated by an induction unit.
-
Internal Oxidation of an Ag–1.3 at.% Te Alloy
The metals were enclosed in a vacuum-sealed (10−2 -mbar) quartz tube , which was heated in an induction furnace to a temperature of 1000°C.
-
SnO2 Nanowire Arrays and Electrical Properties Synthesized by Fast Heating a Mixture of SnO2 and CNTs Waste Soot
As a heating crucible, the graphite tube was placed in a horizontal quartz tube and heated in a high-frequency induction furnace .
-
SiC Nanowires Synthesized by Rapidly Heating a Mixture of SiO and Arc-Discharge Plasma Pretreated Carbon Black
As a heating crucible, the graphite tube was placed in a hori- zontal quartz tube and heated in a high-frequency induction furnace .
-
Hydrogen reduction of MoO3 −Fe mixes studied by stepwise differential isothermal analysis
The tubular thermogravimetric setup includes a movable furnace with SiC heating elements, quartz reaction tube , inductive TG/DTA-sensor, PID temperature control, gas supply, and peripheral equipment for data acquisition (Fig. 1).
-
http://www-pub.iaea.org/MTCD/publications/PDF/TE_1416_Web.pdf
The sample is placed into a crucible, which is coupled to the high frequency (100 kHz) coil placed around the quartz tube constituting the furnace , and heated up by induction .
-
Mechanism and Kinetics for the Formation of Uranium Mononitride by the Reaction of Uranium Dioxide with Carbon and Nitrogen
The induction furnace had a molybdenum heating element and a quartz reaction tube (Fig. 2).
-
Field-effect transistor based on /spl beta/-SiC nanowire
The SiC nanowires were synthesized without a metal catalyst in a vertical high-frequency induction furnace , which consisted of a quartz tube and an inductive heat cylinder of graphite coated with an activated carbon fiber.
-
Bulk synthesis, growth mechanism and properties of highly pure ultrafine boron nitride
nanotubes with diameters of sub-10 nm
The furnace consisted of a fused quartz tube and an induction - heated cylindrical graphite susceptor coated with a carbon fiber thermo-insulating layer.
Indicates content that may require registration and/or purchase.