Products/Services for Inductive Tachometer Pickup
-
Tachometers - (360 companies)...such as ±RPM, etc. The sensor technology used in tachometers can be contact type, photoelectric, inductive, or Hall effect. In a contact type instrument, the tachometer probe or sensor comes in contact with the rotating part. In a photoelectric...Tachometer TypeSensor TechnologyForm Factor -
Speed Sensors - (161 companies)Magnetic speed sensors rely on a magnet as the sensing element or sensed target to capture rotational or linear speed. They are typically used as gear tooth speed sensors or incorporated into stroboscopes or tachometers. Description. Speed sensors... -
Inductive Couplings - (14 companies)Inductive couplings are used in the non-contact transmission of electrical power or electronic signals through stationary, rotating, or moving equipment via an inductive connection. Inductive couplings are used in the noncontact transmission... -
Tachometer Generators and Tachogenerators - (44 companies)Tachometer generators and tachogenerators are small AC or DC generators that output a voltage in proportion to the rotational speed of a shaft. They are capable of measuring speed and direction of rotation, but not position. Tachometer generators... -
Inductive Linear Position Sensors and Switches - (107 companies)Inductive linear position sensors and switches are noncontact devices that determine an object's coordinates (linear or angular) with respect to a reference. Inductive linear position sensors are non-contact devices that measure a target object 's... -
Inductive Proximity Sensors - (352 companies)Inductive proximity sensors detect the presence or absence of an object using a critical distance. Inductive proximity sensors are non-contact proximity devices that set up a radio frequency field with an oscillator and a coil. The presence...
-
Diodes - (1075 companies)Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
-
Industrial Joysticks - (204 companies)Industrial joysticks use potentiometric, inductive or photoelectric sensing systems and/or switches to translate joystick motion into an output signal. Industrial joysticks use potentiometric, inductive, or photoelectric sensing systems...
-
Electrical Inductance Sensors - (9 companies)Electrical inductance sensors measure the inductance of an electrical component or system.
-
Magnetic Proximity Sensors - (265 companies)Magnetic proximity sensors include devices that work on inductive, variable reluctance, magneto resistive or Hall effect principles. Proximity sensors detect the presence or absence of an object using a critical distance. Proximity sensing...
Product News
-
PCE Instruments / PCE Americas Inc.
Tachometer PCE-LES 103 Motion analysis of rotating machines is quick and easy with our tachometer. The tachometer is equipped with 3 high-power LEDs, which together generate a light intensity of 11730 lux at 20 cm / 1000 Hz. With the tachometer, you can precisely set the flash frequency in both FPM and Hz. It is also small, handy and mains-independent thanks to the rechargeable battery. The tachometer is operated intuitively using the 10 buttons, allowing quick adjustments to be made. The phase shift allows... (read more)Browse Tachometers Datasheets for PCE Instruments / PCE Americas Inc. -
Fargo Controls, Inc.
Timer, Counter and Tachometer...Programmable for displaying of specific units or lengths. The Tachometer displays rate per second (Hz) and has 4 output modes. Additional Features: Highly visible backlit negative LCD display. Visual alerts when output status changes. 2 output relays. PNP/NPN selectable DC-voltage inputs. Up/down, add/subtract and quadrature input modes. 12VDC supply for powering sensors and encoders (AC version). Keypad lockout functions. Can be programmed by front keypad or by connecting to a PC. Communication interface... (read more)Browse Digital Timers Datasheets for Fargo Controls, Inc. -
HydraCheck Inc.
Data Logging Tachometer for Engineers/ Maintenance The Shimpo DT-2100 is the premium tachometer for engineers and maintenance professionals, the most highly advanced tachometer ever. Providing an unequaled level of user flexibility, the DT-2100 is the premium tachometer for engineers and maintenance professionals. Aiding the diagnosis of the most difficult machinery measurements with its onboard data-logging, graphing and statistical analysis, the user can examine the results of their testing on site and determine if additional data is required... (read more)Browse Tachometers Datasheets for HydraCheck Inc. -
HydraCheck Inc.
Non-Contact/Contact Laser Tachometer w/LED The laser-enabled DT-207LR has precise RPM measurement up to 20 feet. The Series DT-207LR digital tachometers incorporate laser technology yet retain our hallmark rugged construction and reliable quality components. Units offer incredible value and versatility as they can operate in non-contact and contact applications. These instruments feature a field-upgrade-able contact adapter for linear rate measure, conveniently allowing both non-contact and contact measurements. Incorporating... (read more)Browse Tachometers Datasheets for HydraCheck Inc. -
Locon Sensor Systems, Inc.
Custom Inductive Proximity Sensors LOCON - your reliable choice for high quality custom sensors. Locon Sensor Systems has been in the business of modifying standard units and designing new sensors from the ground up for nearly twenty years. We can customize inductive proximity sensors. As simple as changing the cable style or length to designing a unit to fit inside your existing housing, we look forward to assisting you in your custom sensor needs. If you need sensors to detect metallic objects up to 65mm away, then inductive... (read more)Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
New Yorker Electronics Co., Inc.
Inductive Coupler with IO-Link Turck 's NIC-Q86-ETH inductive coupler pair redefines motion-based automation with high transmission power and zero-latency communication. Delivering up to 50 W of power and 100 Mbit/s data rates, it enables seamless, wear-free connectivity between moving components, making it ideal for applications with frequent tool changes, rotation, or rapid cycle times. With multiprotocol support for PROFINET, EtherNet/IP, Modbus TCP, and EtherCAT, the NIC-Q86-ETH offers unmatched flexibility in modern... (read more)Browse Electrical Connectors Datasheets for New Yorker Electronics Co., Inc. -
New Yorker Electronics Co., Inc.
Inductive Linear Positioning Sensors Autonics introduces the LPD Series inductive linear positioning sensors, designed for accurate detection of metal object movement across 14 mm and 103 mm ranges. Using a coreless method, these sensors offer improved precision and durability while reducing damage risk from surface impact. Compact and efficient, they save space compared to multiple proximity sensors and provide stable, reliable performance. Built with oil-resistant cables and IP67-rated protection, the LPD Series is ideal... (read more)Browse Electromechanical Relays Datasheets for New Yorker Electronics Co., Inc. -
Novotechnik U.S., Inc.
Advanced inductive technology sensors Datasheet. Linear Touchless Sensors. Novotechnik 's linear touchless position sensors use a permanent magnet that is secured to the moving part on your application to detect its position. There are two varieties, one is free-floating and the other glides along rails integrated into the sensor housing. All our sensors come with unsurpassed customer support. TF1 Series. Advanced inductive technology sensors are magnetic field resistant, wear-free and robust. * Resolution up to 1 mm... (read more)Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S., Inc.
Advanced Inductive Linear Sensor TF1 Series Sensors - The New Standard Replacing Magnetostrictive For Position Measurement. Novotechnik 's TF1 Series of touchless linear position sensors are based on inductive technology that provides several benefits that can make a big difference to the operation of machinery that are designed into. TF1 Series sensors overcome issues with legacy magnetostrictive technology and enable your application to run much faster than you could with other sensors on the market. Follow us on: YouTube... (read more)Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
ERSAELECTRONICS PTE. LTD.
Telemecanique XS118BLNAL2 Inductive Sensor The Telemecanique Sensors XS118BLNAL2 is a general-purpose inductive proximity sensor designed for reliable, non-contact detection of metallic objects in industrial automation systems. It belongs to the Telemecanique Inductive Proximity Sensors XS range and combines an M18 threaded cylindrical body, flush-mountable sensing face, nickel-plated brass enclosure, and protected three-wire DC output. The sensor offers a nominal sensing distance of 5 mm and a specified operating zone of 0 to 4 mm... (read more)Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
-
Effect of elasticity on mixing torque requirements for rushton turbine impellers
The apparatus used, Figure 2, consists of a 1/4 hp (0.19kW) variable speed motor, an inductive pick-up tachometer sensing the motion of a 60-tooth sprocket gear, a 0.225 m diameter by 0.263 m tall fully-baffled glass …
-
Local heat transfer coefficients for a horizontal tube in a large‐particle fluidized bed at elevated temperature
The apparatus used, Figure 2, consists of a 1/4 hp (0.19kW) variable speed motor, an inductive pick-up tachometer sensing the motion of a 60-tooth sprocket gear, a 0.225 m diameter by 0.263 m tall fully-baffled glass …
-
Pickup / Automotive
Tachometer function with inductive pickup measures from 30 to 20000 rpm .
-
Pickup / Automotive / Digital
Tachometer function with inductive pickup measures from 30 to 20000 rpm .
-
Pickup / Automotive / Tachometers
Tachometer function with inductive pickup measures from 30 to 20000 rpm .
-
Pickup / Digital / Tachometers
Tachometer function with inductive pickup measures from 30 to 20000 rpm .
-
Pickup / Analog
Tachometer function with inductive pickup measures from 30 to 20000 rpm .
-
Pickup / AC / Voltage
Tachometer function with inductive pickup measures from 30 to 20000 rpm .
-
Pickup / Voltage / Digital Multimeters
Tachometer function with inductive pickup measures from 30 to 20000 rpm .
-
Pickup / Digital Multimeters / AC
Tachometer function with inductive pickup measures from 30 to 20000 rpm .
Indicates content that may require registration and/or purchase.