-
Supplier: Automation24, Inc.
Description: The AK1/AP-3H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 300 kHz. With a sensing range of 8 mm with flush mounting, the AK1/AP-3H
- Body: Cylindrical
- Measurement Range: 0.3150 inch
- Operating Temperature: -13 to 158 F
- Output: Voltage, Switched / Alarm
-
Supplier: Automation24, Inc.
Description: The AK1/AP-1H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 5 mm with flush mounting, the AK1/AP-1H
- Measurement Range: 0.1969 inch
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
-
Supplier: Automation24, Inc.
Description: The AK1/AP-4H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 300 kHz. With a sensing range of 12 mm with flush mounting, the AK1/AP-4H
- Measurement Range: 0.4724 inch
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
-
-
Supplier: Automation24, Inc.
Description: The AK1/AP-2H inductive sensor from M.D. Micro Detectors with a size of M18 x 1 operates with a supply voltage of 10-30 V DC. The output is a PNP-switching NO contact with a switching frequency of 600 kHz. With a sensing range of 8 mm with flush mounting, the AK1/AP-2H
- Measurement Range: 0.3150 inch
- Operating Temperature: -13 to 158 F
- Power Requirements: DC Powered
-
Supplier: Monarch Instrument
Description: The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from ignition coils or magnetos on 2 or 4 cycle gasoline engines. The GE200 HP includes an
- Body: Cylindrical
- Operating Distance: 1 to 12 inch
- Operating Temperature: -65 to 225 F
- Power Requirements: DC Powered
-
Description: LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25? to 70?, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.1969 to 0.7874 inch
-
Description: LR18 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25? to 70?, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.1969 to 0.7874 inch
-
Description: .The supply voltage is 10…30 VDC,plug-in or cable connection, protection class is IP67 Description Ianbao inductive sensors are widely used in the field of industrial instrumentation and automation. LR12X series cylindrical inductive proximity sensor adopts non-contact detection
- Body: Cylindrical
- DC Load: 2-Wire
- Load: DC Load
- Operating Distance: 0.0787 to 0.3937 inch
-
Description: The LR12 series temperature extender sensor has a strong nickel-copper alloy housing that provides stable operation from -25 ° C to 120 ° C, even in harsh industrial environments. The power supply voltage is 10… 30 VDC, PNP and NPN two output modes are available, simple
- Body: Cylindrical
- Operating Distance: 0.0787 to 0.1575 inch
- Power Requirements: DC Powered
- Switch Type: Normally Open, Normally Closed
-
Supplier: RS Components, Ltd.
Description: Range of M30 cylindrical inductive detectors (316L). High switching frequency. Used in food processing, pharmaceutical and cosmetic applications. Protection against short circuits and polarity reversal. Fitted with an LED status indicator. Body Style = Barrel Thread Size = M30 x 1
- Body: Cylindrical
- Operating Distance: 0.5906 inch
- Output: Switched / Alarm
- Switch Type: Normally Closed
-
Supplier: RS Components, Ltd.
Description: Range of M30 cylindrical inductive detectors (316L). High switching frequency. Used in food processing, pharmaceutical and cosmetic applications. Protection against short circuits and polarity reversal. Fitted with an LED status indicator. Body Style = Barrel Thread Size = M30 Output
- Body: Cylindrical
- Operating Distance: 0.8661 inch
- Output: Switched / Alarm
- Switch Type: Normally Open
-
Supplier: RS Components, Ltd.
Description: Range of M30 cylindrical inductive detectors (316L). High switching frequency. Used in food processing, pharmaceutical and cosmetic applications. Protection against short circuits and polarity reversal. Fitted with an LED status indicator. Body Style = Barrel Thread Size = M30 x 1
- Body: Cylindrical
- Operating Distance: 0.5906 inch
- Output: Switched / Alarm
- Switch Type: Normally Open
-
Supplier: RS Components, Ltd.
Description: Range of M30 cylindrical inductive detectors (316L). High switching frequency. Used in food processing, pharmaceutical and cosmetic applications. Protection against short circuits and polarity reversal. Fitted with an LED status indicator. Body Style = Barrel Thread Size = M30 Output
- Body: Cylindrical
- Operating Distance: 0.8661 inch
- Output: Switched / Alarm
- Switch Type: Normally Open
-
Supplier: Telco Sensors Inc.
Description: housing Power, output and signal status indicators 12 – 36 V dc supply voltage 5 wire, solid state relay output Test input The SG 10 light curtain system consists of a self-contained transmitter detector, SGT and receiver detector, SGR, which are
- Basic Object Detection Size: Hand, Body
- Controller: External
- Features: Integral Alignment Status LEDs
- Operating Temperature: -4 to 149 F
-
Supplier: Telco Sensors Inc.
Description: water-resistant slim line (12x30 mm) detector Power, output and signal status indicators 12-36 V dc supply voltage 5 wire, solid state relay output Test input Time-out function via wire connection Static and dunamic applications The
- Basic Object Detection Size: Hand, Body
- Controller: External
- Features: Integral Alignment Status LEDs
- Operating Temperature: -4 to 203 F
-
Supplier: Telco Sensors Inc.
Description: /masked during set up. This feature allows the active height to be reduced for applications which do not allow the full detection height. Both the transmitter and receiver detectors are protected against reverse polarity of power supplies, control input and output signals. The output is also
- Basic Object Detection Size: Body
- Controller: External
- Features: Blanking or Banking, Integral Alignment Status LEDs
- Mounting: Other
-
Supplier: Telco Sensors Inc.
Description: .4x14 mm) detector housing Power, output and signal status indicators 12 – 36 V dc supply voltage Dynamic sequential blanking function 5 wire, solid state relay output Test input The SG 14 light curtain system consists of a self
- Basic Object Detection Size: Hand, Body
- Controller: External
- Features: Blanking or Banking, Integral Alignment Status LEDs
- Operating Temperature: -4 to 149 F
-
Supplier: Maxim Integrated
Description: The MAX3272/MAX3272A 2.5Gbps limiting amplifiers accept a wide range of input voltages and provide a constant-level output voltage with controlled edge speeds. Additional features include power detectors with programmable loss-of-signal (LOS) indication, an optional squelch
- Operating Temperature: -40 to 85 C
- Package Type: Other
- Pin Count: 20
- RoHS Compliant: Yes
-
Supplier: Maxim Integrated
Description: controlled edge speeds. Additional features include RMS power detectors with programmable loss-of-signal (LOS) indication, an optional squelch function that mutes the data output signal when the input voltage falls below a programmable threshold, and excellent jitter performance. The
- Package Type: Other
- RoHS Compliant: Yes
-
Microcontrollers (MCU) - 32-bit XMC™ Industrial Microcontroller Arm® Cortex®-M -- XMC6521SC-Q040X AASupplier: Infineon Technologies AG
Description: The XMCXXXXSC devices are members of the XMC1000 Family of microcontrollers based on the ARM Cortex-M0 processor core. The XMCXXXXSC series addresses the real-time control needs of wireless power systems. The XMC6521SC-Q040X is a Qi single coil 15W inductive MP-A11 desktop transmitter
- Data Bus: 32 Bit
- Life Cycle Stage: Other
- Operating Range: Industrial
-
Supplier: Infineon Technologies AG
Description: (including load dump) Fast demagnetization of inductive loads Reverse battery protection1) Undervoltage and overvoltage shutdown with auto-restart and hysteresis Open drain diagnostic output Open load detection in ON-state CMOS compatible input
- Operating Ambient Temperature: -40 to 150 C
- Package Type: Other
- RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
resistance temperature detector (RTD). Transduction Element The transduction element of a transducer is responsible for converting the input energy from the sensing element into a different form. This conversion is essential for the measurement or monitoring (read more)
Browse Batteries Datasheets for Quarktwin Technology Ltd.
More Information Top
-
Highly sensitive magnetic field sensor and its application
…active elements, simple structure, actuate sensitivity (as high as 14V/mT), and good thermostability (as small as O.OO8pT/°C), this kind of magnetic field sensor, consisting of pulse current sources, coils with an amorphous core and induction voltage detectors , is successfully used in…
-
Why my body reads zero ohms? - Self Help Forums
If you use an inductive voltage detector (Volt Tic, Etc.) It will beep when you hold it near the hot wire.
-
Study of the termination phase of plasma production and the formation of magnetic flux breakthroughs during wire array implosion
…The time dependence of the effective current radius [50] was determined from the waveforms of the total discharge current and voltage (measured near the wire array by means of an eight loop current detector and an inductive voltage divider, respectively) and compared…
-
Crosstalk Countermeasures for High-Density Inductive-Coupling Channel Array
For measurement of the received voltage waveforms through the inductive coupling, embedded voltage detectors [21] have been implemented in the receiver chip.
-
Detection and Classification of Buried Metallic Objects UX-1225
(3.7.5) In this case the ideal induction detector would produce a voltage given by: .
-
AC behaviour and loss phenomena in quantum Hall samples
To balance the main detector voltage , the dual inductive voltage divider T generates two adjustable voltages . and . , where . and . are the settings of T .
-
Modified Kalman target detection algorithm applied to metal detection
It has been shown that the temporal voltage response of pulse induction metal detectors ( )s t can be expressed as .
-
Laser Spectroscopy 2
Unlike other mass spectrometers, the signal is not obtained from mass-selected particles imping- ing on the detector , but from an induction voltage picked up by external electrodes from the ion motion.