Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Terra Universal, Inc.
Description: hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated into the room
- Air Flow Rate: 3,000 to 3,200 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
-
Supplier: Terra Universal, Inc.
Description: hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated into the room
- Air Flow Rate: 4,117 to 5,768 SCFM
- Static Pressure: 0 to 1 in H2O
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: Stulz Air Technology Systems, Inc.
Description: STULZ-ATS Duct and Air Handler Humidifier (DAH) is designed for use with central station air handling units (AHU) and can be located conveniently in the air stream ductwork or rack mounted within the AHU itself. Serving mission critical applications and any environment
- Power Demand: 125.00000000000038 to 960.000000000002 watts
- Output Capacity: 5.3 to 39.6 Pounds / Hour
- Placement: Air Handling
- Water: Deionized / Demineralized
-
-
Supplier: Reznor
Description: The Model PEH is the new indoor electric heat ventilation air handler. The PEH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room
- Heating Capacity: 80 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Flow: 3,000 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Electric Heaters - Reznor® REH Series Outdoor Electric Heat Ventilation Air Handler -- Model REH120DSupplier: Reznor
Description: The Model REH is the new outdoor electric heat ventilation air handler. The REH comes in 4 cabinet sizes featuring a total of 12 electric heat sizes to meet the ventilation needs. When matched with the controls, the air handler provides precise heating for standard room
- Heating Capacity: 120 kW
- AC Voltage Required: 208 to 575 volts
- Maximum Air Flow: 15,377 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Reznor
Description: rating with a life expectancy of 150,000 hours Reverse airflow limit switch Airflow pressure switch to verify circulating blower operation on makeup air options Socketed, high quality switching relays to facilitate service All service and vent connections from a single side
- Cooling Capacity: 147,999.99999999997 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Reznor
Description: Model RDH is the new rooftop, power-vented addition to the Reznor® line of Pre-Engineered Ventilation Air-Handlers (PREEVA™). Model RDH is available in 11 sizes from 75MBH to 400MBH. Each size is designed for a minimum 81% thermal efficiency and is available for use with either natural
- Heating Capacity: 22 kW
- AC Voltage Required: 115 to 575 volts
- Maximum Air Flow: 1,406 SCFM
- Heater Type: Air Heater, Forced Air Heater, Space Heater
-
Supplier: Loren Cook Company
Description: Material handler blowers provide for continuous movement of material-laden air. It is well suited for installations involving exhaust, material conveying, pollution control, air circulation and a variety of other uses. Type IMH fans are available in standard arrangements 1, 4,
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Description: controlled air leakage Fully welded structural steel base for rigidity support during transport and placement Industrial quality plenum fans providing consistent hygienic air flow Stainless tube aluminum fin cooling coils providing industrial grade hygienic cooling
-
Supplier: Titus Company (The)
Description: This trap is the most appropriate option for removing condensate containing high volumes of compressor lubricants or low specific gravity oil. It is capable of draining liquids with a specific gravity down to 0.7. Typical Oil Handler applications include older air compressors where
- Connection Size: 0.5 inch
- Drain Type: Condensate Drain
-
Supplier: Radwell International
Description: AIR HANDLER HVAC 6B959
- Construction: Filter Mat
-
Supplier: Stulz Air Technology Systems, Inc.
Description: DESICAiR dry desiccant industrial dehumidifiers provide precision humidity and/or temperature control (humidity levels from 60° F [15.6° C] dew point to as low as minus 40° F [-40° C] dew point) of either a room or process air stream. DESICAiR dehumidifiers solve critical humidity
- Air Volume: 750 to 24,000 SCFM
- Desiccant Reactivation: Electric, Gas Fired, Steam
- Features: Integral Control Panel, NEMA Rated, UL Listed
- Removal Technique: Solid Desiccant Rotor
-
Supplier: Honeywell International, Inc.
Description: 25 INCH OVERALL WIDTH 16 INCH OVERALL HEIGHT 1600 CFM FLOW RATE ASHRAE 52.2, UL 900, CSA APPLICABLE STANDARD FH8000F1625 AIR HANDLER APPLICATION 90 PERCENT (E1), 96 PERCENT (E2), 99 PERCENT (E3) EFFICIENCY 0.25 INCH WC AT 500 FPM RESISTANCE 15 MER VALUE TRUECLEAN BRAND
- Efficiency: 90 to 99 %
- Length: 16 inch
- Height: 25 inch
- Construction: Panel Filter
-
Supplier: HVACQuick.com
Description: MagicAire specializes in hydronic and DX air supply products in many belt drive and direct drive configurations. MagicAire has 2, 5 and 10 day QUICK SHIP cycles available on many air handlers, fancoils, and unit ventilators.
-
Supplier: Air Innovations LLC
Description: HEPAir® cleanroom HVAC units, which are available in horizontal modules, are the perfect solution for stable control of temperature, humidity, pressure and cleanliness. HEPAir integrated modular environmental control systems can be used in cleanrooms as well as in industrial and commercial
-
Supplier: Twin City Fan & Blower
Description: Application The versatility of the BCPL Plug Fan allows for air circulation in a variety of commercial and industrial applications including air curtains, air heaters, ceiling, wall and floor panel plenums, degreasers, dryers, dust collectors, evaporators, freezers,
- Air Flow Rate: 690 to 57,900 SCFM
- Static Pressure: 414.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.25 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The MPQS Plenum Fan is used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also
- Air Flow Rate: 1,000 to 76,000 SCFM
- Static Pressure: 418.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application EPLFN Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also
- Air Flow Rate: 1,000 to 68,800 SCFM
- Static Pressure: 415.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 49 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application EPF Plenum Fans are used in field-fabricated and factory-built air handling units to pressurize the entire surrounding air plenum. This allows the discharge ductwork to be directly connected to the air handler from any direction. The plenum fan design also
- Air Flow Rate: 1,000 to 170,000 SCFM
- Static Pressure: 416.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12.4 to 73 inch
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Universal Air & Gas Products Corp.
Description: Industrial Standard Precipitators - Model Series: i3 (In-Duct, Integral Spray Wash) - 9 Ton through 27 Ton Units I-series: Like the Commercial (C-series), the industrial, in-duct designs use housing or cabinet structures to support the cells installed within them. The galvanized
-
Supplier: Universal Air & Gas Products Corp.
Description: Industrial Standard Precipitators - Model Series: i3 (In-Duct, Spray Wash) - 3 Ton through 8 Ton Units I-series: Like the Commercial (C-series), the industrial, in-duct designs use housing or cabinet structures to support the cells installed within them. The galvanized cabinet
-
Supplier: Universal Air & Gas Products Corp.
Description: Industrial Standard Precipitators - Model Series: i3 (In-Duct, Integral Spray Wash) - 24 Ton through 40 Ton Units I-series: Like the Commercial (C-series), the industrial, in-duct designs use housing or cabinet structures to support the cells installed within them. The galvanized
-
Supplier: Universal Air & Gas Products Corp.
Description: Industrial Standard Precipitators - Model Series: i3 (In-Duct, Integral Spray Wash) - 9 Ton through 27 Ton Units I-series: Like the Commercial (C-series), the industrial, in-duct designs use housing or cabinet structures to support the cells installed within them. The galvanized
-
Supplier: Air Caster Corporation
Description: capacity rollers Foot valve or pedestal controls Optional safety skirt Industrial Turntables for fork free operation Custom Air Caster industrial turntable for fork free operation Air Caster also offers a two position air caster turntable for the loading and
-
Supplier: Hale Engineering Company, Inc.
Description: setting, developing 360 cfm @ 0.4” SP -Top mounted 10” duct collar -These unit fans are sized to push the supply air through the hepa only, the supply plenum or ductwork must be pressurized by a separate air handler -Filter change by removing motor pack from filter -99.99% seal
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Greenheck
Description: Plenum Fans Greenheck Plenum Fans are designed for air handling and pressurized plenum applications. The primary benefits of plenum fans are compact sizes, flexibility to supply multiple air take-offs, and economical price. Model APH APH plenum fans are designed and engineered for
- Applications / Use: Air Handling Units / HVAC
- Design: Centrifugal
- Environment: Clean Air / Gas
- Product Form: Packaged (Complete System)
-
Supplier: Merit Sensor Systems
Description: The L Series is an ultra-sensitive and stable MEMS die that is ideal for low-pressure applications, such as CPAP and air handlers. Features Pressure 0.15 to 1 psi (10 to 68.95 mbar; 1 to 6.89 KPa) Temperature -40 to 150 °C Configuration Gage or differential Media Clean, dry air
- Impedance: 4 to 6 kohms
- Operating Temperature: -40 to 150 C
- Pressure Range: 0.15 to 1 psi
- Applications: Automotive, Industrial
-
Supplier: H&K Equipment
Description: of unique handling solutions. The largest of the series, the MT 10055 telescopic handler has a rated lift capacity of 10,000 pounds (4536 kg) and a maximum lift height of 55’ (16.8 m). Lifting 10,000 pounds in the air, the MT10055 can accomplish more in less time. This helps keep your
- Capacity: 10,000 lbs
- Features: Diesel, Other, Tilting
- Type: Forklift
- Tires: Solid / Cushion
Find Suppliers by Category Top
Featured Products Top
-
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co. -
Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Our blog Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for (read more)
Browse Industrial Pipe Datasheets for Petersen Products Co. -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Datasheets for Petersen Products Co. -
Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and operating reliably. Our Drives are rugged, durable, and capable of operating at 100% full power. Fuji Electric backs their AC (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
AC Drives Fuji Electric AC Variable Frequency Drives provide reliable speed control of the numerous air handlers and pumps associated with keeping your Data Center cool and (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co. -
Lifting Bags and Pipe Handlers Petersen Products® pneumatic high pressure lifting air bags are great for heavy duty, low profile heavy lifting, emergency rescue, HAZMAT management or industrial use. Choose from (read more)
Browse Drain Cleaning Machines Datasheets for Petersen Products Co.
Conduct Research Top
-
The Instability of VAV Systems (.pdf)
An industrial instrumentation control engineer would shudder if asked to control the typical variable volume air handler, shown in Fig. 1, with the control hardware the HVAC industry is accustomed to using and with the budget he would have. And yet engineers continue to specify these systems even
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
compressor packages. and packaged equipment with variable speed drive. Models are available with capacity control from 100%. down to 10% of full load. We also make condensers,. evaporators, AcuAir (R) Hygienic Air Handlers, vessels, heat. exchangers and controls. Our Quantum TM HD control panels
More Information Top
-
Handbook of Preservatives
Uses: Bacteriostat which prevents odors and damage due to water overflow of drain pans in large refrigerated cases and industrial air handlers .
-
Johnson Controls to Close York Plant in Albany
The facility is part of the former York International business bought by JCI in December 2005 and manufactures commercial and industrial air handler units.
-
CR4 - Blog Entry: Residential Energy Recovery & Humidity
Skilled in the development and application of commercial and industrial air handlers , heating and cooling coils, boilers, burners, incinerators and plastic products.
-
Motor bearing failure from VFD induced shaft to ground voltages in HVAC applications
Since no failures were noted on industrial air handlers using belt drives these constructionswere not considered for corrective action.
-
http://www.nasa.gov/centers/kennedy/pdf/67094main_Oct31color.pdf
Thomas F. Hahn - Space Gateway Support - In appreciation of exemplary leadership provided on the Industrial Area Air Handler Balance Project implemented under the JBOSC contract.
-
CR4 - Thread: Using a Freezer as an Air Conditioner
You might be interested in: Air Handlers , Industrial Refrigerators and Freezers, Laboratory Freeze Dryers .
-
LE 8940 MONOLEC Natural Gas Engine Oil Saves City Of Palm Springs $906,000 Over 20 Years
City of Palm Springs Cogeneration Facility also use other high quality LE lubricants: LE 1275 ALMAPLEX Industrial Lubricant in air handlers , LE 3752 ALMAGARD Vari-Purpose Lubricant as a general purpose grease, LE 6803 MULTILEC Industrial Oil in cooling towers and LE …
-
Multichannel active control of random noise in a small reverberant room
S. D. Goodman and S. S. Wise, “A discussion of commercial experience with active noise control on industrial fans and air handlers used for heating, ventilating and air conditioning,” in Proc.
-
Advances in Manufacturing and Mechanical Engineering
Yeow and Loo [14] identified several industrial ergonomic risks in an air handler factory, and conducted ergonomics interventions to rectify the risks via the use of twin torch devices for the brazing operations along with an innovated brazing method to reduce WMSDs.
-
VARIABLE SPEED INTEGRATED INTELLIGENT HVAC BLOWER
Comparative performance data for five blowers; GE1, furnace, air handler , commercial, and industrial .
Indicates content that may require registration and/or purchase.