-
Supplier: Nex Flow Air Products Corp.
Description: Air Knife - Air-Blade™ Blow-Off System from Nex Flow™ , - Aluminum - easy to mount and maintain, reducing both compressed air consumption and noise levels. Air Knife - Air-Blade™ Blow-Off System produces a “laminar” flow of air along its length using the
- Operation: General Cleaning / Surface Prep
- Machine Type: Web Cleaners
-
Supplier: Nex Flow Air Products Corp.
Description: Air Knife - Air-Blade™ Blow-Off System from Nex Flow™ , - Aluminum - easy to mount and maintain, reducing both compressed air consumption and noise levels. Air Knife - Air-Blade™ Blow-Off System produces a “laminar” flow of air along its length using the
- Operation: General Cleaning / Surface Prep
- Machine Type: Web Cleaners
-
Supplier: Nex Flow Air Products Corp.
Description: Air Knife - Air-Blade™ Blow-Off System from Nex Flow™ , - Aluminum - easy to mount and maintain, reducing both compressed air consumption and noise levels. Air Knife - Air-Blade™ Blow-Off System produces a “laminar” flow of air along its length using the
- Operation: General Cleaning / Surface Prep
- Machine Type: Web Cleaners
-
-
Supplier: Nex Flow Air Products Corp.
Description: Air Knife - Air-Blade™ Blow-Off System from Nex Flow™ , - Aluminum - easy to mount and maintain, reducing both compressed air consumption and noise levels. Air Knife - Air-Blade™ Blow-Off System produces a “laminar” flow of air along its length using the
- Operation: General Cleaning / Surface Prep
- Machine Type: Web Cleaners
-
Supplier: U.S. Plastic Corporation
Description: operation. Maximum operating pressure: 50 psi @ 70F, 3.5 bar @ 20C. Safety clip prevents unintentional closing. Custom made aluminum/stainless steel double acting air cylinder with 1/8" FPT ports. 60 psi minimum air pressure required to operate cylinder. Built for maximum performance
- Valve Size: 3 inch
- Valve Type: Gate / Knife Valves
- Primary Material: PVC
- Features: Socket Weld / Solder
-
Supplier: TGW International
Description: holders come complete with enhanced components to provide our film, tape and textile customers with the most durable air holders available. Our Products Include But Are Not Limited To: Bag Knives Cinch Draw Knives Circular Perfs Core Cutters Cutoff Knives Dished Slitters
-
Supplier: Velan, Inc.
Description: (65°C) maximum working temperature. Applications outside of these conditions require special design considerations. • Needle bearings on NPS 14 - 24 (DN 350-600) valves. • Available with air actuation. • Lug bolt pattern matches ASME B16.5 Class 150. Holes tapped.
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange
- Valve Type: Butterfly Valves, Gate / Knife Valves
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each time it is cycled
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Media Temperature: -90 to 225 F
- Features: Bolt Flange, Other
-
Supplier: BI-TORQ® Valve Automation
Description: The SERIES 20 knife gate is a uni-directional all stainless steel lug style valve designed for industrial service applications. The design of the valve allows for a tight shutoff in services with solids in suspension. Industries served include: Pulp and Paper Chemical Plants Food and Beverage
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media: Air, Cold Water, Compressed Air, Gas, Gasoline / Diesel Fuel, Ground Water, High Purity Gas, Hot Water, LP - Gas, Natural Gas, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Supplier: DeZURIK, Inc.
Description: seal, which is protected by a rod wiper ring. This wiper ring prevents dirt from being dragged though the seal. Flexgate Valves are also available with hydraulic or electric actuators. Other options include limit switches, solenoids, air regulators and chainwheels. Features Ideal for
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions. The valve self-cleans each
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: Festo Corporation
Description: Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube
- Pressure Rating: 29.00754 to 145.0377 psi
- Media Temperature: 140 to 14 F
- Media: Air, Compressed Air
- Primary Material: Aluminum
-
Supplier: International Thermal Systems LLC.
Description: blower motor connected to several air-knives. The air-knifes are adjustable and can be targeted at the part surface to remove pockets of water that might form. Air-knives, in cases where geometry and material make-up prevent parts from sufficiently drying using
- Machine Type: Complete Machine / Turnkey System, Degreasers, Spray Washers
- Part Loading: Conveyor
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: Stoelting Cleaning Equipment
Description: heated air (electric, gas or steam). Adjustable air knives for optimum drying. Hinged, removable canopy doors for easy access to wet zone.
- Internal Length: 54 inch
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Machine Mounting: Floor / Skid
-
Supplier: Stoelting Cleaning Equipment
Description: for quick availability CE compliant Stainless steel construction Exclusive spray tube design for unsurpassed cleaning Adjustable air knives for unsurpassed drying Rugged, long-lasting washer
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor, Return-to-Operator
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Supplier: Radwell International
Description: GATE VALVE, ELECTRIC ACTUACTION, ONE SIDED PULSE, G1/4, 5/2 WAY, WITH MECHANICAL SPRING. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Gate / Knife Valves
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PNEUMATIC STOP GATE, DAMPENED, TYPE: VE 2/D-150, BLACK. FREE 2 YEAR RADWELL WARRANTY
- Media: Air
- Valve Type: Gate / Knife Valves
- Actuation: Pneumatic
-
Supplier: ISC Sales, Inc.
Description: standard gasket material is Buna-N. Features Designed for industrial and commercial filter applications Heavy duty construction for maximum durability Various materials of construction for wide range of process requirements 304L or 316L stainless steel Brass nickel plated head with 304L SS
- Maximum Pressure: 125 to 250 psi
- Maximum Temperature: 200 to 275 F
- Maximum Gas Flow: 15 to 220 SCFM
- Features: Chemicals, Gas, Gasoline / Diesel, Housing Only, Inks / Dies / Paints, Other, Water
-
Supplier: Stoelting Cleaning Equipment
Description: Aqueous industrial conveyorized/monorail parts washer, designed as a more compact version of the original OmniForce, provides effective cleaning for many industrial applications, utilizing the high impact, patented spray tube design. recirculatory wet stages and blowoff heat stages
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Rotary Brushes, Spray Washers
- Features & Automation: Automatic / CNC, Integral Drying, Integral Rinsing, None - Manual
- Part Loading: Conveyor
- Operation: Degreasing, General Cleaning / Surface Prep
-
Supplier: DCM Tech Inc.
Description: Ceramic Knives Fabrication of Quartz, Sapphire Regrind Bearing Surfaces Machine Specifications PLC Control Technology System, Designed for Operator Simplicity Swarf Removal Coolant Filtration 10 HP Grinding Spindle Motor Variable Speed Grinding Spindle Air Mist Collector Rotary Table
- Rotary Speed: 0 to 3,600 rpm
- Power: 10 HP
- Current: 60 amps
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
-
Supplier: Air Power Products Limited
Description: Chemical agitation Pneumatic conveying Combustion air service Suction gripping Air knife blowoff Dust collection Printing press processes Paper trim removal Fume exhaust Air tables & frames Powder/granular fluidizing Waste water treatment Aeration (i.e. fish ponds, spas, soil
- Applications / Use: Materials Handling / Pneumatics, Pressure / Pressurization Blower
-
Supplier: SpeedFam Corporation
Description: Cleaning Double-Sided Simultaneous Combined Ultrasonic Scrub Cleaning Cup-Type Disk Brush Cleaning Roll Brush Cleaning Ultrasonic Cleaning Dual-Stream Cleaning Ultrasonic Shower Cleaning High-Pressure Spray Cleaning Drying Air Knife IR
- Machine Type: Aqueous Cleaning, Rotary Brushes
- Features & Automation: Automatic / CNC, Integral Drying, Spray Assisted
- Components: Cabinets / Enclosures, Ultrasonic Transducers
- Part Loading: Conveyor
-
Supplier: Koger Air Corporation
Description: Locking screws permit manual blade adjustment for volume control. : Total airflow can be shut off for energy conservation.
- Valve Size: 4 inch
- Number of Ports/Ways: 2
- Media: Air, Powder / Solids
- Primary Material: Aluminum, Stainless Steel, Steel
-
Supplier: Envirco
Description: installation in critical air quality applications including semiconductor manufacturing, pharmaceuticals, biotechnology, food processing, medical facilities, and laboratory or R&D facilities. The Envirco DCM-RSR offers: Room side access for servicing and testing of filters, only the filter is
- Features: Replaceable Filter Media
-
Supplier: GENERON
Description: Quiet and Pulsation Free TYPICAL APPLICATIONS Air Knives Air Scouring Bio Gas Drying & Blow Off Pneumatic Conveying Steam Vapor Extraction Wastewater Treatment
- Air Flow Rate: 10 to 1,400 SCFM
- Static Pressure: 0 to 325 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
Supplier: Envirco
Description: Tools Pharmacies Small Ante rooms Standard Features Universal control card offering manual, Modbus, or analog options. ECM brushless motor with internal microprocessor. High Efficiency Particulate Air (HEPA) UL 900 Filter: 99.99% efficient @ 0.3 micron. Forward-curved centrifugal fan.
- Construction: Fan Filter
-
Supplier: Paxton Products, an ITW company
Description: The Paxton CanDryer provides complete drying of 8 oz and 24 oz cans to improve quality of coding, labeling and packaging. It is easily adjustable to allow for varying can heights. The CanDryer system replaces conventional air knives and nozzles with an all-in-one manifold to improve
- Equipment Type: Belt Conveyor Dryer
- Features: Other
-
Supplier: Hartzell Air Movement
Description: special construction. Common processes which use the Turbo Pressure Blower include: combustion air for burners and boilers; high-pressure cooling air; air pollution control scrubbers; air slides; air turns; water treatment; converting; industrial
- Static Pressure: 0 to 25 in H2O
- Maximum Diameter (Fan or Blower Wheel): 14 to 25 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Centrifugal
-
Supplier: SpeedFam Corporation
Description: Cleaning Ultrasonic Cleaning Dual-Stream Cleaning Ultrasonic Shower Cleaning High-Pressure Spray Cleaning Batch Drying NEO Drying Hot DI Water Drying (Patented) IPA Vapor Drying Spin Drying Vacuum Drying Hot Air Drying Single Drying Air Knife IR
- Machine Type: Aqueous Cleaning, Rotary Brushes
- Features & Automation: Automatic / CNC, Integral Drying, Spray Assisted
- Components: Cabinets / Enclosures, Ultrasonic Transducers
- Part Loading: Conveyor
-
Supplier: Advanced Valve Technologies
Description: Valve Technologies (AVT) introduces the new Curb-Stop (Patent Pending) mechanical in-line stopper system for use on water, gas and mechanical/industrial applications. Applications include use on steel, copper type K and L services. The Curb-Stop design features a rubber coated gate, an
- Valve Size: 0.75 to 2 inch
- Pressure Rating: 60 to 300 psi
- Number of Ports/Ways: 2
- Media: Air, Gas, Water
-
Supplier: Glenro Inc.
Description: 80 Heater Type: Medium to Long Wavelength Wavelength Range: ≥ 6 to 2.65 μm Element Temperature Range: ≤ 400 to 1500°F Watt Density: 3000 to 4000 Watts/ft2 Voltage: 480/1/60 * Control System: CS2000 (Mounted Remote) Control Mode: T/C Feedback or Manual Access: Hinged Opposing Reflector Panel
- Maximum Operating Temperature: 400 to 1,500 F
- Heating Capacity: 8 to 16 kW
- AC Voltage Required: 480 volts
- Maximum Operating (Sheath) Temperature: 400 to 1,500 F
-
Supplier: International Thermal Systems LLC.
Description: blower motor connected to several air-knives. The air-knifes are adjustable and can be targeted at the part surface to remove pockets of water that might form. Air-knives, in cases where geometry and material make-up prevent parts from sufficiently drying using
- Wash Tank Capacity: 145 to 267 gallons
- Internal Width: 6 to 30 inch
- Internal Depth / Height: 6 to 18 inch
- Part Capacity - Weight: 50 lbs
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP Size range: from 1/2 inch to 64 inch
- Valve Size: 0.5 to 64 inch
- Features: ANSI, API, Ball / Disk Check Valves, DIN
- Media: Air
- Valve Type: Angle Valves, Ball Valves, Butterfly Valves, Check Valves, Foot Valves, Gate / Knife Valves, Globe Valves, Plug Valves
-
Supplier: PAC Machinery Group
Description: The Clamco 6700EX provides a generous 20" x 26" x 6"H seal area and a maximum 25 packages-per-minute throughput. Key features now standard on the 6700EX include constant heat solid-seal knife sealing system with independent digital temperature controls for seal knives, upper film cradle with
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Other, Portable
Find Suppliers by Category Top
Featured Products Top
-
Air Knives are powerful and versatile tools used in a wide variety of industrial applications for cleaning, drying, and removing debris from surfaces. At Paxton Products, we specialize in providing top-quality air knife systems that are custom-engineered to meet the diverse needs of our (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
compressed air - significantly reducing energy costs required for operation. Custom-engineered to meet your exact specifications, Paxton's Air Knives are used to shear water off of bottles, cans, food packages, industrial products, and other packaging, immediately after washdown. In addition to this (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
Industrial processes often face challenges related to heat, which can lead to equipment damage, lower efficiency, and quality issues. An effective solutions for these problems is the use of cold air guns, which provide targeted cooling without the mess or maintenance associated with liquid (read more)
Browse Air Blow Guns Datasheets for Vortec -
applications. In 2009, one of their clients, a multi national corporation, sought Anderson Machine’s aid in creating a machine to compress and cool the components of an industrial-size gear box shaft. The client wanted extremely rapid cooling, so top of the line air equipment was a necessity (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
design of these air knives also allows for easy integration into existing production lines or processes, making them a highly adaptable and customizable solution. Another advantage of Vortec Air Knives is their reliability. These air knives are designed to withstand harsh industrial (read more)
Browse Air Knives Datasheets for Vortec -
When buying an industrial blower and air knife system, buying an inexpensive system often times leads to higher overall cost of ownership. For example, regen, direct drive and/or squirrel cage blowers are easy solutions to purchase because of their low cost, but their performance usually (read more)
Browse Fans and Blowers (industrial) Datasheets for Paxton Products, an ITW company -
Air Knives. And because the Paxton Products team has extensive experience in air flow technology, they were able to precisely analyze the best possible placement for the Air Knives and ended up placing them perpendicular to the tube (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
porous material is placed across the wave pattern, the movement of air molecules through the material is converted to heat, resulting in a reduction in sound intensity. The controlled porosity of acoustic media enables the gas to be expanded gradually, thereby reducing turbulence and the amount of (read more)
Browse Dynamic Seals Datasheets for Technetics Group -
Wrench In addition, you’ll need to have necessary tools like pliers, screwdrivers, cutters, cable knives, ropes, and rulers. Critical safety equipment such as rubber gloves, leather protectors, steel-toed boots, nearby first-aid, and a hard hat are also must (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
New York Blower Type HP Pressure Blowers are designed for applications that can be handled in either induced-draft or forced-draft configurations. Some applications include combustion air, cooling systems, chemical process, glass-blowing, and system exhaust. Wheels can be constructed of steel (read more)
Browse Pressure Blowers and Fans Datasheets for New York Blower Company (The)
More Information Top
-
Versatile and Rapid Plasma Heating Device for Steel and Aluminum
Industrial air hardening steel knife edges were subjected to plasma beam hardening.
-
Recent research
13 Industrial Drying with Air Knife System .
-
Compressor/Blower Vendors Combine with Gardner Denver Purchase of Invincible Airflow
Gardner Denver, Inc.lowers for portable or central industrial vacuums, air - knife systems and other process applications, <%=company%> (Quincy, IL) has purchased the assets of Invincible Airflow Systems (Baltic, OH).
-
Handbook of Adhesives and Sealants, Second Edition > SURFACES AND SURFACE PREPARATION
… is applied by (1) oxidizing the polymer surface using standard techniques such as flame or corona treatment, (2) depositing a graft chemical in water solution, and (3) drying excess moisture from the surface using air knives or other standard industrial drying systems.
-
http://www.wcponline.com/pdf/0905%20Wet%20Bottles.pdf
6 Mathew Forknall is Marketing Director for Air Control Industries Ltd., a United King- dom-based manufacturer of industrial fans, blowers, air knife systems and plate dryers for surface drying, cooling and static neutraliza- tion.Theirnewestplatedryersystem,JetPlate, is a revolutionary product, effective …
-
Contamination and ESD Control in High Technology Manufacturing
Air knives are popular in many industrial applications.
-
CR4 - Thread: Noise Reduction in Centrifugal Fan
Energy-efficient Industrial Blowers, Air -Jets, Air Knives & Drying ...
-
Sensors in the motor vehicle
The accuracy requirements are rather modest in comparison with sensors of , e.g., the process industry until on few exceptions (e.g., air flow meters ).
-
European Commission : CORDIS : Publications : Enhanced coating thickness control in hot dip galvanising
- Design and validation of improved air knives geometry by large-scale trial campaigns in an industrial galvanising line.
-
Optical properties of highly transparent polypropylene cast films: Influence of material structure, additives, and processing conditions
Abstract Polypropylene homopolymers and ethylene/propylene‐random‐copolymers formulated with and without anti‐blocking additives were extruded to cast films with an industrial scale extruder equipped with a soft box, a specific air knife that expels a higher volume of air at lower velocity.
Indicates content that may require registration and/or purchase.