-
Supplier: Data-Linc Group
Description: configuration is required. Features Ideal for industrial dial-up, leased line, private line or dedicated wire applications Optional auto-dial module for alarm conditions or emergency calls just by sensing a logic flag from the remote PLC Versatile, reliable and durable— designed
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Telephone (PSTN) Modem
-
Supplier: Data-Linc Group
Description: line or dedicated wire applications Extended temperature range -40°C to +80°C (-40°F to +176°F) Optional auto-dial module for alarm conditions or emergency calls just by sensing a logic flag from the remote PLC Versatile, reliable and durable— designed especially for industrial
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
- Features: Telephone (PSTN) Modem
-
Supplier: Zurn Industries LLC
Description: The Zurn Wilkins 475MS Reduced Pressure Principle Assembly with Integral Relief Valve Monitor Switch to signal relief valve discharge and minimize subsequent flooding when connected to an auto-dialer or alarm system. Features And Benefits Monitor switch monitors the relief valve
- Media: Water
-
-
Description: well as receive emailed alarms, reports or datalog files. SUMMARY OF KEY BENEFITS WebAlert integrates the functions of a monitor, data logger and auto-dialer in one low cost package. It is easily customized to your application without the need for a programmer. No subscription
- Analog Input Channels: 6 #
- Digital I/O Channels: 6 #
- Operating Temperature: 32 to 140 F
- User Interface: Computer Programmable
-
Supplier: OTEK Corporation
Description: CAN, USB, ModBUS, Telephone modem with auto-dialer, and Ethernet, located behind the panel. Standard and custom signal conditioners are available, OTEK offers 4-20mA, V, and mADC as standard and Hz, true RMS, S-G, TC, RTD, Humidity, pH, pressure, events, up/down, quadrature, and more
- Number of Zones (if applicable): 42 zones
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail
Find Suppliers by Category Top
Featured Products Top
-
Connectivity The VOLKTEK INS-8008A is an unmanaged industrial Ethernet switch featuring eight 10/100 Mbps RJ45 ports for Fast Ethernet applications. Key Features: - 8 x 10/100 RJ45 ports - Auto-Negotiation on all ports - Flow Control and Storm Control to help maintain stable (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Vibrations, extreme temperatures, and electrical interference can all affect the reliability of a network, presenting multiple challenges for network connections. Tripp Lite’s industrial network switches are built to endure harsh conditions on the (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
, QoS, auto-negotiation, topology mapping, and Modbus TCP. It also features redundant power inputs and an alarm relay contact to provide an alert in the event of a power failure. The HNS-8615P features an IP40-rated metal housing, DIN-rail mounting, and an operating temperature range of -10°C to 60°C. (read more)
Browse Network Switches Datasheets for Volktek Corporation -
PLCs, HMIs, and legacy devices. It offers auto-negotiation on all its ports and Modbus TCP to aggregate devices easily in industrial Ethernet applications. The switch optimizes traffic with Storm, and Flow Control, and QoS - it prioritizes industrial data packets, prevents the loss of data during (read more)
Browse Network Switches Datasheets for Volktek Corporation -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation -
models with wide adjustable deadband 120 Overview: As safety requirements become more stringent, the determining factor in specifying an industrial (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
trips with optional relay outputs—ideal for integration into control or alarm systems. Standard features across most E725 versions include: Auto-zero function for easy calibration MAX, MIN, and TIR memory for peak, valley, and total range capture (read more)
Browse Digital Panel Meters Datasheets for RDP Electrosense -
8015 Series is a lite-managed industrial Ethernet switch featuring 8×10/100/1000 RJ45 ports and 2×FX/GbE multi-rate SFP uplinks, designed for real-time monitoring and reliable communication in automation systems. It supports PLCs, HMIs, and legacy (read more)
Browse Network Switches Datasheets for Volktek Corporation -
supply, 24vdc power supply, 24 volt power supply, power supply for 12v, power supply for 12 volt, and 5v power supply applications. Ideal for building automation control, alarm and safety systems, LED lighting, environmental control systems, industrial automation equipment, and medical equipment (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Federal Signal Corporation - Industrial Signaling and Systems
G-LED Global Series® Hazardous Location LED Signal
device is rated to the latest protection concept, “Ex op is” (inherently safe optical radiation). The housing is made from GRP (Glass Reinforced Polyester) designed to serve the demanding needs of offshore marine and land-based industrial applications. The Global Series (read more)
Browse Warning Lights Datasheets for Federal Signal Corporation - Industrial Signaling and Systems
More Information Top
-
Microchip Technology Ships 500,000th Development Tool To Australian Security Company
Applications for Microchip's devices in Australia and New Zealand span all sectors, including industrial , consumer, telecommunications and .... Examples of final products are security systems, exit and emergency lighting systems, electronic meters, washing machines, water heaters, auto - dialers , poker machines and remote keyless entry systems. .... Ness Security Products is a leading Australian designer and manufacturer of electronic intrusion alarm systems and detectors…
-
States > Texas > State > Register > 2015 > 05/29/2015
If a wastewater treatment facility is not staffed 24 hours per day, the alarm system must be connected to a telemetry system, such as an auto dialer or Supervisory Control and Data Acquisition system, with battery backup. .... 3) The value of K must [may] be determined for high- strength or industrial wastewater by either…
-
States > Texas > State > Regulations > Title 30 - Environmental Quality > Part 01 - Texas Commission on Environmental Quality > 217 - Design Criteria for Domes...
If a wastewater treatment facility is not staffed 24 hours per day, the alarm system must be connected to a telemetry system, such as an auto dialer or Supervisory Control and Data Acquisition system, with battery backup. .... (3) The value of K must be determined for high-strength or industrial wastewater by either a…
-
States > Texas > State > Register > 2015 > 11/20/2015
If a wastewater treatment facility is not staffed 24 hours per day, the alarm system must be connected to a telemetry system, such as an auto dialer or Supervisory Control and Data Acquisition system, with battery backup. .... 2) (3) The value of K must be determined for high-strength or industrial wastewater by either…
-
States > Texas > State > Proposed Regulations > 2015 Documents > May 29‚ 2015 > 30 TAC 217 - Design Criteria for Domestic Wastewater Systems
If a wastewater treatment facility is not staffed 24 hours per day, the alarm system must be connected to a telemetry system, such as an auto dialer or Supervisory Control and Data Acquisition system, with battery backup. .... (3) The value of K must [may] be determined for high-strength or industrial wastewater by either…
-
Alternative Sewer Systems FD-12, Second Edition > Vacuum Sewer Systems
The panel should include pilot lights and hand-off- auto switches. .... The control panel should include a telephone alarm dialer , which monitors three alarm functions—low vacuum levels, high wastewater conditions, and power outages. .... assembled, wired, and tested by the factory in accordance with the latest NEMA Industrial Control and Systems…
-
Calendar year 2002 annual site environmental report for Sandia National Laboratories, New Mexico.
In the event that an exceedence is detected, an auto - dialer will contact personnel at SNL/NM and the DOE/NNSA/SSO will notify the City of Albuquerque within 24 hours. .... Since these tanks receive only domestic sewage and no industrial discharges, they do not require sampling prior .... The LECS is monitored 24 hours-a-day and is equipped with alarms to alert SNL/NM personnel…
-
Hydrogen and Oxygen Gas Monitoring System Design and Operation
= American Conference of Governmental Industrial Hygienists NIOSH. .... The NHI gas monitoring system has relay outputs, display readout, visual and audible alarms , and an auto dialer .
-
States > New Jersey > State > Regulations > Title 7 - Environmental Protection > 9A - Standards for Individual Subsurface Sewage Disposal Systems
The authorized service provider shall monitor the telemetry control panel or auto dialer alarms required by N.J.A.C. 7:9A-8.3(b)6 and respond to any alarm condition in the manner specified by the manufacturer of the advanced .... If the abandoned system served a commercial, industrial or any facility other than single family or multi…
-
32 SIM 8 Channels GSM Fixed Wireless Terminal / FWT/ Wll from Etross Telecom (Hongkong) Co., Ltd, China
…GSM Gateway / Fixed Wireless Terminal / FWT / FCT / WLL / Dialer / Local Loop. .... phone use, to connect VoIP gateway to realize VoIP call termination, to connect alarm system for security .... 4) Employ Industrial module Sim300(900/1800/1900Mhz),Sim340 (850/900/1800/1900Mhz) or Wavecom Q2303A,Q2403A,SIM300W ( 900/1800Mhz)], Quectel M10 to make;. .... 3) Auto IMEI change when SIM rotation.
Indicates content that may require registration and/or purchase.