-
Supplier: Dorner Manufacturing Corp.
Description: Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns approximately 4.25″ of belt per revolution 1.5″ bottom
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Transducer Techniques, LLC
Description: 160,000,200,000 lb Typical Applications Crane Load Monitor Front End Loaders Tow Bar Connection Railroad Couplings Conveyer Belt Rollers Clevis Joints Sprocket Axle Crane Cargo Hook Connecting Rod Forklifts Mooring Line Tension Tow Line Tension
- Force / Load Rating: 750 to 200,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Description: enclosure with easy access including: Quiet operation 67-75 dB(A) @ 1m Sparkproof composite cooling fan Instrument panel Oil drain/level gauge accessible from front for easy oil change Mounting base includes integral fork truck pockets for easy transportation and positioning Automatic
- Air Flow Rate: 145 to 1,600 SCFM
- Static Pressure: 498.242311844327 in H2O
- Drive Type: Belt Drive
- Environment: Clean Air / Gas
-
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7200 AquaGard Cleated Belt Conveyors General Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7200 AquaGard End Drive Conveyor: Specifications Loads up to 60 lbs Belt speeds up to 264 ft/min Belt widths: 1.75″ to 18″ Conveyor lengths: 2′ to 18′ 11 gauge stainless steel roll formed frame Complete stainless steel construction 1.25: diameter drive pulley turns
- Maximum Load: 60 lbs
- Speed: 263.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: Rogers Machinery Company, Inc.
Description: pockets for easy transportation and positioning Automatic V-belt tensioning with belt replacement indicator Factory assembled and factory warranted including Electric motor Discharge check valve Relief valve Process gauges Pressure range: up to 18 PSIG (1.24 bar g) Flow range:
- Air Flow Rate: 0.235 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Loren Cook Company
Description: threaded studs for positive belt tensioning. Direct drive units feature a totally enclosed motor. Belt drive units feature an inner drum that encloses the driven sheave, shaft and bearings. The low-drag tunnel, separating belts from the airstream, also protect the extended
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Loren Cook Company
Description: blades. Minimum 12 gauge steel housing with continuously welded seams, and integral inlet and outlet flanges pre-punched for mounting. Copper lubrication lines are standard on belt drive units and also standard on direct drive units when applicable. The motor plate is attached to a
- Air Flow Rate: 1,000 to 116,000 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum
- Design: Axial
-
Supplier: Air Compressors Direct
Description: Grade Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick,
- Flow Capacity: 35 SCFM
- Horse Power: 10 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: 20-HP Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick,
- Flow Capacity: 68 SCFM
- Horse Power: 20 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: 25-HP Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick,
- Flow Capacity: 89 SCFM
- Horse Power: 25 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Air Compressors Direct
Description: 15-HP Industrial Motor •Low 1750 RPM design extends useful life Belt Tension Adjuster - Fast, Easy "One Turn" Design •Reduces vibration and extends belt life Auto Tank Drain •110V Dual timer controlled, eliminates daily maintenance Gate Valve Oil Drain •Provides quick,
- Flow Capacity: 52 SCFM
- Horse Power: 15 HP
- Features: 2 Stage, Multistage Compressor
- Power Source: AC Three Phase
-
Supplier: Howden
Description: counterbalanced, optimizing the life of the V-belts • No special jacks are required to lift the motor when replacing belts (saving time and effort) • Side-by-side installation allows for more efficient use of your available space • Keyed locking panels allow easy filter maintenance and
- Applications / Use: Materials Handling / Pneumatics, Pressure / Pressurization Blower
- Product Form: Packaged (Complete System)
- Design: Positive Displacement / Rotary Lobe
-
Supplier: Caterpillar Oil & Gas
Description: instrument panels Interconnect harnesses Voltmeters Gauge mounting Ammeter Lube System Oil pan Drain and cover Oil level gauges Remote oil filter Oil fillers Lubricating oil Fumes disposal Mounting System Structural steel base Front engine support Rear engine supports Power Take-Offs
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: Mufflers Flywheels and Flywheel Housings Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harnesses Voltmeters Gauge mounting Ammeter Lube System Oil pan Drain and cover Oil level
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harness Voltmeters Gauge mounting Ammeter Lube System Oil pans Drain and cover Oil level gauges Remote oil filter Oil fillers
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
Find Suppliers by Category Top
Featured Products Top
-
New York Blower Compact GI [General Industrial] Fans are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens, and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze (read more)
Browse Datasheets for New York Blower Company (The) -
he DCMove product series is a line of heavy-duty conveyors designed to meet the needs of industrial material handling, distribution centers, and logistics applications. With a durable painted steel frame and variety of belt options, these conveyors will hold up to even the most strenuous (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
The C3 conveyor is also Dorner’s first conveyor platform designed to be compatible with our industrial belted conveyors and AquaGard LP sanitary conveyor series. With a stainless steel bed plate and FDA-approved plastic components and belts, the (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
, ventilation, compression, conveying, and power generation equipment. They serve manufacturing, mining, agriculture, HVAC, and energy industries, ensuring stable motor installation, precise positioning, efficient belt tensioning, and reliable operation. (read more)
Browse Motor Bases Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Cooled Motors — Name brand industrial duty motors are provided. Belt Drive Ring Fan, Standard or Reverse Flow Air Seal Fan Orifice — Propeller tips overlap the orifice, increasing the performance. Long Life V Belts (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
& Conveyors: Maintain precise tension in belt drives operating over 16 hours/day with minimal wear. · Agricultural Machinery: Resist corrosion and abrasive dust in harvesters and tractors with extended service intervals. · Robotic (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
its unique design and operating principle catered to specific needs. Strain gauge load cells are commonly used for industrial weighing systems, while hydraulic load cells excel in material testing, employing hydraulic pressure to measure force or weight. Pneumatic load cells utilize compressed air or (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
develop special welding fixtures and prepare the special gauge. has supplied to USA, Eur, Aus, over 20 years. we will be your steady supplier for metalwork. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
operate at 83 dBA or less at 5′. The Gas Fired Make Up Air heater is an industrial-duty, direct-heating unit constructed with powder-coated, 12-gauge, hot rolled steel and cast aluminum alloy propellers. Each direct-heating unit is a complete air supply system in a self (read more)
Browse Datasheets for Hartzell Air Movement -
Forks Seats: Seat Recliner, Height Adjuster Mechanisms Axles: Driveline Systems, Kingpins Brake Systems Hinges: door, trunk and hood hinges, door checkers Engine Management: Water and Oil Pumps, Belt Tensioners (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB
More Information Top
-
Weighing module SIWAREX CS - Sensor Systems - Siemens
SIWAREX CS is the optimum solution wherever strain gauge sensors, such as load cells, force sensors or … The following are typical SIWAREX CS applications: Non-automatic weighing machines , fill level monitoring of silos and bunkers, measuring of crane and cable loads, load measuring of industrial lifts and roll trains … … SIWAREX IS) , monitoring of belt tension , force measuring, container weighers …
-
Dictionary of the geology / Dictionary of Geology
increased) enhanced oil of recovery of oil recovery installation f oil production outfit oil pit f oil of mine oil belt m oil belt erdölhaltig oil-bearing oily, oil … … oil hydrogeology oil indication f kerosene show oil industry f mineral oil industry … destroyed) inspissated deposit oil reservoir pressure m kerosene reservoir pressure oil reservoir engineer m kerosene reservoir engineer oil reservoir technique f … … sludge m oil of sludge of oil seeping position f oil seep[age] oil well meter n oil-waving surveying …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2010-08-1712/MUSSELMAN-THESIS.pdf?sequence=1
Configuring the strain gauges in this manner coincides with the current industrial standard measuring techniques used by field technicians to independently test belt tension on the 2 sides of the belt.
-
Mineralogy
… 608f ocean-back-Granitoid (ORG) 609f ocean water, O and H-Isotopie 611 ozone- meter TOMS 253 paired metamorphic belt (engl., belts , metamorphic, parallel) 437 521 palladium lower to Palaeoscoleciden, apatite 46 Palagonit … … 56 Pantellerit 643 paper 130, 171, 177, 376, 414 Paragenese, paper industry 119, -, contact 464 -, persistent … … 490, 498, 506 ff -, pressure stability, upper 509 -, decay …
-
Advances in Sustainable Manufacturing
These shortcomings, will be tackled by a newly derived data-driven method based on observing and characterizing distributions of features extracted from belt deformations sensed via strain gauge measurement. Estimation of belt tension from the fundamental frequency of manually induced transverse vibrations of the belt is the current industrial standard.
-
Wunibald I. E. comb-pioneer of the modern force driving technique
… 277 resonator tube, 241 Reynolds number 156, 313 Rieseler motor, 327 Rieseler II motor, 303 rib cylinders 145, 143-145 cylinder diameters, tube shaft, 86, 112 Rieseler maximum pressure -diesel engine, 314 rolling … … arm research, 261 arm industry , 199 arm projects, 196 Tractor trailer, fahrstabiler, 316 pollutant limit values, 323 shell method of construction 239, 111 digging profile, digging swiveling-milling machine, 239 shear strength- meter , 253 shear force-distribution measurement, 73 … … in road traffic, passive, 322 safety belt , 322 impact attempts, 322 …
-
Methods of Verifying Continuous Automatic Belt Weighers: State and Prospects
where σ is the belt tension , ƒ is the LD sag due to inaccurate assembly and the working sag, q is the linear load on the belt , and l is the length of the weighing portion. When designing simulators, therefore, we must consider that domestic and foreign firms have asserted that BWs are completely insensitive to longitudinal and transverse load components when resistance strain gauges combined with force parallelograms are … … experimental studies and tests under industrial conditions [8].
Indicates content that may require registration and/or purchase.