-
Supplier: TroxellUSA
Description: Cutting anchor holes through tough stones has never been so easy with the 1/8" diameter bullet bit (21-BB18-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial
- Cutting Diameter: 0.125 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Features: Other
-
Supplier: TroxellUSA
Description: Cutting anchor holes through tough stones has never been so easy with the 3/8" diameter bullet bit (21-BB38-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial
- Cutting Diameter: 0.375 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Features: Other
-
Supplier: TroxellUSA
Description: Cutting anchor holes through tough stones has never been so easy with the 1/4" diameter bullet bit (21-BB14). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial
- Cutting Diameter: 0.25 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Features: Other
-
-
Supplier: TroxellUSA
Description: Cutting anchor holes through tough stones has never been so easy with the 3/16" diameter bullet bit (21-BB316-1). This bullet bit is a departure from the conventional masonry drill bit, in which it is a hollow design. The cutting surface is coated with industrial
- Cutting Diameter: 0.1875 inch
- Material: Diamond / PCD
- Units: English / Fractional
- Features: Other
-
Supplier: Ellsworth Adhesives
Description: Bostik BladeCote V206501 Anti-Friction Coating White is an aerosol spray used on drill bits, saw blades, and knives to reduce buildup, and cutting friction. It is designed to prolong equipment, and blade life, as well as increase productivity with less downtime for blade switchovers.
- Features: Low Friction / Lubricious
-
Supplier: 3X Ceramic Parts Company Limited
Description: drill 6, 8, 10 in sequence. When the thin wall is processed, the inner circle is finished first, then the outer circle is processed. Use high speed steel, hard alloy bit or hard alloy twist bit. The flat head drill (group drill) is better than the sharp head
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: RS Components, Ltd.
Description: Drill bit Hex9MCB 5/6/8
- Cutting Diameter: 0.3149608 inch
- Material: Diamond / PCD
- Product: Drill Set
- Shank: Hex Shank
-
Supplier: RS Components, Ltd.
Description: ERKO 45800-MLS Hole Saw
- Cutting Diameter: 2.6771668 inch
- Material: Diamond / PCD
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Bosch 2608900574 Drill Bit
- Cutting Diameter: 0.2362206 inch
- Material: Diamond / PCD
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Diamond tipped holesaw 6mm for glass
- Cutting Diameter: 0.2362206 inch
- Material: Diamond / PCD
- Features: Other
-
Supplier: CS UNITEC
Description: Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications.
- Cutting Diameter: 6 inch
- Cutting Length: 16 inch
- Drill Type: Core Bit
- Material: Diamond / PCD
-
Supplier: Milwaukee Electric Tool Corporation
Description: DIAMOND MATERIAL MILWAUKEE. BRAND CORING DEPTH 14 INCH THREAD SIZE 5/8 INCH-11 TPI USED FOR CURED CONCRETE WITH HARD AGGREGATE, MEDIUM STEEL REINFORCEMENT HOLE DIAMETER 1 INCH HOLE DIAMETER - DECIMAL 1 HOLE DIAMETER - DECIMAL - UOM IN HOLE DIAMETER - FRACTIONAL 1
- Material: Diamond / PCD
- Product: Individual Drill
- Drill Type: Masonry Drill Bit
Find Suppliers by Category Top
Featured Products Top
-
Product Overview Machinable ceramic materials are designed to allow machining with conventional cutting tools, making them suitable for producing complex ceramic components without relying exclusively on specialized diamond grinding processes. They are used in (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Great Ceramic supports engineers and OEM buyers with custom silicon carbide (SiC) ceramic components for demanding industrial applications where metals and conventional materials may face wear, corrosion, thermal stress, or dimensional stability limits. Silicon carbide ceramics are (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. Available processes include: Dry pressing and molding Ceramic sintering CNC ceramic machining Laser cutting and drilling Diamond grinding and surface finishing Advanced ceramic processing technologies are used to (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Ceramic forming and sintering Laser cutting and drilling CNC ceramic machining Diamond grinding Lapping and polishing Laser (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
geometries CNC milling and drilling equipment Precision surface grinding machines Diamond tooling for fine machining Lapping and polishing equipment when required Coordinate Measuring Machines (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Fastening Solutions Found Faster The record numbers of parts representing today’s industrial production require short cycle times, high reliability and the greatest possible (read more)
Browse Automation Equipment and System Integrators Datasheets for Visumatic Industrial Products
More Information Top
-
Laboratory Investigations for the Role of Flushing Media in Diamond Drilling of Marble
Whereas, while field drilling investigations using industrial diamond drill bits , only thrust, rotational speed and flush- ing rate can be controlled but the torque cannot be mea- sured directly.
-
Diamond Core Drilling: Theory, Mechanisms and Applications
A drill bit with industrial diamond cutters in a matrix.
-
Effect of Gravity on the Macroscopic Advancing Contact Angle of Sessile Drops
A hole of approximately 1 mm in diameter was drilled in the centre of each surface by means a diamond drill bit (UKAM Industrial Superhard Tools, CA).
-
Tribological investigation of diamond-like carbon coated micro-dimpled surface under bovine serum and osteoarthritis oriented synovial fluid
A diamond drill bit (UKAM Industrial Superhard Tools, US) with a diameter of 400 μm was used to fabricate dimples on titanium alloy disks. .
-
Study on Laser Welding Technology of Diamond Core Drill Bit
The study has significance of guiding and reference to the industrial production of diamond core drill bit .
-
Dictionary of Gems and Gemology
…which a material may be penetrated by a drill bit. drill bit; same as drilling bit. drill bort; same as drill diamonds. drill bortz; same as drill diamonds. drill crown; synonym for drill bit . drill diamonds ; any industrial diamonds used in diamond…
-
Dictionary of Gems and Gemology
…which a material may be penetrated by a drill bit. drill bit; same as drilling bit. drill bort; same as drill diamonds. drill bortz; same as drill diamonds. drill crown; synonym for drill bit . drill diamonds ; any industrial diamonds used in diamond…
-
Carbon and Oxide Nanostructures
At present, syn- thetic diamond formed using the high pressure high temperature technique is a major source of industrial diamond , mainly as abrasives and drill bits [12].
-
South African strategic minerals and U.S. foreign policy, 1961–1968
Industrial diamonds are also used as bits in core drilling for such materials as crude oil.
-
Surface Engineering Society Report No. 23
is restricted to making small diamonds for use as indus- trial abrasives, in drill bits , etc.
Indicates content that may require registration and/or purchase.