-
Supplier: Bepex International LLC
Description: available to deliver the final material results you need. The RD Disintegrator is one of several size reduction technologies we employ to develop an industrial process system that meets your application requirements. Bepex is a disintegrator manufacturer that is committed to
- Feed: Continuous, Dry, Wet
- Type: Hammer / Cage Mill
- Features: Other
- Applications: Wood / Pulp & Paper
-
Supplier: Bepex International LLC
Description: Bepex to design a system for complete dissolution of the ingredients in your mixture. RH Disintegrators are one of several size reduction technologies we employ to develop industrial process systems that meet your requirements. At Bepex, we are committed to developing the best size
- Feed: Batch, Continuous, Dry, Wet
- Applications: Food Processing / Grain, Sanitary
- Type: Hammer / Cage Mill
-
Supplier: Bepex International LLC
Description: The RA and RP disintegrator machines are similar to our former Rietz Disintegrator machines. They are both examples of the size reduction technologies we employ to develop industrial process systems that meet your application requirements. At Bepex, we are committed to
-
-
Supplier: Bepex International LLC
Description: The REH disintegrator machine is a combination of Bepex’s modified Extructor and horizontal RH Disintegrator. The workhorse of our Disintegrator Series, this mill is two steps in one: coarse grinding of large feeds followed by fine grinding into a uniform powder The two machine
- Feed: Batch, Continuous, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Type: Hammer / Cage Mill
-
Supplier: Security Engineered Machinery Co., Inc.
Description: This SEM Disintegrator has been evaluated by NSA and with the standard 3/32" screen, meets the requirements of NSA/CSS Specification 02-02, High Security Disintegrators and NSA/CSS 04-02, Optical Media Destruction Devices. The Model DS-22 Industrial shredder combines a high
-
Supplier: Security Engineered Machinery Co., Inc.
Description: The Ultimate in Central Shredding Systems. Designed to be versatile to work as a stand alone destruction unit or in combination with a disintegrator for maximum size reduction. The Model 4033 shredder is capable of destroying bulk product from roll stock to whole computer towers into pieces
-
Supplier: Security Engineered Machinery Co., Inc.
Description: Equip your Disintegrator with an optional conveyor to make feeding a breeze. These conveyors are Custom Configured for your Disintegrator and your Application. Consult Factory for
- Conveyor Type: Belt Conveyor
- Features and Options: Portable
-
Supplier: IKA Works, Inc.
Description: Single Stage homogenizers provide high throughput capabilities and superior mixing results. The IKA HED 2000 is excellent for de-agglomerating, dispersing, emulsifying, blending, disintegrating and homogenizing.
- Feed Rate: 660.43013 to 15,850.32312 GPH
- Applications / Industry: Agricultural Products, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Paper and Pulp Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation, Continuous Feed
- Mounting: Benchtop
-
Supplier: ASTM International
Description: This specification covers lime and limestone products that are suitable for chemical and industrial uses such as in waste acid neutralization, agricultural liming, soil stabilization, asphalt, flue gas desulfurization, drinking water softening, waste and wastewater neutralization, and
-
Supplier: Rupture Pin Technology
Description: Model C-N Relief Valve • Dual balanced outlet with two settings 8300 PSI and 9400 PSI for Oxygen, Hydrogen and Nitrogen. • This valve is bubble-tight to set point and the main seal "sees" flowing differential for only a millisecond while the special formed slits move to a full open position.
-
Supplier: Cole-Parmer
Description: • Rapidly homogenizes, disperses, and emulsifies small-volume samples in aqueous media • Homogenize sample volumes from 0.5 to 50 mL • Adjust speed from 4500 to 30,000 rpm • All wetted materials are 316 stainless steel Liquid media is drawn into and repeatedly cycled throguh the stator. The
- Features: Homogenizer
-
Supplier: Cole-Parmer
Description: • Rapidly homogenizes, disperses, and emulsifies small-volume samples in aqueous media • Homogenize sample volumes from 0.5 to 50 mL • Adjust speed from 4500 to 30,000 rpm • All wetted materials are 316 stainless steel Liquid media is drawn into and repeatedly cycled throguh the stator. The
- Features: Homogenizer
-
Supplier: Cole-Parmer
Description: • Mix, emulsify, shred, or chop 1- to 1000-mL biological samples • Dual speed motor provides versatility These homogenizers are lightweight and simple to use—just hold homogenizer in a sample vessel, then press and hold the two-speed switch (7000 or 10,000 rpm). One-handed operation is possible
- Capacity: 0.035314670637870096 cubic feet
- Motor Speed: 10,000 rpm
- Features: Homogenizer
-
Supplier: Cole-Parmer
Description: • Mix, emulsify, shred, or chop 1- to 1000-mL biological samples • Dual speed motor provides versatility These homogenizers are lightweight and simple to use—just hold homogenizer in a sample vessel, then press and hold the two-speed switch (7000 or 10,000 rpm). One-handed operation is possible
- Capacity: 0.007062934127574019 cubic feet
- Motor Speed: 10,000 rpm
- Features: Homogenizer
-
Supplier: Security Engineered Machinery Co., Inc.
Description: 23 in new or retrofit applications. This makes the MX the best noise reduction and dust containment package in the industry. This item features: Designed for SEM Disintegrator Models 2, thru 23 for new or retrofit applications. Highly absorbent acoustical insulation for optimum sound
- Features: Other
-
Supplier: ASTM International
Description: designed to be composted in municipal and industrial aerobic composting facilities. This specification, however, does not describe the contents of the product or their performance with regards to compostability or biodegradability. In order to compost satisfactorily, the product must
-
Supplier: Charles Ross & Son Company
Description: Powders like fumed silica, calcium carbonate, titanium dioxide, gums, thickeners and many pigments are difficult to wet out. Even with a strong vortex in an open vessel, they resist wetting out, and often float on the surface for hours. Our new SLIM technology enables you to wet out powders almost
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: ASTM International
Description: designed to be composted in municipal and industrial aerobic composting facilities. This specification, however, does not describe the contents of the product or their performance with regards to compostability or biodegradability. In order to compost satisfactorily, the product must
-
Supplier: Charles Ross & Son Company
Description: Powders like fumed silica, calcium carbonate, titanium dioxide, gums, thickeners and many pigments are difficult to wet out. Even with a strong vortex in an open vessel, they resist wetting out, and often float on the surface for hours. Our new SLIM technology enables you to wet out powders almost
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: The Inline Model High Shear Rotor-Stator mixer design consists of a single, dual or four stage rotor that turns at high speed within a stationary stator. As the rotating blades pass the stator, they mechanically shear the contents. The Inline model is a good choice for process lines that require
- Capacity: 8.822916053964162 to 238.61977509584895 cubic feet
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: Charles Ross & Son Company
Description: The Batch High Shear Mixer design consists of a single stage four-blade rotor that turns at high speed within a stationary stator. As the rotating blades pass each opening in the stator, they mechanically shear particles and droplets, and expel material at high velocity into the surrounding mix,
- Motor Speed: 1,200 to 3,600 rpm
- Motor Power: 1.5 to 100 HP
- Applications / Industry: Adhesives Processing, Chemical Processing, Cosmetics Processing, Food and Beverage Processing, Paint / Coating Processing, Pharmaceutical Processing
- Operating Condition: Batch Operation
-
Supplier: ASTM International
Description: 1.1 This specification covers brick intended for use in (1) drainage structures for the conveyance of sewage, industrial wastes, and storm water, and (2) related structures such as manholes and catch basins. 1.1.1 Sewer BrickGrade SS-Brick intended for use in structures requiring low
-
Supplier: WATTCO
Description: support and safety documentation (with schematics support, drawings, and bills of material) would ensure the control panels will be installed and operated perfectly as designed. Industrial control panels regulate temperature and provide safety mechanisms to prevent overheating your liquid and
- Current: 4,000 amps
- Voltage: 600 volts
- Audible Alarm Type: Audible Alarm
- Display Type: Digital Display, Lights
-
Supplier: FX PCB Co., Ltd.
Description: oxidation and serves better in the harshest conditions. Following it, SFX PCB has adapted the latest OSP PCB surface finishes for more intricate home appliances and devices. If you need a superior finish of the PCB for use at industrial levels, FX PCB-made OSP printed circuit boards will be
Find Suppliers by Category Top
Conduct Research Top
-
Interphex 2005 Conference & Exhibition Preview
testers for 21 CFR Part 11-compliant users. Booth 281 The heavy-duty reverse pulsejet dust collector, by , uses a patented cleaning system. The collector is smaller, reliable and efficient, and requires fewer cartridges, reducing overall maintenance and operating costs. Industrial Shredder for Bulk
More Information Top
-
Solid Particle Erosion
The DS-series disintegrators include laboratory disintegrator systems (DSL-160, DSL-175) for the capacity of some kg/h, semi- industrial disintegrators (DSL-115 and 128, DESI) for some hundred kg/h, and industrial disintegrators (DS-158, DS-104 and DSA-600) for some…
-
Mine Planning and Equipment Selection
Thus, the industrial disintegrator DU-65 provided a yield of active class to 55%, and in combination with the vertical vibration mill – up to 70%, allowing the artificial binder of dolomite to compete with the cement.
-
Characterization of Mechanical Milling Cermet Powders Produced by Disintegrator Technology
TiC-based cermets scrap was processed by semi- industrial and laboratory disintegrator milling system.
-
Characterization of E. coli cell disintegrates from a bead mill and high pressure homogenizers
Cell disruption techniques currently used on the in- dustrial scale are mechanical disintegrators , such as glass bead mills and high-pressure homogenizers, which produces cell disintegrates with physical properties un- favorable for separation by centrifugation and filtration.
-
Energy‐Efficient Size Reduction Technology for Wet Fibrous Biomass Treatment in Industrial Biofuel Technologies
Suitable disintegrators were searched and several potential industrial technologies of mechanical disintegration for wet fibrous biomass with respect to minimum energy demand were designed.
-
Clarification of must by mechanical flotation.
An industrial-scale mechanical flotation process was developed on the basis of laboratory and industrial trials in which white wine must is mixed with coagulants in a disintegrator vessel.
-
Purification of Proteins and the Disruption of Microbial Cells
For the large scale disruption of microorganisms, mechanical disintegrators , such as high‐speed agitator bead mills or high‐pressure industrial homogenizers, are commonly employed.
-
Sustainable Development of Natural Resources
And industrial system imitates the food chain structure of natural ecological system, structures by producer-consumer- disintegrator organic integration ecological industry network, and makes the output waste of before a process technology or production process as raw materials of the next process…
-
Recovery of Metallic Materials from Printed Wiring Boards
by Green Pyrolysis Process
Characterization of Disintegrator Milled Electronic Waste Powders for Materials Recovery In: Proceedings of the 7th International Conference of DAAAM Baltic Industrial Engineering Tallinn, (Ed.) R. Küttner.
-
Global Food Insecurity
Guar gum has industrial application: sizing, finishing and printing in textile industry, folding and denser surface for printing in paper industry, binder or as disintegrator in tablets for pharmacies, etc.
Indicates content that may require registration and/or purchase.