-
Supplier: EXAIR
Description: EXAIR Silencing Mufflers help to reduce work area noise produced by air exhausting from cylinders, valves and other air powered equipment. Per OSHA standard 1910.95, a worker must not be exposed to sound levels above 90 dBA for any eight hour shift of a 40 hour work week. Silencing
- Noise Attenuation: 90 dB
- Maximum Flow Rating: 73 SCFM
- Inlet Size: 0.25 to 0.75 inch
- Outlet Size: 0.25 to 0.75 inch
-
Supplier: Advanced Technology Products
Description: A lightweight unit designed to thread into the exhaust port of air tools or other equipment, reducing noise.
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Flange
- Type / Application: Pneumatic Muffler
-
Supplier: Advanced Technology Products
Description: Designed to thread into the exhaust port of air tools or other equipment, reducing noise.
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread
- Type / Application: Pneumatic Muffler
-
-
Supplier: Advanced Technology Products
Description: A low-profile unit designed to thread into the exhaust port of air tools or other equipment, reducing noise.
- Outlet: End
- Port: Exhaust Silencer
- Mounting: Male Thread
- Type / Application: Pneumatic Muffler
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 1A62H241 Muffler Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing
- Coverage: 139.00000000000003 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Silencers and Mufflers (Industrial) - Noise Control for HVAC and Ventilation Equipment -- HUSH DUCTSupplier: BRD Noise & Vibration Control, Inc.
Description: High Performance Noise Control for HVAC Ductwork, Acoustical Curbs and Building Ventilation.
- Type / Application: Blower / Fan Silencer, Vent / Blowdown Silencer
- Design: Reactive / Diffuser
- Cross Section: Round / Circular
-
Supplier: Tele-Lite, Inc.
Description: 4000 watts (33.3/16.7A) 120/240V Automatic Regulated Power Honda-exclusive iAVR (intelligent auto voltage regulation) Provides 5,000 watts for 10 secs to start larger equipment Powerful Honda iGX commercial engine Runs about 16 hours @ 50% load (6.6 gal.) Voltage Selector Switch - 120/240V
- Wattage: 4,000 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power
- Applications: Standby
-
Supplier: Camfil Power Systems
Description: Turbomachinery inlet silencers must be design to meet the most challenging site noise limit conditions, especially in urban and rural areas, as well as minimize airflow resistance. Our design are proven in operations to ensure maximal protection to the equipment driven.
- Port: Inlet Silencer
- Type / Application: Turbine Silencer
-
Electrical Power Generators - Honda EB4000 - 3500 Watt Portable Industrial Generator -- Model EB4000Supplier: Electric Generators Direct
Description: load •Protection for sensitive equipment and reliable power for you Oil Alert® Warning System •Shuts the engine down if oil reaches an unsafe operating level Voltage Selector Switch - 120/240V Operation •Gives you more usable power and added flexibility All Circuits G.F.C.I. Protected •OSHA
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Description: to 700°F) interior environments. Interior exposures Hot steel surfaces such as: Furnaces Piping Boilers Stills Stacks Industrial Mufflers
- Wet / Applied Thickness: 0.002 to 0.0025 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 700 F
- Coating Material: Alkyd / Oil Based, Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder
-
Description: For use over prepared steel surfaces in high temperature (between 500 and 1000°F) environments. Boilers Heat exchangers Breechings Piping Exhausts Stacks Exterior / interior Industrial mufflers
- Wet / Applied Thickness: 0.003 to 0.004 inch
- Cure / Dry Temperature: 50 to 100 F
- Operating / Use Temperature: 50 to 1,000 F
- Coating Material: Alkyd / Oil Based, Aluminum, Metal / Metal Filled, Resin Base / Polymer Binder, Silicone
-
Supplier: Thomas An Ingersoll Rand Business
Description: World voltage motors Range Technical Overview Capacity up to 10 cfm / 283 l/min Vacuum to 26 in.Hg / -880 mbar Possible Applications Packaging Equipment Sewage Treatment Printing Equipment Pond Aeration
- Ultimate Operating Vacuum: 125 to 99.6 torr
- Pumping Speed: 2.7 to 10 CFM
- Operating Temperature: 32 to 95 F
- Features: AC Single Phase, Compressed Air / Fluid, Single Stage
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: FUSE MUFFLER BORIC ACID Product overview: BBU-MFLR from Eaton-Bussmann Electrical Division is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and
- Approvals / Standards: RoHS Compliant
-
Supplier: Deca Vibrator
Description: Deca’s pneumatic (air) piston vibrators produce powerful impacts in short bursts, providing material flow solutions or densification, for all kinds of solids, slurries, and liquids. Piston vibrators stand out among industrial vibrators for breaking up stubborn bridging and stagnating
-
Supplier: IMI Bimba
Description: Pneumatic isolation valves are typically the first valve following the FRL components in the line supplying compressed air to pneumatic equipment. They are critical components in any safety lock-out/tagout system. Available accessories include air mufflers, pressure switches, air
- Valve Size: 0.25 to 1.5 inch
- Pressure Rating: 15 to 145 psi
- Media: Air, Compressed Air
- Actuation: Manual / Hand
-
Supplier: Westerbeke Corporation
Description: 33CFR-183 Optional Equipment Remote start/stop panel Remote engine instrument panel Ship-shore transfer switch Hydro-hush muffler Anti-siphon Valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
- Wattage: 10,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: 33CFR-183 Optional Equipment Remote start/stop panel Remote engine instrument panel Ship-shore transfer switch Hydro-hush muffler Anti-siphon Valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
- Wattage: 8,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: 33CFR-183 Optional Equipment Remote start/stop panel Remote engine instrument panel Ship-shore transfer switch Hydro-hush muffler Anti-siphon Valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
- Wattage: 12,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: 33CFR-183 Optional Equipment Remote start/stop panel Remote engine instrument panel Ship-shore transfer switch Hydro-hush muffler Anti-siphon Valve Technical Manual "A" on board spare parts kit "B" extended cruising spare parts kit
- Wattage: 8,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: service, parts, and warranty. Cat 3516B offshore generator set. Ratings: 1180-1825 ekW (1475-2281 kVA) @ 50/60 Hz (1000/1200/1500/1800 rpm). Meets IMO Tier I emission standards equivalent. Select ratings meet IMO Tier II emission standards. 3516B Standard Equipment AIR INLET SYSTEM Separate
- Volt-Ampere: 1,475,000 to 2,281,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: GENERAL Vibration damper and guard Lifting eyes Paint, Cat yellow 3508C Optional Equipment EXHAUST SYSTEM Mufflers — spark arresting CONTROL SYSTEM Direct rack control interface COOLING SYSTEM Heat exchanger cooling (front engine-mounted including expansion tank) FUEL SYSTEM Duplex
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: all your petroleum power requirements, visit www.catoilandgasinfo.com. 3512C Standard Equipment AIR INLET SYSTEM Corrosion resistant separate circuit aftercooler core, regular duty air cleaners, dual turbochargers CONTROL SYSTEM Caterpillar A-III electronic engine control, Electronic Unit
- Volt-Ampere: 1,938,000 to 2,125,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: all your petroleum power requirements, visit www.catoilandgasinfo.com. 3516C Standard Equipment AIR INLET SYSTEM Corrosion resistant separate circuit aftercooler core, regular duty air cleaners, dual turbochargers CONTROL SYSTEM Caterpillar A-III electronic engine control, Electronic Unit
- Volt-Ampere: 2,039,000 to 2,304,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: DRUM-MATES Inc.
Description: equipment can provide a long service life. The stand can be conveniently mounted onto most drum lids so that it mounts onto or transfers from other drums. The mount stand can be further sealed to provide virtually complete splash and fume containment. This helps prevent airborne moisture or
-
Supplier: ESAB Welding and Cutting Products
Description: or carbon dioxide. Pulse welding can also be used to further minimize penetration in thin gauge steels. This metal cored wire can also be used in submerged arc welding in combination with 10.93 Flux. Industries Automotive Industrial and General Fabrication Mobile Equipment Pipeline
- Approvals / Conformance: ASME, AWS, CWB
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Steel - Stainless
Find Suppliers by Category Top
Featured Products Top
-
INFERNEX® PS-800 Widely used successfully in Europe for many years as a muffler coating, INFERNEX® PS-800 has a beautiful satin jet black (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
ease of use when protecting valuable equipment from overheating in demanding industrial environments. The UL Listed ETC continuously monitors the temperature inside an electrical enclosure and automatically activates the Cabinet Cooler System when cooling is required. Its improved interface (read more)
Browse Temperature Controllers Datasheets for EXAIR -
, excellent corrosion resistance and direct to metal applications. The full line of INFERNEX® high temperature coatings has been specifically formulated for optimum performance in harsh environments such as exhaust systems, industrial silencers, engine parts and other high temperature (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
FORREST World Headquarters 1011 McKinley Street • Eugene, Oregon USA • 800-537-7201 Industrial Service Center Locations: 990 McKinley Street • Eugene, Oregon USA • 541 (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
. Contact Us FORREST World Headquarters 1011 McKinley Street • Eugene, Oregon USA • 800-537-7201 Industrial Coatings Service Centers: 990 Mc (read more)
Browse Powder Coatings Datasheets for FORREST Technical Coatings -
1011 McKinley Street • Eugene, Oregon USA • 800-537-7201 Industrial Coatings Service Centers: 990 McKinley Street • Eugene, Oregon USA • 541-868-1222 3335 NW St. Helens Rd • Portland, Oregon USA (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings -
Kinley Street • Eugene, Oregon USA • 800-537-7201 Industrial Service Center Locations: 990 McKinley Street • Eugene, Oregon USA • 541-868-1222 3335 NW St. Helens Rd • Portland, Oregon USA • 800 (read more)
Browse Heat Resistant and Flame Retardant Coatings Datasheets for FORREST Technical Coatings
More Information Top
-
http://usitc.gov/publications/332/pub3761.pdf
Following analyses of noise problems at industrial facilities, abatement methods often recommended and implemented include: industrial mufflers and silencers; equipment enclosures; and redesign or engineering of industrial process or ancillary equipment.34 Redesign is usually performed by the equipment manufacturer’s engineering staff …
-
muffler machine - offers from muffler machine manufacturers, suppliers, exporters & wholesalers
Home > Products and Selling Leads > General Industrial Equipment > Spot Welders > muffler machine .
-
http://www.iosrjournals.org/iosr-jmce/papers/vol5-issue4/F0544447.pdf
Other principal applications of ferritic stainless steel are automotive and appliance firm and mufflers , chemical processing equipment and industrial equipment requiring a low material with good corrosion resistance built with limited welding requirements.
-
CR4 - Blog Entry: Britain Closes Airspace as Volcanic Ash Spreads
You might be interested in: Industrial Silencers and Mufflers , Speakers, Dewatering Equipment .
-
Sheet Metal Forming: Fundamentals
They are used in automotive mufflers and related components, household ap- pliances, industrial heating equipment , and so forth.
-
ZSMFF2012P073
They are used in automotive mufflers and related components, household appliances, industrial heating equipment , and so forth.
-
CR4 - Thread: Exhaust Pipe Paint Colour
You might be interested in: Spray Painting Equipment (Paint Sprayers), Paint Brushes and Applicators, Industrial Silencers and Mufflers .
-
Robust and tunable silencers in the exhaust air of Fertigungs‐ and heating installations
Through activation the becomes usually acoustically untreated chimney in industrial installations , BHKW and power stations no additional building space for silencers needed.
Indicates content that may require registration and/or purchase.