-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Battery Charger, Battery Chargers,
- Compliances: RoHS Compliant
-
Supplier: SL Power Electronics Corp.
Description: A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles,
- Input Voltage: 100 to 250 volts
- Charging Current: 1.2 amps
- Output Voltage: 5 to 15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switch-mode NiCd/NiMH Battery Charger for Sequential Charging Of Dual Battery Packs 20-PDIP -20 to 70 Product overview: BQ2005PN from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switch-mode NiCd/NiMH battery charger with negative dV and dT/dt termination 16-SOIC 0 to 70 Product overview: BQ2003STR from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Charging Current: 2 amps
- Output Voltage: 5.5 volts
- Compliances: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switch-mode NiCd/NiMH Battery Charger with Peak Voltage Detection Termination 8-TSSOP -20 to 70 Product overview: BQ24400PWR from Texas Instruments is a Battery Charger for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Charging Current: 2 amps
- Compliances: RoHS Compliant
-
Supplier: SL Power Electronics Corp.
Description: A comprehensive range of high-reliability standard, modified, and custom solutions are available for medical, information technology equipment, and industrial applications. Custom battery back-up systems include inverters to power hardwire electronics in police and emergency vehicles,
- Input Voltage: 100 to 250 volts
- Charging Current: 1.2 amps
- Output Voltage: 5 to 15 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-2200 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes industrial switch mode technology. The 400W hot-swappable Intelligent Power Modules (iPMs) are available at 12Vdc, 400W, 20.0A (Max), 20.0A (Rated) and 24Vdc, 400W,
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Panel Components & Systems, Inc.
Description: The Guardian is a highly efficient, high performance charger. The output is configured for accurate fast charging, optimum battery life and reliability. High impedance transformer technology gives a low ripple output (<1%) suitable for charging either sealed or vented batteries, e.g.,
-
Supplier: Panel Components & Systems, Inc.
Description: The SMPS is a constant output voltage, current limited, battery charger specially designed for permanent connection to genset starter batteries. Open chassis, metal cased design is suitable for bolt and stud mounting in an enclosed panel. Features: 100 KHz switchmode architecture Lead
-
Supplier: BARTEC
Description: Battery charging station certified in combination with TC78ex-NI Touch Computer. Only for use outside hazardous areas!
- Charge Time: 4 hours
- Charger Type: Industrial / Plant Automation and Control
-
Supplier: Cole-Parmer
Description: Vaisala HM40 series hand-held meter is a compact and portable humidity meter that|provides reliable measurements in a wide range of applications. It is the ideal spot-checking tool for everything from structural moisture measurement and air conditioning systems to humidity measurement in
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 1.7 %
- Operating Temperature: -10 to 140 F
- Display: Digital Readouts
-
Supplier: Cole-Parmer
Description: Vaisala HM40 series hand-held meter is a compact and portable humidity meter that|provides reliable measurements in a wide range of applications. It is the ideal spot-checking tool for everything from structural moisture measurement and air conditioning systems to humidity measurement in
- RH/aw Range: 0 to 100 %
- RH/aw Accuracy: 1.7 %
- Operating Temperature: -10 to 140 F
- Display: Digital Readouts
-
Supplier: Micropower LLC
Description: ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high
- Input Voltage: 90 to 255 volts
- Charging Current: 10 amps
- Output Voltage: 72 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid, Nickel-Cadmium
-
Supplier: Micropower LLC
Description: ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high
- Input Voltage: 90 to 255 volts
- Charging Current: 30 amps
- Output Voltage: 24 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid, Nickel-Cadmium
-
Supplier: Micropower LLC
Description: ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high
- Input Voltage: 90 to 255 volts
- Charging Current: 50 amps
- Output Voltage: 12 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid, Nickel-Cadmium
-
Supplier: Micropower LLC
Description: ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high
- Input Voltage: 90 to 255 volts
- Charging Current: 15 amps
- Output Voltage: 48 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid, Nickel-Cadmium
-
Supplier: BARTEC
Description: Base station certified in combination with TC78ex-NI Touch Computer. Only for use outside hazardous areas!
- Charge Time: 1.5 hours
- Charger Type: Industrial / Plant Automation and Control
-
Supplier: BARTEC
Description: Charging station certified in combination with TC78ex-NI Touch Computer. Only for use outside hazardous areas!
- Operating Temperature: -28.88888888888889 to 10 C
- Charge Time: 1.5 hours
- Charger Type: Industrial / Plant Automation and Control
-
Supplier: ValueTronics International, Inc.
Description: The BITE2P battery analyzer (246004) is from Megger. Additional Features: Determines condition of lead-acid and NiCd cells up to 7000 Ah On-board Pass/Warning/Fail indications Robust, repeatable instruments On-line testing Checks charger condition by measuring ac ripple current
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: Streamlight, Inc.
Description: lumensDeep-dish parabolic reflector produces narrow beam; ideal for smoke-cutting applications. Optimum peripheral illumination to aid in navigation.Runtimes:NiCd High: 3.5 continuous hours to the 10% output level.NiCd Low: 13 hours.NiCd Flash: 8 hours continuous.NiCd
- # of Batteries: 1 to 4
- Length: 7.06 inch
- Diameter: 2.87 inch
- Lumen: 47 to 140 lm
-
Supplier: Brady Corporation
Description: BMP51 Printer, USB Cable, Hardcase, Quick Start Guide, Product/driver CD, AC Adapter/Battery Charger and MC-1500-595-WT-BK Label Cartridge
-
Supplier: Richardson RFPD
Description: inverters On-board chargers Battery management systems Charging stations Traction inverters Hybrid Electric Vehicles Battery Electric Vehicles
- Peak Output Current: 4 amps
-
Supplier: Allied Electronics, Inc.
Description: analysis of the signal quality on industrial buses and networks, comparing measured signals to the standards' signal requirements. Models include: STL120 Shielded Test Lead Set HC120 Hook Clips BB120 Shielded BNC Adapter AC120 Alligator Clips PM8907 Battery Charger/Line Voltage
-
Supplier: Larson Electronics LLC
Description: Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, 12 volt vehicle adapter w/ 200lb. magnet base, as well as a carrying strap and case. Charge cord plugs directly into the battery (the 990X-M-DC can be in use while spare battery is charging) Head pivots from 90 to 180
-
Supplier: InspectorTools
Description: Standard Equipment Includes: AC120 Alligator clips BB120 Shielded BNC adapter Getting started booklet HC120 Hook Clips PM 8907 Battery Charger/Line Voltage Adapter STL120 Shielded Test Lead Set BP 120 MH User manual (CD-ROM) SCC 120 Kit Upgrade Additionally Includes: Hard-shell
-
Supplier: InspectorTools
Description: Standard Equipment Includes: AC120 Alligator clips BB120 Shielded BNC adapter Getting started booklet HC120 Hook Clips PM 8907 Battery Charger/Line Voltage Adapter STL120 Shielded Test Lead Set BP 120 MH User manual (CD-ROM) VPS40 Voltage Probe, 40 MHz, 10:1 SCC 120 Kit Upgrade
-
Supplier: Kurz Instruments, Inc.
Description: a 1/4" diameter, 13" long sensor support with a sensor shield/extender. It includes an all-metal display module, battery charger, carrying case, many options and accessories
-
Supplier: ValueTronics International, Inc.
Description: Environmental Operating Temperature:10 °C to 40 °C (50 °F to 104 °F) Humidity: 5% to 95% relative humidity, non-condensing Fiber Optic Cable Connectors: Standard FSMA Battery: 3.6 VDC, 1400 mA-h Rechargeable Nickel-Cadmium (NiCd) Battery Charger: 115/230 VAC,
-
Supplier: Columbus McKinnon Corporation
Description: Docking-Style Charging Base To streamline battery management, ZLTX offers an optional docking-style charger. Compatible with any four “AA” 1.2V NiMH batteries, this base makes it easy to recharge and store transmitters between shifts—keeping equipment powered and ready when you need
- Features: Battery Powered, Weatherproof
- Application: Crane / Materials Handling
- Form Factor: Handheld
- Interface Type: Pushbutton
-
Supplier: Thermtrol
Description: available Applications Battery packs Battery chargers Permanent split capacitor motors Shaded pole motors HID ballasts Fluorescent lighting ballasts • Transformers Vacuum cleaners Recessed lighting fixtures Automotive accessory motors, solenoids, etc... • PC boards
- High Temperature Set Point: 149 to 347 F
- Maximum Current: 4 to 22 amps
- Maximum AC Voltage: 115 to 600 volts
- Maximum DC Voltage: 16 volts
-
Supplier: Allied Electronics, Inc.
Description: A set of break-out adapters is included with the 225C and 215C to give access to each of the wires and pins of the commonly used connection systems M12, DB-9 and RJ-45. Color ScopeMeter (200 MHz, 2.5 GS/s) with Bus Health test capabilities built-in. All models include: BC190 Battery
-
Supplier: ValueTronics International, Inc.
Description: battery operation- Furnished with 3 NiMH storage batteries and a mains power battery charger as standard equipment for optimized instrument availability and low operating costs DAkkS calibration certificate as standard feature- Reduced operating costs for use within ISO 9000
-
Supplier: Larson Electronics LLC
Description: Heavy-duty cast aluminum head with composite lower housing 70 minute run time per battery (2 batteries with come with each Acro 990X flashlight) System includes 990X light, 2 rechargeable Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, carrying strap and case. One
-
Supplier: ValueTronics International, Inc.
Description: viewing even the smallest temperature differences - ≤ 0.08 °C at 30 ° C (80 mK) Accessories: Heavy duty carrying case 2 rechargeable battery packs Battery charger Ac adapter Video cable 512 MB compact flash card Compact flash card reader and USB cable PCMCIA compact flash card
Find Suppliers by Category Top
Featured Products Top
-
. Custom Battery Chargers Engineered for OEMs Green Cubes offers custom industrial battery chargers and docking stations for portable and handheld devices. As a complete power system solution provider, Green Cubes has the fundamental battery chemistry knowledge that is the keystone of (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
Micropower Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Micropower Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
-certified AC cable, ensuring global compatibility with localized grid adaptations. The Modern Power Source Industrial battery chargers are the modern power source for the working electrical industry sector. Micropower’s industrial battery chargers features high (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
(formerly Ecotec) is a full featured, light to medium duty industrial battery charger. Charges fully discharged batteries in approximately 10 hours. 3 Status LEDs 2 Safety shutdown modes Smart Proportional charge termination Simple (read more)
Browse Batteries Datasheets for Micropower LLC -
optimal performance. Compact Power Maximize space with our high-efficiency chargers, boasting the industry's smallest footprint. Universal Compatibility Designed for versatility, our Lithium SAFEFlex Battery Chargers support a broad range of (read more)
Browse Battery Chargers Datasheets for Green Cubes Technology -
Micropower Group is proud to announce a significant expansion of our well established ST charger platform. Building on the success of the ST17–90 range, we now introduce the extended lineup: ST100, ST120, ST130 and ST145. This product extension strengthens (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
Application 1- Digital Accessories 2- Automotive Accessories 3- Industrial and Security 4- Public Facilities 5- Medical Device (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
. Application 1. Remote-controlled models and drones 2. New energy equipment 3. Robot field 4. Power tools and industrial equipment 5. Other consumer electronics and DIY projects (read more)
Browse Battery Chargers Datasheets for Shenzhen QH Industrial Co., Ltd -
Micropower Group We are a developer and manufacturer of high efficient energy solutions. Experts in industrial battery chargers, Lithium-ion batteries and power converters for industrial applications. (read more)
Browse Batteries Datasheets for Micropower LLC
More Information Top
-
A Review of Battery Exchange Technology for Refueling of Electric Vehicles
They report the ability to charge NiCd batteries to 40% capacity in 6 minutes, or Pb-acid batteries to the same capacity in 12 minutes [Mader91]. .... Industrial 440 Volt three phase electric service is required for the charger , which is about the size of an automated teller kiosk.
-
A universal battery charging algorithm for Ni-Cd, Ni-MH, SLA, and Li-Ion for wide range voltage in portable applications
[8] M. Gonzalez, F. J. Ferrero, J. C. Anton, M. A. Perez, “Considerations to improve the practical design of universal and full-effective NiCd /NiMH battery fast- chargers ,” Proc. IEEE Applied Power Electronics Conference, Mar. 1999, Dallas, TX, pp. 167-173. .... Industrial Electronics, vol.
-
Two-stage-cascaded Li-battery charger with current ripple considered
[7] F. Lima, J.N. Ramalho, D. Tavares, J. Duarte, C. Albuquerque, T. Marques, A. Geraldes, A.P. Casimiro, G. Renkema, J. Been and W. Groeneveld, “A novel universal battery charger for NiCd , NiMH, Li-Ion and Li-polymer,” in Proc .... 2010 5th IEEE Conference on Industrial Electronics and Applicationsis .
-
A Novel Contactless Battery Charging System for Soccer Playing Robot
…of a rotary capacitive power transfer system", accepted by IEEE International Conference on Industrial Technology 2009, Australia .... [12] E. D. Coyle and M. Kroll, "Ultra-fast nickel cadmium batteries charger ", IEE Colloquium on New Developments in Electric Vehicles for Disabled Persons, London, pp. 8/1-8/5, March 1995. .... [13] Charging the NiCd battery [Homepage of Allegro Microsystems Inc] (Copyright 2008).
-
Battery Chemistry Detection Algorithm Implementable with Intelligent Systems: A Step towards the Development of a Novel Charger Applicable for Multi-Chemistry ...
IEEE Transactions on Industrial Elec- tronics. .... A novel uni- versal battery charger for NiCd , NiMH, Li-ion and Li- polymer”.
-
An Innovative Battery Charger for Safe Charging of NiMH/NiCd Batteries
T. S. Mundra and A. Kumar: An Innovative Battery Charger for Safe Charging of NiMH/ NiCd Batteries . .... 18] allows high charging efficiency and high charging speed for charging family vehicles, industrial vehicles and machinery.
-
ANSMANN - Lightweight switch-mode universal battery pack charger
The ACS110 is ideal for manufacturers of portable industrial equipment and instrumentation but is also potentially suitable for all equipment with battery packs. .... range of battery packs available on the market today to be re-charged with only one charger . .... The ACS110 charges both NiCd (Nickel Cadmium) and NiMH (Nickel Metal Hydride) battery packs for capacities from…
-
Portable Drum Scale 450 kg 1000 lb from Cole-Parmer
Scales include six rechargeable AA NiCd batteries and a 115 VAC, 50/60 Hz charger adapter with 6-ft cord and plug. .... Industrial Scale .
-
Detectors / AC / Signal
…Filter to Prevent Display of Random Noise Automatic hold; LED back light; beeper Four selectable gate speeds Low power consumption (average 6 hour battery life) Supplied with NiCd pack; AC wall charger ; 7 section telescopic antenna Low battery indicator IMPORTANT: This unit .... Company: Omron Industrial .
-
Switchs / Indicators / Analog
Frequency range 1MHz-3GHz 6 hour NiCd battery operation Includes Battery pack; Charger and Antenna High speed 300MHz direct count w/1Hz/sec resolution 16 segment RF signal strength bargraph 10 digit LCD display Hold switch to lock display Low battery indicator IMPORTANT: This .... The model 307A insulation tester is intended primarily for periodic testing of industrial motors, transformers, electrical wiring…
Indicates content that may require registration and/or purchase.