-
Supplier: Newark, An Avnet Company
Description: PH CONTROLLER
-
Description: The WPH410/420 Series pH/ORP on-line process controllers are designed for a broad range of industrial, commercial, and municipal water treatment applications. WPH controllers are easily configured to accurately measure pH or mV (ORP) values from Walchem’s WEL and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 4 outputs
- Type: DC Voltage Input
- Interface: Digital Front Panel
-
Supplier: Newark, An Avnet Company
Description: WALL MOUNT PH/ORP CONTROLLER ROHS COMPLIANT: YES
-
-
Supplier: Fortrans Inc.
Description: Model 5000M pH Monitor and Data Logger System The Fortrans, Inc.® Model 5000M pH monitor and data logger system is a top-quality industrial process water pH monitoring system with built-in data logging capabilities. This pH monitor ensures that wastewater is being
- Number of Inputs: 2 inputs
- Number of Control Outputs: 1 outputs
- Features: Datalogger, PLC Controller, Rate Indication / Control
- Interface: Digital Front Panel
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-PHC 10 pH Meter2-point pH controller / Measures pH and regulates pH / 3-point calibration / For fish farming, electroplating or water treatmentThe pH process controller PCE-PHC 10 measures and regulates the pH of various substances and is
- pH Range: 0 to 14 ph
- pH Accuracy: 0.01 (+/- % FS)
- Operating Temperature: 41 to 113 F
- Mounting Options: Hand Held or Portable
-
Supplier: OMEGA Engineering, Inc.
Description: The CDCN10 Series is specifically designed to measure conductivity/dissolved solids and pH in cooling towers, boilers, industrial process water, food processing, drinking water and wastewater treatment applications. The CDCN10 Series conductivity/pH controllers are highly
- Number of Control Outputs: 5 outputs
- Accuracy: 1 ±% FS
- Interface: Computer Programmable, Digital Front Panel
- Features: Datalogger, Multi-Function Controller, Totalizer
-
Description: Walchem’s WEL Series electrodes are cost-effective differential pH and ORP electrodes for industrial applications. They are modular in design with a rugged CPVC housing that contains the electronics; pH and ORP cartridges can easily be connected or replaced in minutes without
- pH Range: 0 to 14 ph
- Response Time: 5 seconds
- Operating Temperature: 50 to 212 F
- Operating Pressure Range: 100 psi
-
Supplier: Burkert Fluid Control Systems
Description: The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors
- Number of Inputs: 2 inputs
- Number of Control Outputs: 4 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Form Factor: DIN Rail
-
Supplier: Fortrans Inc.
Description: Poli-Cut pH Control System pH Control Systems for Industrial and Municipal Uses Fortrans® designs CO₂ pH-control and neutralization systems for industrial process water. Our most popular water treatment pH control systems can effectively manage up to 150,000
- Continuous Flow Rate: 40 to 125 GPM
- Market: Industrial, Other
-
Supplier: Advanced Sensor Technologies, Inc.
Description: ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: 5 to 302 F
- Operating Pressure Range: 150 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: conditions. Thick-wall break resistant low-profile parabolic pH glass element for slurry and viscous type process media extends service life for tough installations This type of rugged parabolic thick-wall, low-profile, break-resistant pH glass is now standard for all X3XX series
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 to 200 psi
- Body Material: Epoxy or Polymer
-
Supplier: Advanced Sensor Technologies, Inc.
Description: ASTI offers unique solutions for process measurement problems. Features and options are itemized below: Leading novel and proprietary solid-state industrial pH sensor & ORP sensor design and technology combined with built-to-order extensively configurable manufacturing offer the best
- pH Range: 0.5 to 14.5 ph
- Operating Temperature: -31 to 302 F
- Operating Pressure Range: 100 psi
- Body Material: Epoxy or Polymer
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Controllers INDUSTRIAL 3-PH PWM CNTRLR W/3 INTEGRTD
- Features: Switching Regulator
-
Supplier: HVACQuick.com
Description: included. Freeze protected to -30 F. Digital water-resistant bath remote controller included (USC1-117). Additional remote controllers available. Draft backflow preventer included. Unique safety features: Equipped with oxygen depletion system and Film type overheat sensing. Flame
- Heater Type: Water Heater
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: 24C64PH from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-MB3759PH-G-JNE1 can be used for catalog matching and distributor
- Features: Other
-
Supplier: Low Energy Systems, Inc.
Description: Controller.
- Heater Type: Water Heater
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 240GB SSD 2.5" SATA MU3 Product overview: PH6-CE240 from LITEON is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 256GB SSD 2.5" SATA MU3 Product overview: PH6-CE256 from LITEON is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets,
-
Supplier: OTEK Corporation
Description: Requiring only 15 square inches of front panel area and 2” behind the panel, OTEK’s new DPC series is packed with useful features for the 21st century process control user. Utilizing its 30+ years experience in the meter industry and particularly in the Nuclear, Aerospace, Military and
- Number of Zones (if applicable): 42 zones
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail
-
Supplier: Cole-Parmer
Description: rate alarms are all user-adjustable • Easy to operate and maintain Bronze turbine pump • 3 phase power These industrial chillers are engineered for demanding process fluid cooling applications. The reservoir, filters, and all internal components are quickly accessed. The easy-to-use
- Cooling Capacity: 10.5 kW
- Compressor Motor Horsepower: 3 HP
- Reservoir Capacity: 1.188774 gallons
- Operating Temperature: 41 to 95 F
-
Supplier: Cole-Parmer
Description: rate alarms are all user-adjustable • Easy to operate and maintain Positive Displacement Pump • Single phase These industrial chillers are engineered for demanding process fluid cooling applications. The reservoir, filters, and all internal components are quickly accessed. The easy-to-use
- Cooling Capacity: 5.2 kW
- Compressor Motor Horsepower: 1.5 HP
- Reservoir Capacity: 1.188774 gallons
- Operating Temperature: 41 to 95 F
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1353128-DRV8424ERGER Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Package: Tape &
- Continuous Output Current: 2.5 amps
- Supply Voltage (AC): 0 to 5.5 volts
- Supply Voltage (DC): 0 to 5.5 volts
- Operating Temperature: -40 to 125 C
-
Supplier: Aggreko
Description: 500 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling options. Features 3
- Cooling Capacity: 1,758.5 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 1,000 to 1,500 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Aggreko
Description: 1000 Ton Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling options. Features
- Cooling Capacity: 3,517 kW
- Fluid Discharge Temperature: 40 to 65 F
- Process Flow: 950 to 3,400 GPM
- Application: HVAC, Industrial, Power Generation
-
Supplier: Aggreko
Description: 10 Ton Industrial Chiller Rentals Cool your entire operation with temporary rental solutions. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective water-cooling options. Features 3 phase and Earth Electrical
- Cooling Capacity: 35.17 kW
- Fluid Discharge Temperature: 40 to 60 F
- Process Flow: 25 to 60 GPM
- Condenser Cooling: Air-Cooled
-
Supplier: Aggreko
Description: 410 Ton Chiller Air-Cooled and Water-Cooled Industrial Chiller Rentals Cool your entire operation with temporary rental solutions from Aggreko. Ranging from 10 to 1,000 tons, Aggreko’s lines of air-cooled or water-cooled chiller rentals provide a wide range of convenient, effective
- Cooling Capacity: 1,441.97 kW
- Fluid Discharge Temperature: 5 to 65 F
- Process Flow: 400 to 1,250 GPM
- Condenser Cooling: Air-Cooled
-
Description: Walchem’s WDS Series differential pH and ORP sensors are designed for industrial applications to be long-lasting and reliable. The differential measurement technique uses two electrodes, one for the process measurement and the other for the reference measurement. Each electrode is
- pH Range: 0 to 14 pH
- ORP / Redox Range: -2,000 to 2,000 millivolts
- Operating Temperature: 23 to 203 F
- Electrical Output: Analog Voltage Output
-
Supplier: Florite International, Inc.
Description: The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: Indelac Controls, Inc.
Description: automatically reverts to standby status allowing the control of the actuator to transfer back to the controller. Batteries are rechargeable lead-acid designed for long life (four to five years of dependable service life, or between 200 and 1000 charge/discharge cycles depending on the depth
- Input Voltage Range: 24 to 230 volts
- Volt-Amp Rating: 0.003 to 0.03 kVA
- Operating Temperature: 32 to 115 F
- Features: DC Power, Power Failure, Single Phase
Find Suppliers by Category Top
Featured Products Top
-
900 Series Monitor/Controllers include everything you need to simplify water quality management in industrial, municipal, and commercial operations in one compact (1 (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
TDK Corporation (TSE 6762) announces the introduction of the TDK-Lambda PH600A280-24 DC-DC converter. Rated at 24V 600W, this further extends the 280Vdc nominal input PH-A series from 50W to 600W. The PH-A series is utilized in HVDC (High Voltage Direct Current) equipment for data (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
NEW! FCE FAC Function The Myron L® Company FCE function reports true FAC quickly and accurately by measuring ORP, the chemical characteristic of chlorine that directly reflects its effectivity, cross referenced with pH. Both DPD kits (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
water testing to ultrapure water control to medical instruments for artificial kidney machines. We are proud of the trust our handheld instruments and monitor/controllers have earned. Some of our instruments have been in continuous use for over 40 years. Our latest digital handheld, the Ultrameter (read more)
Browse Oxidation Reduction Potential (ORP) Instruments Datasheets for Myron L Company -
specifications and has a thermally bonded ultraviolet resistant polyester powder coating that not only enhances its appearance but also is a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, two limit switches wired for light indication (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
corrosion resistant coating. Standard equipment includes 115Vac-1ph motor with thermal overload protection, two limit switches wired for light indication, stainless steel fasteners, captured cover screws and 300 series stainless steel output drive, spring friction brake, non-declutching manual (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
that not only enhances its appearance but is also a tough corrosion resistant coating. Standard equipment includes 115Vac-1ph continuous duty motor with thermal overload protection, heavy duty hardened steel spur/worm with bronze worm gear, electronic torque sensor, two limit switches wired for (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
Enhanced fuzzy control of pH neutralization processes
Austin [l] reviewed traditional industrial pH controllers .
-
ph tester - offers from ph tester manufacturers, suppliers, exporters & wholesalers
CE Approved Industrial Online Ph Controller , Ph Test, Ph Tester .
-
digital alcohol tester - offers from digital alcohol tester manufacturers, suppliers, exporters & wholesalers
CE Approved Industrial Online Ph Controller , Ph Test, Ph Tester .
-
Control of an Industrial pH Process using the Strong Acid Equivalent
While such articles are useful and provide important insights into the nature of the control problem, the issue at hand is designing a better controller for industrial pH processes.
-
Continuous aerobic conversion of poultry waste into single‐cell protein using a single reactor: Kinetic analysis and determination of optimal conditions
The pH was controlled by a Kernco RC-9 pH controller ( Industrial & Mill Supply Co., Huntington Station, NY).
-
ph meters - offers from ph meters manufacturers, suppliers, exporters & wholesalers
P360 intelligent industrial pH /ORP controller is coupled with powerful and stable industrial microprocessor.
-
New products
Nester Instruments offers a mini test unit to test and calibrate laboratory and industrial pH meters, controllers , transmitters, recorders and alarms.
-
Performance of a flat plate, air-lift reactor for the growth of high biomass algal cultures
The pH of the culture was continuously monitored and controlled by the automatic addi- tion of either 1M NaOH or 1M HCI via an automatic pH controller (Kent Industrial Instru- ments; EIL9142).
-
Industrial pH Measurement and Control - Principles of Operation and Application of pH Controllers by Cole-Parmer
In most of the industrial applications, the pH controller would be calibrated at the beginning of the process.
-
Set‐point weight tuning rules for fractional‐order PID controllers
Monje, C. A., Design methods of fractional order con- trollers for industrial applications, Ph .D. Thesis, Univer- sity of Extremadura, Cáceres, Spain (2006).
Indicates content that may require registration and/or purchase.