Products/Services for Industrial Quality Colloidal Silver Generator

  • Water Quality Photometers and Colorimeters-Image
    Water Quality Photometers and Colorimeters - (150 companies)
    Water quality photometers and colorimeters are ion-specific, computer-interfaced probes that are designed to determine the concentration of a solution from its color intensity. Water quality photometers and colorimeters are instruments designed...
    Measured Parameter
    Instrument Type
    Local Interface
  • Water Quality Testing Instruments-Image
    Water Quality Testing Instruments - (335 companies)
    Water quality testing instruments are used to test water for chemical and biological agents, and to measure variables such as clarity and rate of movement. These instruments provide a standard tool that can be used to collect information from...
  • Quality Registrars and Registration Services-Image
    Quality Registrars and Registration Services - (80 companies)
    Quality registrars and registration services certify that a company 's quality management system meets specific industrial standards. Management system registrars perform pre-assessments and gap assessments, define corrective action plans...
  •  
    Steamers and Steam Generators - (118 companies)
    Garment steamers are used by industrial laundries to clean, decontaminate, and remove stains from aprons, coveralls, gloves, gowns, welding jackets, and other types of commercial, medical, and industrial clothing. Steamers and steam generators...
  • Signal Generators-Image
    Signal Generators - (411 companies)
    Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
  •  
    Plasma Generators - (13 companies)
    Plasma generators are special generators that produce the needed RF power to ignite and maintain plasma in plasma chambers and similar devices. Plasma generators produce the needed radio frequency (RF) power to create and maintain plasma in plasma...
  •  
    Pulse Generators - (105 companies)
    Pulse generators are electrical test equipment used to generate pulses that are injected into devices under test in order to study the behavior of these devices. Basic pulse generators allow users to control: the frequency or pulse repetition rate...
  •  
    Power Quality Analyzers and Monitors - (251 companies)
    Power quality analyzers measure and monitor electrical power parameters to avoid disturbances, track steady-state variations, and ensure the reliability of power distribution systems. Disturbances are measurable events that are triggered...
  •  
    Vacuum Pumps and Vacuum Generators - (843 companies)
    Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required. Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial...
  •  
    Mesh Generators - (11 companies)
    Mesh generators are software systems that generate a mesh in order to simulate a geometric field. They use various algorithms such as the finite element method (FEM). Mesh generators are software programs for generating polygonal or polyhedral...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • SemCor (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … oftentimes_R|1 vitality_N|8 courage_N|6 buffoon_N|1 episode_N|7 conclude_V|36 facetiously_R|1 island_N|15 true_R|2 pattern_N|69 flow_N|34 drama_N|19 literary_J|27 quality _N|70 wearisome_J|1 first_half_N|2 … … look_for_V|52 urban_center_N|2 culture_N|36 admittedly_R|1 secularize_V|1 profoundly_R|3 estranged_J|1 conventional_J|16 gospel_N|7 communicate_V|17 on_the_contrary_R|8 bible_belt_N|1 attest_V|3 industrial _revolution_N|2 technological_revolution_N|1 underway_J|9 … … accompany_V|32 prospective_J|7 lie_down_V|5 squeeze_V|18 presto_R|1 diagnosis_N|4 squeeze_N|1 kidney_N|9 liver_N|12 diagnose_V|5 ailment_N|4 nervous_system_N|2 ozone_N|3 generator _N|5 machine_N|32 applicator_N|1 … … reflectance_N|1 whiteness_N|1 swatch_N|2 redeposition_N|2 evaluate_V|18 surface-active_agent_N|6 in_practice_R|4 complex_J|28 inorganic_J|6 salt_N|14 constituent_N|9 wetting_N|1 hydroxide_N|1 orthophosphate_N|1 borate_N|1 carbonate_N|1 silicate_N|1 peptizing_J|1 papers_N|13 interrelation_N|5 up-to-date_J|3 physical_chemistry_N|1 arbitrarily_R|3 class_V|2 particulate_J|3 colloidal _J|2 greasy_J|7 typify_V|2 hydrocarbon_N|3 … … radiochlorine_N|3 inactive_J|4 tagged_J|1 aluminum_chloride_N|1 silver _chloride_N|2 precipitate_V|9 chip_N|1 sublime_V|1 …
  • Chemical Solution Deposition of Functional Oxide Thin Films
    See Successive ion layer adsorption and reaction (SILAR) Silicon technology, 595 Silver (Ag) nanoparticle synthesis agglomeration, 305 … … 451 fabrication technique, 454 homogeneity, 454 powder loading, 451–452 properties, 452, 453 surface quality , 452–453 thickness variation … … inorganic solutions, 326, 327 chemical nature, 326 deposition conditions, 328 description, 326 electrostatic interactions, 328–329 hydrolysis and condensation reactions, colloidal particles, 327 hydroxyapatite coatings … … High temperature superconductivity (HTS)) industrial heat treatment, 697–698 power … … HTS rotor, hydro power generator , 699, 700 size and …