Products/Services for Industrial Steam Vaporizers

  • Vaporizers-Image
    Vaporizers - (73 companies)
    Vaporizers are devices which heat and vaporize a working fluid. In many cases, they are similar to industrial boilers except that they do not build up high pressures. Vaporizer units are most commonly used for low pressure heat transfer...
  • Humidifiers (industrial)-Image
    Humidifiers (industrial) - (176 companies)
    ...transfer energy from a hot liquid, usually water, through a heat exchanger inside a water-filled chamber. Steam-to-steam systems that use a heat exchanger inside a water-filled chamber are also available. Unlike other types of industrial humidifiers...
  • Condensers-Image
    Condensers - (217 companies)
    ...for buildings and automobiles. How to Select Condensers. Condensers are refrigeration devices that accept vaporized refrigerant from an evaporator and then compress and liquefy it for use within a system. They are used in steam turbines and nuclear power...
  • Batteries-Image
    Batteries - (1830 companies)
    Industrial batteries translate chemical energy into electricity. They come in a variety of sizes and shapes to fit a wide range of applications. All batteries have positive and negative terminals, marked (+) and (-) respectively, and two...
  • Heat Exchangers-Image
    Heat Exchangers - (1425 companies)
    Heat exchangers are commonly used in a wide variety of industrial, chemical, and electronics processes to transfer energy and provide required heating or cooling. Heat exchangers are used to transfer heat energy from one fluid to another in order...
  •  
    Steam Valves - (242 companies)
    Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam valves are used to control the flow and pressure level of steam and heated water vapor. Steam is used in a large number of industrial applications...
  •  
    Steamers and Steam Generators - (118 companies)
    Garment steamers are used by industrial laundries to clean, decontaminate, and remove stains from aprons, coveralls, gloves, gowns, welding jackets, and other types of commercial, medical, and industrial clothing. Steamers and steam generators...
  •  
    Autoclaves and Sterilizers - (307 companies)
    ...of at least 246 degrees for 30 minutes in order to fully sterilize equipment. Both dry heat and steam heat autoclaves are available. Steam autoclaves are far more common, using heated, vaporized water to kill pathogens. Dry heat autoclaves use dry...
  •  
    Steam Injection Heaters - (26 companies)
    Steam injection heaters inject steam into a system to maintain or raise temperature levels. Steam injection heaters use a special system of perforated injection tubes to force steam into a liquid or slurry to provide almost instantaneous transfer...
  •  
    Steam and Gas Turbines - (79 companies)
    Steam turbines and gas turbines are rotating machines that extract energy from pressurized steam and/or from combustion gases. Types of Steam and Gas Turbines. There are two basic types of steam turbines: impulse and reaction. Impulse turbines...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire