-
Supplier: Novaflex Group
Description: Novaflex 5020 Rubber Industrial Vacuum Hose Designed for light duty commercial vacuum cleaners used in foundries, factories and similar applications where a flexible and lightweight construction is preferred. Construction: Tube: 1/16” abrasion resistant Reinforcement:
- Inside Diameter: 1 to 4 inch
- Outside Diameter: 1.38 to 4.38 inch
- Temperature Range: -40 to 160 F
- Specialized Construction: Corrugated
-
Supplier: P.B.A. Industrial Supplies Ltd.
Description: Black weather and abrasion resistant cover with black abrasion resistant pure gum rubber tube.
- Inside Diameter: 1 to 6 inch
- Working Pressure: 40 psi
- Product Form: Hose (including Duct)
-
Supplier: Reid Supply
Description: Vacuum Ejectors are an uncomplicated alternative to vacuum pumps in lifting operations. These ejectors have a solid resin nozzle and body making them lightweight and compact for close mounting. . LP-81201
- Inside Diameter: 2.5 inch
- Product Form: Hose (including Duct)
- Application: Suction / Vacuum
- Material: Thermoplastics
-
-
Supplier: Novaflex Group
Description: All extruded construction, light weight alternative to cumbersome rubber hose. Designed specifically for transfer of abrasive materials under vacuum. Applications Storage tanks barges and tankers including underwater applications in aquaculture; hatchery, pen transfer, stream release,
- Inside Diameter: 4 to 14 inch
- Temperature Range: -50 to 200 F
- Product Form: Hose (including Duct)
- Application: Marine, Suction / Vacuum
-
Supplier: Novaflex Group
Description: All extruded construction, light weight alternative to cumbersome rubber hose. Designed specifically for transfer of abrasive materials under vacuum. Applications Storage tanks barges and tankers including underwater applications in aquaculture; hatchery, pen transfer, stream release,
- Inside Diameter: 4 to 8 inch
- Outside Diameter: 4.45 to 8.85 inch
- Working Pressure: 30 to 35 psi
- Maximum Vacuum: 29 in Hg vac
-
Supplier: DME Company
Description: FDA approved for food service Tough, yet very flexible Abrasion resistant Smooth bore - low friction loss Clear for visual inspection Temperature range: -4º to 150ºF (-20 to 66ºC) - Static conditions 14º to 104ºF (-10º to 40ºC) - Dynamic conditions
- Media: Air, Solids / Particulate
- Specialized Construction: Corrugated
- Application: General-Purpose / Fluid Handling, HVAC, Other
- Product Form: Hose (including Duct)
-
Supplier: Cole-Parmer
Description: Hoses (General Purpose)
- Product Form: Complete Hose Assembly
-
Supplier: Novaflex Group
Description: Vacuum Boom or Port Hose Heavy duty corrugated vacuum hose. Corrugated outer cover for easy of handling. Designed for full vacuum boom applications. Smooth inner tube for enhanced material flow. Abrasion resistant tube for extended wear. Construction: Tube: 3/16”
- Product Form: Complete Hose Assembly
- Specialized Construction: Corrugated
- Material: Elastomers
- Features: Reinforced
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation of a Steel Eagle 2" heavy duty 100' vacuum hose.
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Media: Water
-
Supplier: Higher Power Supplies, Inc.
Description: *This picture is a representation of a Steel Eagle 2" heavy duty 50' vacuum hose.
- Application: General-Purpose / Fluid Handling
- Product Form: Hose (including Duct)
- Media: Water
-
Supplier: Kuriyama of America, Inc.
Description: clamping. Material handling suction/discharge. Industrial vacuum equipment applications. Great hose for dry or wet abrasive materials. Popular hose for vacuum truck industry where a rugged and durable hose product is needed. Drill cutting suction hose
- Inside Diameter: 8 inch
- Outside Diameter: 9 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: clamping. Material handling suction/discharge. Industrial vacuum equipment applications. Great hose for dry or wet abrasive materials. Popular hose for vacuum truck industry where a rugged and durable hose product is needed. Drill cutting suction hose
- Inside Diameter: 8 inch
- Outside Diameter: 9 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: clamping. Material handling suction/discharge. Industrial vacuum equipment applications. Great hose for dry or wet abrasive materials. Popular hose for vacuum truck industry where a rugged and durable hose product is needed. Drill cutting suction hose
- Inside Diameter: 10 inch
- Outside Diameter: 11.22 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Kuriyama of America, Inc.
Description: clamping. Material handling suction/discharge. Industrial vacuum equipment applications. Great hose for dry or wet abrasive materials. Popular hose for vacuum truck industry where a rugged and durable hose product is needed. Drill cutting suction hose
- Inside Diameter: 3 inch
- Outside Diameter: 3.69 inch
- Working Pressure: 150 psi
- Maximum Vacuum: 30 in Hg vac
-
Supplier: Watts
Description: Series 8 Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water into the potable water supply due to backsiphonage. It consists of a brass body construction, stainless steel working
- Valve Size: 0.75 inch
- Primary Material: Brass / Bronze
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Flomatic Valves
Description: HOSE CONNECTION VACUUM BREAKERS - Designed to prevent back-siphonage or backflow of water, with vandal resistant features. Complies with ASSE 1011 For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 0.75 inch
- Pressure Rating: 125 psi
- Media Temperature: 180 F
- Valve Type: Back Flow Preventer Assembly, Vacuum Relief / Anti-siphon Valves
-
Supplier: U.S. Plastic Corporation
Description: This 1"ID x 1.300"OD wire reinforced PVC tubing has a working temperature range from 25F to 150F. Working pressure is 70 PSI @ 70 F and 35 PSI @ 122F. It has a minimum bend radius of 4" @ 70F.
- Inside Diameter: 1 inch
- Outside Diameter: 1.29 inch
- Application: Food and Beverage Processing, Suction / Vacuum
- Material: Thermoplastics
-
Supplier: Schmalz Inc.
Description: Hose connections in vacuum systems Polyurethane (PU) hoses for energy distribution systems
- Outside Diameter: 0.1574804 inch
- Working Pressure: -13.7785815 to 145.0377 psi
- Temperature Range: -22 to 158 F
- Product Form: Hose (including Duct)
-
Supplier: Schmalz Inc.
Description: Hose connections in vacuum systems Polyurethane (PU) hoses for energy distribution systems
- Outside Diameter: 0.4724412 inch
- Working Pressure: -13.7785815 to 145.0377 psi
- Temperature Range: -4 to 194 F
- Product Form: Hose (including Duct)
-
Supplier: Schmalz Inc.
Description: Hose connections in vacuum systems Polyurethane (PU) hoses for energy distribution systems
- Outside Diameter: 0.2362206 inch
- Product Form: Hose (including Duct)
- Application: Suction / Vacuum
-
Supplier: Schmalz Inc.
Description: Hose connections in vacuum systems Polyurethane (PU) hoses for energy distribution systems
- Outside Diameter: 0.2362206 inch
- Working Pressure: -13.7785815 to 145.0377 psi
- Temperature Range: -22 to 158 F
- Product Form: Hose (including Duct)
-
Supplier: Hannay Reels
Description: To handle 1-1/2" ID industrial vacuum hose Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs Includes permanently attached crank handle and cam-lock drag brake. Declutching arbor to prevent damage from reverse winding. Roll-formed channel
- Hose / Cable Length: 25 to 50 ft
- Flange Diameter: 17 to 24 inch
- Core Diameter: 8 inch
- Hose Inside Diameter: 1.5 inch
-
Supplier: VAC-CON, Inc.
Description: hose with female end and bandlock (reinforced double cuffed) Hose retainer assembly Silencer Air Cannon Large final strainer and blower access door ICC lighting DuPont Imron 5000 polyurethane paint Warranty - see warranty certificate
- Number of Inlets: 1 #
- Technology: Centrifugal
- Features: Continuous Duty
- Media Vacuumed: Dry, Wet
-
Supplier: DME Company
Description: Grounded safety Static ground wire - full length Smooth bore, very flexible For: Pellets, powders & granules Static conditions: -4ºF to 150ºF Dynamic conditions: 14ºF to 104ºF Choose cut length or full roll
- Media: Air, Solids / Particulate
- Specialized Construction: Corrugated
- Application: General-Purpose / Fluid Handling, HVAC, Other
- Product Form: Hose (including Duct)
-
Supplier: Hannay Reels
Description: To handle 1-1/2" ID industrial vacuum hose for Shop Vacuum Applications/Car Detailing/Any Industrial Vacuum Needs. Narrow frame and compact mounting base, allows for different mounting options: floor, ceiling or wall. Non-sparking ratchet assembly locks
- Type Of Reel: Hose Reel
- Live Connection: Live Connection
- Rewind Options: Spring
- Material Of Construction: Steel
-
Supplier: Watts
Description: Series 8C Hose Connection Vacuum Breakers permit the attachment of portable hoses to hose thread faucets and prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of a brass body construction with chrome
- Valve Size: 0.75 inch
- Primary Material: Brass / Bronze
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: U.S. Plastic Corporation
Description: This 3/4" ID x 1.125" OD POLYWIRE Heavy Wall PVC Hose has a working pressure of 150 PSI @ 70F and 65 PSI @ 122F. Minimum bend radius is 3". Weighs 18 lbs per 50' roll.
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.125 inch
- Application: Food and Beverage Processing
- Material: Thermoplastics
-
Supplier: Nilfisk Industrial Vacuums
Description: Specifically designed to safely collect and retain liquid mercury spills and granular compounds while eliminating toxic vapors, four stages of filtration allow the VT Mercury Industrial Vacuum to meet OSHA standards for inorganic mercury. Included Accessories PVC Hose, HEPA
- Airflow: 99 SCFM
- Vacuum Pressure: 116.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: Watts
Description: Series 912HP High Pressure Hose Drop Dual Check Vacuum Breakers prevent the reverse flow of polluted water from processing and rendering areas from entering into the potable water supply. It consists of a brass body construction, stainless steel internal parts, dual check valves,
- Valve Size: 0.75 to 1 inch
- Valve Type: Check Valves, Vacuum Relief / Anti-siphon Valves
-
Supplier: Watts
Description: Series NF8 Hose Connection Vacuum Breakers are designed specifically for wall and yard hydrants to prevent the reverse flow of polluted water from entering into the potable water supply due to backsiphonage. It consists of brass body construction (NF8) or chrome finish (NF8C),
- Valve Size: 0.75 inch
- Primary Material: Brass / Bronze
- Valve Type: Vacuum Relief / Anti-siphon Valves
-
Supplier: Flexaust
Description: • Light weight laminate of fiberglass & vacuum metallized polyester film • Heat reflective to 625°F • Light weight & flexible • Smooth bend radius • 2.64-inch compression per foot of hose • Designed for brake ducting & ventilation of drive compartments in racecars Standard Color :
- Inside Diameter: 3 inch
- Working Pressure: 30 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -65 to 625 F
-
Supplier: Ivie Enterprises, Inc.
Description: It is a simple principle; the higher the c.f.m. a vacuum generates, the better suited it is for recovering dry debris and bulk material. Tornado's Electric JUMBO vacuum systems are appropriate for use in recovering heavy solid debris such as metal shavings and chips, sawdust, powders
- Capacity: 55 gallons
- Applications: General Cleaning
-
Supplier: Nilfisk Industrial Vacuums
Description: Nilfisk CFM T Series Three-phase Industrial Vacuums Solid. Reliable. Effective. Introducing Nilfisk CFM's new generation of three-phase industrial vacuums, the T Series. Comprised of the T26, T48 and T63, these reliable machines feature solid construction and strong
- Airflow: 345.3 SCFM
- Vacuum Pressure: 82.6 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.18 µm
-
Supplier: Nilfisk Industrial Vacuums
Description: The Nilfisk GM 80CR Industrial Vacuum Cleaner is a variation of the GM 80 – the vacuum cleaner that has become a vacuum icon in a variety of industries. Lightweight, portable and quiet, the GM 80CR is perfect for use in cleanrooms, research labs and other critical
- Airflow: 87 SCFM
- Vacuum Pressure: 102 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.12 µm
Find Suppliers by Category Top
Featured Products Top
-
Hoses, tools and accessories are often the first components to fail in demanding industrial cleanup environments. Abrasive material, heavy debris, combustible dust and continuous use can quickly wear down improperly selected vacuum components. DuroVac offers a wide range of industrial (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums -
Our Spring Series continues with Tiger Yellow (TY) and TSD series; general application includes agriculture liquid fertilizer, manure handling, suction, and discharge. Visit our site to learn more about Tigerflex industrial hose (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
GENERAL APPLICATIONS
- Air tools
- Pneumatic and low-pressure hydraulic systems
- Lubricating oils, diesel fuel and antifreeze solutions
- Water lines for molding and blow-forming machines
- Robotic welders
- Chemical and paper industries
- Automation and machine
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
King Bee™ KBEE™ Series 2 in. ID and 60 ft Standard Length Polyethylene Liquid Suction and Wastewater Hose
(read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
EXAIR stocks 3/8" (10mm), 1/2" (13mm), 3/4" (19mm), 1" (25mm), 1-1/4" (32mm), 1-1/2" (38mm), 2" (51mm), 2-1/2" (64mm) and 3" (76mm) I.D. PVC hose in lengths up to 50' (15.2m). Ideal for conveying applications, the hose is very flexible and has a smooth internal bore that eliminates material (read more)
Browse Industrial Hose Datasheets for EXAIR -
Grease Bandit™ GBAND Series Oil Resistant Grease Trap hose by Kuriyama, features a dual profile construction with durable HDPE outer cover and proprietary oil resistant inner liner, specifically designed to withstand the damaging effects of grease. Corrugated tube and ribs provide high (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Hose is constructed with a transparent polyurethane (TPU) tube with polyester fabric reinforcement, rigid PVC helix and embedded grounding wire. Reinforcement provides resistance against instances of hose tearing due to pulling or hanging. Well suited for demanding terminal use. Use of (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Kuriyama Layflat Oilfield Hose & Accessories Manufacturer of Oroflex® Terrain™ heavy duty polyurethane and PVC/Nitrile hose to the oil and gas industry Complete 660'assemblies in stock and ready to ship! High quality, ISO 9001 European design and (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc. -
Blue NSF-61 polyurethane (TPU) hose using an extruded through-the-weave process with circular woven high tenacity polyester reinforcement. Has exceptional resistance to abrasion for use in applications where severe abrasion is a factor and providing longer service life versus rubber or PVC (read more)
Browse Industrial Hose Datasheets for Kuriyama of America, Inc.
More Information Top
-
Commercial-Industrial Cleaning, by Pressure-Washing, Hydro-Blasting and UHP-Jetting
Often forgotten or not addressed by contractors marketing endeavors, but nevertheless it is a very lucrative business identity when applying the hydro-vacuum system with industrial vacuum hose -brush and wand- extensions.
-
Plastic Adhesives - Properties and Applications of Plastic Bonding Adhesives for Industrial Plastic Applications by Master Bond
• Industrial Vacuum Hoses .
-
Equipment | Steam Cleaner Features Advanced Thermal Ionic Sanitization Technology | Food Processing
The steam cleaning machines include myriad attachments, namely: a 10-ft detachable steam hose, a 10-ft vacuum hose , industrial -strength extension rods, brushes, and a steam squeegee for mirrors.
-
INNOVATIVE FOSSIL FUEL FIRED VITRIFICATION TECHNOLOGY FOR SOIL REMEDIATION
Industrial Shop Vacuum Cleaner Hose .
-
Belting and Hose Made from Synthetic Rubber
VACUUM HOSE Either Buna S (GR-S) or mixtures of it with reclaimed rubber, or reclaimed rubber alone, should prove satisfactory for industrial or household vacuum hose .
-
States > Kentucky > State > Regulations > Title 815 - Public Protection Cabinet Department of Housing‚ Buildings‚ and Construction > [815 KAR 20] 2...
(C) Hose connection vacuum breakers for residential and industrial hose supply outlets .
-
States > Kentucky > State > Proposed Regulations > 2013 Documents > Plumbing > May 1‚ 2013 > 815 KAR 20:120 - Water supply and distribution
(C) Hose connection vacuum breakers for residential and industrial hose supply outlets .
-
Dangerous Work - Masonry Construction Page 1 of 2
His most recent effort, funded through a grant from CPWR (The Center for Construction Research and Training), examined four industrial vacuum cleaners, each with a hose and hood that attaches to a right-angle mortar grinder.
-
Wet/Dry Vacuum Cleaners - Shop Vacs - Grainger Industrial Supply
Wet/Dry Vacuum , Industrial , Voltage 120, Hose Dia.
-
$1000-$1500 Equipment - Cleaning - Grainger Industrial Supply
Wet/Dry Vacuum , Industrial , Voltage 120, Hose Dia.
Indicates content that may require registration and/or purchase.