-
Supplier: Crane Pumps & Systems
Description: Deming and Weinman General Service Vertical Column Sump Pumps are designed to handle various fluids from drainage water or any liquid waste containing small, non-fibrous solids to larger industrial processes. Their advanced design provides trouble-free service and
- Discharge Size: 1.5 to 8 inch
- Maximum Discharge Flow: 1600 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Crane Pumps & Systems
Description: sump pump brands. Applications Residential Sump Light Industrial Features Permanent split capacitor motor for reliable, high performance, longer motor life, great starting torque, and lower amp draw Stainless steel
- Maximum Discharge Flow: 80 GPM
- Pump Type: Centrifugal Pumps
-
Supplier: Sulzer Ltd.
Description: oceans, rivers, lakes, cooling ponds, tanks, and sumps. Vertical Sump Pumps are intended to use in the industrial pumping applications to pump clean or lightly contaminated liquids, fibrous slurries and liquids containing large solids from the deep
- Maximum Discharge Pressure: 16.15 to 19607 psi
- Maximum Discharge Flow: 40 to 200000 GPM
- Media Temperature: -260 to 400 F
- Power Source: AC Powered
-
-
Supplier: KSB AG
Description: Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, single- and double-entry suction impellers, flanges to DIN or ANSI standards, also available in re-entry
- Maximum Discharge Pressure: 580 psi
- Media Temperature: 212 F
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: KSB AG
Description: Design Vertical, single- or multistage, barrel pull-out, ring-section pump for underfloor installation on a base frame in a pump sump, radialand mixed flow impellers, double-entry suction impellers, flanges to DINor ASME sandards, also available in re-entry design
- Maximum Discharge Pressure: 580 psi
- Media Temperature: 212 F
- Power Source: AC Powered
- Pump Type: Centrifugal Pumps, Submersible Pumps
-
Supplier: U.S. Plastic Corporation
Description: Specifically designed for use on sump pump discharge lines. Includes compression end connectors with Buna-N gaskets for use on either 1-1/4" or 1-1/2" pipe. All plastic construction with elastomer seals - no metal parts. Angled seat and weighted flapper for low-pressure seal. Suitable
- Valve Type: Check Valves
-
Supplier: Gusher Pumps
Description: The 7800 Series includes our jet pump, self-priming pumps, vertical and horizontal close-coupled pumps, direct drive pumps and our SEV line. FEATURES Capacities up to 800 GPM Heads up to 700 feet Back Pull-Out Available in
- Type Of Pump: Self-Priming Pump
-
Supplier: Industrial Flow Solutions
Description: Meets ASME 17.1 safety code for elevators Meets Spill Prevention Control and Countermeasure (SPCC 40 CFR Part 112.7) EPA requirements “Push to test” diagnostic system Vertical stainless steel float options for narrow sump pumps Eliminates danger of
- Form Factor: Panel / Chassis Mount
- Media: Liquid
- User Interface: Knobs / Switches / Meter
-
Supplier: Harmony Enterprises, Inc.
Description: choosing or the optional sump pump can be used to contain it into a collection container. A TEFC (Totally Enclosed Fan Cooled) motor allows you to hose the entire machine down. Safety is always our concern, so the ExtractPack comes standard with state-of-the-art magnetically coded
- Applications / Materials Compacted: Cans / Bottles, Recycling
- Bale Weight: 229 lbs
- Operating Force: 28.27 tons
-
Supplier: New Pig Corporation
Description: Manual-Close Door Style Holds 110 gal. 59.4" x 34.6" x 65" Durable safety cabinet accommodates vertical drums, even with pumps and funnels in place, for easy dispensing. Buy it once, use it forever with our Lifetime Warranty - if you're not satisfied, we'll replace the
- Depth: 34.6 inch
- Features: Fire Proof
- Height: 65 inch
- Material: Steel
-
Supplier: Caterpillar Oil & Gas
Description: broadcast and control Cooling System Thermostats and housing, vertical outlet Jacket water pump, centrifugal Heat exchanger installed Expansion tank Exhaust System Exhaust
- Application: Industrial
- Displacement: 18.12 liters
- Engine Type: Internal Combustion
- Features: EPA Certified, EPA Tier 2/EU Stage II
-
Supplier: Caterpillar Oil & Gas
Description: the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds into base assembly integral sump Engine-mounted duplex oil filter Intermittent
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 3.08E6 to 3.63E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: the main lubricating oil pump (can be serviced with the engine running) Oil filler and dipstick Oil pressure regulating valve Dry engine-mounted sump system that gravity feeds into base assembly integral sump Engine-mounted duplex oil filter Intermittent
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 2.32E6 to 2.72E6 VA
-
Supplier: Caterpillar Oil & Gas
Description: , service meter, engine speed, fuel consumption (total and instantaneous) LUBE SYSTEM Top mounted crankcase breather, RH oil filter, RH oil filler, gear type oil pump, deep sump oil pan, recommended use of Caterpillar Diesel Engine Oil 10W30 or 15W40
- Applications: Industrial
- Portability: Permanent
- Volt-Ampere: 1.94E6 to 2.13E6 VA
-
Supplier: WATTCO
Description: substance or vessel. The operation is fast and executed in a short time. The heat generated is evenly distributed throughout the substance. Many applications make use of indusrial heaters. The most common of these are heating oils, corrosive solutions, water cooled engines, oil sump heaters,
- AC Voltage Required: 120 to 600 volts
- Fuel / Energy Source: Electric
- Heater Type: Circulation Heater
- Phase: Single Phase, Three Phase
-
Supplier: Industrial Magnetics, Inc.
Description: ) Standard maximum operating temperatures of 220°F (104°C) Installation of the Plate Style magnet can be in any position. For complete body drainage (no sump area), install T-Traps in vertical lines. Installation locations must allow access for cleaning collected metal from the
- Length: 8.25 to 16 inch
- Magnetic Separator Component: Magnetic Trap
- Outside Diameter: 7 to 14 inch
- Thickness / Height: 6.2 to 18 inch
-
Supplier: Industrial Magnetics, Inc.
Description: operating temperatures of 220°F (104°C) Installation of the Tube Style magnet can be in any position. For complete body drainage (no sump area), install T-Traps in vertical lines. Installation locations must allow access for cleaning collected metal from the magnet(s). T-Traps can also
- Length: 8.25 to 16 inch
- Magnetic Separator Component: Magnetic Trap
- Outside Diameter: 7 to 14 inch
- Thickness / Height: 8.8 to 15.6 inch
Find Suppliers by Category Top
Featured Products Top
-
Design with the patented Seal-and-Bearing System has led to warranty costs among the lowest in the industry, with applications among the toughest. The Vaughan Vertical Wet-Well Chopper Pump is the only mechanical sealed oil bath lubricated sump pump of its kind. Available in lengths up to (read more)
Browse Wastewater Pumps Datasheets for Vaughan Co., Inc. -
Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility cooling needed. In these cases, double mechanical (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
HZA Multi-Stage Centrifugal Pump, Centrifugal Pumps Type HZ/HZA HZ/HZA-pumps are applied in industrial and municipal water supply, for handling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Magnetic Coupling Vertical Pumps with Magnetic Coupling Multistage Centrifugal Mag Drive (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Side Channel Pumps with Magnetic Coupling Vertical Pumps with Magnetic Coupling (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
shell forms a closed system with hermetically sealed liquid end. Applications The magnetic driven NMW/PRMW-pumps are designed for hot oil applications, to improve plant and personnel safety in industrial heating plants. Mechanical seals are eliminated. No utility (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
steel pump can quickly empty the drum. The High Lift Reversible Drum Vac is perfect for pits, below grade coolant sumps, deep wells or bulk storage tanks which require a longer vacuum hose and more power. The High Lift Reversible Drum Vac produces 180″ H2O of vacuum and lifts liquid up to 15 (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
EXAIR's 110-Gallon Reversible Drum Vac™ is a powerful liquid vacuum and the ideal way to vacuum coolant, hydraulic oils, spills, sludge, tramp oil and waste water. With the turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps can be easily refilled, floor (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
One nuclear power generating facility, located in the Northeastern United States, relies on four vertical service water pumps to feed water to a heat exchanger which cools the sealed ultrapure water/steam that drives the turbine generators. Of the four identical service water pumps, all (read more)
Browse Datasheets for ALL-TEST Pro, LLC -
POWER PLANT USES ELECTRICAL SIGNATURE ANALYSIS FOR PERFORMANCE ASSESSMENT One nuclear power generating facility, located in the Northeastern United States, relies on four vertical service water pumps to feed water to a heat exchanger which cools the sealed ultrapure water/steam that (read more)
Browse Datasheets for ALL-TEST Pro, LLC
More Information Top
-
Priest Electric Offers Pump Repair And Fan Rebuilding Services To Help A Wide Variety Of Industries
Different types of industrial pumps include submersible, sump , wastewater, metering, vertical , diaphram, flow, hose, high pressure, self priming, piston, CIP, etc.
-
m slurry pump - offers from m slurry pump manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : lobe pump, pump, industrial pump , industrial ] Sell Heavy Duty Submersible Vertical Sump Pump .
-
Products | ITT Goulds' VRS vertical rubber-lined cantilever sump pump features interchangeable parts | Plant Services
• High efficiency — The impellers are built with tighter tolerances than other vertical sump pumps , which improve operating efficiency and saves up to 40% in energy costs. In industrial applications, the heavy slurries are transferred from one process to the next using horizontal slurry …
-
industrial pump seal - offers from industrial pump seal manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Submersible Vertical Sump Pum, Vertical Mining Sump Pump, Vertical Sump Pump , Submersible Pump ] 117 industrial pump seal Selling Leads Page 1 of 20 .
-
Applications of electricity at airports. a review of progress
Mechanical ventilation is widely applied to control buildings, and to certain industrial workshops connected with the main … Water supply is sometimes obtained from boreholes, generally using submersible pumps ; water is often pumped to provide … Sewage pumping is effected by electrically driven vertical -spindle dry- sump pumping installations; alternatively, air ejectors are supplied from elec- trically driven compressors, the motors being pressure controlled.
-
Armstrong at PlumberSurplus.com
Their applications include residential, commercial and industrial installations in some of the worldâs premier facilities. They manufacturer circulators, valves and fittings, suction guides, circuit balancing valves, vortex air separators, horizontal and vertical pumps , sump and sewage pumps, pressure booster systems, fire pump packages, instantaneous water heaters, heat exchangers, expansion tanks and Astro circulators.
-
A roof top 3 meter radiation site
… antenna, instrument under test and feed line can be rotated together around a vertical axis by means … A sump pump was required to keep the water level below the motor and electric heaters were necessary to prevent freezing* The receiving antenna consists of a £ reson ant dipole coaxially coupled to a field strength meter* The dipole can be … … the signal to noise ratio which was certain to be severe in this industrial location* Based on …
-
Journal of Energy > Energy-Efficient Pump Utilization
… hydraulic boost- Liquified gases Chemical processes Sewage amd waste water Water circulation Machine tool coolant Fire fighting Tractor power takeoff (liquid fertilizer, insecticide, etc.) Boiler feed Domestic water supply Refrigerants Food products and dairy (sanitary pumps) Sump pumps , industrial and domestic Miscellaneous … 119,100 1.30 million were domestic water pumps, 0.49 million were vertical turbine pumps, and …