-
Supplier: NTi Audio AG
Description: setup of delay line arrangements, thus the directionality of the signal source will be optimized. Testing is carried out in combination with the XL2 Audio and Acoustic Analyzer or Acoustilyzer AL1. Pink & White Noise Pink or white noise is synthesized with high spectral
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 bits
- Frequency Accuracy: 0.2 (+/-) dB
-
Supplier: Air Innovations LLC
Description: • Adjustable clock and calendar • Adjustable white noise generator • (Optional) – HEPA filtration
- Application: Industrial
- Features: Other
-
Supplier: Maury Microwave
Description: The CNG-EbNo is a fully automated instrument that sets and maintains a highly accurate ratio between a user-supplied carrier and internally generated AWGN noise, over a wide range of signal power levels and frequencies. The CNG-EbNo gives system, design, and test engineers in the
- Device Type: Noise Generator
-
-
Supplier: Maury Microwave
Description: The NC6000A and NC8000A Series instruments are designed for general-purpose noise applications on the bench, or in a rack test station. The manual controls make it simple to operate and reduce test set up time. Standard units can be modified for specific customer requirements. Please consult
- Device Type: Noise Generator
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: ValueTronics International, Inc.
Description: The UFX7911 is a used 1 GHz Noise Generator from Noise Com. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important
- Minimum Frequency Range: 1,000 MHz
- Maximum Frequency Range: 1,000 MHz
- Features: Noise, Signal
- Device Type: Noise Generator
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 4 Inputs is based on STEMlab 125-14 board, but instead of 2 inputs and 2 output channels offers 4 Input channels that with improved performance.
- Maximum Input Channels: 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: NTi Audio AG
Description: The Digirator DR2 is a reference-grade digital audio signal generator with transformer-balanced AES3, S/PDIF, TOSLINK and ADAT outputs. The generator offers a wide range of test signals like sine, pink noise, white noise, polarity, delay, chirp and sweep. The DR2
- Minimum Frequency Range: 0.00001 MHz
- Maximum Frequency Range: 0.02 MHz
- Frequency Resolution: 16 to 24 bits
- Data Storage: 512 MB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 External clock is based on the STEMlab 125-14 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization. With this modification, users
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: SDRlab 122-16 External clock is based on the SDRlab 122-16 model that is modified to be used with an external clock oscillator, which is important especially for RF applications that operate at other frequencies, require better quality clock or clock synchronization.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: KCF Technologies, Inc.
Description: KCF Technologies is developing a robust and efficient sound generator for separation/isolation of aerosols in HVAC filters. The primary solution is a new, high intensity piezoelectric sound generator combined with a Helmholtz resonator. Conventional piezoelectric sound
- Device Type: Noise Generator
- Form Factor: Rack Mount / Fixed
Find Suppliers by Category Top
Featured Products Top
-
Datasheet k1000 – Amplified Noise Modules, 1MHz to 18GHz. The k1000 series modules produce white Gaussian noise up to 0 d (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
datasheet k1000 – Amplified Noise Modules, 1MHz to 18GHz. The k1000 series modules produce white Gaussian noise up to 0 dBm, covering frequencies (read more)
Browse Noise Generators and Sources Datasheets for kTB Solutions -
Isotech's comprehensive line of pad-type mountings offers the perfect solution for industrial professionals seeking convenient and economical mounting options. Our mountings eliminate the need for bolting or lagging to the floor, streamlining your installation process and saving you valuable (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Isotech, Inc. -
, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and fan filter units (FFU); and in railway, marine, military and avionics equipment (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
-line generator. Green Cross-line Laser Modules project perfectly straight cross-hair are strongly recommended for industrial alignment applications that require high visibility. Our standard cross-line lasers have a fan angle of 25 deg. Fan angles of 5, 10 and 45 degree (read more)
Browse Alignment Lasers Datasheets for World Star Tech -
like clean energy, xEV, industrial and consumer. Tunnel Magnetoresistance (TMR) offers inherent advantages: Superior resistance to temperature fluctuations Extremely high magnetic sensitivity Reduced noise and heightened Signal-to-Noise Ratio (SNR (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc. -
logo Integrated leg lift control for sit/stand desk Presets for up to 15 users Automatic motion sensor puts system into sleep mode after ten (10) minutes of inactivity Task light dimming Adjustable clock and calendar Adjustable white noise (read more)
Browse Environmental Control Systems Datasheets for Air Innovations LLC
More Information Top
-
Effects of midazolam, DMCM and lindane on potentiated startle in the rat
The startle device was inside a sound attenuating chamber ( Industrial Acoustics Company, New York) in which a noise of 48 dB was provided by a random white noise gene- rator type 231R, Peekel, Rotterdam.
-
Index to subjects
… Bridge-Balancing Oscillator: 5372 Crystal Circtuits: 5344 Review of: 5472 Industrial Electronics Terms: 5473 Methods … … Systems: 5547 Synchronizing Signal Generator , Television: 5441 T Teletype … … Mask Tube: 5434 Reference White in NTSC Specifica- cations … … Signal Generator: 5441 Thunderstorm Noise Power Radiation: 5438 Thyratron …
-
Subject Index
… perturbation analysis of dense electron flow in, 4077 Type FTI.3-1, for industrial oscillators at frequencies … 30 Mc s, 1235 Type TH 15011 M2, 2987 Vibration tests using white noise , 2955, 3248 v.n. scalloped-beam, amplification of, 3709 space-charge … … differctnce opera- tors, 1623 for Valve and component tests, white-noist generator for, 2955, 3248 Voltage …
-
Johnson noise thermometry for harsh environments
Dr. Blalock published nearly 50 refereed papers and holds 5 patents spanning Johnson noise thermometry, thermal noisepower thermomeby, double delay-linefiltersfor pulse amplzjiers. and a high Iwel white noise generator . He was also presented an Industrial Research-100 Award for the development of the Johnson Noise Power …
-
White Noise
AWA1650 Multifunction Signal GeneratorSignal Generator Sine,Toneburst, White and pink noise generatorsFrequency sweep Company:Kingding Industrial .
-
Pink Noise
AWA1650 Multifunction Signal GeneratorSignal Generator Sine,Toneburst, White and pink noise generatorsFrequency sweep Company:Kingding Industrial .
-
Synthetic Turbulence Generators for RANS-LES Interfaces in Zonal Simulations of Aerodynamic and Aeroacoustic Problems
… Fig. 2c), is currently considered as more suitable for the simulation of complex industrial flows than using … As already mentioned, the number of available methods of this type is rather large, ranging from the simplest generators based on white random noise to rather complicated ones employing information not only on the time averaged characteristics and turbulence statistics avail- able …
-
Process Engineering | Technology Targets Towers | Chemical Processing
Bubbles are a white noise generator and as there is a detector built into the 3051S it means we have a new technique to detect something that is intrinsically present during flooding. … first time that this kind of signal processing has been built into an industrial device,” Pihlaja …
-
Prepulse inhibition of the acoustic startle reflex using visual and auditory prepulses: disruption by apomorphine
… enclosed within a ventilated, sound-attenuating chamber (2.5 x 2.5 x 2 m; Industrial Acoustic). The startle stimulus was a 50-ms (rise-decay: 5 ms) burst of white noise , generated by a Lafayette Noise generator (Model 15011), and amplified by a realistic MPA-100 amplifier at an intensity of 105 dB (SPL).
-
Auditory activation of ‘visual’ cortical areas in the blind mole rat ( Spalax ehrenbergi )
All recordings were conducted within a double-walled sound attenuating chamber (IAC 1203A; Industrial Acoustics Co., New … Our standard auditory stimulus repertoire consisted of 0.2-ms clicks, white noise (0.02±20 kHz) produced by a noise generator (BruÈel and Kjaer 1405; Naerum, Denmark), and pure tones generated by a voltage-controlled oscillator (Wavetek 136, San Diego, USA).
Indicates content that may require registration and/or purchase.