-
Supplier: Newport MKS
Description: The 50105-02 Reflective Microscope Objective is a 15x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic
- Lens Features: Microoptic
- Features: Other
-
Supplier: Newport MKS
Description: The 50102-02 Reflective Microscope Objective is a 36x magnification Reflective Microscope Objective with a back focal length of infinity. Newport Reflective Microscope Objectives are reverse Cassegrains following the Schwarzschild design. Accordingly, they have zero chromatic
- Lens Features: Microoptic
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Long Working Distance, High NA Ultra-Wide Spectral Band with No Chromatic Aberration Infinite Conjugate Design for Focusing or Imaging Applications Certificate of Compliance Included Reflective objectives are commonly used in applications requiring superior image quality or focusing
- Magnification: 15 X
- Numerical Aperture: 0.28 NA
- Working Distance: 23.75 mm
- Lens Type: Objective Lens
-
-
Supplier: Edmund Optics Inc.
Description: Long Working Distance, High NA Ultra-Wide Spectral Band with No Chromatic Aberration Infinite Conjugate Design for Focusing or Imaging Applications Certificate of Compliance Included Reflective objectives are commonly used in applications requiring superior image quality or focusing
- Magnification: 15 X
- Numerical Aperture: 0.28 NA
- Working Distance: 23.75 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Long Working Distance, High NA Ultra-Wide Spectral Band with No Chromatic Aberration Infinite Conjugate Design for Focusing or Imaging Applications Certificate of Compliance Included Reflective objectives are commonly used in applications requiring superior image quality or focusing
- Magnification: 15 X
- Numerical Aperture: 0.28 NA
- Working Distance: 23.75 mm
- Lens Type: Objective Lens
-
Supplier: Edmund Optics Inc.
Description: Long Working Distance, High NA Ultra-Wide Spectral Band with No Chromatic Aberration Infinite Conjugate Design for Focusing or Imaging Applications Certificate of Compliance Included Reflective objectives are commonly used in applications requiring superior image quality or focusing
- Magnification: 15 X
- Numerical Aperture: 0.28 NA
- Working Distance: 23.75 mm
- Lens Type: Objective Lens
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Plano-convex lenses are positive focal length elements that have one flat surface and one spherical surface. These lenses are designed for infinite conjugate (parallel light) use or simple imaging in non-critical applications. These optical lenses are very ideal for all-purpose focusing
- Surface Flatness: λ/4
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Sunstone Engineering
Description: Included) Alligator Clips (2) Stylus Hand Piece (Pre-Installed with 1.0mm Collett) Jump Ring Pliers (1) Tungsten Electrodes (5 – 1mm & 5 – 0.5mm) Shuttered Microscope (Mounted on Articulating Arm) Argon Tubing (1/4″ OD Clear Argon Tubing) Microscope Cover Microscope Eye Covers
- Process Capability: TIG (GTAW), Welding Equipment
Find Suppliers by Category Top
More Information Top
-
Progress in Environmental Science and Engineering
On the other hand, examination under an infinite focus microscope revealed significant pitting in the samples subjected to wet – dry cycling compared to those maintained under constant immersion.
-
Non‐destructive detection of corrosion applied to steel and galvanized steel coated with organic paints by the pulsed phase thermography
Using an infinite focus microscope (Alicona InfiniteFocus microscope) the surface variations were analyzed.
-
Tridimensional surface roughness analysis after resin infiltration of (deproteinized) natural subsurface carious lesions
Fig. 1 3D image of untreated natural subsurface molar E2 lesion as captured by the infinite focus microscope (2.8528×2.1642 mm2 ; ×5 magnification) presenting details of the experimental setup.
-
Trends in Automotive Research
To obtain the structural condition, the tensile test, Infinite Focus Microscope (IFM) and Metallographic test was performed to get the corrosion rate.
-
Using metrology in early prehistoric stone tool research: further work and a brief instrument comparison
The Alicona Infinite Focus microscope is a dif- ferential focus type system.
-
Analysis of Blind-Holes Applied in the Hole-Drilling Method for Residual Stress Measurements
The tool geometry characterization was performed on an Alicona Infinite Focus microscope .
-
Soldering a 3D Wire Lattice Structure
The three-dimensional variation of the surface was shown by an infinite focus microscope , which also revealed the flux distribution on the wire surfaces. x-Ray tomography was used to examine the three-dimensional structure of the weave and the distribution of …
-
Within‐guild dietary discrimination from 3‐ D textural analysis of tooth microwear in insectivorous mammals
High-resolution 3-D surface data were captured using an Alicona Infinite Focus microscope G4b (IFM; Alicona GmbH, Graz, Austria; software version 2.1.2), using ×100 objective to give a field of view of 145 × 110 μm.
-
Key Engineering Materials III
Material removal rate (kerf width) and surface roughness was evaluated using Alicona Infinite Focus Microscope , IFM-Infinite Focus 2.1.5 as shown in Figure 2.
-
Advanced Technology for Manufacturing Systems and Industry
The rake angle of the coated cutting tool and surface roughness of the cutting edge were investigated using infinite focus microscope .
Indicates content that may require registration and/or purchase.