Products/Services for Inflatable Bladder Grippers

  • Grippers-Image
    Grippers - (314 companies)
    Grippers activate jaws or fingers to pick up, hold, or move work pieces in an automated or robotic system. The gripping elements can be angular or fingers that pivot about base points or jaws that slide parallel or in the same plane...
    Gripper Style
    Gripper Actuation
    Number of Grips
  • Mandrels-Image
    Mandrels - (102 companies)
    Mandrels or arbors are tool components that are used to grip or clamp the material being machined, or other moving tool components. Mandrels or arbors are tool components that are used to grip or clamp the material being machined or other moving...
  • Inflatable Seals-Image
    Inflatable Seals - (32 companies)
    Inflatable seals are elastomeric tubes designed to round out with the introduction of a medium (usually air) to form an tight barrier between a mounting and striking surface. Inflatable seals are elastomeric tubes designed to expand and round out...
  • Bladder Pumps-Image
    Bladder Pumps - (14 companies)
    Bladder pumps consist of a flexible, squeezable bladder encased in a rigid outer casing. They are low-flow pneumatic devices used for sampling applications. Bladder pumps are low-flow pneumatic devices used mainly for fluid sampling applications...
  • Control Grips-Image
    Control Grips - (26 companies)
    Control grips are handles or similar devices with built-in control switches. The best known control grips are joy sticks with fire buttons. Control grips are handles or similar devices with built-in control switches that are designed for use...
  •  
    Gripper Products - (31 companies)
    Gripper products are used in gripper fixtures to hold a component in place by providing resistance by friction or slight surface penetration. The face of the gripper may be serrated or flat and made of steel, carbide, or a plastic material...
  •  
    Caps, Grips, and Closures - (534 companies)
    Grips, caps and closures are protective devices for the ends of a shaft, tube, pipe, fitting, connector, screw, bar, or other shape. They can also be used to provide a hand grip or hanger tip. Grips, caps, and closures are used to protect the end...
  •  
    Pulling and Support Grips - (46 companies)
    Pulling grips are mechanical devices used for the holding of a wire or cable so that it can be pulled without damage to the wire or cable jacket. Pulling grips pull cables, insulated conductors, ropes, and wires through enclosures, conduits...
  •  
    Bags and Sacks - (826 companies)
    Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
  •  
    Tubing - (2415 companies)
    Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections.

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire