-
Supplier: Seal Master Corporation
Description: Plug-Together Seals Unique-design seal wraps around shafts to provide a 360° sealing capability. This type is used in many marine applications. Over our 30-year history, Seal Master has designed and manufactured a variety of custom rubber parts other than
-
Supplier: Trelleborg Sealing Solutions Americas
Description: Type 22B (Outward Expansion) Inflatable Profiles When the ID or OD is too small for a standard Pneuma-Seal cross section, fully molded inflatable bladders (with a mating housing) may be employed. ** Note: each bladder is designed for a specific shaft (either ID or OD)
-
Supplier: Pawling Engineered Products, Inc.
Description: Type 22B (Outward Expansion) Inflatable Profiles When the ID or OD is too small for a standard Pneuma-Seal cross section, fully molded inflatable bladders (with a mating housing) may be employed. ** Note: each bladder is designed for a specific shaft (either ID or OD)
-
-
Supplier: Rotolok Valves, Inc.
Description: products. The valve consists of a cast body and inlet flanges with an internal cast dome and inflatable seal. The castings are CNC machined to ensure that the seal is properly seated and presses uniformly against the dome when inflated. The dome is clamped to side shafts
- Valve Size: 4 to 16 inch
- Number of Ports/Ways: 2
- Primary Material: Cast Iron
- Valve Type: Dome Valves
-
Supplier: Mechanical Research & Design, Inc.
Description: Mechanical Research & Design, Inc. is well known for our temporary and permanent Isolation Pressure Barriers and Bulkhead Products. Constructors and technicians have safely worked behind our single point isolation pressure barriers using our reliable single or redundant SEALFAST® Inflatable
-
Supplier: FLSmidth
Description: an inflatable MÖLLER® seal and spherical closing segment to create a seal that is pressure tight up to pe = 8 bar. It works pneumatically, acting quickly to cut through a column of static material and close the pipe completely. It’s designed to work with material temperatures up
- Valve Type: Dome Valves
-
Supplier: ASTM International
Description: used to locate the optimum placement of inflatable packers for borehole testing. Inflatable packers can only form an effective seal within a specified range of borehole diameters, and can be damaged if they are set in rough or irregular parts of the borehole. 1.2.2.4 Caliper
Find Suppliers by Category Top
Featured Products Top
-
risks. Or custom inflatable bladders for a variety of applications. Or grout bags for sealing off abandoned pipes, mine shafts, tunnels, etc. Or duct plugs custom built to plug an opening. Or Annular Seals that can be used for many applications. Not sure what you need? Give Petersen Products a call or send them a quote with your unique situation. (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
. Advantages of using double block and bleed plugs. Provides a double layer of isolation for enhanced safety. Prevents pressure build up or leaks in high pressure pipelines. Quick and reliable for current and future repairs. Common applications of this method. Oil refineries, chemical plants, and natural gas transmission lines. High pressure or hazardous fluid pipelines where safety is a top priority. Shaft seal grout plugs/bags. Grout plugs/bags are inflatable sealing devices frequently used... (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co.
More Information Top
-
Ocean Thermal Energy Conversion power system development. Phase I: preliminary design. Final report
An inflatable shaft seal is installed outboard of the mechanical seal.
-
Hutton TLP Mooring System
lower flexjointswith their central shafts and two inflatable seals .
-
Dubbel
Through Lekkage of air on the contactless compressor-shaft seal and possibly on the regenerative exhaust gas heat exchanger as well as through removal of compressed air for provision from locking air for the turbine shaft seal and in particular for turbine …
-
Machine tools construction and calculation
Selbstinduzierte air promotion of a non-contact shaft seal .
-
Dubbel
Through leakage of air on the contactless compressor-shaft seal and possibly on the regenerative exhaust gas heat exchanger as well as through removal of compressed air for provision from locking air for the turbine shaft seal and in particular for turbine …
-
Dubbel
Leakage of air on the contactless compressor-shaft seal and possibly on the regenerative exhaust gas heat exchanger as well as through removal of compressed air for provision from locking air for the turbine shaft seal and in particular for turbine blade …
-
Messages, pp. (A584-A655)
Further, the demands on the shaft seal air through the TA that fur prescribes mechanical seals at least doppeltwirkende gefahrliche and combustible Flussigkeiten further have increased.
-
Minimization of exhaust gas missions of discontinuous production facilities of the chemical industry
Because of the vacuum that is generated by the centrifuge drum by hoheren rotation speeds, is to expect standiger Einschleppung of atmospheric oxygen into the passing pasture maritime-interior by unzulanglichen Gehause- and shaft seals .
-
Hanford Laboratories Operation monthly activities report, November 1961
Am 0-rlng shaft seal on the pump for inflating the packing element of the vertical well current meter sealed effectively at depths to 150 ft.
-
Systems of turbofan engines
To the safe function of the shaft seals between shaft and housing, the air through the seal into the storage sump must flow in.
Indicates content that may require registration and/or purchase.