Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Security Camera Warehouse
Description: CAMZ835IR Specifications Sensor CCD 1/3" Sony Super HAD CC Horizontal Resolution 540 TV Lines Lens 2.8mm~12mm Varifocal Lens Minimum Illumination 0.1 Lux /F2.0 (LED off) 0 Lux (LED On) S/N Ratio 52 dB Infrared Distance 25~30m Infrared LED 63 Units LED:850NM Signal System
- Camera Function: Video
-
Supplier: Radwell International
Description: CAMERA / REALSENSE DEPTH, MODEL# J72476-100, STEREO VISION TO CALCULATE DEPTH, USB-POWERED, CONSISTS OF A PAIR OF DEPTH SENSORS, RGB SENSOR / INFRARED PROJECTOR. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: What is the Ex-View HAD Sony CCD Sensor that we use in our professional cameras? EXview HAD CCD is a trademark of Sony Corporation. EXview HAD CCD is a CCD Camera sensor which drastically improves the light efficiency by including near infrared light
- Horizontal Resolution: 795 to 811 lines
- Sensitivity: 0.4 Lux
- Operating Temperature: -4 to 122 F
- Vertical Resolution: 508 to 596 lines
-
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one
- Sensitivity: 0.34 Lux
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one
- Sensitivity: 1.1 Lux
- Lens Mount: C-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one
- Maximum Frame Rate: 30 fps
- Sensitivity: 1.4 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: AD-080 offers high resolution, simultaneous imaging of the visible and near-infrared (NIR) spectrums through the use of two sensors optimized from 400 - 700nm and 750 - 900nm. Using two CCDs, the AD-081 features the unique ability to perform high dynamic range imaging; one
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.5 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Baumer Ltd.
Description: "As easy as a sensor – with the performance of a vision system." Vision sensors for complex inspection tasks The VeriSens® XF series offers the full set of feature checks. Illumination and a 10 mm or 16 mm lens are already included. The sensor only needs to be parameterized on a
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: Baumer Ltd.
Description: "As easy as a sensor – with the performance of a vision system." Vision sensors for complex inspection tasks The VeriSens® XF series offers the full set of feature checks. Illumination and a 10 mm or 16 mm lens are already included. The sensor only needs to be parameterized on a
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: Baumer Ltd.
Description: series is the entry level in the class of VeriSens® vision sensors with built-in FEXLoc® 360° position recognition. These vision sensors are ready to install: Illumination and a 10 mm or 16 mm lens are already built-in and up to 32 features can be checked simultaneously. The selection
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: Baumer Ltd.
Description: series is the entry level in the class of VeriSens® vision sensors with built-in FEXLoc® 360° position recognition. These vision sensors are ready to install: Illumination and a 10 mm or 16 mm lens are already built-in and up to 32 features can be checked simultaneously. The selection
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: Hamamatsu Photonics Europe
Description: Front-illuminated CCD linear image sensor with AR coating featuring high-speed response and high near infrared sensitivity The S15729-01 is a front-illuminated CCD linear image sensor designed for SD-OCT. This sensor achieves a reading speed of 70 kHz max.,
- Horizontal Pixels: 2,048
- Vertical Pixels: 1
- Pixel Size: 180 µm
- Spectral Response: 400 to 1,100 nm
-
Supplier: Hamamatsu Photonics Europe
Description: Built-in CCD linear image sensor, CameraLink interface The C15821-2351 is an image sensor module with a built-in CCD linear image sensor. This product consists of a driver circuit, controller, etc. It outputs analog video signals from CCD linear image
- Horizontal Pixels: 2,048
- Vertical Pixels: 2,048
- Pixel Size: 180 µm
- Spectral Response: 400 to 1,100 nm
-
Supplier: Advance Security Products
Description: video out jacks so you can connect it to 2 different devices if desired. If you do not want audio, don't connect the audio cable. It does not have to used. Specs & Features NTSC Video 1/3" CCD Image Sensor 520 lines resolution 24 Infrared LEDs Built in audio microphone Built-in
- Camera Function: Video
-
Supplier: SPIE - Education
Description: cover a wide range of IR and UV applications, including: CCDs and CMOS detectors Infrared focal plane arrays Cooled and uncooled infrared sensors Infrared Radiometry Thermography Industrial inspection Research and Development applications Corona detection and
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Hamamatsu Photonics Europe
Description: measured with the built-in image sensor is output from the USB port to a PC for data acquisition. Compared to the previous product, the C9405CC delivers even higher sensitivity in the near infrared region because it uses a back-thinned CCD image sensor with enhanced near
- Horizontal Pixels: 1,024
- Vertical Pixels: 1,024
- Spectral Response: 500 to 1,100 nm
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: Fast, accurate radiant intensity measurement solution for evaluation of near-infrared light sources and distributions Near-Infrared Intensity Lens Solution The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera/lens solution that measures
- Features: CCD, Other
- Monochrome / Color: Color
- Camera Function: Still
-
Supplier: IC Realtime, LLC
Description: microphone, easy top or bottom mount as well as a removable sun shield. The ICR IR150 comes with a SONY 1/3 inch high resolution sensor that provides 480 lines of resolution. 1/3" SONY Color CCD 3.6mm fixed lens 480 TV Lines Built-in Weatherproof Audio Microphone IP55 Weatherproof
- Horizontal Resolution: 480 lines
- Width / Diameter: 2.4803163 inch
- Height: 2.2834658 inch
- Length: 3.7795296 inch
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-6500 Fiber Optic Spectrometer employs Miniature, ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, reduced dark current, CCD cooled down to -15ºC under constant temperature. It greatly reduces sensor noise resulting in almost 2 times
- Spectral / Wavelength Range: 180 to 1,100 nm
- Resolution: 0.01 nm
- Operating Temperature: 14 to 113 F
- IR Range: Near
-
Supplier: Hamamatsu Photonics Europe
Description: The C12741-11 is a near-infrared camera which employs a 640 pixels × 512 pixels InGaAs sensor. -70 ˚C peltier cooling significantly reduces dark current which leads to improved image quality and allows imaging with long exposure time. Unlike CCD or CMOS cameras, the C12741-11
- Maximum Frame Rate: 7.2 fps
- Resolution: 16 bits
- Features: CMOS
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, down to - 20ºC.It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring
- Spectral / Wavelength Range: 165 to 1,180 nm
- Resolution: 0.02 nm
- Operating Temperature: 14 to 104 F
- IR Range: Near
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-5020/5040 Miniature Fiber Optic Spectrometer employs the ultra-high performance, 2048 x 64 pixel, semiconductor-cooled, back-thinned CCD array, down to - 20ºC. It greatly reduces sensor noise resulting in almost 2 times higher SNR than other competitors. It increases measuring
- Spectral / Wavelength Range: 165 to 1,180 nm
- Resolution: 0.1 nm
- Operating Temperature: 14 to 104 F
- IR Range: Near
-
Supplier: Electro Optical Components, Inc.
Description: EOC-SI-8200 MID-IR spectrometer developed by EOC, and it employs Pyroelectric linear array sensor, linear variable filter (LVF), custom-made ultra-low noise CCD signal processing circuit, results in reducing sensor noise, improving SNR (2 times higher SNR than competitors).
- Spectral / Wavelength Range: 2,500 to 11,000 nm
- Resolution: 72 nm
- Operating Temperature: 14 to 113 F
- Operating Humidity: 0 to 90 %
-
Supplier: IDS (Imaging Development Systems) GmbH
Description: The GV-5240CP is a particularly powerful industrial camera with the e2v 1.31 MPix CMOS sensor. This is one of the most sensitive sensors in the IDS product portfolio and it is available in monochrome, colour (EV76C560ABT/EV76C560ACT), and as NIR version (EV76C661ABT). The sensor
- Applications: Assembly Quality, Biotechnology or Medical, Production & Quality Control
- Image Source: Thermal or Infrared
-
Supplier: SPIE
Description: existing literature and a large amount of new experimental data obtained during the course of the study. The main emphasis is on UV, visible, and near-infrared systems that use silicon detector technology. The authors also address the issues arising in thermal imaging with infrared
-
Supplier: AXIS Communications, Inc.
Description: features an automatic, removable infrared-cut filter, which enables the camera to provide color video when there is sufficient light, and black/white video in dark conditions. It uses a high performance Pentax lens and a progressive scan CCD image sensor that enables moving
- Camera Function: Video
-
Supplier: Tri-Tronics Company, Inc.
Description: encoder shaft interrupts an infrared light beam and photo sensor. Internal wave shaping circuitry provides a square wave output that is compatible with all popular counters and digital tachometers. When used with measuring wheels it can accurately measure inches, feet, centimeters,
- Sensor Technology: Optical Linear Encoder
Find Suppliers by Category Top
Featured Products Top
-
The Temperature Sensor Module (TSM) infrared thermometer is the low cost solution for non-contact temperature measurements. The sensor is integrated with signal conditioning that reliably produces a calibrated temperature output in a plug-and-play package having many options. Programmable (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles can withstand operating temperatures of 300°C with silicon windows and 225° with coated windows. The silicon-based detectors are available in TO-5 packages with an active are of 0.61mm x 0.61mm.
(read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
valuable time and money. In some cases, sensors may need to track hundreds of small objects each second as they pass from one phase of production to the next. Our long-time distribution partner Contrinex released a line of non-contact infrared light grids that are ideal for quickly and (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
High-Performance Infrared CO? Sensors for Diverse Applications Dynament offers an extensive selection of carbon dioxide sensors based on non-dispersive infrared (NDIR) technology, delivering accurate CO? detection across a broad measurement range, from 500 ppm to 100 (read more)
Browse Gas Sensors Datasheets for Dynament -
Dynament’s advanced dual-gas infrared sensors are engineered to measure methane (CH?) and carbon dioxide (CO?) simultaneously within a single compact sensor unit—while consuming the power of just one standard infrared sensor. This efficient design helps extend battery life (read more)
Browse Gas Sensors Datasheets for Dynament -
of methane and carbon dioxide within a single sensor package. This approach reduces system complexity while maintaining power consumption comparable to a single infrared sensor. To accommodate diverse installation requirements, the platform is available in four power configurations (read more)
Browse Gas Sensors Datasheets for Dynament -
wide range of gases, including R32, R454B, R454C, R290, and R744 (CO?). Based on proven non-dispersive infrared (NDIR) sensing technology, Dynament sensors deliver stable performance, long operating life, and high measurement accuracy. The platform has been (read more)
Browse Gas Sensors Datasheets for Dynament -
Designed for OEM integration and demanding monitoring applications, these sensors provide precise detection of nitrous oxide concentrations across multiple measurement ranges while offering stable long-term performance. (read more)
Browse Gas Sensors Datasheets for Dynament -
The CCD54 is an intelligent, calibrated and amplified OEM pressure sensor. Its offset correction, sensitivity, temperature drift and linearity are stored in the on-chip EEPROM (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
The compact confocalDT IFD2410 and IFD2415 sensors represent a new generation of confocal sensors. These compact sensor systems have an integrated controller, which significantly simplifies installation. Several measuring ranges and accuracy classes open up a wide range of (read more)
Browse Proximity Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Quantum Efficiency
The quantum efficiency (Q.E.) of a sensor describes its response to different wavelengths of light (see chart). Standard front-illuminated sensors, for example, are more sensitive to green, red, and infrared wavelengths (in the 500 to 800 nm range) than they are to blue wavelengths (400 - 500 nm
More Information Top
-
Fast-response gas analyzer by the use of an infrared hollow fibre
The diffracted beam was focused on an infrared CCD sensor array by using another concave mirror.
-
Pyroelectric midresolution camera TH74KB41A
to drive the infrared CCD sensor , • .
-
Simultaneous determination of temperature and velocity flow fields by enhanced two-color PTV technique
Feasibility, limitations and most attractive embodiments of the technique as applying primarily to high -temperahue flows using commercially available visible and near- infrared CCD sensors are considered.
-
The infrared network video monitoring system based on Linux OS
2 V4L2 video image capture and display program design Infrared CCD sensor receives infrared light, and the image signal is processed by the internal circuit to simple equalization or brightness correction.
-
The design for embedded network infrared video monitoring system based on Linux OS
2 V4L2 video image capture and display program design Infrared CCD sensor receives infrared light, and the image signal is processed by the internal circuit to simple equalization or brightness correction.
-
Cooling system for short-wave infrared radiometer of JERS-1 optical sensor
The Stirling cycle cryocooler that cools the Pt-Si Schottky-barrier infrared CCD sensor is mounted in the SWIR of the JERS-1.
-
Tool edge radius effect on cutting temperature in micro-end-milling process
M’Saoubi R and Chandrasekaran H investigated the effects of tool micro-geometry and coating on tool temperature using dedicated infrared CCD sensors during an orthogonal turning process [10].
-
Targets tracking relating method based on fuzzy reasoning and wavelet energy detection
For example, the visible light and infrared CCD sensor is used in tracking targets.
-
Wafer-scale charge isolation technique
FIG. 1is a cross section of a typical back-side illuminated platinum 10 silicide (Psi) Schottky-barrier infrared CCD sensor .
-
An efficient method for eye tracking and eye-gazed FOV estimation
… collimated through the display optics, which is a part of display system and shared with the eye-tracking sub- system, reflected by a hot mirror, and imaged through a second group of lenses (e.g. camera lens) onto an infrared CCD sensor .
Indicates content that may require registration and/or purchase.