Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) multispectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Hamamatsu Photonics Europe
Description: Built-in CCD linear image sensor, CameraLink interface The C15821-2351 is an image sensor module with a built-in CCD linear image sensor. This product consists of a driver circuit, controller, etc. It outputs analog video signals from CCD linear image
- Horizontal Pixels: 2,048
- Vertical Pixels: 2,048
- Pixel Size: 180 µm
- Spectral Response: 400 to 1,100 nm
-
-
Supplier: CHINO Works America Inc.
Description: TP-L series is a compact infrared thermal imaging sensor utilizing a thermopile array detector. This CHINO developed detector allows the sensor to measure real time temperature. Ethernet connectivity allows the sensor to communicate with PC running CHINO Imaging Software
- Measurement Range: -20 to 300 C
- Spectral Range: 10 microns
- Temperature Resolution: 0.5 C
- Maximum Frame Rate: 3 frames per second
-
Supplier: Hamamatsu Photonics Europe
Description: Near infrared sensors (0.9 to 2.55 μm) G11475 to G11478 series is an InGaAs linear image sensor designed for near infrared multichannel spectrophotometry. These linear image sensors consist an InGaAs photodiode array and charge amplifiers, offset
- Horizontal Pixels: 256
- Pixel Size: 250 µm
-
Supplier: SPIE - Education
Description: This course will describe the imaging capabilities and applications of the principal types of multispectral (MS) and hyperspectral (HS) sensors. The focus will be on sensors that work in the visible, near-infrared and shortwave-infrared spectral regimes, but the course
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Instruments / Sensors, Photonics / Optics
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: Hamamatsu Photonics Europe
Description: Image sensor with 192 × 96 pixels developed for two-dimensional infrared imaging The G13544-01 has a hybrid structure consisting of a CMOS readout circuit (ROIC: readout integrated circuit) and back-illumi-nated InGaAs photodiodes. Each pixel is made up of an InGaAs photodiode
- Horizontal Pixels: 192
- Pixel Size: 50 µm
- Maximum Frame Rate: 867 fps
-
Supplier: Hamamatsu Photonics Europe
Description: NIR-enhanced type measures the distance to an object by TOF (Time-Of-Flight) method The distance image sensor is designed to measure the distance to an object by TOF method. When used in combination with a pulse modulated light source, this sensor outputs phase difference
- Sensor Technology: Optical Linear Encoder
-
Supplier: SPIE - Education
Description: uncooled infrared sensors and photon-integrating sensors. Many of the examples provided are drawn from outdoor measurements, and the course provides a discussion of how to model atmospheric effects on infrared sensing in order to make sense of the thermal infrared
- Type: Course
- Delivery: On-site / In Plant
- Technology / Subject Expertise: Photonics / Optics
-
Description: with short wavelength infrared filter Auto calibration of thermal image relative to accurate pyrometer temperature reading Definition and evaluation of ROIs (Regions of Interest) in the thermal image Inclusive video cable and Video-to-USB grabber for use with InfraWin software
- Temperature Range: 1,292 to 3,272 F
- Spectral Range: 0.9 to 1.05 microns
- Response Time: 2 to 10,000 milliseconds
- Operating Temperature: 32 to 140 F
-
Supplier: SPIE
Description: Proceedings of SPIE Volume 8155 Editor(s): Manijeh Razeghi ; Paul D. LeVan ; Ashok K. Sood ; Priyalal S. Wijewarnasuriya Date Published: 16 September 2011
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Features & Options: Infrared / Spectral Filters
- Features: Other
-
Supplier: SPIE - Education
Description: cover a wide range of IR and UV applications, including: CCDs and CMOS detectors Infrared focal plane arrays Cooled and uncooled infrared sensors Infrared Radiometry Thermography Industrial inspection Research and Development applications Corona detection and shortwave UV
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Design / Engineering Methods (ESDU, DFx, etc.), Photonics / Optics
- Delivery: On-site / In Plant
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: equipped with a variety of sensors, such as high-definition cameras, infrared thermal imagers, laser rangefinders, etc., to achieve real-time monitoring, identification, and positioning of targets. The optoelectronic turntable uses advanced stabilization technology to ensure that it
- Load Capacity: 55.125 lbs
-
Supplier: Larson Electronics LLC
Description: a field of view that measures 35° H x 27° V, and can rotate 360° x 135° tilt. It also comes in two speeds, fast and slow. The infrared camera has sensor type of 320 x 240 Uncooled micro bolometer. The LCD monitor is supported by a flexible neck and can be mounted to a dashboard or a
-
Supplier: OMEGA Engineering, Inc.
Description: The OSXL-101 is a compact infrared thermal imaging sensor utilizing a thermopile array detector. The OSXL-101 sensor measures realtime temperature and a thermal image up to 300°C (572°F). Ethernet connectivity allows the sensor to communicate with the PC running
- Celsius Scale: -20 to 300 C
- Emissivity: 0.1 to 1
- Display / Scale Characteristics: Celsius
-
Supplier: Ircon, Inc.
Description: The rugged Modline® 6 line of infrared thermometers delivers the best value in terms of price, performance, features and ease-of-use. These high performance IR sensors permit measurement of targets in harsh industrial environments that are otherwise inaccessible with non-fiber optic
- Temperature Range: 482 to 5,432 F
- Operating Temperature: 32 to 600 F
- Technology: Optical Pyrometer
- Electrical Output: Other
-
Supplier: ValueTronics International, Inc.
Description: infrared images into a single image, the TIR32 delivers strikingly crisp detailed images, making problem detection extremely easy. The TiR32 also produces partially transparent images that help you identify issues and report findings easier (AutoBlend™). A
-
Supplier: Sofradir - EC, Inc.
Description: These optical filters are perfect for many imaging applications that benefit from blocking out-of-band electromagnetic radiation while passing other wavelength regions. These filters are normally positioned in front of a camera’s objective lens or between the camera’s lens and imaging sensor.
-
Supplier: Baumer Ltd.
Description: "Reliable. Variable. Convenient." Vision sensors for Check & Sort applications The VeriSens® CS series is probably the most convenient solution for Check- and Sort applications. It provides the right feature check capabilities which are needed for any stringent, image-based, quality
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: Baumer Ltd.
Description: "Reliable. Variable. Convenient." Vision sensors for Check & Sort applications The VeriSens® CS series is probably the most convenient solution for Check- and Sort applications. It provides the right feature check capabilities which are needed for any stringent, image-based, quality
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Optical Format: 1/3 inch
- Image Sensor Type: Monochrome
-
Supplier: OMEGA Engineering, Inc.
Description: The OSXL-101 is a compact infrared thermal imaging sensor utilizing a thermopile array detector. The OSXL-101 sensor measures realtime temperature and a thermal image up to 300°C (572°F). Ethernet connectivity allows the sensor to communicate with the PC running
- Measurement Range: -20 to 300 C
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 0.5 C
- Maximum Frame Rate: 3 frames per second
-
Supplier: OMEGA Engineering, Inc.
Description: and Oven Omega’s OSXL-TIM3 thermal imaging camera measures from -20 to 250°C (-4 to 482°F) and displays the thermal image and temperature. Plus, the OSXL-TIM3 can save the thermal images to a micro SD card (included). Software that transfers images to a PC is also included for
- Measurement Range: -20 to 250 C
- Accuracy: 2 ±% Full Scale
- Maximum Dimension: 9.2 inch
- Weight: 0.906255 lbs
-
Supplier: Transcat, Inc.
Description: vision; Thermal and Visual sensor package providing up to 4800 measurement points along with alarms and configuration information via Modbus/TCP. Compact and lightweight, MN4100 is simple to mount via its M6x4 boss on the base and is ideal for hard-to-reach locations where manual surveys cant
-
Supplier: Baumer Ltd.
Description: (including dot matrix text) even without time consuming font training. Up to 32 features can be checked at the same time. Illumination and a 10 mm or 16 mm lens are already included – the sensors only need to be parameterized on a PC.
- Horizontal Pixels: 752
- Vertical Pixels: 480
- Operating Temperature: 5 to 50 C
- Optical Format: 1/3 inch
-
Supplier: Security Camera Warehouse
Description: Alert via email and FTP Infrared Turret IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression No Audio Capable No Weather Proof Yes Local Storage No Infrared Yes Day / Night (Low
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Supplier: Advance Security Products
Description: Brighten Your Picture with Infrared Illuminators Infrared emitters or illuminators can add lighting to an existing surveillance camera if the camera is infrared sensitive or compatible. Not all cameras are. If your cameras already have infrared LEDs and you wish to add
-
Supplier: InspectorTools
Description: two images into one, with the possibility to blend between the two images or create picture-in-picture combinations. Alarm limits can be superimposed over the visible light image to exactly pinpoint the components exceeding a specified temperature limit. Both the visual
-
Supplier: OX Creek Energy Associates, Inc.
Description: channel and two radiometric FLIR thermal IR cameras (1x with a Narrow FOV lens & 1x with a Wide FOV lense). Using a combination of cameras & sensors makes it possible to do various types of inspections at the same time, saving time and effort.
- Features & Options: Infrared / Spectral Filters
- Features: Other
- Portable: Portable
-
Supplier: LAND
Description: The NIR-Borescope-640-EX is a short wavelength radiometric infrared borescope imaging camera for steam reformer and cracker tube continuous temperature measurement and furnace optimization and monitoring. The NIR-Borescope-640-EX (NIR-b-640-EX) is a short wavelength radiometric
- Measurement Range: 600 to 1,800 C
- Spectral Range: 0.85 to 1.05 microns
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 7.5 frames per second
-
Supplier: Transcat, Inc.
Description: FLIR A310 is Ethernet/IP and Modbus TCP compliant analysis and alarm results can easily be shared to a PLC. Digital inputs/outputs are available for alarms and control of external equipment. An image masking function allows you to select only the relevant part of the image for your
- Accuracy: 2 ±% Full Scale
-
Supplier: Powell Electronics, Inc.
Description: Infrared Measurement: Thermal Imagers
- Category: Element / Chip
-
Supplier: Snell Group (The)
Description: and their programs world-wide. The Snell Group is vendor-neutral and supports all types of infrared and electric motor testing equipment, regardless of manufacturer. Infrared Thermography and Electric Motor Testing Inspections from The Snell Group provide clients with the benefits of
- Industry Served: Aerospace / Avionics, Appliances, Automotive, Building & Construction, Coatings / Paint, Drugs / Pharmaceuticals, Electrical Distribution, Food & Beverage, HVAC, Plumbing and Lighting, Health Care / Medical, Hydraulics / Pneumatics, Industrial / Machinery, Instrument & Sensors / Laboratory, Marine,
- Capabilities: Auditing / Assessment, Certification, Consulting / Training, Evaluation, Failure Analysis / Troubleshooting, Field Evaluation / On-site Inspection, Fixtures / Equipment, In-process / In-line Testing, Research and Development
- Forms Inspected: Components / Parts, Facilities / Capital Equipment, Products, Quality / Management Systems, Samples, Services
- Services Offered: Condition Monitoring, Electrical / Electronic Testing, Flow / Pressure Testing, Leak / Seal Testing, Mechanical / Structural (Statics), NDT / Inspection, Reliability / Robustness, Thermal Imaging / Thermography, Visual / Video Inspection
-
Supplier: SPIE - Education
Description: This course covers fundamentals and recent advances in in-vivo near-infrared (NIR) spectroscopy and imaging of deep biological tissues. The course reviews physical and physiological background of light transport in tissues: absorption and scattering of light, optical properties of tissues and
- Technology / Subject Expertise: Bioengineering / Biomedical, Instruments / Sensors, Photonics / Optics
- Type: Course
- Industry: Life Sciences
- Delivery: On-site / In Plant
-
Supplier: Transcat, Inc.
Description: Product Highlights The FLIR TG165 Spot Thermal Camera bridges the gap between single spot infrared thermometers and FLIR’s legendary thermal cameras. Equipped with FLIR’s exclusive Lepton micro thermal sensor, the TG165 lets you see the heat so you know where to reliably measure it.
- Fahrenheit Scale: -13 to 716 F
- Thermometer Type: Thermal Pyrometer / Detector
Find Suppliers by Category Top
Featured Products Top
-
Borne out of decades of experience in fluorescent imaging for research, whole slide scanning for pathology, and robust, high performing detectors for medical imaging, MoxiePlex is the bold new entry into world of spatial proteomics. Hamamatsu’s vision is to bring the power of multiplex (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
Teledyne introduces Contact Image Sensors for high-speed, high-resolution line scan imaging WATERLOO, Canada – September 27, 2022 – Teledyne DALSA is pleased to introduce AxCIS™, a new family of high-speed and high (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
Hamamatsu Photonics announces its latest product release: the easy-to-use C16795 series image sensor module. Featuring a high dynamic range of typically 3500, it is capable of high-speed operations at up to 503 frames/s. With an integrated InGaAs area image sensor allowing (read more)
Browse CMOS Image Sensors Datasheets for Hamamatsu Photonics Europe -
The sensors are intended for contactless measurement of speed and length of moving surfaces and objects, for example, wires, strips, tubes, fibers, films, paper, hot steel, vehicles. The series includes two models (read more)
Browse Linear Position Sensors Datasheets for RIFTEK EUROPE Sp. z.o.o. -
Non-contact infrared thermal imagers provide critical temperature data which is used to produce consistent, high-quality products and inspect the condition and integrity of high-value assets, without putting operators at risk (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
PI's Angstrom-Level Resolution Piezo Stage for AFM, Metrology, and Advanced Imaging PI (Physik Instrumente), a global leader in piezo nanopositioning and air bearing technology, offers the (read more)
Browse Piezoelectric Sensors Datasheets for PI (Physik Instrumente) L.P. -
challenges for energy-intensive industries. Temperature and emissions monitoring technology, including portable and fixed thermal imagers and gas analysers, can help improve process efficiency and enhance product quality in the power, metals, glass, HPI and cement applications. Accurate (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
to 50 meters. Additionally, the Q1 features imaging vibrometry, allowing users to analyze structural dynamics without expensive instrumentation campaigns. This capability makes it an efficient tool for both indoor (read more)
Browse LiDAR Sensors Datasheets for Ommatidia LiDAR -
One device, endless possibilities Sensors, reimagined The In-Sight SnAPP vision sensor brings the power of machine vision to everyone. With guided setup and pre-trained AI, In-Sight SnAPP allows manufacturers to quickly and easily (read more)
Browse Vision Sensors Datasheets for Cognex Corporation -
prevention. The infrared sensor division produces custom-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH
Conduct Research Top
-
Applications for High-Speed Infrared Imaging
or scenes, such as explosions, change very rapidly with time. Visualizing those changes requires an extremely high frame rate combined with short exposure times, in order to slow down a dynamic event so that it can be studied and quantified. Recent advances in infrared sensor technology and computing
-
Advancements in Infrared Lens Design and Assemblies for Advanced Imaging Technologies
Dive into the world of advanced imaging and sensing tech! Discover how the design and assembly of infrared lenses are revolutionizing night vision, thermal imaging, and surveillance. Explore the magic of different wavelength ranges, uncooled thermal sensors, and specialized materials.
-
How to Detect Infrared Light
into visible images. These sensors are vital for low-light scenarios and are found in everything from night-vision goggles to commercial devices. Infrared technology continues to amaze, opening new realms of understanding.
-
Infrared Inspection on Electrical Installations at Hospitals
Infrared (IR) thermography is one of the most valuable diagnostic tools for predictive maintenance. It is a cost effective solution available in varying capabilities, depending on how many technological options one can afford. IR systems can run the gamut from simple thermal sensors
-
Optical Lens-ultraviolet Imaging Technology
With the maturity of lens applications such as digital cameras, smart phones, and security monitoring, emerging fields such as automotive imaging and infrared thermal imaging will become new forces for the growth of the optical lens industry. The gradual implementation of cutting-edge technologies
-
Sensor & Scanner Coatings
Optical and image sensor use is on the rise with growing applications in industrial 3D metrology, machine vision, automotive obstacle avoidance, security and surveillance, document and 3D scanning, gesture recognition and other digital imaging applications. Abrisa Technologies now offers high
-
The PRIMA fringe sensor unit
The fringe sensor unit (FSU) is the central element of the phase referenced imaging and micro-arcsecond astrometry (PRIMA) dual-feed facility and provides fringe sensing for all observation modes, comprising off-axis fringe tracking, phase referenced imaging, and high-accuracy narrow-angle
-
Sensor-based Food Inspection and Sorting
Food inspection based on sensors for the visual, shortwave infrared, UV and X-ray realms in connection with automated sorting and classification methods has become a major field of application for advanced image capture systems and infrared cameras such as those made by Xenics.
More Information Top
-
High-performance 1040- x 1040-element PtSi Schottky-barrier image sensor
We have developed a monolithic 1040x1040 element PtSi Schouky-barrier infrared image sensor .
-
An infrared-bi-color Schottky-barrier CCD image sensor for precise thermal images
Conventional monochrome infrared image sensor frequently give wrong tem- perature images due to unreasonable emmissivity assumption.
-
Mobile Robot Navigation with Intelligent Infrared Image Interpretation
The thermal infrared imaging sensor is a passive system since there is no need for an onboard artificial illumination source to operate.
-
Computer Processing of Remotely-Sensed Images: An Introduction 3rd Edition
This makes it an ideal instrument for ob- serving areas of the world such as the temperate and tropical regions, which are often covered by clouds and therefore inaccessible to optical and infrared imaging sensors .
-
Advanced Microsystems for Automotive Applications 2004
Low-Cost Infrared Imaging Sensors for Automotive Applications .
-
Evaluation Of A 256 X 256 PtSi Array For Infrared Ground-Based Astronomy
W. F. Kosonocky, H. Elabd, H. G. Erhardt, F. V. Shallcross, G. M. Meray, R. Miller, T. S. Villani, J. V. Groppe, V. L. Frantz, and F. J. Tams, "Schottky- barrier Infrared Image Sensors ," RCA Engineer 27 -3, (May/June 1982).
-
A standard-television compatible 648×487 pixel Schottky-barrier infrared CCD image sensor
I. INTRODUCTION APID PROGRESS has recently been seen in the de- Rvelopment of large-scale infrared image sensors , as it has in the development of LSI fabrication technologies [11-[41.
-
The Wonder of Nanotechnology: Quantum Optoelectronic Devices and Applications
P. R. Norton, “ Infrared image sensors ,” Opt.
Indicates content that may require registration and/or purchase.