Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ABB Measurement & Analytics
Description: Maintenance free, non-contact continuous level sensor · Range up to 190 m (623 ft) for level applications · Range up to 400 m (1312 ft) for positioning applications · Easy and intuitive setup · No calibration required · Continuous level monitoring for granular solid materials
- Measuring Range: 4,800 inch
- Output Options: Alarm / Visual Indicator, Analog Current Signal (e.g., 4-20 mA)
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders)
-
Supplier: Analytical Technology, Inc.
Description: volume are available. A separate sensor is also available for high percent level measurements of heavier hydrocarbons such a butane and propane. The D12-IR transmitter can also be configured with Infrared sensor for carbon dioxide (CO2) or nitrous oxide (N2O) detection. All
-
Supplier: Global Detection Systems Corp.
Description: The GDS-IR Infrared Gas Sensor uses proven, reliable infrared sensing technology to detect dangerous levels of carbon dioxide or explosive levels of methane, propane and other hydrocarbons. Designed for especially harsh environments, the GDS-IR is virtually
- Operating Temperature: -40 to 158 F
- Operating Humidity: 0 to 99 %
- Measurement Type: %LEL, %Volume
- Electrical Outputs: Analog Current
-
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR200 is a 2-wire, 6 GHz pulse radar level transmitter for continuous monitoring of liquids and slurries in storage and process vessels including high temperature and pressure, to a range of 20 m (66 ft). SITRANS LR200’s unique design allows safe and simple programming using
- Measuring Range: 787.402 inch
- Maximum Operating Pressure: 580 psi
- Material Temperature Range: -40 to 392 F
- Level Measurement Type: Continuous Level
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR250 is your first choice for liquid level measurement in storage and process vessels up to 66 feet (20 m). With its range of antennas, this transmitter can handle whatever you need. Flanged and hygienic encapsulated antennas mean corrosive or aggressive materials and hygienic
- Measuring Range: 792 inch
- Material Temperature Range: 338 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR250 is your first choice for liquid level measurement in storage and process vessels up to 66 feet (20 m). With its range of antennas, this transmitter can handle whatever you need. Flanged and hygienic encapsulated antennas mean corrosive or aggressive materials and hygienic
- Measuring Range: 792 inch
- Material Temperature Range: 176 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: SITRANS LR250 is your first choice for liquid level measurement in storage and process vessels up to 66 feet (20 m). With its range of antennas, this transmitter can handle whatever you need. Flanged and hygienic encapsulated antennas mean corrosive or aggressive materials and hygienic
- Measuring Range: 792 inch
- Material Temperature Range: 392 F
- Level Measurement Type: Continuous Level
- Media Type: Liquid
-
Supplier: Roscid Technologies
Description: The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. three wire hydrocarbon transmitter The Model CH-Trans is simple, accurate and very simple to use in measuring the % levels of hydro carbons. One User specific measuring
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
-
Supplier: MSA Safety
Description: The IR5500 is an open path infrared (IR) gas detector that continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to
- Operating Temperature: -67 to 149 F
- Operating Humidity: 0 to 95 %
- Response Time: 3 seconds
- Measurement Type: %LEL, %Volume, Trace
-
Supplier: CARLO GAVAZZI Automation Components
Description: Optical level sensor with modulated, infrared light for the detection of liquids. Fitted with built-in amplifier. Transmitter and receiver are completely selfcontained in solid plastic designed for mounting into container wall. VP01/02 are available in a Polysulfone housing
- Media Type: Liquid
- Meter Technology Type: Optical
- Device Classification: Sensor-Only
-
Supplier: DOD Technologies Inc.
Description: provides protection in water spray or wash down applications. Complies with refrigeration safety codes ASHRAE No 15-2001 Mechanical Standard and B-52 Code. Key Features Accurate, low level leak detection Long life, non-dispersive infrared refrigerant sensor, dual beam technology Easy
- Operating Temperature: 32 to 104 F
- Features: Audible or Visual Alarms, Data Logger
- Gas Types: Combustible Gas
- Instrument Type: Detector
-
Supplier: Emerson Automation Solutions – Rosemount
Description: area with a single transmitter - Mix & Match, Plug & Play! No other platform can offer this kind of versatility and performance. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II
- Number of Channels: 2
- Response Time: 4.999999999999998 seconds
- Operating Temperature: -67 to 185 F
- Operating Humidity: 0 to 99 %
-
Supplier: Emerson Automation Solutions – Rosemount
Description: from a fixed gas detection solution. Sensors can be easily exchanged, with NE-MOS Solid State, Electrochemical, Infrared and Catalytic Bead sensor technologies available. The Millennium II transmitter automatically recognizes any connected pre-calibrated sensor and maintains an
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: -67 to 185 F
- Operating Humidity: 0 to 99 %
-
Supplier: TMP Pro Distribution
Description: Operating time (transmitter): > 8 h (P48: 5h) Input voltage range: mic 1.2 V max Dimensions (transmitter): 105 x 43 x 43 mm Weight (transmitter): 195 g CONSUMER ALERT Most users do not need a license to operate this wireless microphone system. Nevertheless, operating this
-
Supplier: Visual Sound, Inc.
Description: sweat resistance Bit-mapped backlit LCD display 2 AAA batteries provide up to 9 hours continuous use (9 hours lithium/6 hours alkaline or NiMH) Selectable alkaline, lithium primary, or NiMH battery curves for accurate power metering Audio level metering Infrared automatic
- Features: Wireless Microphone
-
Supplier: Visual Sound, Inc.
Description: LightSPEED Technologies Professional 4 Channel IR Wireless Mic Receiver and Transmitters For wireless audio applications that require security, reliability, and simplicity. The 900iX system is not only cost effective, it also is extremely friendly and durable. Our unique lanyard-style
- Features: Wireless Microphone
-
Supplier: Knick Interface LLC
Description: The universal P32300 resistance transmitters provide connection possibilities for all standard potentiometers for angle, path or position detection up to 50 kohms. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via an IrDA port.
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Knick Interface LLC
Description: The universal transmitters for temperature measurement with resistance thermometers and thermocouples - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement demands with all known temperature sensors Convenient setting
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: Knick Interface LLC
Description: The universal P32200 strain gauge transmitters provide connection possibilities for all standard strain gauge force transducers and strain gauge load cells in full bridge configuration. They can be flexibly adapted to the respective measuring task using DIP and rotary encoder switches or via
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Form Factor: DIN Rail
- Features: Other
-
Supplier: Gefran
Description: The GFX4-IR is managed by a microprocessor that independently controls the four control loops and also runs functions specifically designed to manage singlephase and 3-phase loads, with low and high temperature coefficient, medium and short wave infrared lamps, and transformer primary
- Number of Inputs: 14 inputs
- Number of Control Outputs: 10 outputs
- Number of Zones (if applicable): 4 zones
- Temperature: Cooling Control, Heating Control, RTD / Thermistor Controller, Thermocouple Controller
-
Supplier: Knick Interface LLC
Description: Universal transmitters for temperature, strain gauges and potentiometers - in a 6-mm housing with infrared interface and SIL approval. Universal usability from simple to challenging measurement tasks with all known temperature sensors, strain gauges, potentiometers, and similar sensors
- Operating Temperature: 32 to 149 F
- Outputs: Current Loop (e.g., 4-20 mA), Voltage
- Features: DC Voltage, Other
- Form Factor: DIN Rail
-
Supplier: Micro-Epsilon Group
Description: With the transmission sensor, the infrared light emitted by the controller is guided via the optical fiber to the transmitter and from there to the detecting object. There, the light beam is either interrupted or transmitted, depending on the target. The receiving unit of the sensor
- Operating Distance: 0.0393701 to 78.7402 inch
- Operating Temperature: 14 to 176 F
- Beam Type: Infrared
- Optical Technology Type: Through Beam
-
Supplier: TelephoneStuff.com
Description: The Set 50 TV listening system is an excellent value for the money. Consisting of an infrared mono stethoset receiver and infrared transmitter set 50 TV is ideal for receiving TV sound within a room and can work up to a distance of 12 meters. Set 50 TV Features: - Ideal for TV
- Application: Telephone / Voice Communication
-
Supplier: Visual Sound, Inc.
Description: eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu
- Features: Wireless Microphone
-
Supplier: OMEGA Engineering, Inc.
Description: The OMEGA ® FTB600B Series Flowmeters feature an infrared, electro-optical transmitter and receiver molded into the flowmeter’s body, along with two miniature circuit boards to provide voltage stabilization and automatic IR output level control. The FTB600B automatically
- Pipe Diameter: 0.5 to 1.25 inch
- Gas Volumetric Flow Rate: 0.00353107344632768 to 4.23728813559322 SCFM
- Operating Temperature: -40 to 185 F
- Operating Pressure: 150 psi
-
Supplier: MSA Safety
Description: The Chillgard® 5000 Refrigerant Leak Monitor provides the earliest level of detection of costly refrigerant gas leaks in mechanical equipment rooms. Sampling system with patented photoacoustic infrared (PAIR) technology detects leaks as low as 1 part per million (ppm). Intuitive,
- Number of Channels: 16
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: Roscid Technologies
Description: The Model CO2Tracer is simple, accurate and very economic measurement of CO2 levels. One User specific measuring range The unit is offered in three different ranges: 0 -500ppm, 0-5%, 0-25% Sensor The CO2Tracer uses a special infrared cell to measure the CO2 concentration. The sensor
- Response Time: 30 seconds
- Operating Temperature: 32 to 122 F
- Measurement Type: %Volume, Trace
- Electrical Outputs: Analog Current
-
Supplier: MSA Safety
Description: The Chillgard 5000 Ammonia Monitor accurately detects ammonia gas leaks as low as 10 ppm for early notification, keeping your plant safe according to ANSI/IIAR and EN 378. Using Photoacoustic Infrared (PAIR) technology provides a more accurate measurement and requires less maintenance than
- Number of Channels: 16
- Operating Temperature: 32 to 122 F
- Operating Humidity: 0 to 95 %
- Application: Ambient Air Monitoring, Process Gas
-
Supplier: LightGuard Systems, Inc.
Description: ISAD Simple Electrical Connections 12VDC Operation (Down To 9VDC) Directional Detecting Infrared Sensors Signal Head Easily Mounts To Base Plate Rugged Road Tested Signal Head Housing Bullet Proof Clear Polycarbonate Plastic Lens Cover The ISAD contains two infrared emitters set in
-
Supplier: TelephoneStuff.com
Description: The Sennheiser IS 410 is an ultra-lightweight infrared stereo stethoset TV listening system that enables the user to individually adapt the volume of TV sets, radios and hi-fi systems to his or her hearing ability. The transmitter connects easily to this equipment and transmits
- Application: Telephone / Voice Communication
-
Supplier: TelephoneStuff.com
Description: DirectEar Set 250 System includes a TI250 infared transmitter that connects directly into the audio output of the TV, VCR or compatible audio source. A high quality audio signal is transmitted on 2.3 MHz infrared carrier frequency to the RI250 stethoset (mono) receiver. The Set 250-J
- Application: Telephone / Voice Communication
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: DESCRIPTION CM1106SL-N is super low power consumption, high performance NDIR CO2 sensor, which can be used to detect CO2 concentration of indoor air by adopting advanced non-dispersive infrared (NDIR) technology. It is ideally suited for battery power device applied in HVAC industry and
- Operating Temperature: 14 to 122 F
- Operating Humidity: 0 to 95 %
- Number of Channels: 1
- Measurement Type: %LEL, %Volume
-
Supplier: Visual Sound, Inc.
Description: worry, ensuring noise-free operation and the longest operating range. EZsync™ Matching the R300's transmitter and receiver frequencies is also as simple as the touch of a button. EZsync™ uses infrared technology to set the transmitter to the correct frequency, confirming
- Features: Wireless Microphone
-
Supplier: Telco Sensors Inc.
Description: output with a choice between light or dark function. The control input in the SMT may be used for either disabling or enabling the transmitting power temporarily for test purpose, multiplexing applications or as a gradual regulation of the transmitting power level. Both the transmitter
- Operating Distance: 39.3701 to 590.5515 inch
- Operating Temperature: -4 to 122 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
Find Suppliers by Category Top
Featured Products Top
-
Schmersal presents the Series SE Optical Safety Edge, designed to safeguard crushing or shearing points on guard doors, elevating platforms, loading ramps, or other mobile equipment. A transmitter and receiver pair passes an infra-red beam through a highly reflective rubber profile (read more)
Browse Pressure Sensitive Safety Edges and Safety Bumpers Datasheets for Schmersal Inc.
Conduct Research Top
-
IR Remote Control Transmitter
, this application PIC10F206 to implement a two-button infrared remote note will focus on the transmitter only. controller. The PIC10F2XX family of microcontrollers is currently the smallest in the world, and their compact FIGURE 1: MODULATED SIGNAL sizes and low cost make them preferable for small applications
More Information Top
-
Nonlinear frequency up-conversion for mid-infrared single-photon detection
When the energy of output pulses of the mid- infrared transmitters reaches a high level , the successive enhancement of pulse energy will costs a huge sum of money, but the great benefit may be gained if some efforts are made to improve…
-
THE ATTENTIVE HEARING AID:
VISUAL SELECTION OF AUDITORY SOURCES
The device consists of a pair of headphones with a microphone at chin- level , and an infrared transmitter and receiver mounted on top.
-
Learn Electronics with Raspberry Pi
…96, 168 DELAY constant, 171 disable-namespace option, 168 imagenum variable, 171 infrared-camera.py file, 170 irrecord tool, 168 lircrc file, 170 photoremote file, 168 PiCamera method, 171 start_preview() method, 172 Infrared transmitter , 97 Adafruit bidirectional level -shifter, 109 components, 266…
-
CO2 Capture by Absorption with Potassium Carbonate
Notes: AP = Absolute Pressure DP = Differential Pressure GP = Gauge Pressure LT = Level Transmitter FTIR = Fourier Transform Infrared Sensor NDIR = Nondispersive Infrared Sensor RTD = Resistance Temperature Detector .
-
A directed search for extraterrestrial laser signals
In the infrared , CO2 laser transmitters with power levels greater than 1 MW can already be built on Earth.
-
Stellaris LM3S2911 Microcontroller
These levels control the driver of an infrared transmitter , sending a pulse of light for each zero.
-
Stellaris LM3S9B92 Microcontroller
These levels control the driver of an infrared transmitter , sending a pulse of light for each zero.
-
Stellaris LM3S9D92 Microcontroller
These levels control the driver of an infrared transmitter , sending a pulse of light for each zero.
-
Reduced extracellular dopamine and increased responsiveness to novelty: neurochemical and behavioral sequelae of intermittent hypoxia.
Responsivity to novelty and basal levels of locomotor activity were measured via cubicles equipped with infrared transmitters and photosensors.
-
Permeation Through Plastic Dangerous Goods Packaging During Transport in Freight Containers – Detection of Potentially Explosive Mixtures in Containers Under N...
Around these IBCs, nine Polytron Transmitters IR EX were arranged in three levels at which the infrared (IR) sensors were calibrated from 0% to 100% lower explosive limit (LEL) of toluene (see Figure 4).
Indicates content that may require registration and/or purchase.