Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: SMOKE DETECTOR, FIRERAY 5000, AUTO ALIGNING INFRARED OPTICAL BEAM . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advance Security Products
Description: including the smoke detector. You must be able to access your ceiling to connect power. The smoke detector cameras on this page are hard-wired models and require you to run wire from the smoke detector all the way to your TV, VCR, or DVR. If you wish to have
-
Supplier: Eagle Eye Power Solutions, LLC
Description: detector. If you do not need the smoke detection, temperature, loss of power, or intrusion features, please see ourHGD-2000 Hydrogen Gas Detector.
- Operating Temperature: 14 to 104 F
- Application: Ambient Air Monitoring
- Display: Analog
- Features: Audible or Visual Alarms
-
-
Supplier: Security Camera Warehouse
Description: SCH904 Smoke Detector Camera Key Features 1/3" Sony Color CCD 420 TV Lines Fake Smoke Detector 3.7mm Pin-hole lens, 0.5 Lux 4" Diameter Case 12V DC 150mA Fake Smoke Detector Camera Sony SCH904 Additional Information Color Video Yes Infrared No Use
- Camera Function: Video
-
Supplier: Honeywell Analytics, Inc.
Description: other substances since both UV and 4.3 micron signals are attenuated, obscured or absorbed by thick smoke or detector lens contaminations. Also, these old technology UV/IR detectors will not alarm to any fire if they are installed behind ordinary window glass. The Fire Sentry
- Maximum Response Time: 3 to 10 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Description: The QUASAR Model M8100SM-EXP Flare Stack Smoke Monitor provides continuous monitoring of flare stack smoke levels from remote locations up to ¼ mile (400 m) away in nearly any climate condition. This makes it ideal for use in automated smoke control systems designed to keep
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Supplier: Larson Electronics LLC
Description: lens. Infrared detectors are then used to scan this focused radiation. The detectors create what is called a thermogram, or temperature map. The thermogram is then translated into electric impulses. The electric impulses are then sent to a signal-processing unit where they are
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion-proof, infrared detector designed to monitor ambient air for particulate matter such as smoke, oil mist, carbon, dust or ash. This unique product is the ONLY
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: Optris Infrared Sensing, LLC
Description: The Optris CSvision R1M two-color pyrometer delivers consistent temperature measurements from 550 °C to 3500 °C. Its dual-color principle ensures accuracy in adverse conditions, resisting dust, smoke, steam, and dirty windows, with up to 90% attenuation. Innovative features like video
- Temperature Range: 1,022 to 6,332 F
- Spectral Range: 0.8 to 1 microns
- Response Time: 1 milliseconds
- Category: Sensor / Transducer
-
Supplier: Marktech Optoelectronics
Description: office automation, banking, safety Common applications: Cameras / night vision, remote controls, smoke detectors, light curtains, spectroscopy, copiers, fax machines, printers, currency validation, proximity sensors
- Peak Wavelength: 810 nm
- LED Type: Infrared
-
Supplier: LAND
Description: BACKGROUND TEMPERATURE CORRECTION Infrared temperature measurements can be affected by reflected infrared radiation from the furnace walls. SPOT+ TMT has a built-in algorithm to correct for such reflections, using a measurement from a process input, a second pyrometer or a
- Fahrenheit Scale: 572 to 3,272 F
- Celsius Scale: 300 to 1,800 C
- Spectral Range: 3.9 microns
- Features: "Output" is a switch or alarm signal, Digital Front Panel, Digital Thermometer, Industrial
-
Supplier: InspectorTools
Description: detectors with industry leading thermal sensitivity (≤ 0.05°C NETD) for high resolution, ultra high-quality images. In addition, with a 60 Hz detector acquisition rate temperatures are displayed live on the large 5-inch color display. The FT models feature the innovative IR-Fusion™
-
Supplier: InspectorTools
Description: detectors with industry leading thermal sensitivity (≤ 0.05°C NETD) for high resolution, ultra high-quality images. In addition, with a 60 Hz detector acquisition rate temperatures are displayed live on the large 5-inch color display. The FT models feature the innovative IR-Fusion™
-
Supplier: InspectorTools
Description: Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has
-
Supplier: InspectorTools
Description: Guide - Student Field Guide with BPI Standards - Saturn Residential Energy book - Electronic Smoke Tester - Inspection Mirror for Spillage Testing - Technical Assistance with BPI Proctors and more. For more information on the GUTS program *Access to the program comes after your purchase has
Find Suppliers by Category Top
Featured Products Top
-
-destructive testing and fire detection and prevention. The infrared sensor division produces custom-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and (read more)
Browse Heat Detectors Datasheets for InfraTec GmbH
Conduct Research Top
-
Warehouse Asset Protection (.pdf)
Smoke detectors and sprinkler systems are absolutely necessary to minimize the risk to warehouse contents. Still, they represent a response to fire that has already broken out. FLIR's Warehouse Asset Protection Systems go a step further by providing an early warning response to hot spots
More Information Top
-
ISS Destiny Laboratory Smoke Detection Model
The ISS Lab utilizes forward scattering, near- infrared smoke detectors ; two are attached to the outside of return registers, one at LAP1 and the other at LAS5.
-
Recent Advances in Computer Science and Information Engineering
Infrared beam smoke detec- tor should be used for large and unobstructed space or places with special require- ments, and its maximum installation height should not exceed 20m.
-
Intelligent Multimedia Surveillance
… through the 2-million-camera system of All-Seeing-Eye in Shenzen China (2009) [12], up to the new IoT (Internet of Things) video-surveillance project for the Chongqing Municipality, which comprises millions of cameras and other RFID, infrared , smoke detector sensors.
-
Practical aerosol model of infrared smoke
To the infrared detector , smoke is a typical kind of passive disturbance mode.
-
Research and implementation of Flex based WEBGIS in video surveillance system
When the video source detects a variety of alarms (motion detection, infrared , smoke detectors , intelligent analysis), it will send alarm information to the J2EE business service modules.
-
Unmanned substations employ multimedia network RTUs
These include infrared detector , smoke detector, video motion detector, etc.
-
Protecting at the speed of light: Combining arc flash sensing and arc-resistant technologies
Some developing faults may be detected in their early stages, by using smoke or infrared detectors .
-
The Intelligent SMT Workshop Monitoring System Based on ZigBee Wireless Sensor Network
Compound fire detector is composed of ion smoke detector and infrared detector.
-
Intelligent Manipulation of Human Activities Using Cloud Computing for u-Life Care
Their focus is more on environment sensors (e.g., smoke detector , infrared control, and GPRS modem) rather than on real-time human performed activity.
-
Advances in Power and Electrical Engineering
The sensors ( smoke detector , infrared sensor, humidity sensor, gas leak detector etc.) form the WSN by Zigbee that can detect the indoor situation, and all the information data will be transmitted to the customer smart interactive terminal finally.
Indicates content that may require registration and/or purchase.