Products/Services for Ingersoll Pump Curve

  •  
    Curve Tracers - (20 companies)
    Curve tracers vary a parameter and measure another to analyze the characteristic curves of discrete semiconductor devices such as diodes, transistors, and thyristors. Curve tracers are electronic test devices similar to oscilloscopes. They operate...
  • Centrifugal Pumps-Image
    Centrifugal Pumps - (1170 companies)
    Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
  • Water Pumps-Image
    Water Pumps - (863 companies)
    ...and power source are key criteria to understand. In order to evaluate flow output, it is critical to consider the pressure or head that the pump is working against. Always consult the manufacturer's pump curve to determine the actual flow at any given...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Liquid Handling Pumps-Image
    Liquid Handling Pumps - (2272 companies)
    ...horsepower, is always larger than the water horsepower. This specification is typically provided by the pump manufacturer as a rating or in the pump's performance curve and is used to select the proper motor or power source for the pump. Selection Tip...
  •  
    Hand Pumps and Foot Pumps - (292 companies)
    Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
  •  
    Piston Pumps and Plunger Pumps - (602 companies)
    Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger...
  •  
    Condensate Pumps - (188 companies)
    ...of horsepower (hp). Efficiency defines as a percentage the amount of supplied power that does useful work in a pump. For a more in depth understanding of pump specifications, performance curves, and operation, visit the Pump Flow information page...
  •  
    Sewage Pumps - (393 companies)
    Sewage pumps are used to pump effluents, semi-solids and small solids in liquids. Sewage pumps are used to pump effluents, semi-solids, and small solids in a variety of commercial, industrial, maritime, municipal, and wastewater treatment...
  •  
    DC Powered Pumps - (151 companies)
    ...pumps, the primary specifications to consider when discerning DC powered pump performance are flowrate, pump head, pressure, horsepower, and operating temperature. For an explanation of these specifications and pump performance curves, visit the Pump...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire