-
Supplier: General Plastics Manufacturing Co.
Description: chemical and solvent-resistant properties of polyurethane foams. A closed-cell material, it is easily bonded and will accept a variety of adhesives and coatings. LAST-A-FOAM® FR-4300 Heat-Formable Foam contains no chlorofluorocarbons. LAST-A-FOAM® FR-4300 Heat-Formable
- Bulk Density: 10 lbs/ft³
- Tensile Strength: 323 to 405 psi
- Thermal Conductivity: 0.268 BTU-in/hr-ft²-F
- Features: Board / Block
-
Supplier: General Plastics Manufacturing Co.
Description: With a superior, fine-cell structure the high-density polyurethane FR-4500 allows for easy finishing with almost any coating system. This foam can also be bonded with a wide variety of adhesive systems. Available in densities up to 50 lbs per cubic foot, thus allowing users to match the right
- Bulk Density: 40 lbs/ft³
- Tensile Strength: 2,692 to 2,782 psi
- Thermal Conductivity: 0.7440000000000001 BTU-in/hr-ft²-F
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
-
Supplier: General Plastics Manufacturing Co.
Description: The R-9300 Thermal Isolation block is a high-density rigid cellular polyurethane material designed to support heavy structural loads while insulating a building interior from the supporting ground. Cellular polyurethane is a naturul insulator and even at the high densities needed for support
- Bulk Density: 40 lbs/ft³
- Tensile Strength: 1,900 to 2,200 psi
- Thermal Conductivity: 0.7000000000000001 BTU-in/hr-ft²-F
- Applications: Architectural / Construction, Structural / Composites
-
-
Supplier: General Plastics Manufacturing Co.
Description: for decks and bulkheads, we recommend 10-15 lb densities of the FR-7100 foam. Prototypes and Models LAST-A-FOAM® FR-7100 is an economical polyurethane foam made in 4-40 lb densities. This foam is suitable for hand-carved models, CNC-machined topographical maps,
- Bulk Density: 12 lbs/ft³
- Tensile Strength: 384 to 453 psi
- Thermal Conductivity: 0.28900000000000003 BTU-in/hr-ft²-F
- Features: Board / Block
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ single component, low viscosity stabilization system is ideally suited for locking together and stabilizing loose or sandy soils. A plural component polyurethane elastomer system designed for rock and soil stabilization applications. Compressive strength of >10,000 PSI and tensile
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ back fill and void fill systems are ideally suited for filling large areas of void or filling areas that require a fill material other than soils or sandy back fill. A two component co-blown, polyurethane foam designed and used for constructing pipeline trench breakers, pipe pads
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: NCFI Polyurethanes
Description: TerraThane™ trench breaker spray foam is specially formulated for sandbag replacement. Spray applied foam breakers can be constructed much quicker than conventional sandbag breakers in most cases. A two component co-blown, polyurethane foam designed and used for constructing
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: NCFI Polyurethanes
Description: Our TerraThane™ post and pole setting polyurethane foam is ideally suited for setting in place posts and poles used in various applications. This system is typically hand-mixed and poured in place. 24-008 is a 3.75 lbs per ft3 density, plural component, polyurethane foam with excellent
- Applications: Architectural / Construction, Structural / Composites
- Form / Shape: Casting Resin / Two-part (A+B Liquids), Foam Spray
- Features: Other
- Material / Composition: Plastic / Polymer, Polyurethane, Thermoplastic
-
Supplier: Trelleborg Offshore
Description: Trelleborg Emerson & Cuming, Inc. produces four different types of syntactic foams to meet the broad range of requirements of its customers. Product names reflect the density of the foam used in each material.
- Bulk Density: 34 lbs/ft³
- Applications: Acoustics / Sound Proofing, Buoyancy, Structural / Composites
- Type: Closed Cellular, Rigid, Syntactic
- Features & Approvals: Electrical Insulation / Dielectric
-
Supplier: ERG Materials & Aerospace Corporation
Description: open-celled foam consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal
- Bulk Density: 18.03 lbs/ft³
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
- Material / Composition: Ceramic Foam
-
Supplier: Trelleborg Offshore
Description: Eccofloat DS-38 is an ultra high performance syntactic foam comprised of tiny hydro-space quality hollow glass microspheres in a rigid resin matrix. The material is homogeneous in that pieces cut from a block will have the same properties as the original block.
- Bulk Density: 36 lbs/ft³
- Applications: Acoustics / Sound Proofing, Buoyancy, Structural / Composites
- Form / Shape: Board / Block / Bun, Stock Shape (Bar, Sheet, etc.)
- Material / Composition: Ceramic Foam
-
Supplier: ERG Materials & Aerospace Corporation
Description: therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected, enabling fluids to pass freely into and out of the foam structure. While technically designated as an open-celled
- Bulk Density: 11.8 lbs/ft³
- Tensile Strength: 180 psi
- Tensile Modulus (E): 14.6 ksi
- Thermal Conductivity: 40.21413332649231 BTU-in/hr-ft²-F
-
Supplier: Epoxies Etc...
Description: 20-2024 is a low viscosity, two component, closed cell urethane foam. This is a rigid, non-CFC containing foam. 20-2024 can be used for potting, encapsulating, thermal insulation, flotation devices, sandwich panel cores, etc...
- Bulk Density: 2.2 lbs/ft³
- Tensile Strength: 37 to 40.35 psi
- Tensile Modulus (E): 1.036 ksi
- Thermal Conductivity: 0.16200000000000003 BTU-in/hr-ft²-F
-
Supplier: ERG Materials & Aerospace Corporation
Description: therefore considered an "isotropic" foam. Just as all the structural ligaments or struts are interconnected, the open cell porosity is also interconnected, enabling fluids to pass freely into and out of the foam structure. While technically designated as an open-celled
- Bulk Density: 39.15 lbs/ft³
- Tensile Strength: 1,000 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
-
Supplier: ERG Materials & Aerospace Corporation
Description: consisting of an interconnected network of solid struts. Like soap suds or beer foam, the original bubbles that formed the foam are a three-dimensional, perfectly packed array of similar sized bubbles where each bubble has the maximum volume for the minimal surface area and surface
- Bulk Density: 4.37 lbs/ft³
- Tensile Strength: 25 to 50 psi
- Applications: Acoustics / Sound Proofing, Aerospace, Automotive / Transportation, Baffling / Explosion Suppression, Core Material, EMI / RFI Shielding, Filtration, Impact / Energy Absorption, Industrial OEM, Marine, Medical, Structural / Composites
- Features: Board / Block, Fabricated Shapes, Other
Find Suppliers by Category Top
Featured Products Top
-
-4700 boards and a high temperature ambient-cure epoxy adhesive are stacked together to form a bonded block of foam. The bonded blocks are vacuum bagged to ensure thin bond lines, then it is cured, and prepared for machining. 2.Machining A rough cut of the tool is made (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
larger production volumes. The cost of the tool is surprisingly low for cast molding. Depending on the volume, the casting tool can be made out of aluminum, filled epoxy, silicon, or even high-density foam. In comparison, metallic tools (read more)
Browse Plastic Molding Services Datasheets for General Plastics Manufacturing Co. -
Electric Motors Sealing and Bonding Adhesive and Sealant Foams, Tapes and Extruded Adhesive Ribbons Fire and Electrically Resistant Adhesives and Sealants Structural Epoxies and Polyurethanes Suppliers and Manufacturers Resource (read more)
Browse Standards and Technical Documents Datasheets for Adhesives.org -
sees industries that use RIM materials such as polyurethane, structural foam, and poly DPCP. Specific uses for these can include: Aerospace: Used in the same way as RTM Chemical Generation, Wastewater Treatment & Corrosion Control: (read more)
Browse Datasheets for Osborne Industries, Inc.
More Information Top
-
Polyethylene/boron nitride composites for space radiation shielding
ide particles.14 Epoxy paired with graphitic nanofib- ers has a very high modulus compared to polyethyl- ene composites … … advantages, and could be easily fabri- cated into sheets for laminates, extruded into profiles or foams , and injection -molded for structural parts.
-
Resins
MB-165, MB-175; Epiceram; Hysol 3X, 6C, 309,907 Epoxi-Patch Kit; Interset Epoxy Gel, Injection Resin (F); Tra-Bond 2101); structural adhesive (Hysol 608 Epoxi-Patch Kit); structural … … 3502, HMS/1908, HMS/3501-5A, HMS/3501-6); structural foam (Epiceram); syntactic foam (Stycast …
-
Handbook of Industrial Chemistry and Biotechnology
… spray, 612, 613 fluid bed, 612–613 prepreg molding, 616 pressure-bag molding, 617 pultrusion, 598, 602, 617 reaction injection molding (RIM), 596, 597 … … sprayup molding, 598, 616 structural foam , 609–610 syntactic foam, 615 … … 590–593, 596, 597, 615 epoxy resins markets, 598–599, 615 …
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
… industry, development of, 44--48 Phenol hydrogenation, 1505 Phenol, 393 Phenols, curative in epoxy adhesives, 602 Pheremones … … melting, 670 mixing, 670 profile, 671 solids conveying, 670 twin-screw, 670 filament-winding, 686 flow properties, measurement, 668 foam reservoir molding, 686 hand … … molding, 685 impregnation, 683 injection molding, 672 injection molding … … 685 sprayup molding, 685 structural foam, 675 syntactic foam …
-
Use of synthetic resins for grouting when repairing structures and performing antiseepage and strengthening works
For example, the technol- ogy of structural restoration of concrete (SCB) by injection of epoxy resins made it possible to restore the concrete structural members of coke ovens without extinguishing them in the Netherlands. The use of polyurethane foams for soil stabilization at coal mines in Germany, Japan, and other countries …
-
Crashworthiness and Numerical Analysis of Composite Inserts in Vehicle Structure
The outer cavity is filled with epoxy -based structural foam . The structural foam is injected at the longitudinal center of the outer cavity with a length of …
-
Effect of Epoxy-Based Structural Foam on Energy Management: An Experimental & Analytical Investigation
The buckling stress of a thin-walled section component can be calculated from Eq. (1): This phenomenon of material instability, due to local buckling, prompted the proposition of using epoxy -based foam in structural members. Once the foam is injected in a structural component, it enhances the structural stability of that member …
-
Advanced Lightweight Structures
In just a few seconds, these fill the mould, expand, form the foam core and force the … Epoxy resin is then injected into the mould, penetrates the preform and is cured to provide the structural strength.
-
Identification of rheological and structural characteristics of foamable poly(ethylene terephthalate) by reactive extrusion
It should be noted that, in contrast to foam extrusion by gas injection of non-reacting polymeric materials,18 analysis of the one-step process … … reacting, often multicomponent,19 melt of increasing viscosity and elasticity, and changing structural characteristics including polarity. Low molecular weight multifunctional anhydride and epoxy compounds were evaluated as chemical mod- ifiers for bottle grade …
-
Macromol. Mater. Eng. 2006, 291
… of a Photoredox Pair Containing Neutral Hemicyanine Dyes as Sensitizers 646 Onium Salts of Amino Acids as Co-Initiators in Photoinduced Free-Radical Polymerization 1179 Pan, Ji-Lin Double Yielding in Injection -Molded Polycarbonate/ Polyethylene Blends … … Celled High-Density Polyethylene Foams 1233 … Thin Films 369 Park, Young-Sik Kinetics of Cationic Photopolymerizations of UV-Curable Epoxy -Based SU8-Negative … … Jr., Be´la Morphology Characterization of PP/Clay Nanocomposites Across the Length Scales of the Structural Architecture 858 Puka´nszky …
Indicates content that may require registration and/or purchase.