Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: CABLE, INSTRUMENT, BLUE, 100M; Cable Shielding:Screened; No. of Cores:1Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CABLE, INSTRUMENT, BLACK, 100M; Cable Shielding:Screened; No. of Cores:1Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
-
Supplier: HAVE, Inc.
Description: GEPGLC20-1000F - Gepco GLC20 Low Capacitance Guitar/Instrument Unbalanced Cable, 1000' Reel Gepco's definitive guitar or instrument unbalanced cable. Extremely low capacitance and low-loss stranded conductor minimize cable attenuation and transient loss. A
-
-
Supplier: HAVE, Inc.
Description: NEW FROM GEPCO! X-BAND UNBALANCED GUITAR CABLE! GEPXB20UB-1000F - Gepco X Band 20UB Unbalanced Guitar/Instrument Cable, 1000' Full Reel The first unbalanced cable in the X-Band series, the XB20UB offers users X-Band performance in guitar and instrument
-
Supplier: HAVE, Inc.
Description: Canare GS-4 Guitar/Keyboard/Instrument Cable is a miniaturized version of Canare':s GS-6. Ultra flexible with OXYGEN FREE Copper conductor and shield. Stranded Center Conductor Coaxial construction keeps GS-6 flexible even in sub-zero weather, and offers reduced Microphone handling
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: WCH4 is an innovative modular wireless instrument for cross-hole tests on foundation poles. System core are motorized reels electronically controlled on which are mounted high-power borehole probes for cross-hole investigations on foundation poles, diaphragms, and all those
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Monitoring System
- Instrument Technology: Ultrasonic
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a line of shielded instrument cables for MILITARY and UL applications. All insulated wires use double-insulated (ie: Nylon-armored over PVC vinyl primary insulation) stranded tinned copper wires per MIL-W-16878/17. (BN) All 19 strand.
- Number of Conductors: 2 #
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 16 to 26 AWG
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corp. manufactures a line of shielded instrument cables for MILITARY and UL applications. All insulated wires use double-insulated (ie: Nylon-armored over PVC vinyl primary insulation) stranded tinned copper wires per MIL-W-16878/17. (BN) All 19 strand.
- Number of Conductors: 3 #
- Rated Voltage: 1.5 kilovolts
- Operating Temperature: -40 to 105 C
- North American (AWG): 16 to 24 AWG
-
Supplier: Newark, An Avnet Company
Description: LEAD SET, WIND TURBINE, LIGHT PROTECTION; Kit Contents:Cable Reel, Short Test Lead, Test Cable, Kelvin Probe, Kelvin Clamp, Instrument Test Termination; Product Range:KC-C Series
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: reel No need of battery, no limit in its autonomy Trigger connector, manometer, pressurizing valve and depressurizing sensor placed on cable reel frontal panel Usable in holes without presence of water to avoid mechanical attenuation.
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Velocimeter 4.5 Hz frequency Vertical component n.1 Aluminum IP67 case with fixing fins Mounting bracket for vertical surfaces IP67 connector 3 mt cable length Geophones specifications Natural frequency: 4,5 ± 0,75 Hz Reel resistance at 25 ° C ± 5 %: 380 Ohm Voltage sensitivity at 380
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: Velocimeters 4.5 Hz frequency Vertical component n.1 Horizontal components n. 2 Horizontal components shift: 90 grades Aluminum IP67 case with fixing fins Mounting bracket for vertical surfaces IP67 connector 3 mt cable length - Geophones specifications - - Natural frequency: 4,5 ± 0,75 Hz -
-
Supplier: TelephoneStuff.com
Description: exclusive, unique, lightweight reel is designed for easy positive feed out and rewind and includes a non-conductive fiberglass tape with low friction coating. It has unique non-coiling properties that enable it to fish in large and small conduit equally well, even with wire or cable in
- Features: Other Gage
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 923347-LMH0324RTWR Features: Cable Equalization Interface 24-WQFN (4x5) Package: Reel - TR Package: 24-WFQFN Exposed Pad Mounting: Surface Mount Family Name: LMH0324 Categories: Integrated Circuits (ICs) Case / Package:
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1201383-LMH0324RTWT Packaging: Reel - TR Package: 24-WFQFN Exposed Pad Applications: Cable Equalization Mounting: SMD Interface: Serial Family Name: LMH0324 Categories: Integrated Circuits (ICs) Manufacturer Homepage:
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1201415-LMH1219RTWT Packaging: Reel - TR Package: 24-WFQFN Exposed Pad Applications: Cable Equalization Mounting: SMD Interface: Serial Family Name: LMH1219 Categories: Integrated Circuits (ICs) Manufacturer Homepage:
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 103309-TPS65230A2DCAR Packaging: Reel - TR Applications: Controller/Converter, Satellite Boxes, xDSL and Cable Modems Mounting: SMD (SMT) Voltage - Input: 4.75 V to 22 V Number of Outputs: 3 Output Voltage: 0.9 V to 3.3 V,
- Regulated Output Voltage (Volt): 0.9 to 6.1 volts
- Operating Temperature: 0 to 85 C
- Special Features: Multiple Outputs
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: and 100 m to suit both manufacturing and maintenance applications Long cable fitted on strong metal framed cable reel Cable reel fitted with friction brake to avoid tangles when paying out cable emfs Hook terminations marked with C or P to assist in making
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through bore slip ring for capping machines, Slip Ring For Packing Machine,Slip Ring For Cable Drum,High Temperature Slip Ring,Large Current Slip Ring,Waterproof Dustproof Through Bore Slip Ring, Specification Standard Product Outline Drawing Application Filed Our slip rings are
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: packaging machines fields, industrial machining center, Capping machines,Control systems,Medical equipment and systems,Packaging machines,Robotics,CCTV cameras and systems. Mechanical handling,Lifting equipment and cable reelers,rotary table, heavy equipment tower or cable reel,
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Capping machines,Control systems,Medical equipment and systems,Packaging machines,Robotics,CCTV cameras and systems. Mechanical handling,Lifting equipment and cable reelers,rotary table, heavy equipment tower or cable reel, laboratory equiment. Our Advantage 1) Product
- Number of Circuits: 12
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 10 amps
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Rotary workbench: winding machine, filling machine, bottle blowing machine, amusement equipment 3. Cable reel: port machinery, hoisting and lifting equipment, road and bridge machinery, tower 4. Test equipment: centrifugal test bench, separator, testing instrument 5. Robots:
- Number of Circuits: 2
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *Nylon covered
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
The Hannay AT1300 series is a durable, industrial strength reel designed for live electric cable in a wide variety of industries. This is a portable cable reel on wheels to easily transport power where and when you need it. The AT1300 can handle 14/3 through 10/3 cord and hold up to 500 (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay LC16-10-11 portable electric cable reel is ideal for extension cord, broadcast cable and other electric cord. This is compact, lightweight hand carry reel ideal to have on hand to hard to get places when you need power supply. Features: Waterproof duplex (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Main Application Field Cable Reel & Wire Winding Equipment Suitable for industrial fiber reels, crane cable take-up reels, engineering machinery winding drums. The slip ring can be externally mounted on the reel end cap, matched with short LC (read more)
Browse Fiber Optic Transceivers Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device. Applications: Vehicle Grounding (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake (read more)
Browse Reels Datasheets for Hannay Reels -
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank (read more)
Browse Reels Datasheets for Hannay Reels -
The Hannay CR 16-14-16 cable reel is compact, lightweight and portable, accommodatimg a large amount of power cable for its size and weight. It is equipped with a three-conductor collector ring assembly that is housed inside the reel's drum. A pre-wired supply cord enables direct live hookup and (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless (read more)
Browse Cable Reels Datasheets for Hannay Reels
Conduct Research Top
-
CENO Cable Reel used in Marine
Cable reel is a round, drum - shaped object, convenient to carry a variety of wire spool.
-
Early Modernization of Control Components
and 300 motor driven cable reel systems from Conductix-Wampfler are affected.
-
MK-10 Thermal Transfer Printer Facts and Specs (.pdf)
MK10 is a modern thermal transfer printer for PARTEX PO-profiles for all needs of wire and cable marking with high production speed (up to 125 mm/sec). MK10 has a direct connection to computer by mean of USB cable and is controlled by PARTEX software WinSign. It prints on profile direct from reel
-
Massive Undertaking to Combat Against the Longstanding Drought Issue Affecting Lake Mead.
Our motor-driven reel, cable festoon, and TrenchGuard systems power a large gantry crane that handles low-level pumping equipment. The pumping system aims to help Nevada compensate for reduced levels at Lake Mead, Hoover Dam. Ace World Companies (Fort Worth, TX) brought Conductix-Wampfler
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Military reels as latest LCD maker falters The looming sell-off or shutdown of active-matrix LCD maker dpiX Inc. by Xerox Corp. is sending military-system suppliers reeling once again. The announcement comes just six months after Guardian Industries Corp. pulled the plug on Optical Imaging Systems
More Information Top
-
Lignite opencast mining
Particular devices like tracked tractors, telescopic stackers, roller change devices and cable winding cars (s. cape. 3.3.1.6) must be here only mentioned the completeness.
Indicates content that may require registration and/or purchase.