-
Supplier: Flexaust
Description: • Medium weight polyethylene hose reinforced with a translucent integral polyethylene helix • Ideal for insulation blowing applications • Easy to handle • Translucent walls offer easy monitoring of material flow and blockage • Convoluted interior design creates efficient air flow that
- Inside Diameter: 1.5 inch
- Working Pressure: 16 psi
- Maximum Vacuum: 29 in Hg vac
- Temperature Range: -40 to 140 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: contains a small amount of moisture. For certain high temperature electrical insulation applications, ZIRCAL-95 should be thoroughly dried for 24 hours at 100°C-150°C. It is ideal for use as press platen insulation, foundry core and blow plates, induction furnace casing, electrical
- Shrinkage: 0.13 to 0.5 %
- Max Use: 1,000 C
- Compressive / Crushing Strength: 6,400 psi
- Max Use Temperature: 1,000 C
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant through hole slip ring for automation machines All of the above can be customized except (Insulation resistance. Insulation strength. Dynamic resistance variation), if there is no suitable standard products, can be customized according to your requirements Through-hole
- Number of Circuits: 16
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Maximum Current: 2 to 20 amps
-
-
Supplier: Stoelting Cleaning Equipment
Description: interlocks are standard. Each wet stage also includes an inner removable, abrasion resistant, polycarbonate window for better insulation and chemical isolation. “Dragout” chemical isolation zone prevents solution carryover from wash to rinse. Convection type dryer with adjustable air knives
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Supplier: Stoelting Cleaning Equipment
Description: maintenance. Large removable tempered glass doors provide access to wet stages and dryer. Each wet stage also includes an inner removable tempered glass door for better insulation and chemical isolation. Chemical isolation wet zone prevents solution carryover from wash to rinse, minimizing
- Temperature: 180 to 250 F
- Spray Pressure: 120 psi
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor
-
Supplier: International Thermal Systems LLC.
Description: to process areas and oven components. Private labeled and purchased components meet UL, UR, and CE standards. Programmable controllers with HMI (Human Machine Interface) displays allow for user friendly operation and machine diagnostics. NEMA style control panels. Factory tested to
- Temperature Range: 700 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Baking
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
Find Suppliers by Category Top
Featured Products Top
-
applications like cylinders, dies, drums, holding tanks, injections and blow molding machines, and Plastic Extruders as well as many other applications. The Hotwatt Standard Band Heaters are manufactured in one or two piece constructions with maximum inside diameters of 11 1/2" and 22 1/2" respectively (read more)
Browse Electric Heaters Datasheets for Backer Hotwatt Inc. -
. Insulation Resistance Power: ≥1000MΩ @ 1000VDC; Signal: ≥500MΩ @ 500VDC (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
housing seals. • Electrical Check (During planned machine downtime): Periodically measure the insulation resistance and circuit continuity. • The unit is not user-serviceable internally. Any internal maintenance or repair must be performed by authorized Ingiant (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Occupational Safety and Health Review Commission > Commission Decisions > 2004 > [FDBKF2005...
She helped run conduit, replaced fuses and lights, built and wired panel boxes, installed fans and fluorescent lights, and rewired an insulation blowing machine .
-
Industry Stakeholder Recommendations for DOE's RD&D for Increasing Energy Efficiency in Existing Homes
Flow meter for insulation blowing machines to measure volume/density.
-
Wm. W. Meyer & Sons Inc.
Developing new product lines that included insulation blowing machines and vacuum collection systems, General Blower had become an equipment manufacturer in its own right.
-
Settling of Loose-Fill Insulations Due to Vibration
Specimens of blown loose-fill mineral fiber insulations were prepared us- ing a Unisul insulation blowing machine (Model SC-47WR, Unisul, Inc., Winter Haven, Fla.) to fill specimen boxes.
-
http://dspace.mit.edu/bitstream/handle/1721.1/55142/599812139-MIT.pdf?sequence=2
… including removing and replacing siding; * Install blown insulation and batt insulation in a floor; * Install water heater installation blankets; * Install insulation on ducts, hydronic distribution pipes, and domestic hot water pipes; and * Safely operate and properly maintain insulation blowing machines and generators.
-
film blowing machine - offers from film blowing machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : film blowing machine, Film Blowing Machine insulation , blowing machine insulation, Blown film machine insulation ] .
-
blowing machine - offers from blowing machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : insulation Blankets, Blow Molding Machine, Blow Molding Machine insulaion, film blowing machine insulation ] .
-
New Developments Toward Accurate Assessment of Material Density for ASTM C 687 Testing of Pneumatically Applied Insulations
Parameters affecting the material density include test frame size, test frame edge thickness, blown insulation thickness, type of insulation , blow- ing machine type, settings and hoses, and the ratio of the meter area to the test frame area.
-
blow molding machine - offers from blow molding machine manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : Heater blankets, Blow Molding Machine, Heater insulation blankets, Blow Molding Machine insulation ] .
Indicates content that may require registration and/or purchase.