-
Supplier: Accuris
Description: Specification for Integrally Geared Centrifugal Air Compressor Packages
-
Supplier: Accuris
Description: Petroleum, chemical and gas service industries - Packaged, integrally geared centrifugal air compressors
-
Supplier: Accuris
Description: PACKAGED, INTEGRALLY GEARED CENTRIFUGAL AIR COMPRESSORS FOR PETROLEUM, CHEMICAL, AND GAS INDUSTRY SERVICES
-
-
Supplier: Howden
Description: Integrally geared single stage Our Roots™ Model IGCH integral gear compressors provide a full range of economical and reliable solutions to handle air and gas compression applications under API-617 and API-672 specifications. These versatile compressors: • feature
- Flow Capacity: 4,000 to 42,000 SCFM
- Features: Air / Plant Air
- Compressor Technology: Centrifugal
-
Supplier: CSA Group
Description: ISO 10442:2002 specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of constant-speed, packaged, integrally geared centrifugal air compressors, including their accessories, for use in the
-
Description: ISO 10442:2002 specifies requirements and gives recommendations for the design, materials, fabrication, inspection, testing and preparation for shipment of constant-speed, packaged, integrally geared centrifugal air compressors, including their accessories, for use in the
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw CPBg 35 to 50 hp Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake and reduced voltage starting
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 164 to 213 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 150 to 189 SCFM
- Horse Power: 40 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPE/CPF Series Gear Drive Rotary Screw Air Compressor (100 to 340 HP) Experience the innovation and worry-free operation of the CPE and CPF series compressors. Dual pre-filtered air intake, precision manufactured components and reduced voltage starting mean security for
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 600 to 837 SCFM
- Horse Power: 175 HP
- Power Source: AC Single Phase
-
Description: Looking for a rugged and reliable air compressor? Then look no further than Ingersoll Rand's SSR/M Series of rotary air compressors. With an integral gear drivetrain, Intellisys control system, and 8000 hour coolant, this is a compressor that you can count on for
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 443 to 2,600 SCFM
- Horse Power: 100 to 500 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Multistage Compressor
-
Description: The MSG LMAC is an integrally geared centrifugal compressor that has been optimized for applications in air separation units (ASU) as the main air compressor (MAC). The compressor package is designed for ease of installation, operation and
- Discharge / Operating Pressure: 140 psi
- Flow Capacity: 11,800 to 53,000 SCFM
- Horse Power: 15,000 HP
- Compressor Technology: Centrifugal
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Aircooled (CPF/CPG) Gear Drive Rotary Screw Compressors (270 to 500 HP) Maximize and experience your productivity with an optimum compressed air solution provided by either the CPF or CPG series of compressors. Built-in cooling provides improved performance, and reliable
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 1,208 to 1,378 SCFM
- Horse Power: 340 HP
- Power Source: AC Single Phase
-
Supplier: Accuris
Description: Packaged, Integrally Geared Centrifugal Air Compressors for Petroleum, Chemical, and Gas Industry Services \x96 Mechanical Equipment Data Sheet
-
Supplier: CSA Group
Description: ISO 10439-3:2015 specifies minimum requirements and gives recommendations for axial compressors, single-shaft and integrally geared process centrifugal compressors, and expander-compressors for special purpose applications that handle gas or process air in
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 216 psi
- Flow Capacity: 3,500 to 7,000 SCFM
- Horse Power: 540 to 1,560 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 220 psi
- Flow Capacity: 1,500 to 3,500 SCFM
- Horse Power: 260 to 800 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: ISO 8573-1 CLASS 0, 100% oil-free air minimizes downtime from oil contamination in the production line and eliminates the need for off-site condensate disposal. Engineered coatings designed for extreme conditions provide extended service life of internal and external surfaces, reduced
- Discharge / Operating Pressure: 40 to 150 psi
- Flow Capacity: 2,600 to 4,500 SCFM
- Horse Power: 600 to 1,000 HP
-
Supplier: CSA Group
Description: ISO 10439-2:2015 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors and expander-compressors for special purpose applications that handle gas or process air in
-
Supplier: Dresser-Rand
Description: SERIES Integrally geared, vertically split volute casing SIEMENS STC-GT COMPRESSOR SERIES Integrally Geared Process Turbine SIEMENS STC-SI COMPRESSOR SERIES The Siemens STC-SI compressor, with the highest efficiency levels in the market, will mainly
- Compressor Technology: Centrifugal
-
Supplier: CSA Group
Description: ISO 10439-4:2015 specifies minimum requirements and gives recommendations for axial compressors, single-shaft, and integrally geared process centrifugal compressors and expander-compressors for special purpose applications that handle gas or process air in
-
Description: above atmospheric pressure, nor is it applicable to packaged, integrally geared centrifugal air compressors, which are covered in ISO 10442.
-
Supplier: AENOR
Description: PETROLEUM AND NATURAL GAS INDUSTRIES. PACKAGED, INTEGRALLY GEARED CENTRIFUGAL AIR COMPRESSORS FOR GENERAL REFINERY SERVICE (ISO/DIS 10442:1996)
-
Supplier: AENOR
Description: Petroleum, chemical and gas service industries - Packaged, integrally geared centrifugal air compressors (ISO 10442:2002) (Endorsed by AENOR in March of 2003.)
-
Hydrostatic and Hydrodynamic Bearings - Custom Tilt Pad Fluid Film Journal Bearings -- Flexure PivotSupplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
-
Supplier: Waukesha Bearings
Description: compressors Refrigeration compressors Integrally geared pumps Micro gas turbines Expanders Gearboxes
-
Supplier: Caterpillar Oil & Gas
Description: conformity for the entire package scope; radiator package, engine, and exhaust system fitted to sub-frame; air filter, fuel/water separator, remote oil filter installed and mounted; earth bonding per standard EN 60079- 14; 325 micron epoxy paint system, gear-driven two-cylinder air
- Horse Power: 490 HP
- Displacement: 14.63363641869691 liters
- Fuel Type: Diesel
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: SCAC and REMAC: single cylinder ATEX air compressor; dual cylinder air compressor, SAE B drive adapter; SAE A drive for REMAC Front Engine Accessory Drive 3 v-groove standard — optional 4 and 5 groove 203.2 mm (8.0 in) diameter crankshaft, 17.5 mm (11/16 in) v-belt;
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Length: 80.18 inch
- Width: 41.35 inch
-
Supplier: Caterpillar Oil & Gas
Description: visit www.catoilandgasinfo.com. C18 ACERT™ HazPak Standard Equipment Air Inlet System Dry-type two-element air filter with restriction indicator, separate circuit aftercooler with ATEX approved air shutoff valve, inlet flame arrestor Control System Industry-standard ADEM A4
- Horse Power: 715 HP
- Displacement: 18.12407825204791 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Caterpillar Oil & Gas
Description: C15 ACERT™ HazPak Standard Equipment Air Inlet System Dry-type two element air filter with restriction indicator, separate circuit aftercooler with ATEX-approved air shutoff valve, inlet flame arrestor Control System Industry-standard ADEM A4 control system, inlet air
- Horse Power: 536 HP
- Displacement: 15.207183198825009 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
Find Suppliers by Category Top
Featured Products Top
-
gears, screws, lobes or vanes which are also lubricated, usually by the fluid they are pumping, whether it is a lubricant or an oil /air mix. Bearing failures are the second leading cause of pump repairs, after mechanical seals. Pump maintenance using oil analysis focuses mostly on (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Douglas Electrical Components provides hermetic feedthroughs and compressor terminal seals engineered for demanding air conditioning and refrigeration applications. Designed to carry currents ranging from 10 to over 1,000 amps, these feedthroughs are used globally in compressors spanning from (read more)
Browse Feedthroughs Datasheets for Douglas Electrical Components -
Suitable for use in tilt pad bearings, fixed profile bearings and rolling element bearings Typical Applications: Integrally geared compressors (read more)
Browse Engineering Consulting Services Datasheets for Waukesha Bearings -
, air compressors, sanitary pumps, chemical (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the probe, the capacitance changes and a proportional signal output is provided. It’s unique processor and oscillation frequency combination make the 2880-FCM ideal for foam (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the probe, the capacitance changes and a proportional signal output is provided. It’s unique processor and oscillation frequency combination make the 2880-FCM ideal for foam (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
brakes/landing gear, and cabin/fuselage applications. Temperature sensors Brake temperature system thermocouples Cabin/fuselage thermistor temperature sensors Combination compressor temperature and pressure pickup sensors Exhaust (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
, backup generators for power, gear reducers, compressors for air -- essentially a floating power plant. Since there are so many different lubricated assets, there are a variety of different lubricants on board. Engine designs, types of fuel, and types of fluids per regulatory compliance all (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Announcing the latest in Kaeser's EBS rotary screw blower packages! The new energy efficient EBS 410 series in 30-100 hp models expands the gear-driven range of blowers and provides up to 1448 cfm with pressures from 4 to 15 psig. With this new model, Kaeser now offers our innovative screw (read more)
Browse Fans and Blowers (industrial) Datasheets for Kaeser Compressors, Inc. -
Temperature sensors Brake temperature system thermocouples Cabin/Fuselage Thermistor temperature sensors Combination Compressor temperature and pressure pickup sensors Exhaust gas temperature (read more)
Browse Cable Glands Datasheets for Conax Technologies
More Information Top
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
Rotordynamic Analysis for Integrally Geared Air Compressor Using Measured Dynamic Coefficients of Tilting Pad Journal Bearings . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.