-
Supplier: Broadcom Inc.
Description: Avago’s 100Gb/s PM-QPSK Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and automatic gain control in a
- Data Rate: 13,000 Mbps
- Operating Temperature: -58 to 176 F
-
Supplier: Broadcom Inc.
Description: Avago’s 40Gb/s PM-QPSK Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and automatic gain control in a single
- Data Rate: 40,000 Mbps
- Operating Temperature: 23 to 176 F
-
Supplier: Broadcom Inc.
Description: Avago Technologies’ ICRX2 Series Small Form Factor Integrated Coherent Receiver integrates signal and local oscillator polarization splitters, two matched 90° optical hybrids, four high speed balanced detector pairs and four differential in/out linear TIAs with manual and
- Operating Temperature: 23 to 176 F
-
-
Supplier: CSA Group
Description: Preface Purpose To define an interface standard for very high-performance multiprocessor systems that supports a coherent shared-memory model scalable to systems with up to 64 K nodes. This Standard is to facilitate assembly of processor, memory, I/O, and bus adaptor cards from multiple
-
Supplier: Teledyne LeCroy
Description: optical modulation analysis software package provides real-time calibration and control of the Coherent Optical Receiver, and a wide variety of analytical views and parameters. Industry Leading System Bandwidth The 70 GHz IQS70 Coherent Optical Receiver pairs with the
- Bandwidth: 65 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 8 (# bits)
- Operating Temperature: 41 to 113 F
-
Supplier: Newport MKS
Description: amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications
-
Supplier: Newport MKS
Description: utilizing an epoxy-free optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV
-
Supplier: Newport MKS
Description: optical path, our fiber optic isolators exhibit increased isolation performance, stability and long-term reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro
-
Supplier: Newport MKS
Description: reliability Applications Fiber optic amplifiers Fiber optic ring lasers High-speed and coherent fiber optic communication systems Fiber optic links in CATV applications Fiber optic gyro systems Laser diode integrated optic modulator interfaces Instrumentation and testing applications
-
Supplier: Richardson RFPD
Description: The AD9988 is a highly integrated device with four 16-bit, 12GSPS maximum sample rate, RF digital-to-analog converter (DAC)cores, and four 12-bit, 4 GSPS rate, RF analog-to-digital converter(ADC) cores. The device supports four transmitter channels andfour receiver channels with a 4T4R
- Resolution: 16 bits
- Input Voltage Range (Vpp): 1.9 to 2.1 volts
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Synthesis for microsecond-level agility to fully integrated VPX/CPCI subsystems for phased arrays, our OEM capabilities bridge the gap between component specifications and system-level performance. We specialize in high-density integration, coherent multi-channel synchronization, and wideband frequency (read more)
Browse Frequency Synthesizers Datasheets for Corech Microwave