Products/Services for Intelectron Motion Detectors
-
Motion and Occupancy Detectors - (155 companies)Motion detectors are devices that contain either a physical mechanism or an electronic sensor that detects motion within a specific field of view. Common motion detectors include passive infrared (PIR) and active ultrasonic and microwave. Less...
-
Security Systems - (475 companies)...cameras; CCTV camera lenses and CCTV camera lighting; and video motion detectors. Surveillance products for signal transmission, telemetry and monitoring include CCTV transmission systems, video servers, CCTV monitors, telemetry receivers, telemetry...
-
Motion Controllers - (498 companies)Motion controllers range from simple linear controllers to complex, user-programmable modules that act as controllers within complex integrated multi-axis motion systems. Motion controllers are components that range from ON/OFF devices with simple... -
Motion Control Systems - (285 companies)Motion control systems contain matched components such as controllers, motor drives, motors, encoders, user interfaces and software. Components in these systems are optimally matched by the manufacturer. Integrated motion control systems contain... -
Motion Reference Units (MRU) - (14 companies)Motion reference Units (MRU) is a solid state motion reference device capable of measuring pitch, roll, heave, and heading to a high degree of accuracy Motion reference units (MRU) determine the orientation of an object relative to an inertial frame...
-
Heat Detectors - (105 companies)Heat detectors are fire detection devices that sense heat produced by combustion. Heat detectors can trigger an alarm when they detect rapid temperature rise or reach a preset temperature. Heat detectors are fire detection devices that sense heat...
-
GC Detectors - (39 companies)Gas chromatography detectors (GC detectors) identify solutes as they exit the chromatographic column. A chromatogram is generated plotting the signal versus time. Gas chromatography detectors (GC detectors) identify solutes as they exit...
-
Flame Detectors - (183 companies)Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
-
Smoke Detectors - (261 companies)Smoke detectors are designed to sense the products of combustion. Common types include ionization chambers and photoelectric devices. Smoke detectors are designed to sense the products of combustion. They are designed for commercial, industrial...
-
HPLC Detectors - (49 companies)High performance liquid chromatograph (HPLC) detectors pass a beam of light through a column effluent as the fluid passes through a low-volume flow cell. Variations in light intensity are recorded and a chromatograph is generated. HPLC detectors use...
Product News
-
Dexter Research Center, Inc.
Thermopile Detector for Gas Analysis quality. We now provide our customers with a choice from over 800 thermopile configurations, and we have new thermopile detectors coming on-line and new customers using our products around the world. Extensive line of Dexter Products includes: Temperature Detector Products. Security/Detection Detectors. Laser Power and Targeting Detectors. Gas Analysis Detectors. Fire Suppression/Detection. Infrared Imaging Products. Specialty Products: Thermopile Development Tools, Thermacon Motion Sensors... (read more) -
Finder S.p.A. con unico socio
Small size movement detectors Function and features. Type 18.01 PIR movement detectors for indoor installation - wall mount. 1 NO 10 A. Output is electrically common to the supply voltage. Small size. Equipped with Light Dependent sensor and delay time. Switch off delay adjustment. Can be used in any position for movement detection. Wide detection angle (read more)Browse Motion and Occupancy Detectors Datasheets for Finder S.p.A. con unico socio -
Dexter Research Center, Inc.
Gas Analysis...Thermopile Detector and new customers using our products around the world. Extensive line of Dexter Products includes: Temperature Detector Products. Security/Detection Detectors. Laser Power and Targeting Detectors. Gas Analysis Detectors. Fire Suppression/Detection. Infrared Imaging Products. Specialty Products: Thermopile Development Tools, Thermacon Motion Sensors, Integrated Temperature Measurement Solutions. Infrared Thermopile Detectors. For more information and a datasheet, please continue to our website. (read more) -
New Yorker Electronics Co., Inc.
TD1260 Series Detector Switches E-Switch introduces the TD1260 Series detector switch, a high-performance solution designed for precise and reliable detection in a variety of applications. This compact switch offers exceptional durability and accuracy, making it ideal for use in security systems, automated equipment, consumer electronics, and other devices that require motion or activation detection. The TD1260 Series is engineered to deliver consistent performance in detecting changes in physical conditions, such as motion... (read more)Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
Dexter Research Center, Inc.
High Temperature Infrared Detector Dexter Research Center announces the availability of its new ST60 High Temperature Detectors. The specially constructed MEMS based thermopiles can withstand operating temperatures of 300 C with silicon windows and 225 with coated windows. The silicon-based detectors are available in TO-5 packages with an active are of 0.61mm x 0.61mm. The new High Temperature detector offers exciting performance opportunities in non-contact temperature measurement applications such as work piece monitoring... (read more)Browse Noncontact Infrared Temperature Sensors Datasheets for Dexter Research Center, Inc. -
InfraTec GmbH
PYRONEER Detectors with Lithium Tantalate The Rugged Ones - PYRONEER Detectors with Lithium Tantalate. LSV-Detectors combine reliability and long-term stability. Detectors for use in analytical devices and in spectroscopy have been part of InfraTec's portfolio for over 20 years. From the very beginning, these are based on high-quality, single-crystal lithium tantalate (LiTaO3). Introducing DLaTGS as a pyroelectric material last year, InfraTec developed the new PYRONEER series, which also includes spectrometer detectors based on LiTaO3... (read more)Browse Gas Sensors Datasheets for InfraTec GmbH -
InfraTec GmbH
What are the advantages of a Pyroelectric Detector What is the advantage of a Pyroelectric Detector with an Integrated Beam Splitter?. Beam splitter detectors are multi-channel detectors with only a single aperture. The incoming radiation is divided into two or four spectral channels by micro mirrors inside the detector. The 2.5 mm diameter aperture allows the use of very small cuvettes for NDIR gas analysis. This results in a very low dead volume for the measurement system. In addition, many effects negatively influencing the measurement act... (read more)Browse Gas Sensors Datasheets for InfraTec GmbH -
MSA Safety
See Flame Detectors in Action Explore MSA's flame detection capabilities with their on-demand demo at their state-of-the-art Detection Experience Center. Observe how MSA's flame detectors are designed to respond to the presence of flame, demonstrating their intended functionality under controlled conditions. Topics Covered Include: Review of facility, equipment, and test plan. Standard Fuel Type Selection. Test Lamp Response Test. Baseline Detection Test. Nuisance Alarm Rejection Tests. Field of View Detection Response... (read more)Browse Flame Detectors Datasheets for MSA Safety -
MSA Safety
Gas Detector with Exceptional Durability with legacy General Monitors detectors. Learn More. Request Info... (read more)Browse Gas Instruments Datasheets for MSA Safety -
Busch Vacuum Solutions
Leak detectors TAPIR Accurate measurement results. Ultra-fast response time. Short start-up times. Detachable control panel. High definition color display with touchscreen. Intuitive menu navigation. Customizable parameter settings. Integrated SD memory card (read more)Browse Vacuum Gauges and Instruments Datasheets for Busch Vacuum Solutions
-
CR4 - Thread: Human Presence Sensors - Switching Off Lights and AC
IR is one way, a cheap off the shelf motion detector is another. .... I found one DIY article on just that: http://www.homeautomationindex.com/ intelectron .html .
-
Food Industries Manual
The output of the detector is fed to a recording device which will register each component as .... For general biology of fish movements , etc., a good popular work is Hardy, A. C., 'The Open .... This is the basis of the ' Intelectron Fish Tester V', developed by Dr C. Hen- nings…
-
2012 International Conference on Devices, Circuits and Systems (ICDCS)
systems PHOTO DETECTOR Optical Wireless. .... the line of sight (LOS) of the arriving beacon, since the latter varies due to relative motion . .... IEEE IntElectron Dev Meet 2003:341-4.
-
Journal of the Science of Food and Agriculture. Abstarct. October, 1966
…was substantial movement of sugar from lucerne to dodder but little or no movement from the parasite .... Comparative studieswith the ‘ Intelectron Fish Tester V’ and con- ventional chemical evaluation of freshness. .... KOH in ethylene glycol and their subsequent determination by gas chromatography (flame ionisation detector ; column packing 10%…
-
Abstracts
…of beverages, including brandies and whiskies, has been analysed by gas chromatography using a thermal conductivity detector . .... and S-ovalbumin were made by measurements of sedi- mentation coeff., mol. wt.. moving boundary electrophoresis, im .... Fish Usefulness of Intelectron fish tester V in daily quality control and classification of sea fish catches.
-
Mineral materials
Mobile phase: methanol / water (65+35), pH 2,7; detector : Spektralfuorometer (Jobin-Yvon, type J.Y … fairy position of the resistance quotient (Q value) took place by means of Intelectron Fish testers V … of the Oberfl / lchenbelages of egg woman, fat and water through stfindige movement to avoid it…
Indicates content that may require registration and/or purchase.