Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Building intercom systems - Part 2: Requirements for advanced security building intercom systems (ASBIS)
-
Supplier: TelephoneStuff.com
Description: Surge Arrestor for Intercom Systems is designed to protect Aiphone intercom systems from damage due to power surges and lightning strikes. It can be used to protect power inputs to all Aiphone DC powered systems, and to protect intercom circuits by
-
Supplier: TelephoneStuff.com
Description: Intercom system requires no wiring or installation, plugs directly into any AC outlet. Features a lock key for continuous talking or can be used for continuous listening as a baby-monitoring device. Features: - Requires no wiring or installation - Volume control with OFF setting -
-
-
Supplier: TelephoneStuff.com
Description: This system provides voice paging with handsfree reply for up to 20 zones. The V-2920 is for use with any electronic or 1A2 key system, or PABX loop start trunk port. - 20 zones of handsfree communication - Built-in handsfree amplifier - Background music input - Built-in all call with
-
Supplier: Accuris
Description: Building intercom systems Part 2: Requirements for advanced security building intercom systems (ASBIS)
-
Supplier: Accuris
Description: Building intercom systems - Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)
-
Supplier: TelephoneStuff.com
Description: Paging Adapters for Aiphone Intercom Systems allows access to a standard paging system from an intercom master station. Features: - Designed for use with Aiphone’s LAF/LDF-C, LEF, LEM and NEM systems - One or more paging zones can be added to a system, and
-
Supplier: Accuris
Description: Building intercom system Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)
-
Description: IEC 62820-2:2017 specifies the technical requirements for the composition, function, performance and testing methods of Advanced Security Building Intercom Systems. This document is applicable for intercom systems used for any advanced security communication in buildings.
-
Supplier: CSA Group
Description: IEC 62820-2:2017 specifies the technical requirements for the composition, function, performance and testing methods of Advanced Security Building Intercom Systems. This document is applicable for intercom systems used for any advanced security communication in buildings.
-
Description: IEC 62820-1-2:2017 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a supplement to IEC 62820-1-1. This document is applicable to the IP building intercom
-
Supplier: CSA Group
Description: IEC 62820-1-2:2017 specifies the technical requirements for the composition, functions, performance and test methods of building intercom systems using the internet protocol (IP), and it is a supplement to IEC 62820-1-1. This document is applicable to the IP building intercom
-
Supplier: CSA Group
Description: IEC 62820-3-2:2018 describes the basic application requirements for Advanced Security Building Intercom Systems (ASBIS) in public and private buildings with advanced safety and security needs. ASBIS are also used to meet the requirements of the Local Regulations of Workplace Safety
-
Description: IEC 62820-3-2:2018 describes the basic application requirements for Advanced Security Building Intercom Systems (ASBIS) in public and private buildings with advanced safety and security needs. ASBIS are also used to meet the requirements of the Local Regulations of Workplace Safety
-
Description: IEC 62820-1-1:2016 specifies the technical requirements for the composition, functions, performance, and test methods of general building intercom systems. This part is applicable to the general intercom systems for building entry in residential or commercial buildings.
-
Supplier: CSA Group
Description: IEC 62820-1-1:2016 specifies the technical requirements for the composition, functions, performance, and test methods of general building intercom systems. This part is applicable to the general intercom systems for building entry in residential or commercial buildings.
-
Supplier: Newark, An Avnet Company
Description: INTERCOM SYSTEM, INDOOR/OUTDOOR, 120V; Directivity:-; Output Impedance:-; Frequency Response Min:200Hz; Frequency Response Max:8kHz; Sensitivity:87dB; Connector Type:Terminal Block; Lead Length:9.5"; Product Range:
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 91927-25 Plantronics Push-To-Talk Headset Base Unit for Intercom Systems - 25 ft Cord Documents and Downloads 91927-25 Data Sheet Push-To-Talk Headset Base Unit for Intercom Systems is an amplified controller unit that allows you to use H-Series Plantronics QD
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 91927-15 Plantronics Push-To-Talk Headset Base Unit for Intercom Systems - 15 ft Cord Documents and Downloads 91927-15 Data Sheet Push-To-Talk Headset Base Unit for Intercom Systems is an amplified controller unit that allows you to use H-Series Plantronics QD
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 91927-10 Plantronics Push-To-Talk Headset Base Unit for Intercom Systems - 10 ft Cord Connector (Tip/Ring/Sleeve Type): 267 connector Documents and Downloads 91927-10 Data Sheet Push-To-Talk Headset Base Unit for Intercom Systems is an amplified controller
-
Description: Up to 9072 field stations Addressable intercom control with auto conference Public address, general alarm and intercom PBX and radio interface Safe area location, hazardous area and weatherproof stations Supervised fault diagnostics Fiber optic ready Field programmable Pre-recorded
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 92187-03 Plantronics Supra Push-to-Talk Headset Base Unit for Intercom Systems - RTS NC5MX Documents and Downloads 92187-03 Data Sheet Push-To-Talk Headset Base Unit for Intercom Systems is an amplified controller unit that allows you use Supra Plantronics QD
-
Supplier: Newark, An Avnet Company
Description: Wireless Intercom Kit - Two Intercoms. 902928 MHz (Frequency Hopping). Range up to 1,000ft (300m). Connect up to 16 intercoms together for a fast, simple, and secure communication system. Four selectable channels, as well as a
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: BRIM Electronics, Inc.
Description: Each conductor 22 AWG 7/30 TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems. Color coded. OPER. TEMP.:
- North American (AWG): 22 AWG
- Number of Conductors: 2 to 102 #
- Operating Temperature: -40 to 80 C
- Product Category: Bulk Cable
-
Supplier: BRIM Electronics, Inc.
Description: Each conductor 22 AWG solid TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables, multi-speaker systems. Color coded. OPER.
- North American (AWG): 22 AWG
- Number of Conductors: 2 to 202 #
- Operating Temperature: -40 to 80 C
- Product Category: Bulk Cable
-
Supplier: Northrop Grumman Corporation
Description: the field, the companies have built a reputation as global leaders in digital vehicle intercom systems (VIS). Combined, Northrop Grumman and Cobham have designed, developed and delivered more than 125,000 vehicle intercom systems to customers around the world.
-
Supplier: Quintron Systems, Inc.
Description: Utilizing the unique distributed software design from DICES IV , Quintron has produced the first true client - server mission voice product, DICES VoIP. This unique product provides all the many features and capabilities that make DICES IV the best solution for traditional hardware-based mission
-
Supplier: Quintron Systems, Inc.
Description: The DICES Sub-Mux family includes three keyset styles: two versions of hazardous-rated exterior wall mount, a rack-mount and a desktop style. All provide six channel selection keys and the full range of features supported by the cost-efficient DICES Sub-Mux.
-
Supplier: Johnson Controls, Inc.
Description: can integrate multiple businesses, buildings and security systems to achieve interactive, real-time security management. The P2000’s built-in web browser allows users to access the platform from a central location — or remotely, through web-connected devices. Plus, the system’s
- Industry: Automation and Robotics, Building and Construction, Defense and Security, Education, Fire, Police/Public Safety, Government/Municipality, Medical/Healthcare
- Access Type: Physical Access
-
Supplier: SFCable.com
Description: Main Console with 32 Zones Signal Range up to 300ft Open Area. Install up to 128 Buttons. Max 4x WSR32 Systems. Provides 4 Types of Reminding Tone Selection. Elegant Appearance and Durable Finishing. Ultra Thin and Space Saver. Water Resistant Service Button. Button LED Indicators indicate
-
Supplier: AENOR
Description: Building intercom system - Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)
-
Supplier: AENOR
Description: Building intercom systems - Part 1-2: System requirements - Building intercom systems using the internet protocol (IP)
-
Supplier: Quintron Systems, Inc.
Description: DICES provides the latest technology in support of mission control voice applications, with it's innovative architecture that offers three distinct system design options to its unlimited growth and wide range of feature-rich user stations. There is no better choice for small to large mission
-
Description: Hands-free duplex voice communication Place calls to one or two predetermined locations Receive calls from any station in the system Remotely controlled contacts for gate/door activation Call status LED Remotely programmed using LCD stations or ECHO Windows® based software CE Certified
Find Suppliers by Category Top
Featured Products Top
-
intercom and radio broadcast systems. Key Features: Frequency Range: 45 to 270 MHz Bandwidth: 40% Forward Power: Up to 200W Reverse Power: 100W (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Federal Signal Corporation - Industrial Signaling and Systems
Intercom Devices, Speakers, and Accesories
AudioMaster and Atkinson Dynamics Intercoms are engineered to deliver dependable performance, maximum flexibility, and extended service life under the harshest conditions. Federal Signal’s intercoms feature wall-mount, two-way, desktop, safe area, and hazardous environment intercoms (read more)
Browse Intercoms Datasheets for Federal Signal Corporation - Industrial Signaling and Systems -
Each conductor 22 AWG solid TC, .010" wall of PVC, twisted, cabled, Gray PVC jacket overall. Suitable for indoor or outdoor intercom systems, signal systems, nurse's call systems, annunciators, control circuit cables (read more)
Browse Audio Cables Datasheets for BRIM Electronics, Inc.
Conduct Research Top
-
Case 2: Quick & Easy Changeover in Injection Molding Machine!
Panasonic Eco Solutions Electrical Construction Materials Mie Co., Ltd. manufactures intercom and fire alarm for home and they use IMAO's Quarter Turn Clamps on injection molding line for the resin products.
-
Data Security in Networks
Power Line Communication (PLC) is a technology for the transmission of signals and data over the. existing low-voltage networks, The signals are fed with a high-frequency carrier together with the. mains power. The applications range from intercoms and simple controls through in-house networks
More Information Top
-
Topics in Acoustic Echo and Noise Control
549 14.2 Signal Processing for Intercom Systems . . . . . . . . . . . . . . . . . . . . . . . .
-
Federal Register > Friday, February 1, 2008 > [73 FR 6370] Passenger Train Emergency Systems; Emergency Communication, Emergency Egress, and Rescue Access
… trains) to cover passenger trains operating at speeds at or below 125 mph (Tier I passenger trains) as well; in particular, these enhancements require that Tier I passenger trains be equipped with public address (PA) and intercom systems for emergency communication and …
-
It's good to talk: advances in intercom technology widen communications net
Several new vehicle programmes are beginning to emerge within the US military and they all require an advanced intercom system .
Indicates content that may require registration and/or purchase.